-
Supplier: Carling Technologies, Inc.
Description: The high-performance N-Series hydraulic-magnetic circuit breaker is ideally suited for the rigors and confined spaces of telecom and datacom power distribution units and rack systems. Its innovative, low profile design features easily accessible load and line terminals and sliding
- Rated AC Voltage: 120 to 277 volts
- Continuous Current Rating: 1 to 30 amps
- Rated Breaking Capacity (Icn): 10,000 to 22,000 amps
- Number of Poles: 1 to 2
-
Supplier: Belden Inc.
Description: Metered, Upgradeable, 60A, 208V, Vertical, (18) Locking IEC C13, (6) Locking IEC C19, breakered, 10 ft Power Cord with 2P +E (IP67), Input and breaker level current monitoring. Local high visibility LED Display. Input power monitoring available via VLC feature using the Mobile App.
- Current Rating: 60 amps
- Protection: Circuit Breaker
-
Supplier: Sonel Test
Description: Specialist in residual current circuit breakers The Sonel MRP-201 residual current circuit breaker meter is a specialist device for measuring all types of residual current circuit breakers - direct, short-delay, selective; types
- Display: Digital Meter
- Testing Method: Manual
- Features: Other
-
-
Supplier: Eaton Corporation
Description: COMMON TRIP, THERMAL MAGNETIC TYPE CGBT30M150S4/CGBT30M150F4/CGBT30M150S8/CGBT30M150SC4/CGBT12M150S/CGBT12M150SC COMBINATION METER SOCKET LOADCENTER USED ON UL 489 APPROVAL 120/240 VAC VOLTAGE RATING PLUG ON MOUNTING 10 KILOAMPERE INTERRUPTING RATING 150 AMPERE CURRENT RATING 2 POLE(S)
- Rated AC Voltage: 120 to 240 volts
- Continuous Current Rating: 150 amps
- Rated Breaking Capacity (Icn): 10,000 amps
- Number of Poles: 2
-
Supplier: ValueTronics International, Inc.
Description: The 1005-622 is a clamp meter from Megger. Features: DLRO100 DC Clamp (MCPD 100L) (X variant only) CAT IV 600 VAC / 500 VDC for safe operation Lightweight 100 A battery powered unit for portability High noise immunity for stable readings Smooth DC Output for circuit breaker
-
Supplier: Allied Electronics, Inc.
Description: Quickly troubleshoot power quality issues with the easy-to-use combination of a power quality meter, current clamp, and data logger. The Fluke 345 Power Quality Clamp Meter is the ideal tool for servicing and commissioning electronic switching loads such as drives and UPS
-
Supplier: Belden Inc.
Description: Metered, Standard, 20A, 120V, Vertical, (20) NEMA 5-20R, breakered, 10 ft Power Cord with L5-20P, Current - Local Digital RMS Scrolling Power Meter +/- 2% Accuracy with Full Scale 60Hz sine wave input, Black Powder Coat
- Current Rating: 20 amps
- Protection: Circuit Breaker
-
Supplier: Belden Inc.
Description: Metered, Upgradeable, 30A, 208V, Vertical, (30) Locking IEC C13, (6) Locking IEC C19, breakered, 10 ft Power Cord with L6-30P, Input and breaker level current monitoring. Local high visibility LED Display. Input power monitoring available via VLC feature using the Mobile App. Black
- Current Rating: 30 amps
- Protection: Circuit Breaker
-
Supplier: Belden Inc.
Description: Metered, Upgradeable, 30A, 120V, Vertical, (24) NEMA 5-20R, breakered, 10 ft power cord with L5-30P, Input current monitoring. Local high visibility LED display. Input power monitoring available via VLC feature using the mobile app. Black Powder Coat
- Number of Electrical Outlets: 24
- Current Rating: 30 amps
- Protection: Circuit Breaker
-
Supplier: TelephoneStuff.com
Description: horizontal mounting in raceways and more - 16 NEMA 5-15R output receptacles - Lighted power switch with locking transparent safety cover prevents accidental shutoff of connected devices - 15 amp electrical capacity with circuit breaker - 120V, 50 /60Hz electrical compatibility - 15 ft.
- Current Rating: 15 amps
- Frequency: 50 Hz, 60 Hz
- Protection: Circuit Breaker
- Outlets: NEMA
-
Supplier: GE Grid Solutions
Description: events quickly Management of peak demand electrical power usage Reliable and fast data using Ethernet or serial communications Advanced transient analysis for critical power systems The perfect solution for circuit breaker or transformer monitoring Features Communications Standard
- AC Voltage Range: 10 to 600 volts
- Data Storage: 1,000 MB
- Electrical Parameters: AC Current, AC Voltage, Frequency
- Data Interfaces: Ethernet, RS232 / RS485
-
Supplier: TelephoneStuff.com
Description: 1U Rackmount Metered Power Distribution Unit offers a digital current monitor and provides 15 amps of 120 volt capacity in a versatile multi-mount cabinet. Features: - 120V, 15A metered rackmount AC power distribution unit - Front panel digital current monitoring display shows power
- Frequency: 50 Hz, 60 Hz
- Protection: Circuit Breaker
- Outlets: NEMA
- Certifications: UL
-
Supplier: Sonel Test
Description: inverter, with test voltage of 10 kV and current of 6 mA, suitable for measuring the insulation resistance up to 40 TΩ. Achieving such a result makes these meters unrivalled devices. Three-wire resistance measurement, performed using a "GUARD" wire, eliminates surface leakage
- Features: Other
- Output Interface: USB
-
Supplier: Eaton | Power Quality
Description: digital ammeter reduces local monitoring time Clearly labeled circuits simplify load balancing Reading available via Ethernet connection over a network UL Listed (UL489) branch circuit breakers meet UL60950-1 Edition requirements
- Number of Electrical Outlets: 36
- Current Rating: 30 amps
- Power Rating: 9,900 watts
- Frequency: 50 Hz, 60 Hz
-
Description: Low-voltage metal-enclosed switchgear, which can contain either stationary or drawout, manually or electrically operated low-voltage AC or DC power circuit breakers in individual grounded metal compartments, in three-pole, two-pole, or single-pole construction is covered. Rated maximum
-
Description: Low-voltage metal-enclosed switchgear-which contains either stationary or drawout, manually or electrically operated low-voltage ac or dc power circuit breakers in individual grounded metal compartments, in three-pole, two-pole, or single-pole construction is covered. Rated maximum
-
Description: power circuit breaker switchgear assemblies. The use of the term circuit breaker shall be considered to mean low voltage alternating current power circuit breaker, unless qualified by other descriptive terms. INSTALLATIONS NOT COVERED This standard
-
Supplier: Sonel Test
Description: networks located at these sites. This makes it possible to control the quality of electricity, and to measure electric shock protection parameters, using a single universal device. Significant automation of measurements is made possible by the function of testing residual current
- Features: Other
- Output Interface: USB
-
Description: Metal-enclosed, low-voltage switchgearwhich contains either stationary or drawout, manually or electrically operated low-voltage ac or dc power circuit breakers in individual metal compartments, in three-pole, four-pole, two-pole, or single-pole constructionis covered. Rated maximum
-
Supplier: Tripp Lite by Eaton
Description: space Input plugs, input power cords, breakers and outlets are color-coded to match each independent 20A circuit, allowing simplified cable management for multi-server configurations (each circuit is Agency de-rated to 16A continuous) Dual digital current monitoring
- Power Rating: 3,800 watts
- Voltage: 115 VAC
- Frequency: 50 Hz, 60 Hz
- Certifications: CSA, UL
-
Supplier: Chatsworth Products, Inc.
Description: 68.5 INCH 2 INCH 3.8 INCH 125 VAC MAX. INPUT VOLTAGE RATING UL APPROVAL DATA CENTER, COMPUTER AND EQUIPMENT ROOM APPLICATION 125 VAC VOLTAGE RATING RACK MOUNTING 20 AMPERE OUTPUT CURRENT 24 OUTLET(S) CIRCUIT BREAKER CIRCUIT PROTECTION 10 FT POWER CABLE SIZE L5-30P LOCKING
- Current Rating: 7 amps
- Protection: Circuit Breaker
- Features: Other
- Unit Type: Rack Mount
-
Supplier: Amp-Line Corp.
Description: DC-Coupled wideband constant current amplifiers provide steady output currents independent of the load and input power line with variations. Usage of these constant current amplifiers include generating magnetic fields, testing and qualifying products such as circuit
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: Capable of measuring earth voltage. 2mA measuring current permits the testing of earth resistance without tripping earth leakage current circuit breakers in the circuit under test.
- Resistance Range: 0.0001 to 2 kohms
- AC Current: 0 to 0.002 amps
- AC Voltage: 0 to 80 volts
- Frequency Response: 0.04 to 0.06 kHz
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: Capable of measuring earth voltage. 2mA measuring current permits the testing of earth resistance without tripping earth leakage current circuit breakers in the circuit under test.
- Resistance Range: 0.02 to 5 kohms
- AC Current: 0.0001 to 0.01 amps
- AC Voltage: 0 to 200 volts
- Frequency Response: 0.04 to 0.06 kHz
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, CIRCUIT MONITOR, POWERLOGIC, FOR HV/LV NETWORKS, ACCEPTS STANANDARD CT & PT INPUTS, 690V DIRECT CONNECT ON METERING INPUTS, RS-485 / RS-232, MODULAR DESIGN, 240 VAC / 300 VDC, CVMT CURRENT/VOLTAGE TRANSIENT MODULE. FREE 2 YEAR RADWELL WARRANTY
- Rated AC Voltage: 240 volts
- Rated DC Voltage: 300 volts
-
Supplier: TelephoneStuff.com
Description: Blue LEDs increase visibility and minimize current needed for display - Data Center Quality Construction and Components - Robust design ensures long-term reliability - 18 Gauge cold-rolled steel construction - UL489 and dual-pole circuit breakers used when applicable - DP-rated
- Current Rating: 30 amps
- Voltage: 115 VAC
- Protection: Circuit Breaker
- Phase: Three Phase
-
Supplier: TelephoneStuff.com
Description: Blue LEDs increase visibility and minimize current needed for display - Data Center Quality Construction and Components - Robust design ensures long-term reliability - 18 Gauge cold-rolled steel construction - UL489 and dual-pole circuit breakers used when applicable - DP-rated
- Current Rating: 30 amps
- Voltage: 208 VAC
- Protection: Circuit Breaker
- Phase: Three Phase
-
Supplier: Tripp Lite by Eaton
Description: continuous) Two-digit lighted meter reports combined total output current in amps Attached NEMA 5-15P 15A 120V input plug with 15ft / 4.5m line cord 0U 36in / 91cm vertical rackmount format installs using no rack spaces 14 NEMA 5-15R outlets Includes 15A circuit breaker
- Power Rating: 1,400 watts
- Voltage: 115 VAC
- Frequency: 50 Hz, 60 Hz
- Certifications: CSA, UL
-
Supplier: Allied Electronics, Inc.
Description: 2.5 V, 10 V, 25 V, 50 V, 250 V, 500 V, 1000 V. Sensitivity: 20 K Ohms/Volt. AC Volts. Range: 2.5 V, 10 V, 25 V, 50 V, 250 V, 500 V, 1000 V. Sensitivity: 5 K Ohms/Volt. Resistance Range: x1, x100, x10 K. DC Current Range: 50 μA, 1 mA, 10 mA, 100 mA, 500 mA, 10 A. AC Current Range: up to
-
Supplier: Tripp Lite by Eaton
Description: continuous) Two-digit lighted meter reports combined total output current in amps Attached NEMA L5-20P input plug with 15ft / 4.6m line cord and 5-20P adapter 0U 24-in. / 61cm vertical rackmount format installs using no rack spaces 6 NEMA 5-15/20R outlets Includes 20A circuit
- Power Rating: 1,900 watts
- Voltage: 115 VAC
- Frequency: 50 Hz, 60 Hz
- Certifications: CSA, UL
-
Supplier: Fluke
Description: Power quality logging, electrical load studies and energy consumption testing. The Fluke 1735 Power Logger is the ideal electrician or technician’s power meter for conducting energy studies and basic power quality logging. Set the Power Logger up in seconds with the included flexible
-
Supplier: Specialty Product Technologies
Description: L2M Series are 120V, Single Phase. You have a choice of 0-140V or 0-280V output. Easy-to-read Output Voltage and Current Meters. NEMA Style Receptacle and 5-WAY Binding Post Output Connections. Rocker Style "On Indicating" Thermal Magnetic Circuit Breaker. Portable and
- Maximum Primary Voltage Rating: 0 to 280 volts
- Features: Power / Power System / Distribution Transformer, Variable
-
Supplier: Allied Electronics, Inc.
Description: Magnetic Circuit Breakers, 125 A Current Rating, 240 VAC Voltage Rating Standard Battery Pack used for Utility Metering Applications. Lithium Battery; 19 Ah; 3.6V; 2.461" Long and 1.378" Dia. UL recognized and an Operating Temperature Range of -55 Deg C to 85 Deg C. Furnished
-
Supplier: Mersen
Description: Amp-Trap A4BY fuses have been the industry's favorite when it comes to protecting service entrance equipment, feeder circuits, and circuit breakers. The A4BY is a 100percent rated device and may be applied at continuous currents up to its ampere rating. A 4-second minimum
- Voltage Rating: 600 volts
- Current Rating: 6,000 amps
- Rated Breaking Capacity: 200,000 amps
- Operating Temperature: 80 C
-
Supplier: Sonel Test
Description: From now on, you can measure the HV circuit breaker and the transformer with one instrument. Get to know Sonel MMR-6500 micrometer! It is distinguished by a modern design and advanced solutions enabling measurements of resistive objects with high current. Similarly to other
- Display: Digital Meter
- Testing Method: Manual
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
electrical switch that is automatically operated in the event of overload. Its core function is to interrupt the current flow when it detects a fault condition. Unlike a fuse, a circuit breaker does not have to be replaced after its operation. The (read more)
Browse Circuit Breakers Datasheets for ASAP Semiconductor LLC -
Egis 4704 surface mount switchable circuit breakers offer robust construction, weatherproof housing (read more)
Browse Circuit Breakers Datasheets for Waytek, Inc. -
SCHURTER announces its new TA36 thermal circuit breaker boasting of a modern scupted rocker switch and bezel, while sporting a host of contemporary colors to choose from. Equipment designers have become increasingly aware of the need to create products that are not only superior in (read more)
Browse Circuit Breakers Datasheets for SCHURTER Inc -
Altech's circuit breaker line is built for reliable protection in industrial panels and control systems. With UL1077 supplementary protectors, UL508 manual motor controllers, and UL489 branch circuit breakers, the portfolio supports a wide range of application (read more)
Browse Circuit Breakers Datasheets for Altech Corp. -
are often used in metering applications. It provides a much higher signal-to-noise ratios which ensures that the meter’s counter circuit receives clear and unambiguous signals with each rotation of the shaft. This presents a simple method to digitize existing mechanical counting systems. (read more)
Browse Magnetic Sensor Chips Datasheets for UBITO -
reduced current consumption By devising a method of applying voltage to the ultrasonic sensor, we reduced the amount of power consumed during the transmission of ultrasonic waves. Minimizing the operating time of the circuit By controlling the operating (read more)
Browse Ultrasonic Flow Meters Datasheets for Aichi Tokei Denki Co., Ltd. -
TA35 circuit breaker which provides the function of a device switch as well as thermal overcurrent protection. The thermal overprotection can be done with bimetal mechanism for only one or two poles and is available in finely graduated rated currents from 0.05 A to 20 A. The rocker switch is (read more)
Browse AC Power Connectors Datasheets for RS Components, Ltd. -
currents, it enables the use of smaller cable sections and faster, more compact circuit breakers, while preventing nuisance tripping of fuses. Key Features Enhanced 16A Rated Current: Designed for higher current applications (read more)
Browse Surge Protective Devices (SPDs) Datasheets for TPS Elektronik GmbH -
) Fused distribution panels Alarm circuits e.g. Form C module fail alarm Low battery disconnect, battery temperature compensation Meters: digital or analogue for volt and/or current LED indicators Front panel adjustment RoHS compliance (read more)
Browse Power Supplies Datasheets for ABSOPULSE Electronics Ltd. -
.5A Output Current Isolation Transformer). It is equipped with an Analog Voltage & Current Meter Transformer for real-time monitoring of output parameters, ensuring precise voltage adjustment via the front-panel "VOLTAGE ADJUST" knob . Safety and protection are prioritized with a 5A Overcurrent (read more)
Browse Transformers Datasheets for TPS Elektronik GmbH
Conduct Research Top
-
Build Your Own Acopian Power System Online
features that you require. Acopian production expertise assures that each system will be completely wired, tested and shipped within 9 days after receipt of your order. (If you require non-stocked components, such as special connectors or circuit breakers, more than 9 days may be required.) Ordering