Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: PCB Piezotronics, Inc.
Description: Load Cell, Clamp Force, rated capacity 300 kN (67.4 klbf), 4-pin PT Receptacle For more information on RS Technologies Fastener Testing products and applications, please visit: https://www.pcb.com/sensors-for-test-measurement/fastener-technology/fastener-testing To view the RS
- Force / Load Rating: 67,500 lbs
- Operating Temperature: 0 to 200 F
- Technology: Strain Gauge
-
Supplier: PCB Piezotronics, Inc.
Description: Load Cell, Clamp Force, rated capacity 25 kN (5.6 klbf), 4-pin PT Receptacle For more information on RS Technologies Fastener Testing products and applications, please visit: https://www.pcb.com/sensors-for-test-measurement/fastener-technology/fastener-testing To view the RS
- Force / Load Rating: 5,620 lbs
- Operating Temperature: 0 to 200 F
- Technology: Strain Gauge
-
Supplier: Carr Lane Manufacturing Co.
Description: Versatile, heavy-duty load cell for measuring clamping force in hydraulic or mechanical clamping systems. This high-quality, precision gauge is an extremely useful tool to measure clamping force. Flat side provides relief to allow proper positioning in-line with the clamping
- Force / Load Rating: 0 to 22,480 lbs
- Force Measured: Compression
- Device: Gauge / Indicator, Sensor / Transducer
- Package: Pancake
-
-
Supplier: Epsilon Technology Corp.
Description: materials, including metals, plastics, composites, and ceramics, in both tension and compression. This model sets the gauge length automatically as the extensometer is mounted on the specimen. Gauge length pins are not required. Gauge lengths can be changed in seconds, without
- Test Temperature: -454 to 392 F
- Test Standard: ASTM, ISO
- Application: Compressive, Fatigue / Cyclic, Tensile
- Test Fixture Type: Extensometer
-
Supplier: Mark-10 Corporation
Description: Single- and double-handle grips used for mounting a force gauge in various applications, such as ergonomics testing, job task analysis, and muscle strength evaluation. Handles are included with Mark-10 ergonomics testing kits.
- Test Fixture Type: Test Grip / Clamp
-
Supplier: Mark-10 Corporation
Description: Single- and double-handle grips used for mounting a force gauge in various applications, such as ergonomics testing, job task analysis, and muscle strength evaluation. Handles are included with Mark-10 ergonomics testing kits.
- Test Fixture Type: Test Grip / Clamp
-
Supplier: Mark-10 Corporation
Description: Single- and double-handle grips used for mounting a force gauge in various applications, such as ergonomics testing, job task analysis, and muscle strength evaluation. Handles are included with Mark-10 ergonomics testing kits.
- Test Fixture Type: Test Grip / Clamp
-
Supplier: Mark-10 Corporation
Description: Single- and double-handle grips used for mounting a force gauge in various applications, such as ergonomics testing, job task analysis, and muscle strength evaluation. Handles are included with Mark-10 ergonomics testing kits.
- Test Fixture Type: Test Grip / Clamp
-
Supplier: Hymark/Kentucky Gauge
Description: The PD1000 allows quick and precise positioning of the heaviest loads. The double Auto-brake, located directly on the moving carrier, consists of two pneumatic clamp cylinders for maximum braking force. With its pneumatic retract and gauge arm lift, the PD1000 is designed for
-
Supplier: Newport MKS
Description: range of production tolerance variables with the self-adjusting clamp locking in a positive method. A pin can be inserted to prevent accidental release of the toggle lever. The toggle clamps are ideal for situations where the clamp must be removed frequently, like leak testing
- Materials: Aluminum
- Port Type: Flange
- Component Type: Flange Clamp
- Flange System & Fitting Seal: ISO-KF / ISO-QF (Small Clamped, <2")
-
Supplier: Newport MKS
Description: range of production tolerance variables with the self-adjusting clamp locking in a positive method. A pin can be inserted to prevent accidental release of the toggle lever. The toggle clamps are ideal for situations where the clamp must be removed frequently, like leak testing
- Materials: Aluminum
- Port Type: Flange
- Component Type: Flange Clamp
- Flange System & Fitting Seal: ISO-KF / ISO-QF (Small Clamped, <2")
-
Supplier: Newport MKS
Description: range of production tolerance variables with the self-adjusting clamp locking in a positive method. A pin can be inserted to prevent accidental release of the toggle lever. The toggle clamps are ideal for situations where the clamp must be removed frequently, like leak testing
- Materials: Aluminum
- Port Type: Flange
- Component Type: Flange Clamp
- Flange System & Fitting Seal: ISO-KF / ISO-QF (Small Clamped, <2")
-
Supplier: Newport MKS
Description: range of production tolerance variables with the self-adjusting clamp locking in a positive method. A pin can be inserted to prevent accidental release of the toggle lever. The toggle clamps are ideal for situations where the clamp must be removed frequently, like leak testing
- Materials: Aluminum
- Port Type: Flange
- Component Type: Flange Clamp
- Flange System & Fitting Seal: ISO-KF / ISO-QF (Small Clamped, <2")
-
Supplier: Laurel Electronics LLC
Description: 1/8 DIN Digital Panel Meter for strain gauge load cell is a 5-digit panel meter with exceptionally high accuracy and stability for use with low-level signals. Load cell meter operation provides sensitivity down to ±20 mV full scale for use with 2 mV/V load cells at 10V excitation. Ratiometric
- Number of Digits: 5
- Width: 118.872 mm
- Height: 62.23 mm
- Depth: 143.256 mm
-
Supplier: United Testing Systems, Inc.
Description: testing of plastics, lapshear, film, elastomers and thin metals. The 60° angled frame configuration allows easy sample loading. The system is available with pneumatic gripping systems, clamping extensometry devices, strain gauge load cells and sample measuring devices.
- Force Measurement Range: 0 to 5,000 lbs
- Type: Force / Weight
- Software Support: PC
- Special Type: Portable
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGA’s LCM900 Series bolt force sensor is a compression load cell designed to measure the clamping force of a bolt. With excellent long term stability and all stainless steel construction, the LCM900 Series delivers high reliability in severe industrial environments. This unit is
- Force / Load Rating: 10 lbs
- Accuracy: -3.5 to 3.5 ±% Full Scale
- Operating Temperature: -65 to 200 F
- Output: Analog Voltage
-
Supplier: PCB Piezotronics, Inc.
Description: Load Cell, Torque Tension, Clamp Load rated capacity 100 kN (22.4 klbf), Thread Torque rated capacity 150 Nm (111 ft-lb), 10-pin PT Receptacle For more information on RS Technologies Fastener Testing products and applications, please visit:
- Force / Load Rating: 22,500 lbs
- Operating Temperature: 0 to 200 F
- Technology: Strain Gauge
- Force Measured: Tension
-
Assembly and Insertion Presses - Bench Top Manual Hydraulic Presses: 12, 25 and 30 Ton -- Model 3968Supplier: Carver, Inc.
Description: (Model 12-10) Twelve ton, manual, two-column hydraulic press. Daylight opening is adjustable up to 16". Easy-to-read dual scale analog gauge, reading in pounds force and metric tons. (picture shown with analog gauge) Specifications of the Bench Top Manually Unheated Model 3968
- Capacity / Operating Force: 12 tons
- Stroke: 5.125 inch
- Frame & Head Type: Bench Mounted
- Technology: Hydraulic
-
Supplier: Carver, Inc.
Description: (Model 12-10) Twelve ton, manual, two-column hydraulic press. Daylight opening is adjustable up to 16". Easy-to-read dual scale analog gauge, reading in pounds force and metric tons. (picture shown with analog gauge) Specifications of the Bench Top Manually Unheated Model 3968
- Clamping Force: 12 tons
- Stroke: 5.125 inch
- Daylight / Opening: 1 to 16 inch
- Machine Type: Compression Molding
-
Supplier: Fischer Technology, Inc.
Description: When the size and geometry of the parts to be tested push the limits of purely manual measurement, gauge stands are welcome aids. Fischer offers manual and motorized gauge stands for tactile measurement technology. They provide constant test conditions, even for inexperienced users,
- General Supplies & Accessories: Holder / Clamp
-
Supplier: Carver, Inc.
Description: 12 Ton Clamping Force 1000 Pound Transfer Force 6” x 6” Heated Platens Electric Cartridge Heaters Digital Heat Control Two Hand Anti-Tie Down Operation of Transfer Cylinder Safety Shields for Clamp and Transfer Areas This benchtop transfer press is based on the industry standard
- Clamping Force: 12 tons
- Stroke: 5.1 inch
- Daylight / Opening: 6 inch
- Machine Type: Compression Molding
-
Supplier: Haida International Equipment Co., Ltd.
Description: snap clamp, a lower fabric clamp and force gauge mounted on a stand, a hand wheel on the bottom of snap tester which allows fine control with convenient operation. By turning the hand wheel, the operator can apply a specific force and the holding force or
- Force / Load Capacity: 110.25 lbs
-
Supplier: OMEGA Engineering, Inc.
Description: The LC8150 Series Donut Load Cell is an economical solution to applications requiring a through-hole design. With its extremely low profile and compact design, this load cell is ideal for applications such as clamping forces, bolt loading forces and other compressive loads. This
- Force / Load Rating: 500 lbs
- Accuracy: -2 to 2 ±% Full Scale
- Operating Temperature: -65 to 250 F
- Output: Analog Voltage
-
Supplier: OMEGA Engineering, Inc.
Description: The LC8250 Series Donut Load Cell is an economical solution to applications requiring a through-hole design. With its extremely low profile and compact design, this load cell is ideal for applications such as clamping forces, bolt loading forces and other compressive loads. This
- Force / Load Rating: 15,000 lbs
- Accuracy: -2 to 2 ±% Full Scale
- Operating Temperature: -65 to 250 F
- Output: Analog Voltage
-
Supplier: tecsis LP
Description: Model F9304 is a reliable and affordable way to monitor tension on ropes and cables from 8 to 44 mm in diameter. This unique and portable transducer is the ideal choice for retrofitting an overload safety system to hoists and cranes. The clamp-on design quickly and easily attaches to a 'dead
- Force / Load Rating: 2,000 to 60,000 lbs
- Operating Temperature: -4 to 176 F
- Output: Analog Current, Analog Voltage
- Device: Sensor / Transducer
-
Supplier: tecsis LP
Description: The miniature Model XLD Series load cell features ranges from 5 to 100,000 lbs. and sizes from Ø1.50" to Ø3.00" in diameter. This load cell is a variation of the compression load cell and features a through-hole design for use as a load washer to measure bolt loading, clamping forces, and
- Force / Load Rating: 5 to 100,000 lbs
- Operating Temperature: -65 to 250 F
- Output: Analog Voltage
- Package: Donut / Washer
-
Supplier: tecsis LP
Description: A variation of a standard compression load cell and featuring a through-hole design, the Model CLD100 load washer is widely used for measuring clamping forces, bolt loading, and overload monitoring. Ranges from 5 to 500 lbs. are available in compact sizes from Ø1.00" to Ø1.25" in diameter and
- Force / Load Rating: 5 to 500 lbs
- Operating Temperature: -65 to 250 F
- Output: Analog Voltage
- Package: Donut / Washer, Miniature
-
Supplier: tecsis LP
Description: The XLD050 miniature load cell is available in sizes from Ø0.50" to Ø0.75" in diameter and ranges from 100 to 1,000 g. A variation of the compression load cell, the XLD050 features a through-hole design and is widely used for measuring clamping forces, bolt loading, and overload monitoring.
- Force / Load Rating: 100 to 1,000 lbs
- Operating Temperature: -20 to 200 F
- Output: Analog Voltage
- Package: Donut / Washer, Miniature
-
Supplier: West Control Solutions
Description: The Uniflex SG 45 is a transmitter for processing and monitoring input signals form strain gauges, load cells, melt pressure sensors, and resistance bridges. It can be used in practically all industrial applications involving the precise measurement, indication, and processing of
- Operating Temperature: -4 to 140 F
- Features: Alarm Indicator
- Signal Output: Analog Current, Analog Voltage
- Display Type: Digital
-
Supplier: Wabash MPI
Description: de-gas Temperatures up to 500°F Specially designed platens for improved temperature uniformity (only on 2.5) 19" x 19" platens accept all standard sample mold sizes Adjustable clamp force: 8 to 50 tons Self contained hydraulic unit Allen Bradley PLC with operator interface 1/16 DIN
- Force / Load Capacity: 16,000 to 100,000 lbs
- Stroke / Travel: 8 inch
- Mechanical Test: Compressive
- Display / User Interface: Video / Graphic Display
-
Supplier: Wabash MPI
Description: steel platens are machined parallel and level within +/-.001 in/ft. for precise quality results. An integral hydraulic system features a gear or variable volume, pressure compensated pump (varies by model). A pressure relief valve and gauge is included for adjustable clamp
-
Supplier: Tinius Olsen, Inc.
Description: with which the extensometer clamps can be attached to the specimen, resulting in very rapid testing throughput. Measuring Extension Extension is measured by attaching two counterbalanced extensometer clamps to the specimen at a preselected gage length. When tensile forces are
- Length: 7.87402 inch
- Force / Load Capacity: 0.02204585537918871 lbs
- Application: Ductility, Physical / Thermal Properties, Tensile
- Test Fixture Type: Extensometer
-
Supplier: Mile-X Equipment, Inc.
Description: Posi-Lock PHV859A Hydraulic Vise You will appreciate the 5 TONS of clamping force, enough to crush a 1/2" nut, coupled with the stability and control to clamp an egg. Model PHV859A Includes: 5 Ton Hydraulic Vise Air Over Hydraulic 10,000 PSI Foot Pump with Air Control Valve 10,000 PSI
-
Supplier: Wabash MPI
Description: has a heating/cooling loop for each platen and built-in program for the required 15°/minute +/-2°C cooling rate. Clamp force 1500 lbs. to 30 tons Single or dual daylight openings (6” each) Heated and cooled platens (500 deg F. Maximum) Platen size: 12" x 12" Programmable controller
- Clamping Force: 0.75 to 30 tons
- Stroke: 6 inch
- Daylight / Opening: 6 to 12 inch
- Actuation: Hydraulic
-
Supplier: Piezosystem Jena, Inc.
Description: high load stack type actuator with mechanical pre-load motion up to 200 µm sub-nm resolution blocking force up to 3500 N high stiffness up to 165 N/µm tensile forces up to 350 N highly dynamic msec response time flexible epoxy insulation mounting at top/bottom plate option: positioning
- Maximum Displacement: 21 to 200 µm
- Blocked Force: 3,500 N
- Maximum Operating Voltage: 130 volts
- Resonance Frequency: 2 to 22 kHz
Find Suppliers by Category Top
Featured Products Top
-
can be changed in seconds, without tools, using the 3742’s new Quick Swap gauge length system, and fine adjustments can be made to ensure that the gauge length remains within tolerance. Clamping force is easily adjusted without tools (read more)
Browse Deflectometers and Extensometers Datasheets for Epsilon Technology Corp.
Conduct Research Top
-
Force Control Offers Washdown Options for Food Processing Applications
or cast aluminum housing. The main goal is preventing the outside of the unit from early failure. Nickel plated shafts protect the shafts from damage due to corrosion. Non-Metallic breathers, sight gauges etc. are used, Stainless steel is chosen for external fasteners, clamp collars where sued
More Information Top
-
Assessment of the clipping efficacy of intracranial aneurysms: analysis of the employed methodology in relation to case difficulty
The minimum occlu- sion force (as determined by the variable force clamp gauge ) produced only minimal endothelial damage.
-
Mechanical and metallurgical properties of vascular clips designed for temporary use
Vessels tested in vivo with a specially designed uniform parallel loading variable force clamp gauge and examined with the scanning electron microscope exhibited minor en- dothelial damage when occluded at the minimal occlusion force.
-
Minimum vascular occlusive force.
The results were confirmed by in vivo experimentation with 60 rat aortas (of 1.8 to 2.4 mm caliber) using a variable- force clamp gauge developed in our laboratory.
-
Skin fragility in obese diabetic mice: possible involvement of elevated oxidative stress and upregulation of matrix metalloproteinases
Digital force gauge Clamp .
-
Micro-Dissecting Dual-Probe Testicular Tubule Assay
3.1 Force Characterization To measure the force sensitivity of the strain gauge the microprobe was clamped to a - manipulator and placed in the way of a force gauge clamped to a stage.
-
P1I-7 Silicon Ultrasonic Horn Driven Microprobe Viscometer
The microprobe was clamped to a micromanipulator and placed in the way of a force gauge clamped to a stage, such that the tips are perpendicular to the surface of the force gauge.
-
AN ASSESSMENT OF THE FRICTIONAL TYPE STRAIN GAUGE
Effect of Clamping Force on Gauge Factor Character- .
-
Electromechanical Devices & Components Illustrated Sourcebook > SENSORS
In applications that require critical clamping forces , gauging the torque of a fastener may not be adequate.
Indicates content that may require registration and/or purchase.