Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Hyperion Materials & Technologies
Description: Hydraulic or mechanical clamping systems that can be tailored to any rolling mill operation to facilitate ring exchange.
-
Supplier: DATRON Dynamics, Inc.
Description: DATRON Dynamics will help customers succeed by providing complete machining, workholding, tooling and automation solutions. We will do this through a commitment to innovative engineering that goes back more than 40 years, Datron serves the world’s largest and most respected companies with
-
Supplier: Imao-Fixtureworks
Description: Compact in size and completely modular, this versatile clamping system allows easy height adjustment by coupling the modules. The modular 5-axis clamping system is designed to eliminate tool interference as the workpiece is machined. The pins or screws can be attached to
- Features: Adjusting Screw
- Actuation: Manual
- Clamp type: Pull Clamp
- Clamping Mechanism: Screw
-
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: Plugin Spring Clamp System Terminal Block ROHS
- Termination Options: Spring Clamp
-
Supplier: Imao-Fixtureworks
Description: Modular Pull Clamping System Hook Type Hook-shaped clamping screws enable to hang workpiece before clamping! Quick and safety workpiece setup in horizontal machining. Clamping Force of Module: 8 to 25kN Allowable Screw Torque: 8 to 50 Nm Workpiece Locating
- Clamping Force: 1,798.4 to 5,620 lbs
- Clamp type: Hook / Swing Clamp
- Application: Machine Shop, Tool Mounting
- Actuation: Manual
-
Supplier: KTR Corporation
Description: The KTR-STOP® NC line is a passive clamping and braking system. The system generates a clamping / braking effect by applying force to the cylindrical piston rod or shaft in order to delay, stop, or hold its rotation in a standstill position. As well as providing
- Weight: 198.45 lbs
- Features: Aerospace, Automotive, Conveyor, Heavy Transport, Hydraulic, Industrial / General Purpose, Machine Tool, Marine, Military Equipment, Motor, Off-highway, Power Take Off (PTO), Power Transmission, Pump, Robotics / Automation, Trailer, Web Tension Control
- Configuration: Disc
- Engagement: Friction
-
Supplier: Carr Lane Manufacturing Co.
Description: FEATURES: Dovetail clamping requires leaving excess material at the bottom of each workpiece for machining a male dovetail. This machined dovetail extension is used to clamp on during 5-axis work, by a mating dovetail clamp or vise jaw, then is removed in a secondary machining operation. Made
-
Description: F235
- Features: Other
- Termination Options: Spring Clamp
-
Supplier: Accuris
Description: Plastics and rubber machines - Clamping systems Part 1: Safety requirements for magnetic clamping systems
-
Supplier: Richardson RFPD
Description: TRANSCLAMP-1 is a clamping device designed to provide improved thermal and electrical performance for RF Power Transistors. The clamp dimensions have been optimized for most “Gemini” packaged RF power transistors. Please consult Richardson RFPD for compatibility questions. Key Features
-
Supplier: Acme Chip Technology Co., Limited
Description: Integrated Circuits (ICs) - Spring Clamp System Terminal Block
- Contacts Pitch: 5.08 mm
- Conductor Size (North American): 14 to 24 AWG
- Voltage Rating: 300 volts
- Current Rating: 10 amps
-
Supplier: Accuris
Description: Plastics and rubber machines \x97 Clamping systems \x97 Part 1: Safety requirements for magnetic clamping systems
-
Supplier: Accuris
Description: Tracked Changes (Redline) - Plastics and rubber machines - Clamping systems - Part 1: Safety requirements for magnetic clamping systems
-
Supplier: Greenleaf Corporation
Description: Square, negative rake, 45° lead
- Type: OD / ID Tool Holder
- Live Static: Static
- Mounting Style: Straight Shank
-
Supplier: Accuris
Description: Plastics and rubber machines \x96 Clamping systems \x96 Part 1: Safety requirements for magnetic clamping systems
-
Supplier: BlueWater Manufacturing, Inc.
Description: flashings on parapets. Its unique compression locking system makes it Simple and Fast to install. Simply place the clamp over a parapet and slide the compression plate against the surface. Turn the compression rod against the plate and you are finished. Made in the USA and built tough. The
- Type: Guardrail System, Portable
- Standards: OSHA
-
Supplier: TE Connectivity
Description: Body Features Weight (GRPC) : 80 Dimensions Conductor Range (MMSQ) : 16 - 35 Power System Clamp Conductor Diameter (MM) : 8 - 11 Electrical Characteristics Breaking Load (Min) (KN) : 4.3 Conductor Insulation : XLPE Power System Clamp Voltage Class (KV) : ≤ 1 Industry Standards Standard
-
Supplier: Carr Lane Manufacturing Co.
Description: 1000 psi max Double Acting
- Clamping Force: 1,000 lbs
- Clamp type: Hook / Swing Clamp
- Actuation: Hydraulic
- Clamping Mechanism: Lever
-
Supplier: Jergens, Inc.
Description: Jergens OK-Vise® Blank System Dual Direction Clamp Modules are components of our OK-Vise® Blank System. Their high-friction jaws ensure reliable clamping when high machining forces are used.
-
Supplier: Jergens, Inc.
Description: Jergens OK-Vise® Grid System Dual Direction Clamp Modules are a component of the OK-Vise® Grid Fixturing System, the new generic-purpose fixturing system. They can be adapted to the grid platforms of leading workholding suppliers. With the Grid Fixturing System, very
-
Description: Includes maximum and minimum dimensions for clamps installed by means of two bolts with nominal diameters of 5 mm. The specified dimensions define a dimensional envelope. Shall not be considered as an interchangeability standard. The tolerances for each type of clamp are to be defined in the parts
-
Supplier: CSA Group
Description: ISO 8177:2015 specifies maximum and minimum dimensions for omega clamps (saddle clamps) installed by means of two bolts with nominal diameters of 5 mm. The specified dimensions define a dimensional envelope. This International Standard shall not be considered as an inter-changeability standard. The
-
Supplier: Jergens, Inc.
Description: Jergens OK-Vise® Grid System Dual Direction Clamp Modules are a component of the OK-Vise® Grid Fixturing System, the new generic-purpose fixturing system. They can be adapted to the grid platforms of leading workholding suppliers. With the Grid Fixturing System, very
-
Supplier: CSA Group
Description: Gives maximum and minimum dimensions for clamps installed by means of a bolt with a nominal diameter of 5 mm. These clamps are intended for the installation, support and guiding of rigid tubing or hose assemblies. Clamps of sizes larger than DN 50 are not suitable for supporting tubing or hose
-
Description: Gives maximum and minimum dimensions for clamps installed by means of a bolt with a nominal diameter of 5 mm. These clamps are intended for the installation, support and guiding of rigid tubing or hose assemblies. Clamps of sizes larger than DN 50 are not suitable for supporting tubing or hose
-
Supplier: Carr Lane Manufacturing Co.
Description: Self-Locking Swing Clamps are particularly suited for clamping on fixtures which are disconnected from their power source (machine-tool pallets, pallet storage systems, indexing machines, transfer lines). A patented self-locking mechanism maintains full clamping force if
- Clamp type: Hook / Swing Clamp
- Actuation: Hydraulic
- Features: Locking Feature
- Application: Metalworking
-
Description: Specifies maximum and minimum dimensions for these clamps installed by means of a bolt with a nominal diameter of 5 mm. The specified dimensions define a dimensional envelope. Shall not be considered as an interchangeability standard. The tolerances for each type of clamp are to be defined in the
-
Supplier: Schmalz Inc.
Description: Suitable accessories and spare parts for Schmalz Innospann systems Modular extension and adaptation of the system to workpiece geometry and working height Cost-effectiveness increased by working with the Innospann system In many cases, wear or damage to the suction cups or other
-
Supplier: Newark, An Avnet Company
Description: UNIVERSAL CABLE CLAMP
-
Supplier: igus® inc.
Description: Slide carriage with manual clamp for simple locking functions. Slide carriage with manually adjustable clearance Maintenance-free, dry operation Corrosion resistant Hard-anodized aluminum rails Standard bore pattern symmetrical C5 = C6 Plastic may creep over time resulting in decreased
- Bearing Width: 0.5905515 to 1.181103 inch
- Bearing Length: 157.4804 inch
- Special Bearing Materials: Bearing / Rail Assembly
- Bearing Type: Linear Motion Guide
-
Supplier: Jergens, Inc.
Description: Jergens OK-Vise® Blank System Dual Direction Clamp Modules with Extended Base have a support plate that extends beyond the clamp jaw, acting also as riser block. When sensitive contact with the workpiece is a must, then smooth, diamond-surface, or contour-machined jaws are optimal.
-
Supplier: TMP Pro Distribution
Description: Cables can be secured to the DCN CCU2 trunk outputs using the DCN DISCLM cable clamp to prevent them from being pulled out accidentally.
- Application: Audio
- Features: Cable Assembly
-
Supplier: Witte Company, Inc. (The)
Description: The Witte clamp is one of the clever design elements that make our equipment easy to access and clean. It permanently mounts onto equipment to deliver up to 750 pounds of clamping force yet easily retracts with one hand. Removing and re-connecting covers, doors, panels and hoods from
- Clamping Force: 750 lbs
- Body Material: Aluminum, Stainless Steel
- Clamp Type: C / G Clamp
- Actuation: Manual
-
Supplier: Schmalz Inc.
Description: Effortless gripping for small and medium sized workpieces Processing of workpieces from all sides with a continuous rotate and pivot function Version VC-M with integrated vacuum generation through the Ventauri principle can be operated on any conventional compressed air supply Version VC-M-V with
-
Supplier: Clampco Products, Inc.
Description: 316 T-bolt band clamps are commonly installed on marine engine and exhaust systems. Other typical applications include water treatment and sewage systems, pool filters, telecommunication devices, and food and pharmaceutical processing equipment.
Find Suppliers by Category Top
Featured Products Top
-
Clean-in-Place (CIP) systems are commonly used in pharmaceutical and biopharmaceutical facilities. It is a method of cleaning manufacturing equipment, including elements such as pipes, filters, and fittings, without disassembling it. The equipment is cleaned (read more)
Browse Piping Systems Datasheets for Asahi/America, Inc. -
Unlock Precision with the 5-Axis Modular Clamping System Designed for maximum efficiency, the module allows easy height adjustment and repeatable positioning with a locating (read more)
Browse Machining Clamps Datasheets for Imao-Fixtureworks -
NEW CP150-SERIES FLANGED MODULE AND ACCESSORIES IMAO Fixtureworks expands its Modular Pull Clamping System line to include a new 100 mm diameter size. The new CP150-20100 flanged (read more)
Browse Machining Clamps Datasheets for Imao-Fixtureworks -
clamping position simplify connection to test specimens Stroke length up to 25.4 mm, ideal for low-frequency and suspended structure testing (read more)
Browse Data Acquisition Systems and Instruments Datasheets for ECON Technologies Co.,Ltd -
, dimensional accuracy, and patient safety. Medical-grade mold engineering and system-level integration are no longer competitive advantages. They are prerequisites for manufacturing the next generation of pen and autoinjector devices. In this article, we answer the key questions about (read more)
Browse Hot Runner Systems Datasheets for Husky Technologies™ -
New in the One-Touch Clamp line, Stablelock clamps offer enhanced options with greater stability and reliability, with easy One-Touch operation. (read more)
Browse Machining Clamps Datasheets for Imao-Fixtureworks -
(2)CL:One-Piece Clamp Style Collar (3)SP:Two-Piece Clamp Style Collar (4)SPH (read more)
Browse Shaft Collars Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
TG GripSert workholding inserts offer many advantages over traditional clamping systems: Exceptional clamping stability No need for pre-machining or dovetailing workpieces Vibration (read more)
Browse Gripper Products Datasheets for Fairlane Products, Inc. -
Pneumatic Shaft Locking for Automated Machine Changeover Pneumatic Shaft Locking Clamps automate the quick locking of sliding shafts and spindles. Achieve fast, secure clamping from a (read more)
Browse Machining Clamps Datasheets for Imao-Fixtureworks -
ADJUSTABLE CLAMPING HANDLES & LEVERS CLAMP HANDLES PROVIDE QUICK FASTENING AND UNFASTENING WHERE SPACE IS TIGHT. Adjustable clamping handles and levers are commonly used in (read more)
Browse Handles and Pulls (industrial) Datasheets for Imao-Fixtureworks
Conduct Research Top
-
Voltage Clamps Made Easy
This document presents designers with several methods of voltage clamping cascaded FET's with common gates.
-
Control of the Clamping Force in Production
The clamping force is the main factor that is needed in controlling a fastened joint. Unfortunately, for large-scale production, no particular method has yet been developed to allow us to do this. Therefore, instead we must control other parameters...
-
Performance Data - Clamping Force
The total clamping force and the force distribution along the guide is an important consideration when selecting the proper guide. Figure 1. shows the clamping force (perpendicular to guides long axis) upon first actuation. All guides were torqued to the recommended value of 115 in-oz unless
-
The Case for Clamp-on Flow Meters
. Or sometimes a meter provides a temporary replacement or checks on existing equipment. In these cases, the clamp-on flow meter provides a reliable and cost-effective solution.
-
Caster Segment Clamping Cylinder Upgrade
An electric arc furnace steel processor was experiencing hydraulic cylinder failure on the segment clamp circuit. New cylinders were failing in 3-8 weeks.
-
Selection Guide to Clamp-On Current Probes
Clamp-on current probes are designed to extend the current measuring capabilities of DNNs, power instruments, oscilloscopes, hand-held scopes, recorders or loggers and other diverse instruments. The probe is "clamped" around the current carrying conductor to perform non-contact current measurements
-
Secure Clamping of Small Panels with Vacuum
When producing tabletops and facing, or working with material to construct merchandise fixtures, chutes, drawers and shelving, ASSTEC normally uses high-pressure laminate (HPL) panels processed on a CNC router. These panels are clamped on a vacuum table. The vacuum pump generates a consistently
-
Case studies of IMAO's Clamps & Fixture Parts
Case studies of IMAO's Clamps & Fixture Parts
More Information Top
-
Dynamic-Clamp
It can also originate from a model of a cell or network simulated in real time, that is, with the time step used to numerically integrate the model equations equal to the time step of the dynamic- clamp system .
-
Energy management through building automation
629 8.31.1.2 WAGO bus clamping system ..............................................
-
Intelligent Robotics and Applications
During machining, the control unit of the IFS adjusts the clamping system – based on a database - according to the .
-
Towards a solution of the wires’ slippage problem of the Ilizarov external fixator
The aim of this work was to evaluate biome- chanically a novel wire tensioning and clamping system that will minimise or even diminish the reduction of the wire pretension during treatment.
-
Lab-on-Chips for Cellomics
Martin Gijs et al. describe one of the most promising commercial microstructure for cells, a patch- clamp system on chip in chapter 6.
-
Shape memory alloy clamping devices of a capsule for monitoring tasks in the gastrointestinal tract
The clamping system allows us to stop the pill at desired sites of the GI tract for long monitoring purposes.
-
https://dspace.lib.cranfield.ac.uk/bitstream/1826/7273/1/Sandra_Wilson_Thesis_2010.pdf
46 3.2 Patch clamping systems in the research / early stage business .............
-
Causes of Transient Instabilities in the Dynamic Clamp
Increasing the sampling rate of the dy- namic clamp system increases dynamic clamp stability; however, this improvement, is constrained by how well the electrode series resistance and capacitance are compensated.
Indicates content that may require registration and/or purchase.