-
Supplier: Laserglow Technologies
Description: Cutting-edge 447 nm laser diode technology is what makes this blue laser pointer both unique and affordable. Keep everyone's attention with the Hydra's deep blue light. This <5 mW Class IIIa laser pointer is non-hazardous for momentary accidental exposure
- Wavelength Range: 447 nm
- Laser Power: 5 milliwatts
- Operating Temperature Range: -5 to 40 C
- Laser Weight: 0.1 lbs
-
Supplier: Laserglow Technologies
Description: The Lyra series green laser pointers are a perfect choice for business meetings, classroom presentations and safe home laser experimentation. Five to ten times more visible than common red laser pointers, the Lyra series are ideal for maximizing visibility, even on
- Wavelength Range: 532 nm
- Laser Power: 1 to 5 milliwatts
- Operating Temperature Range: 15 to 35 C
- Laser Weight: 0.04 lbs
-
Supplier: Laserglow Technologies
Description: The Anser is Laserglow's latest addition to the green laser pointer line-up. The pointer does not include a pocket clip or any glossy finishes, the flat black finish gives the Anser a tactical, utilitarian look and feel. The Anser is our lowest-priced green laser
- Wavelength Range: 532 nm
- Laser Power: 5 milliwatts
- Operating Temperature Range: 15 to 35 C
- Laser Weight: 0.04 lbs
-
-
Supplier: Laserglow Technologies
Description: This blue laser pointer will captivate audiences wherever you take it, whether at home with friends or at a presentation conference with colleagues. Blue laser pointers are still so rare that few have ever seen one. Be one of the first to own this unique product but don't
- Wavelength Range: 473 nm
- Laser Power: 2 to 5 milliwatts
- Operating Temperature Range: 20 to 35 C
- Laser Weight: 0.1 lbs
-
Supplier: Traceable® Products
Description: Perfect pocket laser pointer for slide presentations, detailed scientific discussions, microscope projections, field studies, wall charts, and lectures. Provides a brilliant red light at the highly visible 630-680 nm wavelength with a beam diameter of 3.5 mm. Laser Class
- Wavelength Range: 630 to 680 nm
- Laser Power: 5 milliwatts
- Laser Weight: 0.0859375 lbs
- CDRH Classification: Class IIIa
-
Supplier: Traceable® Products
Description: Laser is perfect for slide presentations, wall charts, and lectures. Provides a brilliant red light at the highly visible 650 nm wavelength with a beam diameter of 3.5 mm. Power Class III laser has an output power of 4 mW and a range of 300 feet. Three silver-oxide batteries
- Wavelength Range: 650 nm
- Laser Power: 4 milliwatts
- Laser Weight: 0.03515625 lbs
- CDRH Classification: Class IIIa
-
Supplier: Streamlight, Inc.
Description: continuous hours to 10% of initial output power.Visible Red Laser 650nm, Class IIIa (3R), 5mW laser output power, useable laser range of 100+ feet when in LED/Laser mode, 100+ yards when in Laser Only mode; 40 continuous hours.White C4 LED/Laser Mode
- # of Batteries: 3
- Length: 5.38 inch
- Diameter: 1.17 to 1.57 inch
- Lumen: 50 lm
-
Supplier: Traceable® Products
Description: Pointer's brilliant red beam works equally well in daylight and dark. Laser is designed specifically for slide presentations, wall charts, and field use. Beam is at the highly visible 650 nm wavelength with diameter of 3.5 mm. Output is 4 mW with a range of 400 feet. Key chain makes it
- Wavelength Range: 650 nm
- Laser Power: 4 milliwatts
- Laser Weight: 0.03125 lbs
- CDRH Classification: Class I
-
Supplier: Sunstone Engineering
Description: Engraving to meet your needs. The Orion LZR ENG NANO Laser Engravers were developed with the goal of offering a high-quality laser at an affordable price. The NANO gives you the ability to engrave any metal with little setup, a smaller footprint, and excellent results. Similar to the
- Cutting / Traverse Speed: 11,811.023622047196 to 16,535.433070866147 in/min
- Laser Output Power: 20 to 100 watts
- Type: Complete / Turnkey System
- Laser Operation: Laser Cutting, Laser Marking
-
Supplier: Andax Industries
Description: Streamlight Multi-Ops. The Streamlight Multi Ops 3AAA is a compact, multiple-duty Streamlight tactical flashlight featuring a C4 LED, UV LEDs & a laser pointer. This Streamlight Multi Ops flashlight is able to detect fluids with UV & has a Class IIIa laser pointer.
- Lumen: 50 lm
- Battery Size: AA, AAA
-
Supplier: Cole-Parmer
Description: certified Class II) • Display hold • Fast response time • Distance to spot size ratio 8:1 • Accuracy to 2 % • Backlit display The IR608A is an infrared thermometer with a laser pointer for easy targeting. A quick and effective diagnostic tool for identifying problems in a wide
- Fahrenheit Scale: 0 to 750 F
- Celsius Scale: 18 to 400 C
-
Supplier: HydraCheck Inc.
Description: agitated. Ideal for hydraulic systems, compressors, engines, gearboxes, and fuel systems. Features: Adjustable focus Laser pointer (Class II) Anodized aluminum lamp body IP 68 rating for dust and water resistance Works with all dyes Specifications: Light Source: UV LED Lamp
- Computer Interface Options: Other
-
Supplier: Transcat, Inc.
Description: Emissivity: digitally adjustable from 0.10 to 1.0 Polarity: automatic, (-) sign for negative polarity Diode laser: output <1 mW, wave length 630~670 nm, class 2 laser product Power supply: 9 V battery, NEDA 1604 A or IEC 6LR61 Over range indication: LCD will show „----” Response
- Thermometer Type: Thermal Pyrometer / Detector
Find Suppliers by Category Top
Featured Products Top
-
Ready to take your laser engraving skills to the next level? Join Epilog Laser for an exclusive class with industry expert James Stanaway, where you’ll discover the creative and technical (read more)
Browse Instructional Seminars and Training Services Datasheets for Epilog Laser Corp. -
Laser Master Class:Industrial Part Marking This Laser Master Class, hosted by James Stanaway, will teach you best practices for industrial part marking with a laser engraving system. October 22nd (read more)
Browse Laser Engraving and Laser Marking Machines Datasheets for Epilog Laser Corp. -
-Quality Marks - Surface prep: cleaning, coatings, and fixtures - Parameter Turning - Optimizing for readability Template and Jig Setup for the Galvo Laser - Creating a jig for perfect positioning - Etching on polished aluminum Using the Flatbed Fiber Lasers for a (read more)
Browse Lasers Datasheets for Epilog Laser Corp. -
-lasting laser sources, and vision systems make our line of machines second to none when it comes to selecting a reliable, accurate, low-maintenance Class 1 (enclosed) or Class 4 industrial laser cutting system. These machines are available in a range of standard sizes and laser powers to suit most any (read more)
Browse Laser Engraving and Laser Marking Machines Datasheets for Isotech, Inc. -
Simple Installation and Wiring Key Specifications Model: HPS-LCB02 Power Supply: DC 12–30V Current Consumption: Max. 30mA Output: 2 × PNP-NO / 2 × NPN-NO Laser Type: 650nm Laser Class (read more)
Browse Dimensional Gages and Instruments Datasheets for Hypersen Technologies Co., Ltd. -
Particle Analyzer The LaserNet 200 Series allows reliability professionals to quickly and easily assess machinery health in just minutes. By testing only a few milliliters of fluid, users see a (read more)
Browse Particle Analyzers Datasheets for AMETEK Spectro Scientific -
technology, the size of the sensor makes the new optoNCDT 2300-2DR unique. In this sensor class, it is the only laser sensor worldwide whose entire electronics is integrated in a compact housing. (read more)
Browse Optical Triangulation Position Sensors Datasheets for Micro-Epsilon Group -
/analog conversion. With a sensor weight of just 60 grams and dimensions of 46x30x20 mm, the design is extremely compact. The sensors are therefore ideal for integration in confined installation spaces. With its robust Aluminum housing and IP67 protection class, the optoNCDT 1220 is designed for (read more)
Browse Optical Triangulation Position Sensors Datasheets for Micro-Epsilon Group -
processing All LaserNet 200 series systems are designed to work with an optional auto-sampling processor (ASP). It holds 24 samples in a carousel sample tray Automatically stirs sample bottles (read more)
Browse Particle Analyzers Datasheets for AMETEK Spectro Scientific -
Laser Master Class Signage Design & Production with Epilog Laser A free Laser Master Class with Trevor from Maker Expirement. Ready (read more)
Browse Laser Engraving and Laser Marking Machines Datasheets for Epilog Laser Corp.
More Information Top
-
Frontiers of Optical Spectroscopy
… vibration modes can be divided into acoustic TT= A] + B] + B2, internal T; = 111A , + 111A2 + 11 IB … The high optical quality of the new generation of laser host ceramics on the base of Y3A15O12 … No. 88) Nonlinearity ( class where |*ii > stands for the state of the instrument with its " pointer " indicating the …
-
Springer Handbook of Mechanical Engineering
… E, A)] , where R is a set of resources, A is the procedure pointer , S represents the … The most popular class of systems focuses on re- source allocation, scheduling, and dispatching on the one … Fig. 17. 111a –d Materials and electrode position of resistance welding: (a) point welding; (b) continues rolling … … at the University of Magdeburg involved in a number of research projects in laser welding, drilling, and …
-
Springer Handbook of Atomic, Molecular, and Optical Physics
54. 111a … McDaniel and W. L. Nighan (Academic Press, New York 1983), Vol. 3 Gas Lasers , 5, p. 393 … Two classes of interaction in A–B(n) Rydberg col- lisions justify use of the impulse approximation for … Pointers to other aspects are included and a comprehensive bibliography of work on atomic line shapes, widths …
-
Handbook of Data Compression
In 1985, Apple announced the LaserWriter, one of the first laser printers intended for the mass market. A balanced binary tree can be housed in an array without the use of any pointers . The latter class breaks the text into fragments that are saved in a data structure called a … process is illustrated in Figure 7. 111a where the pixel pairs are numbered according to the search …
-
Data Compression
… in an attempt to remove a blood clot from his brain by means of a laser beam. They were divided into 11 classes , representing different types of documents. The following URLs have useful links and pointers to the many data compression resources available on the … Figure 4. 111a shows how a search buffer and a look-ahead buffer can be made to …
-
Advances in Self-Organizing Maps
… fig. 3), from surface emitting lasers or semi- conductor lasers to vertical cavity lasers or VCSEL, … … … that close data in the input space have to belong to the same class or to neighboring … 111a , pp. 52–56. … discrete bi-dimensional output space Z2 , and wi ∈ Ω to be the pointer associated to neuron …
-
Quantum Signatures of Chaos
S. Wojciechowski: Phys. Lett. 111A , 101 (1985) 18. A second class of experiments realizing kicked-rotator behavior was suggested by Graham, Schlautmann and Zoller [16 … The laser frequency is chosen sufficiently close to resonance with a single pair of atomic levels so … The unobservability of superpo- sitions of different pointer positions in measurement devices finds its natural expla- nation …
Indicates content that may require registration and/or purchase.