-
Supplier: Laserglow Technologies
Description: Libra the brightest Class IIIa red laser pointer available. As with all Laserglow products the Libra employs the highest level of quality and craftsmanship to make this simply the best Class IIIa red laser pointer on the market. Key Features: Batteries:
- Wavelength Range: 635 nm
- Laser Power: 5 milliwatts
- Operating Temperature Range: 0 to 40 C
- Laser Weight: 0.04 lbs
-
Supplier: Laserglow Technologies
Description: nm or 660 nm diode, making the Taurus the brightest Class IIIa red laser pointer available. As with all Laserglow products the Taurus employs the highest level of quality and craftsmanship to make this simply the best Class IIIa red laser pointer on the
- Wavelength Range: 635 nm
- Laser Power: 5 milliwatts
- Operating Temperature Range: 0 to 40 C
- Laser Weight: 0.04 lbs
-
Supplier: Laserglow Technologies
Description: this laser to operate three times as long as DPSS blue laser pointers. Both beautiful and practical the Hydra Blue Laser Pointer is sure to impress. Key Features: Output Power: 2 mW - 9 mW (Varies with model) Expected Life: 5000 hours Wavelength: 447 nm
- Wavelength Range: 447 nm
- Laser Power: 5 milliwatts
- Operating Temperature Range: -5 to 40 C
- Laser Weight: 0.1 lbs
-
-
Supplier: Laserglow Technologies
Description: This blue laser pointer will captivate audiences wherever you take it, whether at home with friends or at a presentation conference with colleagues. Blue laser pointers are still so rare that few have ever seen one. Be one of the first to own this unique product but don't
- Wavelength Range: 473 nm
- Laser Power: 2 to 5 milliwatts
- Operating Temperature Range: 20 to 35 C
- Laser Weight: 0.1 lbs
-
Supplier: Traceable® Products
Description: Perfect pocket laser pointer for slide presentations, detailed scientific discussions, microscope projections, field studies, wall charts, and lectures. Provides a brilliant red light at the highly visible 630-680 nm wavelength with a beam diameter of 3.5 mm. Laser Class
- Wavelength Range: 630 to 680 nm
- Laser Power: 5 milliwatts
- Laser Weight: 0.0859375 lbs
- CDRH Classification: Class IIIa
-
Supplier: Traceable® Products
Description: Laser is perfect for slide presentations, wall charts, and lectures. Provides a brilliant red light at the highly visible 650 nm wavelength with a beam diameter of 3.5 mm. Power Class III laser has an output power of 4 mW and a range of 300 feet. Three silver-oxide batteries
- Wavelength Range: 650 nm
- Laser Power: 4 milliwatts
- Laser Weight: 0.03515625 lbs
- CDRH Classification: Class IIIa
-
Supplier: Streamlight, Inc.
Description: continuous hours to 10% of initial output power.Visible Red Laser 650nm, Class IIIa (3R), 5mW laser output power, useable laser range of 100+ feet when in LED/Laser mode, 100+ yards when in Laser Only mode; 40 continuous hours.White C4 LED/Laser Mode
- # of Batteries: 3
- Length: 5.38 inch
- Diameter: 1.17 to 1.57 inch
- Lumen: 50 lm
-
Supplier: Traceable® Products
Description: carry. Supplied lithium battery powers unit for a year of intermittent use. Size is 2-1/2 x 1 x 1/4 inches, and weight is 1/2 ounce.
- Wavelength Range: 650 nm
- Laser Power: 4 milliwatts
- Laser Weight: 0.03125 lbs
- CDRH Classification: Class I
-
Supplier: Sunstone Engineering
Description: Engraving to meet your needs. The Orion LZR ENG NANO Laser Engravers were developed with the goal of offering a high-quality laser at an affordable price. The NANO gives you the ability to engrave any metal with little setup, a smaller footprint, and excellent results. Similar to the
- Cutting / Traverse Speed: 11,811.023622047196 to 16,535.433070866147 in/min
- Laser Output Power: 20 to 100 watts
- Type: Complete / Turnkey System
- Laser Operation: Laser Cutting, Laser Marking
-
Supplier: Transcat, Inc.
Description: Emissivity: digitally adjustable from 0.10 to 1.0 Polarity: automatic, (-) sign for negative polarity Diode laser: output <1 mW, wave length 630~670 nm, class 2 laser product Power supply: 9 V battery, NEDA 1604 A or IEC 6LR61 Over range indication: LCD will show „----”
- Thermometer Type: Thermal Pyrometer / Detector
Find Suppliers by Category Top
Featured Products Top
-
Simple Installation and Wiring Key Specifications Model: HPS-LCB02 Power Supply: DC 12–30V Current Consumption: Max. 30mA Output: 2 × PNP-NO / 2 × NPN-NO Laser Type: 650nm Laser Class (read more)
Browse Dimensional Gages and Instruments Datasheets for Hypersen Technologies Co., Ltd. -
ranges and requirements of your system, ultra-narrowband filters can be custom designed to meet one or more of the following challenging specifications: •Up to 98% peak transmission •Up to OD10 blocking by design •CWL at any wavelength from the UV to the mid IR (~250 nm to 6.2 (read more)
Browse Optical Bandpass Filters Datasheets for Alluxa, Inc. -
-maximum (FWHM), and wide-range OD6 out-of-band blocking from 800 nm to 1800 nm. This is a multi-cavity filter with transmission that is greater than 90% at 1064.4 nm. This unmounted ultra-narrowband filter is coated on a 2 mm thick N-BK7 substrate and is 37.5 mm (± 0.1 mm) in diameter. Alluxa ultra (read more)
Browse Optical Bandpass Filters Datasheets for Alluxa, Inc. -
circuits with 30A rated current each, 6 signal circuits with 2A rated current each) and 3 independent pneumatic channels in one robust aluminum alloy housing. This design not only saves installation space but also avoids signal interference between electrical and pneumatic transmission, ensuring reliable (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.
More Information Top
-
Experimental Examination in simulated interactive situation between people and mobile robot with preliminary-announcement and indication function of upcoming o...
On PMR-1 seven laser pointers , a commercial product in class 2 with output power of less than 1mW by red-color semiconductor laser at a wavelength of 635nm , are used.
-
Griffin laser pointer/illuminator/rangefinder
Laser pointer (visible) Wavelength: 635 nm (red) Output power: <1 mW (low); <30 mW (high) Beam shape: 5 × 2 mm Beam divergence: <0.6 mrad Class (low output): 1 Class (high output): 3B Laser pointer (IR) Wavelength: 840 nm Output power …
-
BLAST2™ laser and tactical light
Laser Visible laser class: IIIa IR pointer class : IIIb Power output: Visible red laser : <5 mW IR laser: <5 mW Wavelength: Visible red laser: 635 nm IR pointer : 835 nm Full angle … … pointer: 600 m Battery: 2 × CR123A Battery life …
-
EOLAD™ Laser Aiming Device with EoTech Holographic Weapon Sight™
… IIIb Adjustable IR illuminator: Class IIIb Power output (high/low): Visible red laser : <5 mW/<1 mW … … Wavelength: Visible red laser: 635 nm Visible green laser: 532 nm IR pointer : 835nm IR illuminator: 835nm … … mW = 5000 m Battery: 2 × AA Dimensions: Length …
-
Mobile Robot with Preliminary-Announcement Function of Forthcoming Motion using Light-ray
So the private laser pointer is strictly required to be in the safety class under class- 2 (it is usually safe owing to low output and an eye is protected by dislike reactions such as a blink) in JIS C 6802 [31]. Here we used a commercial product (LPP1- 635 -1S made by FM Laser Tec. Co.) with the red semiconductor laser of the wavelength of 635[ nm ] under the output power of 1[mW].
-
Risk Reduction Methods for Occupational Safety and Health
… subsequent to the company’s earlier design produced a safer beam that projects light in an optical range easier for human visual detection.6 By adopting the new technology, the design team was able to make a laser pointer that projects a beam … The new product projects at 635 nm and will be classified as a class II laser (class 2M in the IEC 60825 system). Row 2 is used for the three tactics identified for reducing the likelihood of shining the laser …
-
Beam profile of laser pointer (VFL-350) after launching in telecommunication fiber optic
Standard light source that used in this project is an optical pen that have semi guassian beam with out put power 1 mw( class 1) & λ= 635 nm that make follow result : • Beam propagated from this light source have semi … figure(1- 2 ): red beam of laser pointer for test of optical link until 5 km .
-
Evaluation of drying stresses in coatings using an optical method
A commercial class 3 laser (N-type, CPS 182 Thorlabs) pointer was used . The wavelength of the laser was 635 nm , and its rectangular beam dimensions were 1 mm × 2 mm.
-
Dual Beam Laser-Advanced 2 ™ (DBAL-A 2 ™)
… battery indicator lights, a single adjustment mechanism for both the visible and IR pointers and a positive … Advanced features of the DBAL-A 2 include fully adjustable windage and elevation controls. Laser type: Visible laser: <5 mW: Class IIIa; <30 mW, <50 mW: Class IIIb IR laser: Class IIIb Adjustable IR illuminator … … 50 mW/<1 mW or <200 mW / <5 mW Wavelength: Visible red laser: 635 nm Visible green laser: 532 …
-
Laser - Surface Interactions
Space Research 30, 135 (2002) 2 . Atmospheres 116, No. 4 (2011). http://superlidar.colorado.edu/ Classes /Lidar2011/LidarLec- ture14.pdf Fig. 2.19 Red ( 635 nm ), green (532 nm) and blue (445 nm) laser pointers .
Indicates content that may require registration and/or purchase.