-
Supplier: Standex-Meder Electronics
Description: FTA Series Class 2 power transformers energy-limiting cord connected line frequency magnetic transformer with output voltage limited to meet the requirements for connection to Class 2 circuits as defined in the electrical code CSA (NRTL/C) certified to
- Standards: CSA
- Category: Power / Power System / Distribution Transformer
-
Supplier: Standex-Meder Electronics
Description: FPS Series Class 2 power transformers energy-limiting wall plug line frequency magnetic transformer with output voltage limited to meet the requirements for connection to Class 2 circuits as defined in the electrical code plugs into any North American
- Standards: CSA, UL
- Category: Power / Power System / Distribution Transformer
-
Supplier: PowerVolt, Inc.
Description: Not inherently limiting - will be fused to meet class 2 requirement
- Maximum Primary Voltage Rating: 480 volts
- Maximum Secondary Voltage Rating: 24 volts
- Power Rating (VA): 96 VA
- Features: 50 / 60 Hz, AC, Laminated Core, Quad (2+2)
-
-
Supplier: Standex-Meder Electronics
Description: FTP Series Class 2 Transformers are line frequency magnetics designed in a printed circuit board (PCB) mounted package. These transformers 2.5VA to 50 VA and dual primary voltage 115/230V 50/60 Hz. 400 VRMS dielectric strength tested. Bobbins and shroud meet UL94
- Maximum Primary Voltage Rating: 115 to 230 volts
- Power Rating (VA): 2.5 to 50 VA
- Mounting: PC / PCB Mount
- Category: Signal / RF Transformer
-
Supplier: Standex-Meder Electronics
Description: Fully certified CA Series Class 2 power transformers are line frequency magnetics featuring a highly isolated, wired-in high impact resistant plastic case that requires no extra grounding. Available in 120V 60Hz primary models or 240V 50/60Hz primary models. Combination screw /
- Maximum Primary Voltage Rating: 120 to 240 volts
- Features: 50 / 60 Hz
- Standards: CSA, UL
- Category: Power / Power System / Distribution Transformer
-
Supplier: Accuris
Description: RESIDENTIAL CONTROLS - CLASS 2 TRANSFORMERS
-
Supplier: Newark, An Avnet Company
Description: CLASS 2 TRANSFORMER ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: CLASS 2 TRANSFORMER - INPUT:240VAC @ 50/60Hz, OUTPUT: 12VAC @ 40VA, QCs ON TOP RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: CLASS 2 TRANSFORMER ROHS COMPLIANT: YES
-
Supplier: Allied Electronics, Inc.
Description: Limited — No Fuses or Circuit Breakers CSA Certified (#LR 3902 Class 2) Energy Limiting Transformer, Complies with CSA Standard C22.2 #66 Part B BD2E and BD2FF UL Listed #E184371
-
Supplier: Hammond Manufacturing Company Inc.
Description: A steel mounting bracket is included with each unit. When purchasing additional brackets for Class-2 Transformers. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part No. - MTG70330-BULK
- Other Transformer Types / Applications: Electronics Transformer
- Standards: RoHS Compliant
- Category: Signal / RF Transformer
-
Supplier: UL Standards & Engagement
Description: 1.1 As noted in Low Voltage Transformers - Part 1: General Requirements, UL 5085-1, or CSA C22.2 No. 66.1, Low Voltage Transformers - Part 1: General Requirements, the requirements in Part 3 cover Class 2 transformers for use with Class 2
-
Supplier: Accuris
Description: Low Voltage Transformers - Part 3: Class 2 and Class 3 Transformers
-
Supplier: Accuris
Description: UL Standard for Safety Standard Low Voltage Transformers - Part 3: Class 2 and Class 3 Transformers
-
Supplier: EDCOR Electronics Corporation
Description: Design Mathematically designed to produce the specified voltage(s) when loaded. Primary (Input) Designed for 230V, 50/60Hz. Secondary (Output) This transformer has multiple voltage windings, 5V (2.5-0-2.5) at 2A center tapped. Magnet Wire All units are wound with the finest
- Maximum Primary Voltage Rating: 230 volts
- Maximum Secondary Voltage Rating: 5 volts
- Standards: RoHS Compliant
-
Supplier: Triad Magnetics
Description: Triad control transformers come with tamper resistant shrouds for safety and steel bracket welded to the bottom of the transformer for ease of mounting.
- Maximum Primary Voltage Rating: 120 to 240 volts
- Maximum Secondary Voltage Rating: 12 volts
- Power Rating (VA): 50 VA
- Operating Frequency Range: 50 to 60 Hz
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: AC/AC class 2 plug-in transformer adapter is a low profile linear power supply that features low interference used for CCTV camera, IP camera, PTZ, DVR, access control, thermostat, and ring doorbell system. You can use this transformer to replace and upgrade the
- Operating Temperature: -20 to 40 C
- Maximum Primary Voltage Rating: 110 to 120 volts
- Maximum Secondary Voltage Rating: 12 to 24 volts
- Power Rating (VA): 10 to 60 VA
-
Supplier: CSA Group
Description: 2 transformers for use with Class 2 circuits in accordance with the National Electrical Code, ANSI/NFPA 70, or the Canadian Electrical Code, Part I, CSA C22.1. They are intended for connection to essentially sinusoidal supply sources. Advisory Note: For
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: Transformers made by Yilitronics are class 2 recognized and highly efficient with various lead wires. They range from 5W to 50W and feature multi-voltage combinations.
- Operating Frequency Range: 50 to 60 Hz
- Maximum Primary Voltage Rating: 115 to 600 volts
- Maximum Secondary Voltage Rating: 10 to 24 volts
- Power Rating (VA): 5 to 100 VA
-
Supplier: Allied Electronics, Inc.
Description: Limited — No Fuses or Circuit Breakers CSA Certified (#LR 3902 Class 2) Energy Limiting Transformer, Complies with CSA Standard C22.2 #66 Part B BD2E and BD2FF UL Listed #E184371
-
Supplier: Powell Electronics, Inc.
Description: CLASS 2 TX 40VA 120V
- Power Rating (VA): 40 VA
- Category: Signal / RF Transformer
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1026219-FS12-090-C2 Category: Transformers>Power Transformers Series: Split Pack™, Class 2/3, FS Type: Laminated Core Termination Style: PC Pin Package: Tube Height - Seated (Max): 23.80mm Standard Package: 10 Power - Max: 1.1VA Weight: 0.17 lb
- Category: Signal / RF Transformer
-
Supplier: Block USA, Inc.
Description: 22.2 No.66 Safety isolating transformer to: VDE 0570 Teil 2-6, DIN EN 61558-2-6, EN 61558-2-6, IEC 61558-2-6, UL 5085-1/-2, CSA 22.2 No.66 As a mains transformer for adjustment of the voltage and simple electrical isolation. As a safety
- Maximum Primary Voltage Rating: 230 volts
- Maximum Secondary Voltage Rating: 6 volts
- Power Rating (VA): 3.2 VA
- Operating Frequency Range: 50 to 60 Hz
-
Supplier: Block USA, Inc.
Description: CSA 22.2 No.66 Isolating transformer to: VDE 0570 Part 2-4, DIN EN 61558-2-4, EN 61558-2-4, IEC 61558-2-4, UL 5085-1/-2, CSA 22.2 No.66 Safety isolating transformer to: VDE 0570 Part 2-6, DIN EN 61558-2-6, EN
- Maximum Primary Voltage Rating: 115 volts
- Maximum Secondary Voltage Rating: 15 volts
- Power Rating (VA): 2 VA
- Operating Frequency Range: 50 to 60 Hz
-
Supplier: Woo Audio Inc.
Description: than the 6DE7/6EW7. It is a twin triode tube with high amplification factor. It produces higher output. Click to see details 2 3 NOS tube. Buy and ship independently. Drive/Power tube option 2: 1 matched pair of 7N7 plus one pair of Teflon tube adapters $105 (2 tubes + 2
- Frequency Response: 0.00002 to 0.03 MHz
- Nominal Impedance: 100,000 ohms
- Type: Amplifier
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Power Transformers 50\60 Hz, Laminated Transformer Class 2 Product overview: CL2-30-12 from Bel Signal Transformer is a Power Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful
- Category: Signal / RF Transformer
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: This kind of transformer is a low-frequency power transformer designed for printed circuit board applications. Split bobbin construction enables high isolation primary to secondary, low capacitive coupling to minimize line noise.
- Maximum Primary Voltage Rating: 115 to 240 volts
- Maximum Secondary Voltage Rating: 5 to 120 volts
- Power Rating (VA): 0.3 to 36 VA
- Features: Other
-
Supplier: Radwell International
Description: TRANSFORMER, CLASS 2 TRANSFORMER, 26.5 - 240 V, 50 / 60 HZ. FREE 2 YEAR RADWELL WARRANTY
- Category: Power / Power System / Distribution Transformer
-
Supplier: VAST STOCK CO., LIMITED
Description: Industrial Transformers 208/240Vat 50/60Hz Class 2 Transformer
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTOR, TRANSFORMER, CURRENT TRANSFORMER, RATIO 150:5, CLASS 1.2 BO.1, 50 HZ TO 400 HZ, 600 VAC. FREE 2 YEAR RADWELL WARRANTY
- Transformer Category: Current Transformer
-
Supplier: Coilcraft, Inc.
Description: Frequency range of 10 - 250 kHz and up UL1446 Class B (130°C) Insulation System (UL File E83628) Samples of 4 standard transformers available in Coilcraft Designer's Kit P404
- Operating Temperature: -40 to 85 C
- Operating Frequency Range: 10,000 to 250,000 Hz
- DCR: 0.4 ohms
- Other Transformer Types / Applications: Isolation Transformer, Trigger / Gate Drive Transformer
-
Supplier: UL Standards & Engagement
Description: transformers; d) Cord-connected transformers; and e) Transformers incorporating overcurrent or over-temperature protective devices, transient voltage surge protectors, or capacitors. 1.7 These requirements do not cover Class 2 and Class 3 transformers
-
Supplier: Acme Chip Technology Co., Limited
Description: 115/230 INPUT 2.5VA CLASS 3 TRAN
- Maximum Secondary Current Rating: 0.2 amps
- Mounting: PC / PCB Mount
- Category: Power / Power System / Distribution Transformer
-
Description: 115/230 INPUT 10VA CLASS 2 TRANS
- Maximum Secondary Current Rating: 0.84 amps
- Mounting: PC / PCB Mount
- Category: Power / Power System / Distribution Transformer
-
Supplier: Beckhoff Automation LLC
Description: signals, all instrument transformers can easily be connected via patch cable without short-circuiting terminals and they also have electronic nameplates that make manual configuration of the current transformer ratios unnecessary. The EL3475 EtherCAT Terminal can automatically detect
- Category: Power / Power System / Distribution Transformer
Find Suppliers by Category Top
Featured Products Top
-
Understanding UL Class 2 Power Transformers Transformer classifications describe the performance levels and capabilities of a transformer. When selecting a transformer, it’s (read more)
Browse Power Transformers Datasheets for Triad Magnetics -
Understanding UL Class 2 Power Transformers Transformer classifications describe the performance levels and capabilities of a transformer. When selecting a transformer, it’s (read more)
Browse Power Transformers Datasheets for Triad Magnetics -
Chassis/panel-mount transformers Chokes Class 2 transformers (up to 100VA) Control transformers Current transformers (toroidal, laminated) Dry-type transformers Ferro-resonant transformers Impedance matching Impregnated or (read more)
Browse Power Transformers Datasheets for Triad Magnetics -
Low-Frequency Current Sense Transformers – The CSE series is expertly designed to monitor electrical currents in low-frequency applications. These transformers are provided with a Recognized Component electrical insulation system (OBJY2), Class 130 (B (read more)
Browse Current Sense Transformers Datasheets for Triad Magnetics -
(Class I, Division 2, Groups A, B, C, D) CE and ATEX Compliant Manufactured per RoHS 3 Directive 2015/863/EU Dataforth’s DSCT two-wire transmitter modules are considered components for use in larger systems and end users are recommended to provide an (read more)
Browse Signal Conditioners Datasheets for Dataforth Corporation -
mobility, urban air mobility, trainers and other electric aircraft applications. Sensata’s passive inceptor is available in 1, 2 or 3 axis movement designs, with each axis utilizing at least three rotary variable differential transformers (RVDTs) for precise position output. (read more)
Browse Control Grips Datasheets for Sensata Technologies -
Introducing NEW 2kHz & 3kHz High Frequency SineWave Guardian Models AT MTE understand the relentless demands of the Oil & Gas industry—harsh conditions (read more)
Browse EMI Filters and RFI Filters Datasheets for MTE Corporation -
Rosenberg’s explosion-proof evaporator fans are made safe for use in areas where there is danger of explosive atmospheres. Rosenberg Ex evaporator fans are motorized impellers designed specifically for Class 1, Division (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
• Asynchronous external rotor motor • Protection class IP54 • Thermal class F • Speed is variable using auto transformers or with a VFD (consult us) For HVAC applications (evaporator), these fans cover a range from 3 tons of (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
sensing circuit instead of optical components, further enhancing reliability. Typical operating voltage potential between primary and secondary is 2-5kVrms. This value depends on the specific application and contamination class, and is limited by the creepage distance of 76 mm (3.0″) on the PCB (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd.
Conduct Research Top
-
How to Control the Interference of Transformer to Amplifier?
Electronics developed the enthusiast-class iron shell potting audio transformer, is a product tailored for high-end audio equipment, effectively shielding electromagnetic interference and electromagnetic noise, is the best for high-end audio manufacturers select. Its main features are: 1. The iron shell