-
Supplier: Accuris
Description: ABS MOLDING COMPOUND, CLEAR, INTERIOR
-
Supplier: Accuris
Description: IONOMER (ETHYLENE) MOLDING COMPOUND, CLEAR
-
Supplier: Hapco, Inc.
Description: A series of general purpose Liquid Molding Compounds that do not change color and remain clear / light yellow when cured. Ultralloy 200 Series are ideal for in mold coloring of parts. They can be easily pigmented and the color remains the same in the cured or liquid state.
- Tensile Strength (Break): 10,300 to 11,800 psi
- Viscosity: 500 cP
- Form / Shape: Liquid
- Industry: Tooling / Molds
-
-
Supplier: Hapco, Inc.
Description: A series of general purpose Liquid Molding Compounds that do not change color and remain clear / slightly yellow when cured. Ultralloy 200 Series are ideal for in mold coloring of parts. They can be easily pigmented and the color remains the same in the cured or liquid state.
- Tensile Strength (Break): 10,300 to 11,800 psi
- Viscosity: 275 cP
- Form / Shape: Liquid
- Industry: Tooling / Molds
-
Supplier: Hapco, Inc.
Description: A series of general purpose Liquid Molding Compounds that do not change color and remain clear / light yellow when cured. Ultralloy 200 Series are ideal for in mold coloring of parts. They can be easily pigmented and the color remains the same in the cured or liquid state.
- Tensile Strength (Break): 10,300 to 11,800 psi
- Viscosity: 300 cP
- Form / Shape: Liquid
- Industry: Tooling / Molds
-
Supplier: Hapco, Inc.
Description: The 900 Series products are amber, however a clear version is available for more effective coloring. Tensile strengths from 6,400 psi to 11,700 psi and heat distortion temperature up to 122°C (252°F) are available. Ultralloy 900 Series products are fast, providing a high volume of parts per
- Tensile Strength (Break): 6,400 to 11,700 psi
- Viscosity: 500 cP
- Form / Shape: Liquid
- Industry: Tooling / Molds
-
Supplier: DME Company
Description: Tuff-Scrub™ Clear Acrylic Base Purging Compound No carrier agent needed! For frequent color changes For quick color changes and removal of carbonized residue without scratching barrel. No carrier agent is needed, and the compound will not melt completely. Simply clean hopper of
-
Supplier: Henkel Corporation - Electronics
Description: 170°C), are UL approved and are available in customizable color options. TECHNOMELT PA 668 Clear High level of clarity with UV and thermal stability. Applications: Specialty Technologies Performance Temperature: -25°C to 105°C Color: Optically Clear Shore Hardness: 90A
- Use Temperature: -13 to 221 F
- Industry: Electronics
- Features: Molding Resin, Thermally Conductive, UL Approved
- Form / Shape: Pellets
-
Supplier: Ellsworth Adhesives
Description: ResinLab Eleset™ UR6060 Polyurethane Encapsulant Clear is a two component, room temperature curing resin that is used for LED encapsulation and high quality castings. It is low viscosity, easy-to-mix, and provides long-term UV stability. Designed for use in cartridges and molding using
- Viscosity: 650 to 1,050 cP
- Thermal Conductivity: 0.2 W/m-K
- Tensile Strength (Break): 400 psi
- Elongation: 25 %
-
Supplier: Ellsworth Adhesives
Description: ResinLab Eleset™ UR6060 Polyurethane Encapsulant Clear is a two component, room temperature curing resin that is used for LED encapsulation and high quality castings. It is low viscosity, easy-to-mix, and provides long-term UV stability. Designed for use in cartridges and molding using
- Viscosity: 650 to 1,050 cP
- Thermal Conductivity: 0.2 W/m-K
- Tensile Strength (Break): 400 psi
- Elongation: 25 %
-
Supplier: Ellsworth Adhesives
Description: ResinLab Eleset™ UR6060 Polyurethane Encapsulant Clear is a two component, room temperature curing resin that is used for LED encapsulation and high quality castings. It is low viscosity, easy-to-mix, and provides long-term UV stability. Designed for use in cartridges and molding using
- Viscosity: 650 to 1,050 cP
- Thermal Conductivity: 0.2 W/m-K
- Tensile Strength (Break): 400 psi
- Elongation: 25 %
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite Frekote 1711-I offers superb release properties, choice of finish, and excellent part detail to meet your specific molding requirements. It releases almost any molded polymer including thermoset and thermoplastic resins, rubber compounds RTV silicone and a variety of
-
Supplier: Epoxy Technology
Description: spectrometer and fiber-optic circuitry. Additionally, they ruggedize and toughen LCD touch panels as the transparent adhesive for plastic lamination. Through liquid injection molding, our optical epoxies form the plastic cap over LEDs. More recently, solar cells require our UV curing resin
- Viscosity: 250 to 325 cP
- Use Temperature: 482 F
- Coeff. of Thermal Expansion (CTE): 37.22222222222222 to 111.66666666666666 µin/in-F
- Dielectric Constant (Relative Permittivity): 5.23
-
Supplier: Teknor Apex Company
Description: Non-Toxic Compound Shore Hardness Measured at 15 sec. Delay ACR @370°F, PSI 22, Die 20/1 Extrusion Time: 57 Seconds Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Appearance Clear/Transparent Forms Pellets Processing
- Tensile Strength (Break): 2,390 psi
- Features: Molding Resin
- Form / Shape: Pellets
- Chemical System: PolyVinyl Chloride (PVC)
-
Supplier: Teknor Apex Company
Description: Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Uses Automotive Interior Parts Appearance Clear/Transparent Forms Pellets Processing Method Injection Molding
- Tensile Strength (Break): 770 psi
- Melt Flow Index (MFI): 17 g / 10 minutes
- Industry: Automotive
- Type: Elastomer / Rubber
-
Supplier: APSX, LLC
Description: TOPAS 8007S-04 COC is a glass clear polymer with high chemical resistance and non-reactive surface for an excellent choice for healthcare and high-tech products.
- Deflection Temperature (@ 264 psi, 1.8 MPa): 167 F
- Tensile Strength (Break): 9,093.809827696252 psi
- Tensile Modulus: 379.99651911585613 ksi
- Melt Flow Index (MFI): 9 to 29 g / 10 minutes
-
Supplier: AGC Chemicals Americas, Inc.
Description: aircraft, automobiles, and solar panels. LUMIFLON coatings protect steel, aluminum and other metals as well as concrete from degradation by UV light, wind and rain, and corrosion. A transparent fluororesin, LUMIFLON can be used to make both clear and pigmented coatings. Because of their
- Industry: Aerospace, Automotive, Composite Structures
- Chemical System: Fluoropolymer (PTFE / PVDF)
- Features: Molding Resin, Specialty / Other
- Filler: Unfilled
-
Supplier: McGee Industries, Inc. / McLube Division
Description: McLube 76C is a water emulsion that dries to a clear coating with excellent release and antistick characteristics. It is intended for use as a release coating on all types of concrete forms. It has superior wetting properties on metal forms and plastic liners used for the molding of
- Density / Specific Gravity (@15.6°C, 60°F): 1 specific gravity
- Type: Anti-Seize / Thread Compound, Fluid / Oil, Micro-dispersion
- Functions: Mold Release / Release Agent
- Features: Solid / Dry Film Release, Water Soluble / Emulsion
-
Supplier: Gelest, Inc.
Description: is a flexible, optically clear molding, encapsulation, and coating compound with a RI of 1.42. This RTV kit offers improved adhesion to substrates compared to . The low viscosity of the platinum catalyzed mix, long pot-life at room temperature, and moderate cure temperature make
- Tensile Strength (Break): 217.555259035796 psi
- Elongation: 90 to 150 %
- Index of Refraction: 1.42
- Type: Elastomer / Rubber, Optical Grade
-
Supplier: Gelest, Inc.
Description: flexible, optically clear molding, encapsulation, and coating compound with a RI of 1.49. The higher refractive index of PP2-OE50 can act as cladding in optical waveguide applications. The low viscosity of the platinum catalyzed mix, long pot-life at room temperature, and
- Tensile Strength (Break): 18.8547891164356 psi
- Index of Refraction: 1.49
- Type: Elastomer / Rubber, Optical Grade
- Chemical System: Polystyrene
-
Supplier: Gelest, Inc.
Description: 500 g part B (cross-linker) 6 kg kit – contains 3000 g part A (base), 3000 g part B (cross-linker) Gelest®OE41: 1.41 Refractive Index 2-Part Silicone Elastomer Gelest OE41 is a flexible, optically clear general purpose molding, encapsulation, and coating compound with a RI of
- Tensile Strength (Break): 290.073678714394 psi
- Elongation: 140 to 200 %
- Index of Refraction: 1.41
- Type: Elastomer / Rubber, Optical Grade
-
Supplier: Henkel Corporation - Industrial
Description: Clear aerosol containing aliphatic naphtha which has been designed to form a semi-permanent release interface on mold surfaces. LOCTITE® FREKOTE 810NC is a clear aerosol containing aliphatic naphtha which has been designed to form a semi-permanent release interface on mold surfaces
- Features: Mold Release / Release Agent, Synthetic / Semi-synthetic
-
Supplier: Gelest, Inc.
Description: (base), 100 g part B (cross-linker) Gelest®RG 04: 2-Part RTV Silicone Elastomer PP2-RG04 is a clear to translucent, high definition molding and encapsulation PDMS with greater resistance to swelling by hydrocarbons than conventional silicones (PP2-RG01)allowing for use of a wider range
- Tensile Strength (Break): 217.555259035796 to 290.073678714394 psi
- Elongation: 150 to 200 %
- Type: Elastomer / Rubber
- Chemical System: Polystyrene
-
Supplier: Celanese Corporation
Description: of formaldehyde are to produce amino resins (urea and melamine) and phenolic resins (resoles and novolacs) for wood-bonding applications. Other uses for these resins include adhesives for laminates, molding compounds, textile treatments, coatings resins, foundry resins, and insulation
- Form & Features: Liquid / Solution
-
Supplier: Bluestar Silicones USA Corp.
Description: Tire Mold Release Coating Properties Viscosity 50 Description ready to use water-based coating designed for use in tire molds. It is a blend of polymers that cures at typical molding temperatures to form a clear, tough bond possessing excellent release and lubrication properties.
- Features: Aerosol / Spray
- Industry Applications: Automotive / Transportation
- Type: Water Soluble / Emulsion
-
Supplier: Eastman Chemical Company
Description: Tailored to meet the needs of injection-molding market, Eastar™ Copolyesters are clear materials with good mechanical properties and chemical resistance to a variety of substances. This product has been GREENGUARD INDOOR AIR QUALITY CERTIFIED®. The GREENGUARD INDOOR AIR QUALITY
- Deflection Temperature (@ 264 psi, 1.8 MPa): 145.4 F
- Tensile Strength (Break): 3,480.88414457273 psi
- Elongation: 4 %
- Industry: Medical / Food (FDA)
Find Suppliers by Category Top
More Information Top
-
Development of Optimizing Process Flow and Materials Selection for Optical Device Packages
Plastic clear mold compound is used for current optical device packages.
-
OPT101 Monolithic Photodiode and Single-Supply Transimpedance Amplifier
The fire-retardant fillers used in black plastic are not compatible with clear molding compound .
-
Transparent molding compound study and leadframe design improvement for ambient light and proximity sensor packaging
This paper discusses the material selection of a transfer moldable clear compound to be used for packaging Ambient Light Sensors and Proximity Sensors.
-
Materials for Advanced Packaging
Solid clear molding compounds (CMC), which are partially cured or ‘‘B-staged’’ compounds in a form of ‘‘pellet’’, are well known for encapsulating optoelectronic devices by transfer molding process.
-
Light conversion in opto semiconductor devices: from the development of luminous materials to products with customized colors
The device is produced via a molding process, whereas the phosphor is already included in the clear mold compound .
-
A single-chip all-bipolar camera-control integrated circuit
Also the clear molding compound is a nonstandard production .
-
FEA Simulation and In-situ Warpage Monitoring of Laminated Package Molded with Green EMC Using Shadow Morie System
Zhao Baozong et al, "Warpage Control of Clear Compound Molded Packages", SEMICON China 2003 SEMI Technology Symposium, pp. 202-206.
-
Study of molding compound for BGA [package]
First, solder crack resistance: As I examined various combinations of matenals used for BGA package (molding compounds, die attach paste, and substrates), it became clear that molding compound is the most important factor for improvement of solder crack resistance.
-
Mold‐filling studies for the injection molding of thermoplastic materials. Part II: The transient flow of plastic materials in the cavities of injection‐moldin...
heating causes degradation, but experiments with a clear PVC molding compound revealed that degra- dation began to be visible at an injection rate of about 4 in.g/sec, which corresponds to a maximum temperature of about 495°F.
-
Film assisted technology for the advanced encapsulation of MEMS/sensors and LEDs
FAM deals with challenges of releasing components from the mold and keeping die or specific surfaces clear from molding compound .
Indicates content that may require registration and/or purchase.