Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Manufacturers Supplies Co.
Description: ATOM Swing Arm Clicker Presses are the most widely used die cutting machines in the world. ATOM has over 70 years of experience manufacturing clicker presses, and with thousands of machines sold, is considered the world’s leading producer. The constant attention to customer’s feedback
- Capacity / Operating Force: 8 to 25 tons
- Equipment Type: Clicker Press
-
Supplier: Associated Pacific Machine Corp.
Description: The swing arm clicker is the workhorse for many die cutting applications and also a very capable entry-level machine. We are proud to offer the Associated Pacific Machine APM-SA series of Swing-Arm Clicking Machines. Whether you are looking for an additional cutting machine, a replacement for
- Capacity / Operating Force: 22 tons
- Stroke: 3.15 inch
- Sheet / Working Length (R to L): 17 inch
- Sheet Width / Working Depth (F to B): 35.4 inch
-
Supplier: Thermal Press International, Inc.
Description: Thermal Press, the leader in heat staking machines, equipment and processes, offers a wide variety of equipment and options to solve your plastic, film, foil, and heat seal connector assembly post. Click on any of the links below to learn more about heat staking and heat sealing process post
- Operation: Staking
- Technology: Thermal Press
-
-
Supplier: Thermal Press International, Inc.
Description: Thermal Press, the leader in heat sealing machines, equipment and process application, offers a wide variety of equipment and options to solve your plastic, film, foil, and heat seal connector assembly post. Click on any of the links below to learn more about heat staking and heat sealing
- Operation: Staking
- Technology: Thermal Press
-
Supplier: Manufacturers Supplies Co.
Description: piece(s) with full visibility of the illuminated work surface. The main features of a traveling head press are defined in two ways; structural & control system. Structural refers to cutting power, working area dimensions, material size and cutting platen dimensions. Control system refers to
- Equipment Type: Clicker Press
- Technology: Hydraulic
-
Supplier: Manufacturers Supplies Co.
Description: The Chiesa Hydraulic Up-Stroke Heated Platen & Cutting Presses are versatile machines able to support total cutting & kiss-cutting, crease/seal applications, molding & trimming, laminating, printing & embossing for a wide range of products; both natural & synthetic. Ideally suited for textiles &
- Capacity / Operating Force: 330 tons
- Equipment Type: Clicker Press
- Technology: Hydraulic
-
Supplier: Manufacturers Supplies Co.
Description: The Chiesa F1 EDI CNC Traveling Head Press, with 3 numerically controlled axes, incorporates an electrically servo driven cutting head without the use of hydraulics. This ‘GREEN’ technology reduces power consumption up to 50%, eliminates all the maintenance associated with hydraulic
- Capacity / Operating Force: 110 tons
- Equipment Type: Clicker Press
- Technology: Hydraulic
-
Supplier: Associated Pacific Machine Corp.
Description: The Travelling Head Press is used for cutting textiles, plastics, foam, gaskets, rubber, and other materials. Efficient cuts of single or multiple layers of materal Uses a hydraulic-down and hydraulic-up system to provide an even cutting depth Very quiet Special cutting pad locking device can
- Capacity / Operating Force: 20 tons
- Stroke: 5.118113 inch
- Daylight / Open Height: 6.1023655 inch
- Sheet / Working Length (R to L): 20 inch
-
Supplier: Associated Pacific Machine Corp.
Description: These APMC Four Pillar Presses are excellent for diecutting plastics, foam, leather, gaskets, felt, abrasives, and many kinds of composites and textiles. Very efficient for making clean cuts of multiple layers of material Automatic balancing system to provide accurate cut parts Die height and
- Capacity / Operating Force: 25 tons
- Stroke: 3.9 inch
- Daylight / Open Height: 6 inch
- Sheet / Working Length (R to L): 19.7 inch
-
Supplier: Mile-X Equipment, Inc.
Description: Dake Force 25DA 25-ton Electrically Operated H-frame, 110v-1 ph *** Actual Product May Differ From Image Shown *** Dake collects Sales Tax on all orders shipped to California Click here for Shipping/Price Quote Features: Electric power unit has convenient single phase, 110 volt operation for
-
Supplier: Mile-X Equipment, Inc.
Description: operation. The carefully constructed hydraulic system enables the press to hold pressure for extra long periods of time. The release valve on the side of the press enables the operator to adjust the pressure accurately as well as accomplish gradual decompression or fast opening of the
-
Supplier: Carver, Inc.
Description: press (Model 4350). A 31mm die for x-ray sample preparation is provided with our 40 and 50 ton presses (Model 4555 & 4565). These presses are also available less the die. This allows the customer to choose the die they would like. Click here for details. Features: Evacuation port for
-
Supplier: Mile-X Equipment, Inc.
Description: Dake 4 12-Ton Compound Leverage Arbor Press Dake collects Sales Tax on all orders shipped to California Click here for Shipping/Price Quote Features: Compound leverage mechanism allows greater pressure application with minimum effort. Sliding pin easily converts press from compound to
-
Supplier: Mile-X Equipment, Inc.
Description: strength and durability, all frames are cast of heavy reinforced steel and incorporate a flanged spline design which adds rigidity to the press body. Press bases are machined for maximum stability and drilled to permit bench or pedestal mounting. Hardened-steel precision-ground rams
-
Supplier: Reid Supply
Description: machine handle. Press fit stud. Polished finish.
- Height: 5 inches
- Diameter (Tapered Handles Only): 1.375 inches
- Features: Choice of Colors and/or Finishes, Other
- Handle Type: Crank Handle
-
Supplier: Reid Supply
Description: steel revolving machine handle. Press fit stud. Polished finish.
- Height: 5.13 inches
- Diameter (Tapered Handles Only): 1.375 inches
- Features: Choice of Colors and/or Finishes, Other, Revolving Handle
- Handle Type: Crank Handle
-
Supplier: DigiKey
Description: PRESS CLICK
- Features: Other
-
Supplier: Acme Chip Technology Co., Limited
Description: VAV PRESS CLICK
- Category: Development Board
- Features: Other
-
Supplier: RS Components, Ltd.
Description: Diff Press 5 Click
- Category: Development Suite / Kit
-
Supplier: VAST STOCK CO., LIMITED
Description: Pressure Sensor Development Tools Diff Press Click
-
Supplier: Brady Corporation
Description: Product "BBP31" and click on "BBP31 Printer Firmware Upgrade" printer firmware. To check the current version and firmware of your printer: turn on printer, press MENU on touchscreen, press INFO on touchscreeen to display current version and firmware.
-
Supplier: Brady Corporation
Description: Product "BBP31" and click on "BBP31 Printer Firmware Upgrade" printer firmware. To check the current version and firmware of your printer: turn on printer, press MENU on touchscreen, press INFO on touchscreeen to display current version and firmware.
-
Supplier: Brady Corporation
Description: Product "BBP31" and click on "BBP31 Printer Firmware Upgrade" printer firmware. To check the current version and firmware of your printer: turn on printer, press MENU on touchscreen, press INFO on touchscreeen to display current version and firmware.
-
Supplier: Waytek, Inc.
Description: TE Connectivity 184058-1 AMP Sealed Sensor Connector System Category: TE Connectivity Sealed Sensor Connector Systems Manufacturer: TE Connectivity Double lock plate for AMP SSC Connector #38293 Straight body orientation Press the lock plate into the plug assembly to lock the crimped
- Connector Type: Automotive Connector
-
Supplier: Holtkoetter International, Inc.
Description: to exit the room; then the lamp gradually turns itself off Dimming Cycle press and hold the dimmer down -- the lamp will cycle through all the dimming levels -- release the dimmer when the lamp reaches the light level of your choice
-
Supplier: Jergens, Inc.
Description: Boss Cap: Press-fit assembly, supplied, removable by a screwdriver Adaptable for click positioning applications A limited maneuver angle is possible by fitting stop pins in the rear guide slot. Optional boss cap colors available upon request (Black, Grey, Yellow, Blue & Red) Resistant to
- Features: Choice of Colors and/or Finishes, Other
- Handle Type: Control Lever, Lever Handle
- Handle Material: Plastic
-
Supplier: Cole-Parmer
Description: Simply press the color-coded refill rack into the base rack until you hear a click, and you're ready to go! All racks are color coded to ensure precise matching with the right size Thermo Scientific Finnpipette pipettors.|Each rack holds 96 pipet tips.
- Pipette Volume: 299.96831945495836 µl
- Configuration: Pipettor
-
Supplier: Cole-Parmer
Description: Simply press the color-coded refill rack into the base rack until you hear a click, and you're ready to go! All racks are color coded to ensure precise matching with the right size Thermo Scientific Finnpipette pipettors.|Each rack holds 96 pipet tips.
- Pipette Volume: 999.8943981831945 µl
- Configuration: Pipettor
-
Supplier: CiMa-Pak Corporation
Description: The Compact Model II Tray Sealer is ideal for sealing both CPET and APET trays. This tray sealer can hold 2 rolls of film/foil, different widths, can handle all tray styles. Saving space by loading both rolls under the sealing press. This tray sealer has two handles for ease of operation.
- Machine Type: Sealing Machines
-
Supplier: Cole-Parmer
Description: ends Compatible with Micro-volume Thermo Scientific Finnpipette pipettors • 20 Refill Racks with 192 pipet tips each Simply press the color-coded refill rack into the base rack until you hear a click, and you're ready to go! All racks are color coded to ensure precise matching with the right
- Pipette Volume: 10 µl
- Configuration: Pipette Tip, Pipettor
-
Supplier: Tobias Associates, Inc.
Description: Total Color Control It's as important to you as it is to your customers. In today's competitive printing industry,increasing pressure to adopt reliable process control means objective color measurement. Now with the SXY Scanning Densitometer, color swatches can be measured ANYWHERE on the
-
Supplier: Reid Supply
Description: Die Cast Fixed Straight Arm Crank Handle has a 0° radius and Press Fit Stud mount for use in machinery and commercial product construction.
- Height: 0.63 inches
- Features: Choice of Colors and/or Finishes, Other
- Handle Type: Crank Handle
- Handle Material: Metal
-
Supplier: Cole-Parmer
Description: ends Universal for Thermo Scientific Finnpette, and most other brand, pipettors up to 250
L Includes 4 base racks, each pre-loaded with one rack, and 10 additional refill racks. Simply press the color-coded refill rack into the base rack until you hear a click, and you're ready to go! All - Pipette Volume: 250.00000000000003 µl
- Configuration: Pipettor
-
Supplier: Nelson Fastener Systems
Description: PROCESS MONITOR Graphical representation of each weld. Pass/Fail indicator allows operator to verify weld parameters are within acceptable range. Archives weld information. Various print features include automatic document upon welding failure. REMOTE CONTROL Extends control functions and display
- Software Type / Category: Computer-aided Design/Manufacturing (CAD/CAM)
- Licensing: Perpetual
- Use: Professional
- Source Code: Proprietary
-
Supplier: ASME Standards and Certification
Description: Discover our full collection of Y14 standards that guide you across product development. National Institute of Standards And Technology News: NIST Press Release ASME Y14.46-2022 Standard Provides Fundamental 3D Printing Guidance
Find Suppliers by Category Top
Featured Products Top
-
Clinching Basics – Round Clinching Become a clinching expert. Do our quiz and earn your certification. Starting with" Lession 1 - Overview", you'll profgess through clinch tooling all the way to "Lesson 9 - Under Clinching." Click here and register today! (read more)
Browse Presses (metalworking) Datasheets for Norlok Technology, Inc. -
-threaded inserts are commonly used as anchors. Post-molded installation is more cost-effective than molding in place, and induction is a proven way to preheat these inserts prior to installation. To read the rest of the article on heat staking by Dr. Girish Dahake of Ambrell Corporation, click here. (read more)
Browse Datasheets for Ambrell Induction Heating Solutions -
Bar) shop air. Tooling adapters can be design to do other sheet metal work that needs a 5 ton (4535 kg) press. Adjustable 2 1/2"[63mm] Stroke. Convenient Adjustment makes accuracy and safety a snap. The (read more)
Browse Presses (metalworking) Datasheets for Norlok Technology, Inc. -
When the "click" fails: Designing tactile feedback that lasts Your user presses a button and nothing feels definite. They press again. On a medical device or a vehicle control, that half-second of doubt is a design failure, even if the signal technically registered. Tactile (read more)
Browse Electrical Connectors Datasheets for Nicomatic North America -
Designed to position, secure, quick disconnect, index, locate and detent, Vlier knurled press-fit plungers are suited for nearly any application. These parts are designed without a shoulder for (read more)
Browse Ball and Spring Plungers Datasheets for Vlier -
SPIROL is pleased to introduce a range of 2024 aluminum Press-In Inserts. Available in symmetrical (Series INS 50) and headed (INS 51) versions, the new aluminum (read more)
Browse Threaded Inserts Datasheets for SPIROL -
efficient processes. That’s why we’re excited to share that we’ve added a new 30-inch rotary die-cutting press to our lineup. Expanding from our previous maximum width of 18 inches, this press offers greater design freedom and more flexibility in how your parts can be produced (read more)
Browse Die Cutting Services Datasheets for Budnick Converting, Inc. -
. Click here for the entire press release. Click here to learn about key features, applications, product benefits, etc. and to request an evaluation kit. (read more)
Browse Accelerometers Datasheets for Tronics Microsystems -
Creating reliable threaded connections in plastic components demands a fastener that delivers on both pullout strength and torque resistance without complex installation requirements. The new SI® Solid Body Press-In Insert with (read more)
Browse Threaded Inserts Datasheets for PennEngineering® -
press release to learn more. For more product details, click here. (read more)
Browse Electric Valve Actuators Datasheets for Asahi/America, Inc.
Conduct Research Top
-
A Tutorial on How to Create 3D Text in GIMP (Graphics Image Manipulation Program)
On pull-down menu, click File - > New For this demo, choose the options in image below. This window has the background fill. I will call this the art window. TIP: To undo a change, first highlight the window by clicking on its title bar and then press Cntl + Z on the keyboard. Use Cntl + R to redo
-
Smart Computing Article - Input Devices
the Accessibility Options dialog box, click the Keyboard tab, and click the Use StickyKeys checkbox. Don't forget to click the Settings button and read through the various options, such as assigning a StickyKeys shortcut and adding an audible notification when you press one of the three modifier keys
-
Smart Computing Article - Windows 95/98
You know all about what the left mouse button does, but be sure to get used to clicking the right button, as well. Right-clicking brings up context menus, each one tailored to the application you're using. For example, right-click the Taskbar to see options for configuring the Taskbar. Right-click
-
Smart Computing Article - Common nano Problems
To reset your iPod nano, toggle the Hold switch (on top of the iPod on the left) then press and hold the Select button (center of the Click Wheel) and the Menu button (top of the Click Wheel) for six to 10 seconds. Q. Why won t some songs on iTunes copy to my iPod nano? There are several possible
-
Smart Computing Article - Windows 2000 Installation & Setup
diskettes using Makeboot.exe, insert the Win2000 CD-ROM into your computer's CD-ROM drive, and then click Start and Run. In the Open box, type is the letter of your CD-ROM drive, and press ENTER. Follow the instructions when prompted to create four Setup boot diskettes. "Setup cannot create the folder
-
Smart Computing Article - More Than Maintenance
, and click Scheduled Tasks. To access the Task Manager, press CTRL-ALT-DELETE. This brings up the new window. Most of the main menu options are standard for the whole Task Manager. Some, such as the View menu, change with each Tab selection, and are noted in those sections accordingly. To update any
-
Applying Lean Principles to Facilities and Workplace Design
) of the book; you may download as many as you like. A Note from the Author Regarding Facilities & Workplace Design: An Illustrated Guide (First Edition; Engineering & Management Press; Institute of Industrial Engineers; Norcross, Ga. USA; 1996) This book was originally published in 1996
-
Running with (and from) the Wolf Pack
cases, as well as a quick recap of Dr. Rost's career, including allegations that were covered widely in the press, as well as what he has been doing since he left Pfizer last year. For the next eight minutes , Dr. Rost discusses his years with Pharmacia and Pfizer, why he opted to stay with Pfizer
More Information Top
-
CR4 - Thread: How to quickly cut little plastic bags out of a thin plastic film?
Do you know the name of a particular company who could fulfill my demand for a specific clicker press ?
-
Americam Society of Composites: 29th Technical Conference
plies can be cut at one time using the cutting dies and an industrial clicker press (Hudson .
-
CR4 - Thread: Small Auto Stamping Machine
The best way to describe what am looking for is: a desktop automatic clicker press .
-
Ammonia Absorption Technologies Development for Air Conditioning, Heat Pumping and Refrigeration
At production quantity levels, a high speed die cutter that utilizes a clicker press is recommended.
-
Encyclopedic Dictionary of Polymers
Clicker press n.
-
The Waterborne Coatings Symposium, 39th symposium, 2012
The thickness is determined from the coat weight by first cutting out a 1” x 2” rectangle from the center of the coating by pressing a die into the sample using a clicker press (this allows for more accurate areas to be …
-
Experimental Mechanics on Emerging Energy Systems and Materials, Volume 5
Dogbone samples for uniaxial tension tests were cut from 0.5 mm thick sheets using an ASTM D412 Die C and a clicker press .
-
Reinforcing effect of carboxymethylated nanofibrillated cellulose powder on hydroxypropyl cellulose
Small dog-bone-shaped specimens were cut from the composite films using a clicker press .
Indicates content that may require registration and/or purchase.