-
Supplier: Hamamatsu Photonics Europe
Description: Built-in CMOS linear image sensor, CameraLink supported The C16006 is an image sensor module with a built-in CMOS linear image sensor. This product consists of a driver circuit, controller, etc. It outputs video signals from CMOS
- Horizontal Pixels: 8,192
- Pixel Size: 5 µm
-
Supplier: Sharp Microelectronics of the Americas
Description: High resolution. High speed. Low power. It's the winning formula for your next camera module product solution. Choose from solutions that include 4K2K, HD, Full-HD and HDR modes, among others. View our product line-up below for a variety of optical formats and features to match your program's
- Pixel Size: 5 µm
- Optical Format: 1 inch, 2/3 inch
- Image Sensor Type: Color, Monochrome
-
CMOS Image Sensors - Sensors, Transducers - Optical Sensors - Image Sensors, Camera -- NOM02B4-DR11GSupplier: Acme Chip Technology Co., Limited
Description: MODULE IMAGE SENSOR HIGH SPEED
-
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1350037-OVM6211-RADA Category: Sensors, Transducers - Optical Sensors - Image Sensors, Camera Series: CameraCubeChip™ Type: CMOS with Processor Package: Tray Standard Package: 2,000 Pixel Size: 3µm x 3µm Active Pixel Array: 400H x 400V
- Horizontal Pixels: 400
- Vertical Pixels: 400
- Pixel Size: 3 µm
- Operating Temperature: -30 to 70 C
-
Supplier: CMOSIS nv
Description: The NanEye GS sensor is a compact package of only 3.4mm side length, a full VGA resolution image sensor with global shutter. Ideal for pulsed illumination applications and ultra compact light weight vision applications of fast processes. The frame rate of up to 100 images
- Horizontal Pixels: 620
- Vertical Pixels: 640
- Pixel Size: 3.6 µm
- Maximum Frame Rate: 100 fps
-
Supplier: Teledyne DALSA
Description: AxCIS™ is a fully integrated line scan imaging module which combines sensors, lenses, and lights all-in-one. This Contact Image Sensor (CIS) is easy-to-use and offers a lower system cost for many demanding machine vision applications as well as superior signal-to-noise
- Horizontal Resolution: 14,304 to 28,608 lines
- Width / Diameter: 2.9527575 inch
- Height: 3.93701 inch
- Length: 17.22048174 to 32.96852174 inch
-
Supplier: DigiKey
Description: CMOS with Processor Image Sensor 400H x 400V 3µm x 3µm Module
-
Supplier: Win Source Electronics
Description: Manufacturer: OmniVision Technologies Inc Win Source Part Number: 888241-OVM7692-RACA Series: CameraCubeChip™, OmniPixel3-HS™ Operating Temperature Range: -30°C ~ 70°C (TJ) Features: CMOS with Processor Image Sensor 640H x 480V 1.75µm x 1.75µm Module Package: Reel - TR
-
Supplier: Win Source Electronics
Description: Manufacturer: OmniVision Technologies Inc Win Source Part Number: 1085222-OVM7695-RYEA Packaging: Bulk Type: CMOS with Processor Pixel Size: 1.75μm x 1.75μm Active Pixel Array: 656H x 496V Frames per Second: 30 Categories: Sensors, Transducers Status: Active Temperature Range -
-
Supplier: Win Source Electronics
Description: Manufacturer: OmniVision Technologies Inc Win Source Part Number: 042018-OVM9724-RADA Packaging: Bulk Type: CMOS with Processor Family Name: OVM9724-RADA Pixel Size: 1.4μm x 1.4μm Active Pixel Array: 1280H x 720V Frames per Second: 30 Categories: Sensors, Transducers Status: Active
-
Supplier: CMOSIS nv
Description: type of display. The NanEye sensor provides delay free, smooth video operation resulting in a safe operation and a clear diagnosis. The sensors are connected to minimal diameter cabling solutions. A small lens is assembled to the chip, this option does not increase the total diameter
- Horizontal Pixels: 250
- Vertical Pixels: 250
- Pixel Size: 3 µm
- Maximum Frame Rate: 55 fps
-
Supplier: CMOSIS nv
Description: NanEye GS Stereo offers one of the smallest physical dimensions of a digital 3D, a complete system on chip camera and lens, AD conversion to 10 bit and bit serial data transmission over LVDS. With it’s 2X640 x 640 pixels at 3.6um pitch the sensors provide clear and sharp images with
- Horizontal Pixels: 620
- Vertical Pixels: 640
- Pixel Size: 3.6 µm
- Maximum Frame Rate: 100 fps
-
Supplier: e-con Systems™ Inc
Description: with minimal CPU usage GStreamer based sample application for preview & encoding RoHS compliant * 100cm cable will be available on special request. Sensor:1/3.2" Optical format CMOS Image sensor Focus Type:Fixed focus Resolution:13.0 MP Pixel Size:1.1 µm x1.1 µm
- Horizontal Resolution: 4,208 lines
- Maximum Frame Rate: 30 fps
- Operating Temperature: -4 to 140 F
- Vertical Resolution: 3,120 lines
-
Supplier: Aratas America LLC
Description: sensing functions used to recognize people's conditions. "HVC" stands for "Human Vison Components". Sensor solutions for manufacturing sites | Contributing to remote monitoring High-precision human detection sensor module|B5T-007003 【Video】10 types of Image Sensing
-
Supplier: SPIE
Description: Distinctive features of the book include: • Detailed theories of CCD and CMOS image sensors, image formation, scene illumination, and camera calibration. • Unique combination of operational details of imaging hardware (front-end electronics) and analytical theories of
-
Supplier: Aratas America LLC
Description: This model is specialized for detecting people. It differs from B5T-007001. Sensor solutions for manufacturing sites | Contributing to remote monitoring High-precision human detection sensor module|B5T-007003
-
Supplier: Samsung Electro-Mechanics
Description: PCs Game Consoles TV Why Samsung Core Parts of a Camera Module Designing and manufacturing of lenses, actuators, and software are all performed in-house. ※ ISP(Image Signal Processor) : Realizes image correction (AE & AWB) and additional functions (AF, face recognition, and
- Physical: Board Mount
- Imaging Technology: CMOS, Digital
- Monochrome / Color: Color
- Camera Function: Video
-
Supplier: Automation24, Inc.
Description: (amplitude) of the active illumination, so this is an IR gray value image. It can be used for standard 2D image processing and it is perfectly aligned to the depth image. It is also not affected by background light so it is a very robust 2D image in every light condition.
- Maximum Frame Rate: 5 to 60 fps
- Width / Diameter: 2.83071019 inch
- Height: 0.75590592 inch
- Length: 0.41732306 inch
-
Supplier: Synertron Technology, Inc.
Description: Compatibility: USB 2.0 Video Class Compliant, Microsoft WHQL Certified Sensor Spec: Image Sensor: IR Camera: 1/2.7" CMOS Sensor RGB Camera: 1/2.7” CMOS Sensor Active Pixels: IR Camera: 1920(H) x 1080(V) RGB Camera: 1920(H) x 1080(V) Ordering
- Features: Other
- Application / Industry: Security / Law Enforcement
- Camera Function: Still
-
Supplier: DigiKey
Description: SONY CMOS IMAGE SENSOR IMX179
- Horizontal Resolution: 3,280 lines
- Vertical Resolution: 2,464 lines
-
Supplier: Microchip Technology, Inc.
Description: The MAQ5300 is an automotive-qualified, ultra-small, ultra low dropout CMOS regulator (ULDO) that is ideal for today's most demanding automotive applications including infotainment, camera module, image sensors, and anywhere PCB space is limited. It offers extremely low
- Output Current (IOUT): 0.3 amps
- Dropout Voltage (VD): 0.1 volts
-
Supplier: e-con Systems™ Inc
Description: Omnivision OV5640 CMOS image sensor Focus Type – Auto Focus (VCM driven) Maximum Image Transfer Rate VGA - 60 fps HD (720p) - 60 fps Full HD (1080p) - 30 fps * 5MP - 15 fps View Angle - 64 ° Diagonal Output Format - YUV422, MJPEG Object Distance - 100mm to Infinity
- Maximum Frame Rate: 15 to 60 fps
- Imaging Technology: CMOS, Digital
- Monochrome / Color: Color
- Shutter Control: Electronic Shutter
-
Supplier: e-con Systems™ Inc
Description: e-CAM130_CUMI1820_MOD is a 13MP MIPI Camera Module. This small form factor 13MP camera module based on AR1820HS – an 18MP CMOS Image sensor from onsemi® and has a dedicated, high-performance Image Signal Processor chip (ISP) on-board that performs all the
- Maximum Frame Rate: 5 to 72 fps
- Imaging Technology: CMOS, Digital
- Monochrome / Color: Color
- Shutter Control: Electronic Shutter, External Trigger Input
-
Supplier: e-con Systems™ Inc
Description: Omnivision OV5640 CMOS image sensor Focus Type – Auto Focus (VCM driven) MIPI CSI-2 Interface Maximum Image Transfer Rate Resolutions - MJPEG VGA - 60 fps HD (720p) - 60 fps Full HD (1080p) - 30 fps * 5MP - 15 fps View Angle - 64 ° Diagonal Output Format - YUV422 Object
- Maximum Frame Rate: 15 to 60 fps
- Imaging Technology: CMOS, Digital
- Monochrome / Color: Color
- Shutter Control: Electronic Shutter
-
Supplier: Synertron Technology, Inc.
Description: WinXP/Vista/Win7/Win8/Win10/Win11 Linux Kernel 2.6.26 or above Android 4.0 or above Applications: Notebook PC LCD PC LCD Monitor Industrial PC Backend IC Spec: Compatibility: USB 2.0 Video Class Compliant, Microsoft WHQL Certified Sensor Specifications: Image Sensor: 1/5-inch
- Physical: Board Mount
- Imaging Technology: CMOS
- Application / Industry: Industrial
- Features: Other
-
Supplier: Synertron Technology, Inc.
Description: USB2.0 (480Mbit/sec) Operating Temperature: 0℃ to +55℃ Compatibility: USB Video Class Sensor Specifications: Image Sensor: 1/2.8-inch 8.46M CMOS Sensor Active resolution: 3840H×2160V Unit pixel size: 1.45μm x 1.45μm Lens Specifications: Element: 4 Glass+ 2 Plastic
- Operating Temperature: 32 to 131 F
- Imaging Technology: CMOS
- Features: Other
- Camera Function: Still, Video
-
Supplier: ROHM Semiconductor GmbH
Description: The PMIC BD868XXMUF-C series consists of primary DCDC, dual secondary DCDC, secondary liner regulator for CMOS sensor, and image sensing power supply. This IC is optimal for camera module, which requires small board with small package VQFN20FV3535. This IC has the spread
- Regulated Output Voltage (Volt): 3.3 volts
- Output Current (IOUT): 2 amps
- Operating Temperature: -40 to 125 C
- Features: Other
-
Supplier: Photonfocus AG
Description: it a perfect solution to interface to your own embedded vision system. The module series OEM-D2080(IE)-160-LC is based on the Photonfocus A2080 and A2080IE CMOS image sensors. These Photonfocus CMOS sensors with a full well capacity (FWC) of 90 ke- are
-
Supplier: D-Link Systems, Inc.
Description: The D-Link DCS-6315 is a high definition professional video surveillance and security solution suitable for small, medium and large enterprises. The camera uses a high-sensitivity megapixel progressive scan CMOS sensor with onboard WDR image enhancement to deliver quality video
- Horizontal Resolution: 2,048 lines
- Maximum Frame Rate: 15 to 30 fps
- Sensitivity: 0 to 0.5 Lux
- Operating Temperature: -40 to 122 F
-
Supplier: D-Link Systems, Inc.
Description: Camera Overview The D-Link DCS-4701E Vigilance HD Outdoor Mini Bullet Network Camera is a high definition professional surveillance camera suitable for small, medium, and large enterprises. The camera uses a high-sensitivity 1/3” megapixel progressive scan CMOS sensor with digital WDR
- Horizontal Resolution: 1,280 lines
- Maximum Frame Rate: 30 fps
- Sensitivity: 0 to 0.2 Lux
- Operating Temperature: -22 to 124 F
-
Supplier: D-Link Systems, Inc.
Description: The D-Link DCS-6314 2MP Full HD WDR Outdoor Dome IP Camera is a high definition professional surveillance and security solution suitable for small, medium, and large enterprises. The camera uses a high-sensitivity 2 megapixel progressive scan CMOS sensor with onboard WDR image
- Horizontal Resolution: 1,920 lines
- Maximum Frame Rate: 30 fps
- Sensitivity: 0 to 0.2 Lux
- Operating Temperature: -22 to 124 F
Find Suppliers by Category Top
Featured Products Top
-
Hamamatsu Photonics announces its latest product release: the easy-to-use C16795 series image sensor module. Featuring a high dynamic range of typically 3500, it is capable of high-speed operations at up to 503 frames/s. With an integrated InGaAs area image sensor allowing (read more)
Browse CMOS Image Sensors Datasheets for Hamamatsu Photonics Europe -
-resolution fully integrated line scan imaging modules. These easy-to-use Contact Image Sensors (CIS) combine sensors, lenses, and lights all-in-one, offering a lower cost inspection system for many demanding machine vision applications. AxCIS is powered by Teledyne’s new quadlinear CMOS (read more)
Browse CMOS Image Sensors Datasheets for Teledyne DALSA -
?High-sensitivity, low-noise 19 M pixel CMOS sensor enables imaging of fine specimen detail and obtains high signal to noise images even at low electron doses. ?A Global shutter and high frame rate (58 fps/full pixel mode) enable image series acquisitions with less (read more)
Browse CMOS Cameras Datasheets for JEOL USA, Inc. -
integrated line scan imaging modules are now available in color. These easy-to-use Contact Image Sensors (CIS) combine sensors, lenses, and lights all-in-one, offering a lower cost inspection system for many demanding machine vision applications including battery and print inspection (read more)
Browse CMOS Cameras Datasheets for Teledyne DALSA -
to expand test coverage or increase throughput, ProMetric I delivers the required performance for highly accurate color and luminance measurements in an automated manufacturing environment. High-Resolution, Scientific-Grade Image Sensors Each ProMetric I Imaging (read more)
Browse Color Meters and Appearance Instruments Datasheets for Radiant Vision Systems -
Hamamatsu Photonics has released its latest InGaAs area image sensors, models G16561 to G16564-0909T, designed for industrial infrared imaging. These sensors are meticulously engineered to meet the rigorous demands of sectors such as agri-photonics, plastic sorting, and food safety spectroscopy (read more)
Browse Uncategorized Products Datasheets for Hamamatsu Photonics Europe -
Temperature Sensor Module Featuring Expanded Ranges Announced by Dexter Research. Dexter's Temperature Sensor Module is a ready-to use, cost-effective, non-contact IR thermometer. Calibrated output (read more)
Browse Noncontact Infrared Temperature Sensors Datasheets for Dexter Research Center, Inc. -
Hamamatsu Photonics unveils the G1682x series, an advanced, non-cooled InGaAs linear image sensor specifically engineered for near-infrared applications. With its compact design and high-performance capabilities, the G1682x series is poised to transform the field of multichannel (read more)
Browse Uncategorized Products Datasheets for Hamamatsu Photonics Europe -
TrueTest™ Software family, the TT-NIRI module provides the benefits of TrueTest Software to efficiently perform image-based measurements, but with application-specific tests to evaluate the accuracy of 850 or 940 nm NIR (read more)
Browse Test, Inspection, and Measurement Software Datasheets for Radiant Vision Systems -
CANbus enabled, watertight operator control module for heavy duty equipment. CAN Keypad is a CANbus-enabled module with software-controllable programming options for intuitive operation of off-road vehicles and heavy equipment. The rugged module mounts horizontally or (read more)
Browse Industrial Keypads Datasheets for Powell Electronics, Inc.
More Information Top
-
A new inspection method applying to CMOS image sensor bumping
CMOS image sensor module .
-
Page 4. Semiconductor parts with 655 in root number
VGA Color CMOS Image Sensor Module .
-
Electroless nickel/gold bump in the flip-chip-type CMOS package for mobile-phone camera modules
H.-C. Jung and J.-K. Lyu, A Flip-Chip-Type CMOS Image Sensor Module Using Electroless Nickel/Gold.
-
An automatic optical inspection system for inspection of CMOS compact camera module assembly
The experimental results show the proposed automatic optical inspection system for CCM can detect the defects of CMOS image sensor module with 99.6% success rate, and requires a fast processing time of less than 30 seconds for human operators in real …
-
Electroless Ni/Au Bump on a Copper Patterned Wafer for the CMOS Image Sensor Package in Mobile Phones
It is clear that the flip chip type CMOS image sensor module using elec- troless Ni/Au bump on a Cu pad undergoing the sequential pretreatment processes of acid-dip and Pd activation fully satisfies a series of reliability requirements.
-
Page 12. Semiconductor parts with 650 in root number
VGA Color CMOS Image Sensor Module .
-
Microlens design for compact lens system
One important application of the CMOS image sensor module is to capture a still image or continuous images when it .
-
Dynamic Function Replacement for System-on-Chip Security in the Presence of Hardware-Based Attacks
The operation of the embedded system including the experi- mental SoC includes image capture by a CIS ( CMOS Image Sensor ) module , display of captured images on the LCD dis- play, JPEG image compression, AES encryption of the com- pressed image data, and …
-
CMOS image sensor wafer-level packaging
This article presents the advances in wafer-level processing and integration techniques for CMOS image sensor module manufacturing.
-
A HDV Acquisition and Process Solution for Mine Black Environment
The HDV Acquisition Front-end used the technology of low light night vision with the white light assistant illumination that coupled the image intensifier and CMOS image sensor module directly; Multimedia data process terminal under mine takes the S3C6410 based on ARM11 …
Indicates content that may require registration and/or purchase.