Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: DESIGN GUIDELINES FOR CORROSION, EROSION AND STEAM OXIDATION OF BOILER TUBES IN PULVERIZED COAL-FIRED BOILERS
-
Supplier: Accuris
Description: Recommended Practice for Operation of 300 MW to 600 MW Pulverized Coal-Fired Boiler
-
Supplier: ASME Standards and Certification
Description: This document provides a set of Design Guidelines aimed at the minimization of the effects of fireside corrosion, particle impact erosion and steam-side oxidation on boiler tubing and other components of large pulverized coal-fired boilers. Particular emphasis is placed
-
-
Supplier: ASME
Description: This document provides a set of Design Guidelines aimed at the minimization of the effects of fireside corrosion, particle impact erosion and steam-side oxidation on boiler tubing and other components of large pulverized coal-fired boilers. Particular emphasis is placed
-
Supplier: Accuris
Description: STOKERS, MECHANICAL: FOR PACKAGED BOILERS FIRED ON COAL OR A COMBINATION OF COAL-GAS, COAL-OIL, OR COAL-GAS-OIL (2,000,000 TO 50,000,000 BTU/HR THERMAL OUTPUT CAPACITY)
-
Supplier: Accuris
Description: STOKERS, MECHANICAL: FOR PACKAGED BOILERS FIRED ON COAL OR A COMBINATION OF COAL-GAS, COAL-OIL, OR COAL-GAS-OIL (2,000,000 T0 50,000,000 BTU/HR THERMAL OUTPUT CAPACITY)
-
Supplier: INDECK Power Equipment Company
Description: Depending on the fuel(s) fired and the design requirements of the boiler, steam capacities can range from 25,000 to 600,000 lb. steam/hr. Solid Fuel Fired Boilers are available in Two Drum Open Pass, Single Drum MSW Design, and Two Drum Multi-Pass Design. Solid Fuels
- Fuel Type / Heat Source: Coal, Wood
- Type: Steam
-
Supplier: UL Standards & Engagement
Description: 1.1 These requirements apply to factory built manually and/or automatically fueled solid fuel-fired hydronic heating appliances, water heaters and boilers, as defined in Section 5, Glossary, intended to be fixed non-moveable appliances. 1.2 The appliances are intended to burn solid
-
Supplier: ASME Standards and Certification
Description: Provides the latest code cases for Section IV, Heating Boilers. These approved alternatives run across different methods of construction of steam heating boilers, hot water heating boilers, hot water supply boilers and potable water heaters that are directly fired
-
Supplier: ASME Standards and Certification
Description: Provides the latest code cases for Section I, Power Boilers. These approved alternatives run across different methods of construction of power boilers, including coal fired, heat-recovery-steam generators, electric, miniature, firetube and locomotive. When fully and
-
Supplier: ASME
Description: Provides the latest code cases for Section IV, Heating Boilers. These approved alternatives run across different methods of construction of steam heating boilers, hot water heating boilers, hot water supply boilers and potable water heaters that are directly fired
-
Supplier: ASME
Description: Provides the latest code cases for Section I, Power Boilers. These approved alternatives run across different methods of construction of power boilers, including coal fired, heat-recovery-steam generators, electric, miniature, firetube and locomotive. When fully and
-
Supplier: ASTM International
Description: 1.1 This test method covers procedures for determining the sieve analysis of coal and designating the size of coal from sieve analysis data. Raw as well as prepared (crushed, cleaned or screened) coals can be tested by this test method. 1.2 This test method explains how to
-
Description: Prevent dangerous furnace and boiler explosions! NFPA 8502: Standard for the Prevention of Furnace Explosions/Implosions in Multiple Burner Boilers provides vital safety requirements for boilers firing more than one burner and with a minimum fuel input of 12.5 million BTU/hr. It
-
Supplier: CSA Group
Description: Preface ASME-BPVC-IV-2017 provides requirements for design, fabrication, installation and inspection of steam heating, hot water heating, hot water supply boilers, and potable water heaters intended for low pressure service that are directly fired by oil, gas, electricity, coal
-
Description: firing coal, oil, gas, or combinations thereof. Specifically excluded from consideration are development of boiler energy demand, all burner control, interface logic systems, and associated safety systems, as well as all controls associated with fluidized bed and stoker-fired
-
Supplier: ASME
Description: fired by oil, gas, electricity, coal or other solid or liquid fuels. It contains appendices which cover approval of new material, methods of checking safety valve and safety relief valve capacity, examples of methods of checking safety valve and safety relief valve capacity, examples
-
Supplier: ASME Standards and Certification
Description: fired by oil, gas, electricity, coal or other solid or liquid fuels. It contains appendices which cover approval of new material, methods of checking safety valve and safety relief valve capacity, examples of methods of checking safety valve and safety relief valve capacity, examples
-
Supplier: ASTM International
Description: facilities (that is, coal-fired electric utilities or independent power producers that are currently generating electricity or have ceased to do so, respectively). Also, CCPs may be harvested from active or inactive storage areas located on-site or off-site of the facility. 1.2 This
-
Supplier: Ducon Environmental Systems
Description: Ducon supplies Dry & Wet Electrostatic Precipitators for new applications, upgrade of existing installations and replacement parts. Ducon has operating installations at boilers of sizes up to 600 MW capacity. In many cases, Wet Precipitators are being used in coal fired power
- Efficiency: 99.9 %
- Minimum Particle Size Filtered: 0.01 µm
- Process Type: Wet
-
Supplier: Howden
Description: Coal fired boilers also require an air-stream to dry the coal and to transfer the pulverised coal from the coal pulveriser to the furnace. This air is called primary air and it has to be at a higher pressure than the secondary air to overcome the pressure
- Heater Type: Air Heater
-
Description: introduced into the flue gas stream. This mixture then comes in contact with a catalyst, selectively transforming the NOx into harmless nitrogen and water. DeNOx/SCR systems are used in the following plants: Power plants Gas-fired Oil-fired Coal-fired Biomass-fired
-
Supplier: CSA Group
Description: Overview Improper installation of household appliances -- including furnaces, boilers, stoves, ranges, factory-built fireplaces and water heaters – are a leading cause of house fires and carbon monoxide poisoning. This new standard specifies the requirements for the installation, alteration
-
Supplier: Gaumer Process
Description: surprisingly, these powerhouses have big appetites: 83 percent of all industrial boilers are fueled by natural gas and they eat up an astonishing amount of energy. As energy-intensive as gas-fired boilers are, they're often equally emission-intensive. In particular, they produce
- AC Voltage Required: 4,160 volts
- Watt Density: 800 W/in²
- Features: Electric, Other
- Applications: Gases / Vapors, Process Waters
-
Supplier: Ducon Environmental Systems
Description: metal. Ducon baghouse can provide over 90% mercury removal from coal-fired boiler exhaust gases.
- Efficiency: 99.9 %
- Separation / Filtration System: Bag-type Units (Baghouse)
- Process: Dry
- Filter Cleaning: Pulse-jet, Reverse Air
-
Supplier: Kurz Instruments, Inc.
Description: and process gas mass flow Combustion air flow measurements Coal-Fired boiler combustion air Incinerator stack mass flow Flare stack metering Aeration air flow and digester off-gas flow Compressed air Natural gas Industrial GasesVOC mass flow Nuclear power plants O.E.M.
-
Supplier: Linde North America, Inc.
Description: applications. Contact us today for more information on our reference projects or to discuss a demonstration at your facility. Applications Utility Boilers (Coal, Petcoke, Lignite fired) Industrial Boilers (Gas, Coal, No. 6 Oil) Kilns, Furnaces and Ovens (Lead, Iron
- Destruction Efficiency / Capability: 90%, 95%
- Features: Other
-
Supplier: CoorsTek
Description: strength and volume resistivity, even at high temperatures for prolonged periods, DuraPure high-purity alumina ceramic is the insulator material of choice a wide range of environmentally regulated industries: Power Generation- Coal-fired and oil-fired plants Rock Products
- Material: Ceramic
-
Supplier: TTG Inc.
Description: We engineer ePTFE based filtration fabrics specifically for critical air pollution control processes. Our Ecoflex Filter Media comprises a full line of air pollution control fabrics for filtering particulate from industrial processes such as coal fired boilers, cement kilns,
- Ply: 3-ply
- Media Type: Fiberglass
- Construction: Filter Mat
- Features: Other
-
Supplier: TTG Inc.
Description: We engineer ePTFE based filtration fabrics specifically for critical air pollution control processes. Our Ecoflex Filter Media comprises a full line of air pollution control fabrics for filtering particulate from industrial processes such as coal fired boilers, cement kilns,
- Ply: 3-ply
- Media Type: Fiberglass
- Construction: Filter Mat
- Features: Other
-
Supplier: TTG Inc.
Description: We engineer ePTFE based filtration fabrics specifically for critical air pollution control processes. Our Ecoflex Filter Media comprises a full line of air pollution control fabrics for filtering particulate from industrial processes such as coal fired boilers, cement kilns,
- Ply: 3-ply
- Construction: Filter Mat
- Features: Other
- Media Type: Poly / Cotton Nonwoven Media
-
Supplier: SST Sensing Ltd.
Description: in boilers fired by oil, gas, coal, or biomass, as well as oxygen monitoring in incubators, composting systems, welding equipment, and environmental monitoring. The OXY-Flex oxygen analyser is the ideal solution for industries requiring accurate, reliable, and high-temperature
- Response Time: 15 seconds
- Application: Ambient Air Monitoring
- Mounting Type: Fixed
- Gas Types: Oxygen (O2)
-
Supplier: Process Sensing Technologies USA
Description: are available if the application is more demanding, such as coal fired furnaces. Features: Measurement range: 0.01 to 25% O2 Various probe for stack temperatures up to 1,300°C No air reference required with our Metallic Sealed Reference Sensor Long life zirconia cell with reliable
- Operating Temperature: 32 to 131 F
- Operating Humidity: 5 to 90 %
- Measurement Type: %Volume
- Instrument Type: Analyzer
-
Supplier: FLSmidth
Description: windbox (material/air mixing chamber). Compressed product forms a “material seal” against the convey line pressure. Extremely simple operation and maintenance Direct dive, electric motor Over 30 pumps installed for fly ash conveyance within coal-fired power plants in the last six
-
Supplier: LAND
Description: extensive measurement area throughout for wide furnace coverage. NIR-Borescope-656 and NIR-Borescope-2K are ideal for use in reheat furnaces, coal fired power boilers, glass melt furnaces, cement kilns and biomass boilers. 24/7 FURNACE MONITORING Continuously monitor the
- Measurement Range: 600 to 1,800 C
- Spectral Range: 0.78 to 1.1 microns
- Accuracy: 1 ±% Full Scale
- Maximum Frame Rate: 30 frames per second
Find Suppliers by Category Top
Featured Products Top
-
ACME Steam Superheaters are available for operating pressures of up to 800 PSIG and temperatures up to 1200 deg. F. Steam flow is only limited by practical size considerations. Pressure sections are built to ASME code with National Board or CRN registration. Burners are AGA or CGA listed with UL, CSA or other gas train standards as requested or applicable. The ACME Steam Superheater is d...
(read more)
Browse Boilers (industrial) Datasheets for Acme Engineering Products -
Performance and Reliability in a Small Package ACME electric hot water boilers are economical units that deliver maximum kilowatts in minimum space requirements. Ideal for new boiler applications or as a replacement unit to upgrade existing applications. This model takes (read more)
Browse Boilers (industrial) Datasheets for Acme Engineering Products -
Flue Gas Desulfurization, also known as FGD, is a set of technologies used to remove sulfur dioxide from exhaust flue gases in sulfur oxide emitting processes such as Coal Fired Boilers, Pulp and Paper Plants, Oil Fired Boilers, Diesel Generators, Power Plants, Industrial Boilers and Waste (read more)
Browse Selective Catalytic Reduction (SCR) Systems Datasheets for Ducon Environmental Systems -
including 4–20 mA, 0–10 VDC, or RS232 serial communication for integration into industrial systems. Typical applications include combustion control in boilers fired by oil, gas, coal, or biomass, as well as oxygen monitoring in incubators, composting systems, welding equipment, and environmental monitoring. The OXY-Flex oxygen analyser is the ideal solution for industries requiring accurate, reliable, and high-temperature oxygen sensing. (read more)
Browse Gas Sensors Datasheets for SST Sensing Ltd. -
been powered, quite literally, by fossil fuel. Natural gas, oil, and coal have historically run the workhorses of American industry – the heaters and boilers that process raw materials into usable products for a range of businesses, including oil and gas companies, chemical manufacturers, food (read more)
Browse Industrial Heaters Datasheets for Gaumer Process -
fuel. Natural gas, oil, and coal have historically run the workhorses of American industry – the heaters and boilers that process raw materials into usable products for a range of businesses, including oil and gas companies, chemical manufacturers, food processors, pulp and paper (read more)
Browse Electric Heaters Datasheets for Gaumer Process -
paramount, so they utilize industrial grade electric actuators from Indelac to help them meet these goals. Regardless of the type of energy source that a plant uses to generate electricity – whether coal-fired, oil-fired, nuclear fission, hydropower, waste to energy plant, wind turbine (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc.
Conduct Research Top
-
BYU-Idaho Replaces Coal-Fired Boilers and Reaps Cost, Efficiency and Environmental Benefits
the number of buildings on campus. The college needed an economical way to heat the buildings, so it built a central boiler plant with one coal-fired boiler. In the 1960s, the college added two more coal-fired boilers, and a fourth coal-fired boiler was added in the mid-1970s.
-
University of Wisconsin Replaces Coal-Fired Boilers
For many years, the University of Wisconsin-Madison (UW-Madison) operated a coal-fired, steam boiler plant at its on-campus powerhouse. Facing stricter emissions regulations, UW-Madison began to explore its options. The choices were to retrofit the existing infrastructure or invest in an entirely
-
Penn State Harrisburg Installs ClearFire (R)-LC Boilers, Increases Efficiency by Nearly 10 Percent
relied on coal-fired boilers to heat the campus. Penn State Harrisburg replaced its legacy coal boilers with steam ones in the 1970s. In 2013, the administration approved the utility group's request to transition from steam to hydronic boilers to increase efficiency and decrease operational costs.
-
Insitu Analysis of Ammonia Slip and Water Vapor Using a Tunable Diode Laser for SCR/SNCR Optimization and Boiler Tube Surveillance in Power Plants
by monitoring the outlet for excess NH3, referred to as NH3 slip. The flue gas sample at the measurement point is hot, wet and laden with dust, primarily in Coal Fired Plants (Not usually a problem in Gas Fired Plants). The sample point's harsh physical conditions coupled with the highly reactive nature
More Information Top
-
Cleaner Combustion and Sustainable World
106 Reduction of Ash Deposition in Pulverized Coal Fired Boilers . . . . . . . . . .
-
Impact of Mineral Impurities in Solid Fuel Combustion
As compared to conventional pulverized coal fired boilers , the boiler will have distinctive features as given below.
-
Electrostatic Precipitation
A Discussion about Strategy of Flue Gas Dust Removal for Indian Coal Fired Boiler G. Lin 509 .
-
Challenges of Power Engineering and Environment
Coal-Fired Boiler Plant History for Malaysian Projects Y. Oka, Mohd Raziff Embi 197 An Algebraic Thermal Calculation Method and Its Application to Determine Heat-Insulating Refractory on Furnace Waterwall of a Pulverized- coal Fired Boiler Yanfei Chen, Donglin Chen 204 .
-
High-Temperature Corrosion and Materials Applications
L. Paul, G. Clark, and A. Ossenberg-Engels, “Protection of Waterwall Tubes from Cor- rosion in Low NOx Coal Fired Boilers ,” presented at Coal-Gen Conference (Cincin- nati, OH), Aug 16–18, 2006 .
-
Proceedings of the 20th International Conference on Fluidized Bed Combustion
For example, the recently built 261 MWe unit no.6 ofTurow/Poland which is a lignite fired CFB boiler ofthe Foster Wheeler design has steam values of 196 bar and 565°C [23] and RWE's modern pulverized coal fired boilers with an overall efficiency …
-
Circulating Fluidized Bed Boilers
Table 5.2 National standards of emission from new coal fired boilers Country .
-
Advances in Materials Technology for Fossil Power Plants: Proceedings from the Seventh International Conference 2013
1372 J.A. Siefert and J.R. Foulds Corrosion Characteristics of Alloy622 Weld Overlay for Waterwall Tubes in Coal Fired Boilers ...........................................................................
-
States > New Jersey > State > Regulations > Title 7 - Environmental Protection > [N.J.A.C. 7:27] 27 - Air Pollution Control
(d) The mercury emissions standard specified in (a) above are applicable on and after December 15, 2012, for each owner or operator of a coal fired boiler who has entered into an enforceable agreement with the Department by December 15, 2007, to …
-
ZHCMA2007P259
L. Paul, G. Clark, and A. Ossenberg-Engels, "Protection of Waterwall Tubes from Corrosion in Low NOx Coal Fired Boilers ," presented at Coal-Gen Conference (Cincinnati, OH), Aug 1618, 2006 63.
Indicates content that may require registration and/or purchase.