Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers over 3,000 products by Chempax. If you are unable to locate a chemical you need, our sales department can custom source any needed materials for you directly.
- Chemical System: Epoxy (EP)
-
Supplier: FORREST Technical Coatings
Description: FORREST two-part epoxy coatings provide excellent solvent and corrosion resistance for industrial applications. Ideal for areas where a higher level of performance is required for chemical or solvent exposure.
- Features: Brush / Roll-on, Chemical / Oil Resistant, Corrosion Inhibiting / Rust Preventive, Exterior, Floor, Interior, Other, Pavement / Walkway, Protective, Sprayable, Touch-Up, Wear Resistant (Abrasion / Erosion)
- Type: Coating, Paint
- Substrate: Concrete / Masonry, Metal, Steel
- Coating Material: Epoxy, Resin Base / Polymer Binder, Solvent Based
-
Supplier: Accuris
Description: PRIMER COATING, EPOXY
-
-
Supplier: Accuris
Description: COATING, EPOXY/AMINE
-
Supplier: Accuris
Description: PRIMER COATINGS: EPOXY, WATERBORNE
-
Supplier: Accuris
Description: Coating, Epoxy, High-Solids
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers over 3,000 products by Chempax. If you are unable to locate a chemical you need, our sales department can custom source any needed materials for you directly.
- Chemical System: Epoxy (EP)
-
Supplier: Kansai Paint (America), Inc.
Description: PROVIDING POWERFUL PROTECTION FOR SUBSTRATES WHILE MINIMIZING ENVIRONMENTAL IMPACTAs a pioneer in ultra-thick film epoxy resin coatings, Kansai Paint has released a heavy-duty anticorrosion coating that protects infrastructures from the dangers of a harsh natural environment. In
- Features: Coating, Protective
- Chemistry: Epoxy, Resin Base / Polymer Binder
- Location / Orientation: Exterior
-
Description: General Polymers 3589 SMOOTH EPOXY FLOOR COATING is a high solids, clear or pigmented epoxy coating. 3589 SMOOTH EPOXY FLOOR COATING has good wear resistance as a concrete coating or flooring system topcoat. RECOMMENDED USAGE Economical, high gloss
- Wet / Applied Thickness: 0.008 to 0.01 inch
- Cure / Dry Temperature: 50 to 90 F
- Type: Clear Coat / Top Coat, Coating
- Substrate: Concrete / Masonry
-
Supplier: SAE International
Description: This specification covers epoxy coating material in powder form.
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers over 3,000 products by Chempax. If you are unable to locate a chemical you need, our sales department can custom source any needed materials for you directly.
- Chemical System: Epoxy (EP)
-
Description: General Polymers Static Control Epoxy Coating System provides a thin-mil electrostatic conductive coating in an attractive finish with a stipple finish epoxy topcoat. The same epoxy topcoat (3525E) provides a conductive coating when placed over a conductive
- Operating / Use Temperature: 50 to 90 F
- Features: Brush / Roll-on, Chemical / Oil Resistant, Floor, Other, Sprayable
- Type: Coating
- Substrate: Concrete / Masonry, Wood
-
Description: General Polymers 3505 STIPPLE EPOXY FLOOR COATING is a high solids, high performance epoxy coating that has been designed to provide a high gloss, stipple finish with above average chemical resistant protection. It offers protection against splash, spillage and fumes of
- Wet / Applied Thickness: 0.008 inch
- Features: Chemical / Oil Resistant, Floor, Other, Protective
- Type: Coating
- Substrate: Concrete / Masonry
-
Supplier: R. S. Hughes Company, Inc.
Description: Krylon Industrial Coatings Epoxy Mastic 100 epoxy is packaged 4 per case.
- Chemistry: Epoxy, Resin Base / Polymer Binder
-
Description: General Polymers 3479 WATER-BASED EPOXY FLOOR AND WALL COATING produces a low gloss, tough and cleanable finish. 3479 WATER-BASED EPOXY FLOOR AND WALL COATING has excellent hiding properties and provides a quick turnaround, economical two coat system. Its low odor and
- Type: Coating
- Substrate: Concrete / Masonry
- Coating Material: Epoxy, Resin Base / Polymer Binder, Water Based
- Features: Floor, Interior, Other, Wall
-
Supplier: PPG Protective & Marine Coatings
Description: High Solids Epoxy Coating
- Wet / Applied Thickness: 0.004 to 0.008 inch
- Type: Clear Coat / Top Coat
- Features: Coating, Protective
- Substrate: Concrete / Masonry, Metal, Steel
-
Supplier: Epoxies Etc...
Description: 30-3021 is a low viscosity room temperature cure epoxide coating that exhibits excellent adhesion, electrical insulation, and chemical resistance. This is a two component thermosetting polymer system which forms a superior coating over other conventional one part materials.
- Cure / Dry Temperature: 77 to 170.6 F
- Operating / Use Temperature: -67 to 302 F
- Resistivity: 10,000,000,000,000 ohm-cm
- Dielectric Strength: 16,535,433.070866108 V/m
-
Supplier: R. S. Hughes Company, Inc.
Description: Krylon Industrial Coatings Epoxy Mastic 100 epoxy comes in neutral and is packaged 4 per case.
- Chemistry: Epoxy, Resin Base / Polymer Binder
-
Supplier: PPG Protective & Marine Coatings
Description: High-performance, tin-free antifouling system SIGMA ALPHAGEN is the family name of a range of tin-free, self-polishing antifoulings, based upon a pure organic binder system. The SIGMA ALPHAGEN range has built a successful and extensive track record both in new-building, maintenance and maintenance.
- Features: Coating, Protective
- Chemistry: Epoxy, Resin Base / Polymer Binder
- Industry: Marine, OEM / Industrial
- Type: Primer
-
Supplier: Epoxies Etc...
Description: 30-3117 is a flexible, solvent based epoxy varnish conformal coating. It can be used as a protective coating for printed circuit boards, coils, and other electrical and electronic components. 30-3117 is also used as a primer for improved adhesion to various substrates.
- Cure / Dry Temperature: 77 to 140 F
- Operating / Use Temperature: -67 to 257 F
- Resistivity: 1,000,000,000,000,000 ohm-cm
- Dielectric Strength: 29,527,559.05511805 V/m
-
Supplier: Electro-Lite Corporation
Description: ELC-2900 is a flexible conformal coating for PCB's and provides a flexible, reworkable finish for components and various substrates.
- Dielectric Strength: 5,199.999999999988 kV/in
- Dielectric Constant (Relative Permittivity): 2.4
- Viscosity: 400 to 800 cP
- Form / Function: Conformal / Encapsulating Coating
-
Supplier: Aervoe Industries Incorporated
Description: Prevents rust and stains when applied to rebar before setting in concrete
- Coverage: 26.000000000000004 to 52.00000000000001 ft²
- Cure / Dry Temperature: 60 to 80 F
- Operating / Use Temperature: 300 F
- Chemistry: Acrylic / Latex, Alkyd / Oil Based, Epoxy, Resin Base / Polymer Binder
-
Supplier: TIGER Drylac Powder Coatings
Description: Epoxy based powder coating for interior applications. Typical Applications Laboratory equipment. Machinery parts. Pump housing. Surfaces where increased chemical resistance is required. Features Very good mechanical properties. Excellent chemical resistance. Good resistance to
- Features: Coating
- Type: Powder Coating
-
Supplier: R. S. Hughes Company, Inc.
Description: Krylon Industrial Coatings K0510 epoxy is packaged 128 per inner, 1 per case.
- Chemistry: Epoxy, Resin Base / Polymer Binder
-
Supplier: FORREST Technical Coatings
Description: Polyester Epoxy hybrid powder coatings are designed for good electrostatic properties and surface flow over a wide range of film thickness.
- Cure / Dry Temperature: 350 F
- Cure / Set Temperature: 350 F
- Substrate: Aluminum, Metal, Plastic, Steel, Wood
- Features: Chemical / Oil Resistant, Coating, Corrosion Inhibiting / Rust Preventive, Other, Paint, Protective, Touch-Up, Wear Resistant (Abrasion / Erosion)
-
Supplier: Master Bond, Inc.
Description: Master Bond Polymer System EP21 is a two component, room temperature curing epoxy adhesive featuring outstanding physical properties and a very forgiving 1 to 1 mix ratio by weight or volume. In fact, EP21 has the unusual characteristic of being able to adjust the properties of the cured
- Cure / Dry Temperature: 72.5 F
- Operating / Use Temperature: -60 to 250 F
- Resistivity: 100,000,000,000,000 ohm-cm
- Dielectric Strength: 14,173,228.346456664 to 17,716,535.43307083 V/m
-
Supplier: FORREST Technical Coatings
Description: Polyester Epoxy hybrid powder coatings are designed for good electrostatic properties and surface flow over a wide range of film thickness.
- Cure / Dry Temperature: 400 F
- Cure / Set Temperature: 400 F
- Substrate: Aluminum, Metal, Plastic, Steel, Wood
- Features: Chemical / Oil Resistant, Coating, Corrosion Inhibiting / Rust Preventive, Other, Paint, Protective, Touch-Up, Wear Resistant (Abrasion / Erosion)
-
Supplier: Sauereisen, Inc.
Description: chests in paper mills. Depending on the chemical and temperature environment, Fast-Trak is available in either vinyl ester or novolak epoxy formulations which are used with an appropriate Sauereisen Primer. A monolithic coating applied by airless spray, the Fast-Trak system may be used
- Coverage: 160.00000000000003 ft²
- Wet / Applied Thickness: 0.01 inch
- Operating / Use Temperature: 180 F
- Features: Chemical / Oil Resistant, Corrosion Inhibiting / Rust Preventive, Floor, Interior, Other, Protective, Sprayable, Wall
-
Supplier: TIGER Drylac Powder Coatings
Description: Epoxy/Polyester hybrid powder coating for interior applications with electrostatic dissipative properties. Typical Applications Computer hoods. Electronic cabinets Features Electrostatic dissipative.
- Features: Coating
- Type: Powder Coating
-
Supplier: SAE International
Description: This specification covers two types of two-component, epoxy, chemical and solvent resistant primer coatings formulated primarily for spray application. Coatings shall be compatible with epoxy and polyurethane topcoats.
-
Industrial Coatings - PHENGUARD -- Phenolic Epoxy Tank Coating System, Providing Maximum ResistanceSupplier: PPG Protective & Marine Coatings
Description: Leading range of world-class, cargo tank coatings NOVAGUARD products are part of the SIGMAGUARD™ tank coatings range and designed to increase cargo tanker flexibility, enabling carriers to take maximum advantage of opportunities within the marketplace. These market-leading
- Type: Clear Coat / Top Coat
- Features: Coating, Protective
- Industry: Marine, OEM / Industrial
-
Supplier: Master Bond, Inc.
Description: Master Bond UV16 is a new one component, high strength, low viscosity, UV curable epoxy resin based polymer system for bonding, sealing, & coating with exceptionally high performance properties. It is a 100% reactive and does not contain any solvents or other volatiles. When exposed to
- Operating / Use Temperature: -60 to 300 F
- Resistivity: 1,600,000,000,000,000 ohm-cm
- Industry: Automotive, Electronics, Marine, Military Specification, OEM / Industrial
- Substrate: Ceramic / Porcelain, Glass, Metal, Plastic, Wood
-
Supplier: PPG Protective & Marine Coatings
Description: Water-based inorganic zinc silicate PCP
- Type: Clear Coat / Top Coat
- Features: Coating, Protective
- Industry: Marine, OEM / Industrial
-
Supplier: Master Bond, Inc.
Description: Master Bond Polymer System EP21AR is a two component epoxy resin compound for durable, high performance, coating liner and adhesive/sealants with outstanding acid as well as excellent overall chemical resistance. The EP21AR compound which is formulated to cure at room temperature or
- Cure / Dry Temperature: 72.5 F
- Operating / Use Temperature: -60 to 275 F
- Resistivity: 1,000,000,000,000 ohm-cm
- Dielectric Strength: 9,842,519.68503935 V/m
-
Supplier: Epoxies Etc...
Description: 10-3705 is a two component, solvent free, underwater curing epoxy system. This system was formulated for applications requiring high adhesion to wet, cold or underwater surfaces. Kevlar has been added to the 10-3705 formulation for added strength and abrasion resistance. 10-3705 may be used
- Viscosity: 20,500 to 350,000 cP
- Chemical System: Epoxy (EP)
- Industry: OEM / Industrial
- Features: Specialty / Other
Find Suppliers by Category Top
Featured Products Top
-
Supreme 11ANHT-2 Two component epoxy compound for bonding, coating and sealing Master Bond Supreme 11ANHT-2 is a two component thermally conductive, electrically insulating epoxy resin system for bonding, coating and (read more)
Browse Epoxy Adhesives Datasheets for Master Bond, Inc. -
Ever-Slik 1201 Basecoat / Barrier Coating Ever-Slik 1201 is a thermally cured, solvent-based, barrier coating that utilizes a high molecular weight epoxy binder system. This coating provides superior (read more)
Browse Industrial Coatings Datasheets for Everlube Products -
. 96M series FIRMfoot® can be used to create non-slip surfaces on ramps, floors, or equipment. The water-reducible epoxy ester coating with grit is designed for foot traffic on most properly prepared substrates, such as steel, fiberglass, treated aluminum, concrete, and wood. Water (read more)
Browse Industrial Coatings Datasheets for FORREST Technical Coatings -
standards for floor coatings. With a unique balance of one-part epoxy with the right grit, the result is a surface that works to create tractions for shoes or barefeet. One of the features of this coating is that it is gentle on bare feet - it does not feel abrasive like tapes and (read more)
Browse Traction Coatings and Friction Modifiers Datasheets for FORREST Technical Coatings -
-based, barrier coating that utilizes a high molecular weight epoxy binder system. This coating provides superior corrosion protection and outstanding chemical resistance in a wide variety of applications. Ever-Slik 1201 may be used as a stand-alone coating; or is often used as a primer for (read more)
Browse Industrial Coatings Datasheets for Everlube Products -
Everslik 1201- high molecular weight epoxy used in the oilfield petrochem and semiconductors Advantages Everlube Product We (read more)
Browse Industrial Coatings Datasheets for Everlube Products -
: Conventional Powder Coatings: Polyesters, Epoxies, Hybrids and Polyurethanes in a variety of colors and textures. Heat Resistant and High Temp powder: Our unique experience in high (read more)
Browse Powder Coatings Datasheets for FORREST Technical Coatings -
EP21NS is a two part, moderate viscosity, nanosilica filled epoxy system for bonding, sealing, coating and encapsulation. It has a nanosilica filler that imparts dimensional stability and abrasion resistance. Product advantages include a convenient one to one mix ratio by weight, a long working life. moderately high viscosity, flowable, noteworthy abrasion resistance, and exceptional electrical properties at 16 GHz. (read more)
Browse Electrical and Electronic Resins Datasheets for Master Bond, Inc. -
EP41S-5ND Black Master Bond EP41S-5ND Black is a two part epoxy system for bonding, sealing and coating with a forgiving 100 to 25 mix ratio by weight. EP41S-5ND Black will cure at room temperature or more rapidly at elevated (read more)
Browse Electrical and Electronic Resins Datasheets for Master Bond, Inc. -
Thermally Conductive, Low Modulus Epoxy Meets NASA Low Outgassing Specifications Master Bond EP55TCFL is a thermally conductive, electrically insulating epoxy system developed for bonding, sealing, coating, and small potting applications. It meets NASA low outgassing (read more)
Browse Epoxy Adhesives Datasheets for Master Bond, Inc.
Conduct Research Top
-
Which is Stronger, Epoxy or Resin?
components. Epoxy is typically used in the aerospace and automotive industries, as it is resistant to high temperatures and has a low expansion coefficient. Epoxy is also used in the electronics industry, as it can be used to create insulating coatings for printed circuit boards. This material
-
Industrial Applications of the Insulating Epoxy Coating
The insulating epoxy coating is an important adhesive that is used in the electronics industry. It is used industrially in several machine systems such as insulators, bushings, switchgear, transformers, generators, and motors. Epoxy resins work as great electrical insulators that can be used
-
Insulating Epoxy Coating: A Guide to Its Properties and Uses
Insulating epoxy coating is a specialized coating material that is commonly used to provide protection against a variety of environmental factors. This type of coating is made up of two parts, an epoxy resin and a hardener. Both are mixed together to form a durable and protective layer.
-
High Quality UV Curable Epoxy Coating for PCB
Epoxy is one of the most popular resins used in many applications today. UV-curable epoxy coatings are being created today to meet specific requirements. If you have a specific project, you can get an adhesive. All you have to do is to work with the best company with the capacity and knowledge
-
Epoxy Conformal Coating: An Essential Guide for Electronic Assemblies
It is no secret that epoxy conformal coating is a protective layer applied to electronic assemblies to shield them from harsh environmental factors such as moisture, dust, and debris. It is made up of a mixture of epoxy resins and hardeners, and is designed to conform to the contours
-
What Is Epoxy Conformal Coating, And Why Do I Need It?
Epoxy conformal coating is a thin, protective layer applied to circuit boards and other electronic devices. It protects these devices from static discharge, corrosion, and electromagnetic interference. Learn more about this critical protection in this article!
-
How Insulating Epoxy Coating Can Improve Safety in Hazardous Environments
epoxy coatings. These coatings provide a protective layer that can prevent accidents and improve safety in hazardous environments.
-
Why Insulating Epoxy Powder Coating For Electrical Insulation Is Essential
of electrical insulation is epoxy powder coating.
-
What Is Epoxy Conformal Coatings For PCB?
Conformal coatings are polymer films applied to printed circuit board surfaces to protect them against harmful elements such as moisture, extreme temperatures, and chemicals. These films are thin so that they can conform to the different board shapes and their components. The protective layer
More Information Top
-
Epoxy Surface Coatings
Powder Coatings ( epoxy plus hybrid .
-
ASTM MNL17 - Paint and Coating Testing Manual: Fifteenth Edition of the Gardner-Sward Handbook
The two- coat epoxy topcoat was applied during colder months in Europe.
-
Failure Analysis of Paints and Coatings Revised Edition
It was prepared by abrasive blast cleaning and vacuuming, prior to the application of the two- coat epoxy system.
-
Handbook of Paper and Pulp Chemicals
binder, surface coatings Epoxy , bisphenol A; Poly (vinyl propionate) .
-
Powder Coatings
Hart, S. C., et al. (to Morton Thiokol), “Powder Coatable Epoxy /Polyester Composition and Electrical Conductors Coated Therewith,”US 4,568,606 (Feb. 4, 1986), Abstract 7A .
-
Corrosion performance of epoxy/BTESPT/MAO coating on AZ31 alloy
Organic polymer coating Epoxy coating on AZ31D .
-
The Waterborne Coatings Symposium, 39th symposium, 2012
Results from Multi-Port Atlas Cell test (ref.13) Top: Coating A: (a two- coat epoxy .
Indicates content that may require registration and/or purchase.