-
Supplier: Ellsworth Adhesives
Description: The 3M™ Performance Water-Based Cylinder Spray Applicator is specially engineered for use with our water-based cylinder system. Each kit includes one spray applicator, three replacement nozzles, one cap, two gaskets, and a 4001 metal spray tip.
- Features: Spray / Atomization (Wet Coating)
-
Supplier: Guardair Corporation
Description: plastic spray nozzles Spray oils, solvents, cleaners, disinfectants, insecticides, mold release agents and coatings Meets OSHA standards Conforms to MIL-G-952 type 1 Durable cast aluminum body 1/4" FNPT inlet Syphon Spray Gun High vacuum syphon delivers up to 12 gallons
-
Supplier: Carlisle
Description: Great For Every Project - Starter Kit Contains Everything You Need Two HVLP gravity guns 1.0, 1.3 & 1.8 mm fluid nozzle/needles Combo Set also includes: Wrench Cleaning brush set Air adjusting valve w/gauge Fluid filter Molded case to transport & store components No spare parts available
- Options / Components: Applicator / Gun
- Equipment Type: Component / Sub-system
- Features: Gravity Feed, Spray / Atomization (Wet Coating)
- Spray Technology: HVLP
-
-
Supplier: Ellsworth Adhesives
Description: 3M Accuspray Spray Gun Kit HGP 16587 is used for high viscosity materials such as primers, coatings, adhesives, and paints. It is an HVLP gravity pressurized spray gun including 4 atomizing heads (two 1.8 mm nozzles and two 2 mm nozzles). Used with the 16121 Mini, or the
-
Supplier: R. S. Hughes Company, Inc.
Description: The Techspray Oven Shield XT-Armor acrylic ready-to-use reflow & wave maintenance coating kit is sold 1 per case and is another quality product from Techspray. Includes: (2) 3601-16SQ bottles, 1 brush, 1 cup.
- Chemistry: Acrylic / Latex, Resin Base / Polymer Binder
- Form: Aerosol
- Dispensing Method: Sprayable
-
Supplier: Ellsworth Adhesives
Description: ELANTAS PDG CONATHANE CE-1155 Polyurethane is a two component, solvent-based adhesive that is used for print circuit board coatings, bonding epoxy glass and phenolic laminates. It is flexible, durable, and resistant to chemicals, abrasions, and moisture. It can be applied by brushing,
- Viscosity: 72 cP
- Features: Conformal / Encapsulating Coating
- Chemical System: Polyurethane (PU, PUR)
- Cure / Technology: Two Component System
-
Supplier: Ellsworth Adhesives
Description: ELANTAS PDG CONATHANE CE-1155 Polyurethane is a two component, solvent-based adhesive that is used for print circuit board coatings, bonding epoxy glass and phenolic laminates. It is flexible, durable, and resistant to chemicals, abrasions, and moisture. It can be applied by brushing,
- Viscosity: 72 cP
- Features: Conformal / Encapsulating Coating
- Chemical System: Polyurethane (PU, PUR)
- Cure / Technology: Two Component System
-
Supplier: Newport MKS
Description: The RSFCD-P Red Polymer Spray Optic Cleaning Kit includes one 80 ml spray bottle, four 29 mm red polymer refill bottles, one 29 mm thinner bottles, 30 peel tabs, and a spare sprayer head. First Contact™ red polymer spray was developed over several years using designer
-
Supplier: Sames North American Corporation
Description: DESCRIPTION Good value for money Comfortable spray gun Easy to repair Performance 1 Fine adjustments to achieve the perfect spray pattern for all applications SAMES finishing quality at entry price level SAMES's experience in Airspray since 1924 Productivity 2 “Fine atomization” aircap
- Air / Supply Pressure: 87.02262 psi
- Air Flow Consumption: 19.4 to 22.1 SCFM
- Air Supply Pressure: 87.02262 psi
- Air Flow / Gas Consumption: 19.4 to 22.1 SCFM
-
Supplier: Sames North American Corporation
Description: DESCRIPTION Good value for money Comfortable spray gun Easy to repair Performance 1 Fine adjustments to achieve the perfect spray pattern for all applications SAMES finishing quality at entry price level SAMES's experience in Airspray since 1924 Productivity 2 "Fine atomization" aircap
- Air / Supply Pressure: 87.02262 psi
- Air Flow Consumption: 20.4 to 23.3 SCFM
- Air Supply Pressure: 87.02262 psi
- Air Flow / Gas Consumption: 20.4 to 23.3 SCFM
-
Supplier: Sames North American Corporation
Description: DESCRIPTION Good value for money Comfortable spray gun Easy to repair Performance 1 Fine adjustments to achieve the perfect spray pattern for all applications SAMES finishing quality at entry price level SAMES's experience in Airspray since 1924 Productivity 2 “Fine atomization” aircap
- Air / Supply Pressure: 87.02262 psi
- Air Flow Consumption: 16 to 21.3 SCFM
- Air Supply Pressure: 87.02262 psi
- Air Flow / Gas Consumption: 16 to 21.3 SCFM
-
Supplier: Sames North American Corporation
Description: FPro G is THE gravity spray gun that utilizes pressure to deliver very high finish quality for highly viscous materials with excellent operator comfort. The FPro GSP comes assembled or can be purchased in a kit format which is compatible for use in the industrial marketplace. PREMIUM
- Air / Supply Pressure: 87 psi
- Air Flow Consumption: 14 SCFM
- Air Supply Pressure: 87 psi
- Air Flow / Gas Consumption: 14 SCFM
-
Supplier: Omnikote Ltd.
Description: With 40 years experience in the powder coating industry, Omnikote lead the way not just in powder coating but in specialist wet spray and fluidised bed dipping as well. For a job well done choose Omnikote. Our employees average 18 years service giving unrivalled competence. 2
- Functions & Features: Abrasion Resistant, Chemical Resistant, Corrosion / Rust Preventive, Friction Reducing / Low Friction, Heat Resistant / High Temperature, Mold Release / Nonstick, Oil & Grease Resistant, Protective, Waterproof / Water Repellant, Wear / Erosion Resistant
- Services: Abrasive / Blasting, Degreasing, Inspection / Monitoring, Material Selection / Design Assistance, New / OEM Parts, Recoating / Refinishing
- Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Cement / Concrete, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military
- Materials: Aluminum, Carbide, Ceramic, Composites, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
-
Supplier: Omnikote Ltd.
Description: With 40 years experience in the powder coating industry, Omnikote lead the way not just in powder coating but in specialist wet spray and fluidised bed dipping as well. For a job well done choose Omnikote. Our employees average 18 years service giving unrivalled competence. 2
- Coating Capabilities: Electrostatic Spray , Fluidized Bed
- Substrate Material: Aluminum, Copper / Copper Alloys, Glass, Iron - Cast, Lead, Metal, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys, Titanium, Zinc
- Services: Engineering / Design Assistance, High Volume Production, Prototype / Short Run
- Coating Material: Epoxy, Nylon / Polyamide, Polyester, Polyolefin
-
Supplier: Dymax
Description: or automated use Spray gun stand Air Line Kit – 1/4 in (6.3 mm) OD tubing with fitting on one end Selected reservoir for fluid package used with airline kit /14 in (6.3 mm) OD tubing Fluid line kit – 6 ft of black 3/8 in (9.5 mm) OD tubing Fluid line kits – 6 ft of
- Dispense Rate: 0.07398200757575758 to 0.5918560606060607 L/min
- Media Viscosity: 80,000 cps
- Dispensing Equipment Type: Dispense Only
- Features: Other
-
Supplier: Aervoe Industries Incorporated
Description: No Description Provided
- Spray Technology: Air Spray (Air Atomized)
- Options / Components: Applicator / Gun, Spray Cup
- Mounting: Handheld
- Automation / Control: None - Manual
-
Supplier: Ryobi Technologies, Inc.
Description: needs some love. This sprayer lets you choose three spray patterns - horizontal, vertical, or round to provide best coverage while minimizing over-spray.
- Air / Supply Pressure: 2,400 psi
- Air Supply Pressure: 2,400 psi
- Spray Technology: Air Spray (Air Atomized)
- Equipment Type: Outfit / Complete System
-
Supplier: Omnikote Ltd.
Description: With 40 years experience in the powder coating industry, Omnikote lead the way not just in powder coating but in specialist wet spray and fluidised bed dipping as well. For a job well done choose Omnikote. Our employees average 18 years service giving unrivalled competence. 2
- Functional Capabilities: Abrasion Resistant, Chemical Resistant, Corrosion / Rust Preventive, Mold Release / Nonstick, Protective, Waterproof / Water Repellant, Wear / Erosion Resistant
- Additional Services / Surface Prep: Abrasive Blasting, Degreasing, Inspection / Monitoring, Material Selection / Design Assistance, New / OEM Parts, Recoating / Refinishing, Selective Coating, Stripping / Coating Removal
- Industry: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Cement / Concrete, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military
- Materials: Aluminum, Carbide, Ceramic, Composites, Copper / Copper Alloys, Glass, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
-
Supplier: Micro Air
Description: order pre-packaged kits, complete with support structure.
- Internal Width: 48 inch
- Internal Height: 97.5 to 121.75 inch
- Internal Length: 36 inch
- Options / Components: Booth - Spray Room, Dust Collection / Air Filtration System
-
Supplier: Optima Packaging Group GmbH
Description: With an ImmuCoat® Production Line from Optima Life Science you will receive a modular and scalable system for automatic coating of microtiter plates for the production of ELISA kits. A special benefit of the ImmuCoat system is that all basic modules can be arbitrarily combined. A "Plug
- Options / Components: Applicator / Gun
- Automation / Control: Automatic
- Features: Spray / Atomization (Wet Coating)
-
Supplier: Carlisle
Description: PTL-415-K10 Bottom Outlet: Bottom Outlet Conversion Kit Available, order QMS-443
- Tank / Cup Capacity: 15 gallons
- Equipment Type: Component / Sub-system
- Features: Integral Agitator, Integral Regulator, Other, Spray / Atomization (Wet Coating)
- Automation / Control: None - Manual
-
Supplier: Carlisle
Description: Bottom Outlet: Bottom Outlet Conversion Kit Available order QMS-443
- Tank / Cup Capacity: 15 gallons
- Equipment Type: Component / Sub-system
- Features: Integral Agitator, Integral Regulator, Other, Spray / Atomization (Wet Coating)
- Automation / Control: None - Manual
-
Supplier: Airflow Systems, Inc.
Description: explosion proof box: Meets Group-D electrical requirements. Options Pressure Gauge Kit: Indicates when filters require cleaning. 95% Main Filter and Double Adsorption Modules Motor Starters/Disconnects Plastic Coated Grate Aluminum Grate Specifications Construction: 16 ga. steel, powder
- Type: Booth - Hood / Cabinet
-
Supplier: Airflow Systems, Inc.
Description: explosion proof box: Meets Group-D electrical requirements. Options Pressure Gauge Kit: Indicates when filters require cleaning. 95% Main Filter and Double Adsorption Modules Motor Starters/Disconnects Plastic Coated Grate Aluminum Grate Specifications Construction: 16 ga. steel, powder
- Type: Booth - Hood / Cabinet
-
Supplier: PPG Protective & Marine Coatings
Description: environments and various manufacturing and production facilities. This easy to apply by brush, roller or spray coating offers excellent sag resistance and infinite color capability with our PerformaColor ® color system. Packaged in one gallon and five-gallon kits, Durethane DTM
- Wet / Applied Thickness: 0.004 to 0.005 inch
- Features: Coating, Protective
- Substrate: Concrete / Masonry, Metal, Steel
- Industry: Marine, OEM / Industrial
-
Supplier: Coatings For Industry, Inc.
Description: Two component waterbase epoxy primer for protecting concrete surfaces. May be used in areas where high humidity and moisture are encountered. Wearcoat 1020 offers good resistance to acids and alkalies. It is supplied as a two component kit which is mixed prior to use. Wearcoat 1020 is ideally
- Coverage: 250.00000000000003 ft²
- Cure / Dry Temperature: 70 F
- Dispensing Method: Brush / Roll-on, Sprayable
- Features: Coating, Protective
-
Supplier: Sardello, Inc.
Description: · Blast Cleaning, shot/glass/sand · Burn-off/Thermal Cleaning · Aqueous Submerge Tanks · Degreasing including Vapor · Pressure/Spray Washing · Mass Finishing, tumble/vibratory · Crack Detection including MPI · Large and Small Bore Honing · Surface and Valve Grinding · Coating Removal
- Material / Substrate: Aluminum, Iron / Cast Iron, Metal, Stainless Steel, Steel / Steel Alloys
- Capabilities: Blasting / Blast Cleaning, Burn-off / Thermal Cleaning, Degreasing, Mass Finishing (Tumbling / Vibratory), Pressure / Spray Washing, Scrub Tank / Immersion Washing, Stripping / Coating Removal
- Features: North America, Northeast US Only, United States Only
- Services: Restoration / Reconditioning, Used Parts / Refinishing
-
Supplier: Valspar Corporation (The)
Description: FinishTM with this revolutionary automotive scratch repair kit, featuring new and improved, specially formulated automotive paint, primer, and clear coat to ensure professional results. TRUCK BED LINER Deliver exceptional durability with this unique water-based formula, providing a permanent,
- Form: Aerosol
- Type: Base Coat, Clear Coat / Top Coat, Enamel Paint, Lacquer Paint, Primer
- Cure / Setting Technology: Film Drying / Air Setting
- Substrate: Metal
-
Supplier: Cammda Corporation
Description: Designed specifically for aircraft exterior touch-ups, CAMMDA's Paint Pax™ is a complete self contained system that stores, mixes and applies two-component paints and primers. Each Paint Pax™ kit consists of a pre-filled two component cartridge, an applicator gun and a mixer. The cartridge
- Dispensed From: Barrel / Syringe
- Dispensing Type: Bead
- Application: Coatings / Paint
- Mounting: Hand Held
-
Supplier: Omnikote Ltd.
Description: With 40 years experience in the powder coating industry, Omnikote lead the way not just in powder coating but in specialist wet spray and fluidised bed dipping as well. For a job well done choose Omnikote. Our employees average 18 years service giving unrivalled competence. 2
- Capabilities: Abrasive Blasting / Shot Peening, Passivation
- Materials: Aluminum, Carbide, Ceramic, Composites, Copper / Copper Alloys, Glass, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
- Features: Chemical Finish / Conversion, Europe Only, Phosphate Coating
- Services: Inspection / Monitoring, New / OEM Parts, Process Selection / Design Assistance, Refinishing
-
Supplier: Safety Glasses USA
Description: ARC-Shield Key Benefits: Protection value (ATPV) for Elvex FS-20ARC10 Shield is labeled 12 cal/cm². Equipped with chin protector. Anti-Fog coating Shields fit Elvex Visor Bracket (VB-10, VB-20, VB-30) for mounting to safety caps Face and hearing protection can be used simultaneously on safety
Find Suppliers by Category Top
Featured Products Top
-
Easypoxy® Epoxy Adhesives Two-component, industrial grade epoxies; supplied in convenient two-tube kits and bulk packages. Easypoxy® K-20 & K-22 General purpose, clear/black paste adhesive One of (read more)
Browse Epoxy Adhesives Datasheets for ELANTAS North America LLC
More Information Top
-
ZCP2009ITSC0585
The relatively higher particle count, L1, is due to the unsettled, residual, and loosely bonded particles from the process kit where the sprayed coatings are applied.
-
Rust-Oleum 7981955 Two Piece Enamel Paint Kit (3 Pack), Antique Gold at PlumberSurplus.com
All-inclusive kit contains spray base coat , brush-on top coat, foam brush, abrasive pad, plastic gloves and a decorating idea book .
-
Thermal spraying at the materials research society fall meeting
Experimental results have shown that particle performance and kit lifetime are significantly improved by applying the thermal sprayed coatings .
Indicates content that may require registration and/or purchase.