-
Supplier: Fischer Technology, Inc.
Description: Using phase-sensitive measurement techniques, the PMP10 and PMP10 DUPLEX are also suitable for coating thickness measurement on rough surfaces or for nickel layers on steel. The PMP10 DUPLEX is the ideal solution for the automotive industry, where the coating
- Thickness Gauge Application: Coating Thickness
- Gaging Technology: Eddy Current / Electromagnetic, Electronic
- Features: Handheld / Portable, Thickness Gage
-
Supplier: Fischer Technology, Inc.
Description: Coating thickness measurement of single and multiple layers Especially suited to the measurement of nickel multi-layers via STEP Test Suitable for coating thicknesses from 0.05 µm to 40 µm
- Range: 0.000001968505 to 0.001574804 inch
- Graduation / Resolution: 0.0000005905515 inch
- Resolution: 0.0000005905515 inch
- Features: Benchtop / Floor, Digital Display, English, Mechanical, Metric, Other Gage, Thickness Gage
-
Supplier: Filmetrics, Inc.
Description: Measure Anti-Reflection Coatings and Hardcoats Easily and Affordably The F10-AR is the first instrument designed for simple, affordable measurement of ophthalmic anti-reflection coatings. Available at a fraction of the cost of most instruments in use today, it
- Range: 0.000009842525 to 0.0005905515 inch
- Features: Benchtop / Floor, Metric, Non-contact, Optical, Optical - Video / Imaging, Thickness Gage
-
-
Supplier: Filmetrics, Inc.
Description: Filmetrics designed the F3-CS specifically for thickness measurement of small witness or coupon samples. Now everyone from line operators to R&D personnel can measure layers such as parylene and vacuum coatings in seconds. Fast Thickness Measurement Our proprietary
- Range: 0.00000787402 to 0.0029527575 inch
- Features: Benchtop / Floor, Metric, Non-contact, Optical, Optical - Video / Imaging, Thickness Gage
-
Supplier: Anton Paar
Description: Calotest is designed to quickly characterize coating thickness. The CATc is widely used for analyzing coatings with thicknesses between 0.1 μm and 50 μm. The simple ball-cratering method offers a fast and accurate means of checking the thickness of any kind of
- Thickness Gauge Application: Coating Thickness
- Features: Thickness Gage
-
Supplier: Fischer Technology, Inc.
Description: SSPC-PA2 Fast and repeatably accurate measurement due to the device's compact size and intuitive single-handed operation concept Applications: PERMASCOPE® for coatings on steel and iron ISOSCOPE® for coatings on aluminum and other non-ferrous metals DUALSCOPE® for
- Range: 0 to 0.0787402 inch
- Features: Digital Display, Handheld / Portable, Metric, Thickness Gage
- Thickness Gauge Application: Other
-
Supplier: Accuris
Description: Measurement of coating thickness by differential measurement using a stylus instrument
-
Supplier: Fischer Technology, Inc.
Description: BETASCOPE offers the broadest variety of material combinations of all the FISCHER measurement instruments. Through the deployment of beta radiation (electrons), BETASCOPE does not need to rely on the magnetic or electrical properties of the sample for coating thickness
- Features: Benchtop / Floor, Handheld / Portable, Thickness Gage
- Thickness Gauge Application: Coating Thickness
-
Supplier: Filmetrics, Inc.
Description: Ahead of the curve. At a lower price. Now it’s easy to measure curved surfaces including anti-reflection coatings on eyeglasses and other optical lenses. Get precise color and reflectance measurements in just seconds at a fraction of the price of other instruments – film
- Range: 0.00000787402 to 0.0005905515 inch
- Features: Benchtop / Floor, Metric, Non-contact, Optical, Optical - Video / Imaging, Thickness Gage
-
Supplier: Anton Paar
Description: The Industrial Calotest measures the thickness of coatings in a typical time of 2 to 5 minutes. In this industrial version the motor is fixed on a hydraulic arm, allowing the user to target samples of unlimited size. It is the ideal instrument for a quick and precise
- Test Media: Adhesives / Coatings
- Display & Special Features: Graphic / Video Display
- Mounting / Loading Options: Laboratory / Batch
- Features: Other
-
Supplier: Haida International Equipment Co., Ltd.
Description: Brief Introduction Of Coating Thickness Gauge : Coating Thickness Gauge: adopts magnetism and vortex for measurement, can test the thickness of the non-magnetic coating on the magnetic metal base or the thickness of the non-conductive
- Range: 0 to 0.1968505 inch
- Thickness Gauge Application: Coating Thickness
- Features: Digital Display, Handheld / Portable, Metric, Thickness Gage
-
Supplier: Haida International Equipment Co., Ltd.
Description: Brief Introduction Of Coating Thickness Tester : This gauge adopts magnetism and vortex for measurement, can test the thickness of the non-magnetic coating on the magnetic metal base or the thickness of the non-conductive coating on the no-magnetic
- Range: 0 to 0.1968505 inch
- Features: Benchtop / Floor, Digital Display, Metric, Thickness Gage
- Thickness Gauge Application: Coating Thickness
-
Supplier: Accuris
Description: Standard Method for Measurement of Thickness of Anodic Coatings on Aluminum and of Other Nonconductive Coatings on Nonmagnetic Basis Metals with Eddy-Current Instruments
-
Supplier: CSA Group
Description: measured. The coating thickness is displayed on the instrument. In ISO 2178:2016 the term "coating" is used for material such as, for example, paints and varnishes, electroplated coatings, enamel coatings, plastic coatings, powder coatings,
-
Supplier: Hitachi High-Tech America
Description: The CMI257 General Purpose Gauge is a handheld coating thickness gauge for quality assurance professionals who require quick, easy, accurate and repeatable measurements. Featuring on-board statistics and greater accuracy than basic inspection gauges, this dual technology gauge
- Range: 0 to 0.14 inch
- Graduation / Resolution: 0.0001 inch
- Resolution: 0.0001 inch
- Thickness Gauge Application: Coating Thickness
-
Description: This second edition cancels and replaces the first edition (i. e. ISO 2178:1972). Specifies the method of using coating thickness instruments of the magnetic type for non-destructive measurements of the thickness. The method is applicable only for
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-CT 27FN is a Coating Thickness Gauge that takes non-destructive measurements of nonmagnetic coating, insulating layer and dry film thickness (DFT) on metal substrates such as steel and aluminum. Ideal for surface testing, automotive paint inspection, material
- Range: 0 to 0.049212625 inch
- Graduation / Resolution: 0.00000393701 inch
- Resolution: 0.00000393701 inch
- Thickness Gauge Application: Coating Thickness
-
Supplier: Accuris
Description: Standard Test Method for Measurement of Thickness of Anodic Coatings on Aluminum and of Other Nonconductive Coatings on Nonmagnetic Basis Metals with Eddy-Current Instruments
-
Supplier: Hamamatsu Photonics Europe
Description: thickness range from 500 nm to 300 μm that include the thin film coating and film substrate thickness as well as the total thickness. The C12562 also offers rapid measurements up to 100 Hz making it ideal for measurements on high-speed production lines.
- Range: 0.00001968505 to 0.01181103 inch
- Features: Metric, Optical, Thickness Gage
-
Supplier: Accuris
Description: Recommended Practice for Use of Magnetic Type Instruments for Measurement of Thickness of Hot-Dip Zinc Coatings on Iron and Steel
-
Supplier: Haida International Equipment Co., Ltd.
Description: 1. Single measurement varieties: nickel (0); Cr (1); Cu (2); zinc (3); cadmium (4); tin (5); lead (6) Silver (7); gold (8) ; Cu / Zn (9); chrome / T (10); Ni / Fe (11), etc., other coatings can be customized. 2. Alloy Coating measurement: Pd-Sn, Cu-Zn, Zn-Ni, Ni-P and so
- Range: 0.000001181103 to 0.01181103 inch
- Features: Benchtop / Floor, Digital Display, Metric, Thickness Gage
- Thickness Gauge Application: Coating Thickness
-
Supplier: Hitachi High-Tech America
Description: The CMI233 package enables control of plating and paint & powder coating processes using advanced magnetic induction and eddy-current technology. It provides non-destructive coating thickness measurement for non-magnetic coatings over magnetic (ferrous) substrates
- Thickness Gauge Application: Coating Thickness
- Gaging Technology: Eddy Current / Electromagnetic, Electronic, Magnetic
- Features: Handheld / Portable, Thickness Gage
-
Supplier: Kett US
Description: These handheld units provide great portability with cable probes. Up to eight on-line calibrations can be stored as well as 1500data points with a full statistical package (average, standard deviation, hi/lo measurement) that is easy for any operator to use. The full 80 character LCD displays
- Graduation / Resolution: 0.0001 inch
- Resolution: 0.0001 inch
- Thickness Gauge Application: Coating Thickness
- Gaging Technology: Eddy Current / Electromagnetic, Magnetic
-
Supplier: ASTM International
Description: 1.1 This test method covers the use of eddy-current instruments for the nondestructive measurement of the thickness of a nonconductive coating on a nonmagnetic basis metal. 1.2 This test method is particularly useful for measuring the thickness of an anodic
-
Supplier: CSA Group
Description: This second edition cancels and replaces the first edition (i. e. ISO 2361:1972). Specifies the method of using coating thickness instruments of the magnetic type ror non-destructive measurements of the thickness. The method may nkot be applicable to autocatalytic
-
Supplier: Hitachi High Technologies America, Inc.
Description: This is the standard model of the FT-series of fluorescent X-ray coating thickness gauges. FT9200 is for measurement of small parts and FT9255 for large printed circuit boards. Film Analysis FP software enables highly precise measurement of coating thickness
- Thickness Gauge Application: Coating Thickness
- Features: Thickness Gage, X-ray / Gamma
-
Description: This second edition cancels and replaces the first edition (i. e. ISO 2361:1972). Specifies the method of using coating thickness instruments of the magnetic type ror non-destructive measurements of the thickness. The method may nkot be applicable to autocatalytic
-
Supplier: Hitachi High-Tech America
Description: The CMI257 General Purpose Gauge is a handheld coating thickness gauge for quality assurance professionals who require quick, easy, accurate and repeatable measurements. Featuring on-board statistics and greater accuracy than basic inspection gauges, this dual technology gauge
- Range: 0 to 0.12 inch
- Graduation / Resolution: 0.0001 to 0.0002 inch
- Resolution: 0.0001 to 0.0002 inch
- Thickness Gauge Application: Coating Thickness
-
Supplier: Haida International Equipment Co., Ltd.
Description: 1. Measuring range of species: nickel (0); Cr (1); Cu (2); zinc (3); cadmium (4); tin (5); silver (6); gold (7) multilayer nickel. Other coatings can be customized. 2. Alloy Coating measurement: (Pd-Sn, Cu-Zn, Zn-Ni, Ni-P, etc. 3. composite coatings: (Cr-Ni-Cu/Fe etc.) 4.
- Range: 0.000001181103 to 0.01181103 inch
- Features: Benchtop / Floor, Digital Display, Metric, Thickness Gage
- Thickness Gauge Application: Coating Thickness
-
Supplier: ASTM International
Description: powder thickness: 1.2.1 Procedure A-Using rigid metal notched (comb) gages. 1.2.2 Procedure B-Using magnetic or eddy current coating thickness gages. 1.2.3 Procedure C-Using non-contact ultrasonic powder thickness instruments. 1.3 Coating powders generally
-
Supplier: Micro-Epsilon Group
Description: The thicknessGAUGE O.EC is a compact inline measuring system in a stable O-frame design with an aluminum roller and an integrated control cabinet. The system is used for precise thickness measurements of plastic strips and coatings up to 3 mm material thickness and web
- Range: 0.1181103 inch
- Graduation / Resolution: 0.0000017716545 inch
- Resolution: 0.0000017716545 inch
- Features: Automatic / Inline, English, Gaging System / Station, Machine Mounted, Metric, Non-contact, Other Gage, SPC Capability, Thickness Gage
-
Supplier: ASTM International
Description: under load of the measuring instrument as the instrument probe is placed directly on the coating surface to take a reading. 1.3 The effective range of instruments using the principle of ultrasonics is limited by gage design. A thickness range of 8 μm to 7.60 mm
-
Supplier: SONOTEC Ultraschallsensorik Halle GmbH
Description: The light and compact ultrasonic wall thickness gauge SONOWALL 60 uses multi-echo technology in order to enable reliable and precise measurement through painted surfaces and surfaces with protective coatings. Simple calibration allows the use of the device with most materials.
- Form Factor: Portable / Hand Held / Mobile
- Instrument Technology: Ultrasonic
-
Supplier: Micro-Epsilon Group
Description: The thicknessGAUGE C.C sensor system is used for precise thickness measurements of strips and plates. It can also be used for fixed track measurements, e.g., for center-line measurements (center thickness) or for thickness measurements on the edges. A
- Range: 0.09842525 inch
- Graduation / Resolution: 0.000001574804 inch
- Resolution: 0.000001574804 inch
- Features: Automatic / Inline, English, Gaging System / Station, Machine Mounted, Metric, Non-contact, Optical, Other Gage, SPC Capability, Thickness Gage
-
Supplier: Hitachi High-Tech America
Description: ADVANCED METALLIC COATING MEASUREMENT The CMl243® is an essential tool for any metal finisher. It has a flexible and easy-to-use design with the ECP-m probe which uses phase-sensitive eddy current technology. With the CMI243® using the ECP-m probe it is possible to accurately measure
- Measurement Range: 0.002539998628400741 to 1.2699993142003705 mm
- Application: Coating Thickness
- NDT Probe Technology: Eddy Current, Inductive
- Features: Specialty / Other
Find Suppliers by Category Top
Featured Products Top
-
with integrated probe and very simple operation allows you to quickly determine measurement results with high accuracy. The coating thickness gauge PCE-CT 26FN is designed for measurements of non-magnetic coatings such as lacquer, plastic, chrome, copper, zinc, enamel, etc. on steel and iron (read more)
Browse Thickness Gages Datasheets for PCE Instruments / PCE Americas Inc. -
The IMS5420-TH white light interferometer opens up new perspectives in the thickness measurement of monocrystalline silicon wafers. Thanks to the high performance SLED, the IMS5420-TH can be used for undoped, doped and highly doped SI wafers (read more)
Browse Interferometers Datasheets for Micro-Epsilon Group -
The combiSENSOR KSB6430 combines two different measuring principles and converts their advantages into precise thickness measurements. The measuring range of the sensor extends from 5 µm to 3 mm and is therefore designed for both very thin and thicker coatings (read more)
Browse Capacitive Linear Position Sensors Datasheets for Micro-Epsilon Group -
present obstacles to corrosion monitoring and inspection. However, thanks to Cygnus’ Multiple-Echo technology, users can measure through coatings (as specified by Classification Societies), eliminating... learn more about the reliable all-rounder for metal thickness measurements. (read more)
Browse Ultrasonic Instruments Datasheets for Cygnus Instruments Limited -
measurement axis to eliminate Abbe offset error. With these fixtures, the Labmaster Standard is the instrument of choice for thickness measurement of thin, soft materials such as poly films, meshes, magnetic tape or disk substrates. Additional measuring applications include: coating (read more)
Browse Calibration Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Designed for divers needing to take reliable thickness measurements of underwater structures, the Cygnus Underwater diver-held gauge provides quick and accurate metal thickness measurements through coatings or even heavy corrosion. Available for (read more)
Browse Thickness Gages Datasheets for Cygnus Instruments Limited -
inspecting offshore platforms in the open ocean or conducting maintenance on inland waterways, this next-generation ultrasonic thickness gauge delivers unmatched accuracy, reliability, and ease of use. A Major Leap Forward in Underwater Thickness Measurement (read more)
Browse Thickness Gages Datasheets for Cygnus Instruments Limited -
The material thickness meter is used for non-destructive material testing. When testing with the material thickness meter, ultrasonic waves are sent through the test object using a probe. The ultrasound is reflected and scattered at interfaces of different materials with unequal density and wave (read more)
Browse Thickness Gages Datasheets for PCE Instruments / PCE Americas Inc. -
. Circumstances can render it infeasible to empirically measure TWE. A combination of coating properties, wavelength limitations, and instrument constraints can interfere with measurement; still, demonstrating compliance remains essential. To address this challenge, Alluxa’s engineering team has (read more)
Browse Optical Coating Services Datasheets for Alluxa, Inc. -
easily applied due to their high solubility in a specialized fluorocarbon solvent. This feature allows manufacturers to adjust the coating thickness by varying the solvent amount, enabling ultra-thin film coatings down to sub-micron levels. Perfluoroelastomers Ultra (read more)
Browse Polymers and Plastic Resins Datasheets for AGC Chemicals Americas, Inc.
Conduct Research Top
-
Coating Thickness Measurement: The Fundamentals
Coating thickness measurement is a concern for both finishers and for companies receiving finished components. Defective coatings lead to rust. As a result, product liability requires quality control of coatings, and in many cases documentation of measurements in an electronic format. Conflicts can
-
Measuring Duplex Coating Thickness Applications
As with any corrosion protection system, the thickness of the individual coatings is an important quality factor in duplex coatings. For obvious reasons, not least as a result of the costs involved, the thickness measurement should be non-destructive. A newly developed measuring method
-
Thickness Measurement of Strip and Coatings in the Battery Industry
In the battery industry, inline inspection of production deviations during the process contributes significantly to efficiency, resource conservation and quality assurance. A decisive measurement parameter here is the thickness measurement of strip material and coated films. Distance sensors, laser
-
Measure Automotive Coating Thickness
quality; duplex measurement measures both the zinc and paint layers separately.
-
Measuring the Thickness of Wet Layers in Battery Production
In the production of battery cells, films are coated continuously or intermittently. The film thickness and the coating thickness represent a process-critical measurement parameter. Precise thicknessGAUGE measuring systems from Micro-Epsilon monitor these values with high accuracy during ongoing
-
Theory and Application of Precision Ultrasonic Thickness Gaging
, composites, epoxies, and glass, as well as liquid levels and the thickness of certain biological specimens. Online or in-process measurement of extruded plastics or rolled metal is often possible, as is measurement of individual layers or coatings over substrates in multilayer materials. Modern hand-held
-
High Repeatability Precision and Trueness of Au / Pd Coating Measurements on Leadframes
195) as substrate material. Typical coating. thicknesses are between 3-10 nm Au and 10-100 nm. Pd. For monitoring the quality of these coating. systems, X-ray fluorescence instruments have. established themselves as the measurement method. of choice.
-
Monitoring Coating Processes in Vacuum Chambers
Important parameters that need to be monitored during coating processes, such as layer thickness, composition, surface finish, light transmission, reflectance, polarization ability, and others can be done by spectroscopy and spectroscopic interferometry. Fiber optics can provide a versatile tool
-
Au / Pd Coatings in the nm Range on Printed Circuit Boards
As the electronics industry makes use of ever. thinner coatings, manufacturers increase their. demands on measuring technologies to provide. reliable parameters for product monitoring. One. example is the Au/Pd/Ni/Cu/printed circuit board. system with coating thicknesses for Au and Pd of. just
-
An Introduction to Ultrasonic Transducers for Nondestructive Testing
of frequencies, sizes, and case styles to meet inspection needs ranging from flaw detection in enormous multi-ton steel forgings to thickness measurement of paper-thin coatings.
-
Air-Coupled Acoustics: Sound PAT for Tablet Characterization
determination in bilayered and multilayered tablets, active ingredient drop content measurements and micron-scale multiple layer coating thickness determination in tablets. Cetinkaya, C., Akseli, I., Mani, G.N., Libordi, C.F., Varghese, I., et al., Non-Contact Mechanical Characterization and Testing
-
Introduction to Eddy Current Testing
and service environments that require inspection of thin metal for potential safety-related or quality-related problems. In addition to crack detection in metal sheets and tubing, eddy current can be used for certain metal thickness measurements such as identifying corrosion under aircraft skin, to measure
-
Recent Advances in Pulsed Thermography
. Since only the coefficients of the equations are stored, significant data compression also occurs in TSR, facilitating rapid inspection of large structures. Applications include thickness measurement of thermal barrier coatings or turbine blade walls, corrosion detection and measurement of material
-
Optical Transmission Properties of Adhesives
on a wavelength scale of approximately 200 to 3100 nanometers (nm). Another common and interchangeable measurement of wavelength is microns, µm. Ultra violet (UV) light typically falls in the 200-400 nm range. From approximately 400-700 nm (0.4-0.7 microns), there is "visible light". After that, from about
-
A Microfluidic System for Biological Particle Enrichment Using Contactless Dielectrophoresis
device at the zone. of trapping. The main and electrode channels were filled with. yellow and blue dyes, respectively, to improve imaging of the. fluidic structures. A schematic with dimensions is presented. in Figure 2. The thickness of the PDMS barrier between. the side channels and the main channel