-
Description: MHV Coaxial Feedthroughs are similar to BNC Feedthroughs, with the exception to voltage ratings. MHV feedthroughs have a significantly higher voltage rating than BNC feedthroughs, and their electrical ratings are not compatible with one another.
- Mounting Diameter: 0.5 inch
- Vacuum Rating: 0.00000000009908234233080288 torr
- Temperature Range: -270 to 450 C
- Rated Voltage: 5,000 volts
-
Supplier: Douglas Electrical Components
Description: Coaxial feedthroughs are designed to transmit signals and data in vacuum and pressurized environments including vacuum chambers, control cabinets, and gloveboxes. Coaxial feedthroughs feature two conductors sharing a common axis. The inner conductor carries small signals
- Electrical Feedthrough Type: Coaxial
- Features: Electrical
- Feedthrough Mount: Flange Mount, Nut Mount
-
Supplier: MPF Products, INC.
Description: SMB Coaxial Feedthrough, 1 Pin, Grounded Shield, Weldable Single Ended SMB Coaxial Feedthrough, 375 Volts, 1.4 Amps, Grounded Shield, UHV Compatible, Connector Included
- Rated Current: 1 amps
- Electrical Feedthrough Type: Coaxial
- Features: Electrical, Other
-
-
Description: BNC electrical feedthroughs are consist of two concentric conductor paths which are separated and insulated with high-purity alumina ceramic. These are single-ended grounded shield feedthroughs.
- Mounting Diameter: 0.95 inch
- Vacuum Rating: 0.00000000009908234233080288 torr
- Temperature Range: -270 to 450 C
- Electrical Feedthrough Type: Coaxial
-
Supplier: MPF Products, INC.
Description: BNC Coaxial Feedthrough, 2 Pins, Grounded Shield, 2.75″ Conflat Flange Shielded Coaxial Feedthrough for Low Power Instrumentation, Bayonet Style Connection, Air-side Connector Included, Grounded Shield, UHV Compatible
- Rated Voltage: 500 volts
- Electrical Feedthrough Type: Coaxial
- Features: Electrical, Other
-
Supplier: MPF Products, INC.
Description: BNC Coaxial Feedthrough, 1 Pin, Floating Shield, 1.0″ Baseplate Bolt Shielded Coaxial Feedthrough for Low Power Instrumentation, Bayonet Style Connection, Air-side Connector Included, Floating Shield, UHV Compatible
- Rated Voltage: 2,500 volts
- Electrical Feedthrough Type: Coaxial
- Features: Electrical, Other
-
Supplier: MPF Products, INC.
Description: BNC Coaxial Feedthrough, 1 Pin, Grounded Shield, 1.0″ Baseplate Bolt Shielded Coaxial Feedthrough for Low Power Instrumentation, Bayonet Style Connection, Air-side Connector Included, Grounded Shield, UHV Compatible
- Rated Voltage: 500 volts
- Electrical Feedthrough Type: Coaxial
- Features: Electrical, Other
-
Description: Linear rotary feedthroughs are offered in magnetically coupled, bellows sealed and differentially pumped, o-ring sealed versions. These feedthroughs are normally manually actuated. Typically these feedthroughs are used for sample introduction or manipulation.
- Mounting Diameter: 2.75 inch
- Vacuum Rating: 0.00000000009908234233080288 torr
- Temperature Range: 200 C
- Shaft Diameter: 0.25 inch
-
Supplier: Visual Sound, Inc.
Description: Black Box Network Services Feed-Through Coax Connector, BNC Female/Female Bulkhead Jacks (Indoor), Single-Pack Double-female jacks for bulkhead coax connections.
- Connector Type: Audio / Video Connector
-
Supplier: JC Cherry, Inc.
Description: Power Feedthrough Tubular Electrical Isolator Coaxial Electrical Feedthrough Tubular Isolator Feedthrough Connectors
- Features: Electrical
-
Supplier: Douglas Electrical Components
Description: high-density, hermetic wire or cable feedthrough using virtually any conductor JacketSeal™ Series Liquid Tight Wire / Cable Feedthrough Seals Create a high-density, sealed wire or cable electrical feedthrough for use in hazardous and/or non-hazardous areas. OptiSeal™ Series
- Temperature Range: 200 C
- Rated Voltage: 30,000 volts
- Electrical Feedthrough Type: Coaxial, Instrumentation, Power, Thermocouple
- Features: Electrical
-
Description: Single liquid nitrogen feedthroughs are constructed with single coaxial tube geometries. This thermal barrier effectively reduces condensation and ice buildup on the atmosphere side of the feedthrough around the mounting flange interface, protecting the seal's integrity. This is
- Vacuum Rating: 0.00000000009908234233080288 torr
- Temperature Range: -270 to 450 C
- Tubing Diameter: 0.375 inch
- Feedthrough Mount: Flange Mount
-
Description: sealing material technology (US10,291,008) is a great solution for companies looking for highly reliable HPHT electrical feedthrough which is operable under 300oC and 30,000 PSI condition regardless water-based or oil-based mud/fluid wellbores.
- Temperature Range: -65 to 300 C
- Electrical Feedthrough Type: Coaxial, Power
- Features: Electrical
- Feedthrough Mount: Flange Mount, Nut Mount, Threaded Mount
-
Supplier: Accuris
Description: CONNECTOR, RECEPTACLE, ELECTRICAL, COAXIAL, RADIO FREQUENCY, SERIES SMA, (SOCKET CONTACT) FEEDTHROUGH, HERMETIC
-
Supplier: Allied Electronics, Inc.
Description: physical size as the standard 50 Ohm but are matched to 75 Ohm coaxial cables. All Connex SMB connectors are gold plated. Features: 0-4 GHz Frequency Range, Usable to 10.0 GHz MIL-C-39012 Conformance MIL-STD-348 Snap-On Coupling 1.46 VSWR @ 4 GHz Using Straight Connector with RG-196/U 0.30 dB
-
Supplier: TEGAM, Inc.
Description: Feedthrough Microwave Calibration Standard 10 MHz to 50 GHz The TEGAM 2510A Temperature Controlled Coaxial RF Feedthrough RF Power Transfer Standard enables the precise measurement of microwave power in the 10 MHz to 50 GHz frequency range. These units are durable, highly
-
Supplier: TelephoneStuff.com
Description: RCA Feed-Through Module is an iSTATION component RCA module that delivers high quality HD video signals to any work station or transmitting device. The component RCA Feed-Through modules utilize 20-30 AWG coaxial cable to deliver component HD video signals within a horizontal point-to-point
-
Supplier: Newark, An Avnet Company
Description: TTM Bulkhead Jack, Feed-through, Threaded RoHS Compliant: Yes
-
Supplier: RS Components, Ltd.
Description: BNC Bulkhead jack feed-through grounded
- Connector Type: BNC
- Features: Coaxial Connector, Coupling / Adapter, Other, RF and Microwave Connector
- Gender: Female / Jack
- Geometry: Straight
-
Supplier: Newark, An Avnet Company
Description: N Bulkead Jack, 50 ohm Feedthrough, Straight RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: TRB BLKHD JCK, INSUL, FEED-THROUGH, STR, 3-LUG ROHS COMPLIANT: YES
-
Supplier: VAST STOCK CO., LIMITED
Description: RF Connectors / Coaxial Connectors SMA FEEDTHROUGH
- Voltage Rating: 335 volts
- Frequency Range: 26.5 GHz
- Gender: Female / Jack
- Features: RF and Microwave Connector
-
Supplier: Richardson RFPD
Description: Feedthrough for PCB, Crimp Type
- Features: Coaxial Connector
-
Supplier: CSA Group
Description: IEC 62153-4-10:2015(E) details a coaxial method suitable for determining the transfer impedance and/or screening attenuation of feed-throughs and electromagnetic gaskets. The shielded screening attenuation test set-up according to IEC 62153-4-4 (triaxial method) has been modified to take into
-
Supplier: ODG (Origin Data Global)
Description: CABLE CLAMP FEEDTHROUGH BULKHEAD
- Features: Coaxial Connector, RF and Microwave Connector
-
Supplier: Richardson RFPD
Description: SMA Female Bulkhead Feedthrough to Straight Termination.
- Features: Coaxial Connector
- Gender: Female / Jack
- Geometry: Straight
-
Supplier: ODG (Origin Data Global)
Description: FEEDTHROUGH TERMINATION: RIGHT A
- Frequency Range: 1 GHz
- Connector Type: BNC
- Features: Coaxial Connector, RF and Microwave Connector
- Gender: Female / Jack, Male / Plug
-
Supplier: TelephoneStuff.com
Description: F-Type Nickel Plated Feedthrough Modular Connector. Connector Features: - Female/female - Nickel plated - Used for audio and video applications - Rear threaded F-type connectors for secure in-wall connections with both RG6 and RG59 coaxial cables - Compatible with IC107 and IC108
- Material: Nickel
-
Supplier: CDM Inc.
Description: Video Jack Mid Size Dual Feed-Through
- Features: Coaxial Connector, RF and Microwave Connector
- Gender: Female / Jack
-
Supplier: DigiKey
Description: Connector Contact, Feedthrough For SMA Jacks
- Features: Coaxial Connector, RF and Microwave Connector
- Connector Type: SMA
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1202922-PE1016-10 Category: Connectors, Interconnects>Coaxial Connectors (RF) - Accessories Color: Gold Package: Bag Accessory Type: Contact, Feedthrough For Use With/Related Products: Field Replaceable Connectors Standard Package: 1 Body Material: Beryllium
- Features: Coaxial Connector
-
Supplier: TE Connectivity
Description: Body Features Body Material : Stainless Steel Body Material Finish : Plated Body Plating Material : Gold Body Underplating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Horizontal Contact Features Outer Contact Plating
- Gender: Female / Jack
-
Supplier: QuinStar Technology, Inc.
Description: QuinStar Technology’s series QSC coaxial PIN switches provide fast switching with high isolation and low insertion loss over the full K and Ka frequency bands. Standard models are available in SPST and SPDT configurations and feature a compact package that incorporates the driver circuitry.
- Frequency Range: 18,000 to 40,000 MHz
- Insertion Loss: 1.5 to 5 dB
- Isolation (Port to Port): 28 to 50 dB
- Switching Speed: 0.000005 ms
-
Supplier: Accuris
Description: Metallic communication cable test methods Part 4-10: Electromagnetic compatibility (EMC) \x97 Transfer impedance and screening attenuation of feed-throughs and electromagnetic gaskets \x97 Double coaxial test method
-
Description: IEC 62153-4-10:2009(E) details a coaxial method suitable for determining the transfer impedance and/or screening attenuation of feed-throughs and electromagnetic gaskets. A wide dynamic and frequency range can be applied to test even super screened feed throughs and gaskets with normal
Find Suppliers by Category Top
Featured Products Top
-
MPF has multiple ceramic-to-metal designs for Baseplate Feedthroughs. We braze and weld them into 304 Stainless Steel 1” OD bolts in-house. These bolts next become compressed against the wall of the vacuum/pressure vessel using an elastomer style O-ring. Baseplate Feedthroughs are (read more)
Browse Feedthroughs Datasheets for MPF Products, INC. -
The QUADconnector™ has 4 hermetically-sealed Coaxial/Triaxial connections through ONE circular hole in the bulkhead, available in TNC and BNC 50 ohm, and BNC 75 ohm types. TCAS/Mode S installations can use three panel holes instead of as many as twelve saving space, time (read more)
Browse Coaxial Connectors Datasheets for PIC Wire & Cable -
your Electron Beam Guns or Magnetron Sputtering applications. We also offer standard coaxial feedthroughs that support the needed signal information for your Crystal Sensor Holders and Crystal Sensing Devices to ensure your coating thicknesses are being deposited correctly. We understand your (read more)
Browse Feedthroughs Datasheets for MPF Products, INC. -
feedthroughs are ideal for submerged or flood-prone applications and can integrate a wide range of cable types, including coaxial, thermocouple, and jacketed cables, within custom metal or molded housings tailored for chemical compatibility. JacketSeal™ assemblies offer extensive design (read more)
Browse Feedthroughs Datasheets for Douglas Electrical Components -
Douglas Electrical Components manufactures hermetic electrical feedthroughs using CF (ConFlat®) flanges to provide reliable vacuum sealing for demanding applications. CF flanges use a clamping mechanism that compresses a copper gasket between the chamber wall and the feedthrough, creating a (read more)
Browse Electrical Feedthroughs Datasheets for Douglas Electrical Components -
flange feedthroughs allow electrical conductors, coaxial connections, circuit boards, and optical fibers to pass through commonly used vacuum interfaces. Douglas can develop solutions for ConFlat, ISO, KF and other flange configurations, allowing the feedthrough to integrate with the interface already (read more)
Browse Electrical Feedthroughs Datasheets for Douglas Electrical Components -
Innovacera’s high-voltage shielded vacuum feedthrough is a dedicated through-wall electrode designed for vacuum chamber power transmission. Featuring an embedded grounded shield, 5kV / 3.6A electrical rating, 304 stainless steel housing, ceramic to metal hermetic sealing and a welded (read more)
Browse Industrial Ceramic Materials Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
using advanced hermetic epoxy sealing technology to minimize outgassing, withstand mechanical stress, and maintain performance through demanding environmental conditions. Available configurations include MIL-spec connectors, coaxial feedthroughs, circular and rectangular multipin connectors (read more)
Browse Military (MIL-SPEC) Connectors Datasheets for Douglas Electrical Components -
TGF/TGM series high temperature instrument lead feedthroughs Conax Technologies’ (read more)
Browse Feedthroughs Datasheets for Conax Technologies -
Conax Technologies’ multi-hole ceramic (MHC) compression fittings seal multiple thermocouple, RTD or thermistor probes, tube bundles and liquid level sensors, or a variety of devices within a single fitting. The soft sealant technology seals against gases or liquids and resists element movement under pressure. Immersion lengths can be easily adjusted in the field.
(read more)
Browse Feedthroughs Datasheets for Conax Technologies
More Information Top
-
Mechanics and Physics of Precise Vacuum Mechanisms
The basis of hermetic non- coaxial feedthrough drives is the transformation of circu- lar motion of one element (screw or nut) of planetary nut-screw drive linear motion of the output element (Figure 4.6).
-
Electromagnetic shielding
A coaxial implementation is mounted on the specimen is connected through that of the measuring receivers.
-
Thomson backscattering diagnostics of nanosecond electron bunches in
high space charge regime
… the real electrical properties are quite different because the coaxial lines of C1, C3, C4, C6, C8 are brought outside by 5 not matched high voltage feedthrough while the coaxial line of C2, C5, C7 are matched externally by 3 coaxials feedthrough .
-
Development of a Bench-Scale Metal Distillation Furnace
Power is transferred to the coaxial feedthrough from the glovebox boundary by two parallel, flexible, water-cooled power lines, and through the glovebox boundary by two parallel brass flare fittings in a phenolic flange.
-
http://dspace.mit.edu/bitstream/handle/1721.1/77084/824736702-MIT.pdf?sequence=2
112 6-5 Several parts after copper plating: one current strap and top and bot- tom box panels (a); septa (un-plated outside on the left and plated inside on the right) (b); and coaxial feedthrough plate and covers (c).
-
Packaging Techniques For Broadband Microwave Optoelectronic Components
A flexible microstrip connects the laser to the coaxial feedthrough in the package wall to allow for differential thermal expansion between the Peltier -mounted carrier and the package wall.
-
Advanced Light Source beam position monitor
Excellent button and coaxial feedthrough devices suitable for ultra-high vacuum service are available from industry today.
-
Investigation and Prediction of RF Window Performance in APT Accelerators
The calculation follows electron orbits in a 700 kW coaxial feedthrough with a static magnetic mirror field to repel electrons fi-oman alumina window.
-
Laser program annual report, 1979
metrically placed capacitors are connected through four railgap switches to the coaxial feedthrough .
-
Negative point-to-plane corona pulses in oxygen
However,if the outershield of the 50 R coaxial feedthrough is terminated tooclose to the cathode tip(S30 mm) the electricfield at the tipisperturbed (as indicatedby a changein the peakheight of the current pulse).
Indicates content that may require registration and/or purchase.