-
Supplier: RS Components, Ltd.
Description: RS PRO 2FCONN-COMBINER RF Splitter
- Features: Coaxial Connector
-
Supplier: Greenlee Textron, Inc.
Description: CABLE TV TYPE 3 WAY(S) BANDWIDTH 5 TO 1000 MHZ IMPEDANCE 75 OHM APPLICATION SPLIT ANALOG AND DIGITAL CABLE TV SIGNALS TO 2 TO 4 OUTLETS
- Features: Coaxial Connector
-
Supplier: Newark, An Avnet Company
Description: COAXIAL POWER SPLITTER/COMBINER
-
-
Supplier: Newark, An Avnet Company
Description: S908 RIO COAX NET SPLITTER ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: SMOOTH 302SS 1G HORZ-SPLIT TV/COAX BOX
-
Supplier: Newark, An Avnet Company
Description: SMOOTH 302SS 1G HORZ-SPLIT TV/COAX STRAP
-
Supplier: Allied Electronics, Inc.
Description: Features: <40 V Let Though Voltage 2030 Joules/3400 eP Joules 11 Outlet, 8 Ft. Power Cord, Phone Splitter, Coax and Network Protection Transformer Block Spaces 8 Ft. Power Cord with Right-Angle Plug Fax/Phone (DSL Compatible) Splitter with Surge Protection Ethernet Protection
-
Supplier: MilesTek Corporation
Description: Video RF Splitters Splitter Type: 8-Way 5-900 MHz Splitter Splitters are rated for 5-900 MHz. They feature an epoxy-sealed back cover and anti-corrosion plating. Only the 2-, 3- and 4-way splitters are gold-plated. WARNING: This product can expose you to chemicals
- Features: Coaxial Connector
-
Supplier: MilesTek Corporation
Description: Video RF Splitters Splitter Type: 6-Way 5-900 MHz Splitter Splitters are rated for 5-900 MHz. They feature an epoxy-sealed back cover and anti-corrosion plating. Only the 2-, 3- and 4-way splitters are gold-plated. WARNING: This product can expose you to chemicals
- Features: Coaxial Connector
-
Supplier: MilesTek Corporation
Description: Video RF Satellite Splitters Splitter Type: 2-Way 2 GHz Satellite Splitter Satellite splitters have 40 MHz-2 GHz bandwidth and 90dB RFI shielding. They feature an epoxy-sealed back cover and anti-corrosion plating. WARNING: This product can expose you to chemicals
- Features: Coaxial Connector
-
Supplier: SFCable.com
Description: Our 8-way Signal Splitter splits a coaxial video signal from cable TV, antenna or a VCR.
- Features: Audio / Video Connector, Coaxial Connector
-
Supplier: SFCable.com
Description: Our 4-way Signal Splitter splits a coaxial video signal from cable TV, antenna or a VCR.
- Features: Audio / Video Connector, Coaxial Connector
-
Supplier: MilesTek Corporation
Description: Video RF Splitters Splitter Type: 4-Way 5-900 MHz Gold Plated Splitter Splitters are rated for 5-900 MHz. They feature an epoxy-sealed back cover and anti-corrosion plating. The 2-, 3- and 4-way splitters are gold-plated. WARNING: This product can expose you to
- Features: Coaxial Connector
-
Supplier: SFCable.com
Description: Our 3-way Signal Splitter splits a coaxial video signal from cable TV, antenna or a VCR.
- Features: Audio / Video Connector, Coaxial Connector
-
Supplier: SFCable.com
Description: Our 7-way Signal Splitter splits a coaxial video signal from cable TV, antenna or a VCR.
- Features: Audio / Video Connector, Coaxial Connector
-
Supplier: RS Components, Ltd.
Description: AntennaSplitter CoaxConnecto 2Coax Metal
- Features: Cable Assembly
- Application: Networking
- Standards / Certifications: RoHS
-
Supplier: Visual Sound, Inc.
Description: Audio-Technica U.S., Inc. The Audio-Technica ATW-49SP Active Antenna Splitter Kit includes two Active Antenna Splitters designed for use with Audio-Technica 4000 and 5000 Series UHF wireless receivers and ATW-A49 LPDA antennas. Each Active Antenna Splitter is a broadband device
- Features: Wireless Microphone
-
Supplier: Visual Sound, Inc.
Description: Shure Incorporated The Shure UA221 Antenna Splitter/Combiner Kit includes two adapters that can be used as one-input, two-output or two-input, one-output passive antenna splitter/combiners for UC4, SLX4, ULXS4, ULXP4, U4S and U4D receivers. The Shure UA221 Antenna
- Connector Type: Audio / Video Connector
-
Supplier: DigiKey
Description: Adapter Coaxial Connector To
- Insertion Loss: 4.4 dB
- Isolation: 25 dB
- 0º Power Divider Division:: 2-Way
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: BNC 50 Ohm 4-Way RF Power Dividers/Splitters Coaxial Distributor . Stripline type 4 distributor with BNC50Ω jack. It features a impedance 50Ω, operates up to 0.1~110MHz, and an excellent V.S.W.R 1.2(Max.) at 0.1~110MHz. The contact is made of Silver lating, while the body is Nickel
-
Supplier: VAST STOCK CO., LIMITED
Description: RF Connectors / Coaxial Connectors REMOTE I/O TRUNK SPLITTER
- Features: RF and Microwave Connector
-
Supplier: DigiKey
Description: SPLITTER,4-WAY,HORIZ,5-1002MHZ
- Features: Coaxial Connector, RF and Microwave Connector
-
Supplier: Belden Inc.
Description: FS Series Mini (24-26 AWG) multi-piece BNC connector fits most stranded center conductor coaxial cables. Split ferrule design provides proper fit to mini coax cables with sliding pin to elimiate blind entry. 25 per Pack
- Current Rating: 26 amps
- Features: Audio / Video Connector, Coaxial Connector
- Connector Type: BNC
-
Supplier: Belden Inc.
Description: FS Series Mini (22-24 AWG) multi-piece BNC connector fits most stranded center conductor coaxial cables. Split ferrule design provides proper fit to mini coax cables with sliding pin to elimiate blind entry. 25 per Pack
- Current Rating: 24 amps
- Features: Audio / Video Connector, Coaxial Connector
- Connector Type: BNC
-
Supplier: Belden Inc.
Description: ProSNS Mini (24-26 AWG) RCA connector for coaxial cable. Non-blind entry with split ferrule design, polymer compression sleeve for easy insertion & lowest possible tool compression force. 25 per Pack
- Current Rating: 26 amps
- Features: Audio / Video Connector, Coaxial Connector
-
Supplier: Belden Inc.
Description: ProSNS Mini (24-26 AWG) BNC connector for coaxial cable. Non-blind entry with split ferrule design, polymer compression sleeve for easy insertion & lowest possible tool compression force. 25 per Pack
- Current Rating: 26 amps
- Features: Audio / Video Connector, Coaxial Connector
- Connector Type: BNC
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Cable, coax, circular 4-pin (M) to 3-ways 10-32 UNF (M) 1,2m (4.0ft) max.+90°C (194°F)
-
Supplier: TelephoneStuff.com
Description: SureCall LMR400 Ultra-Low-Loss Coaxial Cable is designed for both indoor and outdoor use. Coaxial Cable Features: - Connects fiber glass antenna or dome antenna to amplifier, splitter, or tap - Ultra Low Loss - N-Male / N-Male Connectors on both ends - Various lengths available
- Product Category: Bulk Cable
-
Supplier: Tripp Lite by Eaton
Description: This cable features a 75 ohm coaxial conductor made of 99.99% pure copper, and precision machined, 6-cut Gold RCA connectors, that resist corrosion. Features Superb audio clarity with more natural sounding mid-range Premium-grade, 99.99% pure copper conductors Nitrogen-injected dielectric
- Cable Length: 12 ft
- Application: Audio
- Features: Cable Assembly, Coaxial
-
Supplier: Tripp Lite by Eaton
Description: This cable features a 75 ohm coaxial conductor made of 99.99% pure copper, and precision machined, 6-cut Gold RCA connectors, that resist corrosion. Features Superb audio clarity with more natural sounding mid-range Premium-grade, 99.99% pure copper conductors Nitrogen-injected dielectric
- Cable Length: 6 ft
- Application: Audio
- Features: Cable Assembly, Coaxial
-
Supplier: Tripp Lite by Eaton
Description: 1200 resolutions. Perfect for laptops to display on a separate, larger monitor. Use for short distance applications only. For applications that require longer distances and highest resolution, see Tripp Lite B114-002-R, powered 2-Port Splitter or B114-004-R a 4-Port Splitter. Features
- Connector Type: Audio / Video Connector
- Coupling / Adapter: Coupling / Adapter
- Gender: Female / Jack, Male / Plug
-
Supplier: Tripp Lite by Eaton
Description: 1200 resolutions. Perfect for laptops to display on a separate, larger monitor. Use for short distance applications only. For applications that require longer distances and highest resolution, see Tripp Lite B114-002-R, powered 2-Port Splitter, or B114-004-R, powered 4-port Splitter.
- Connector Type: Audio / Video Connector
- Coupling / Adapter: Coupling / Adapter
- Gender: Female / Jack, Male / Plug
-
Supplier: Eteily Technologies India Pvt. Ltd.
Description: wireless communication devices such as Wi-Fi and Bluetooth modules. "Dual" here suggests there are two of these connectors. IPX U.FL Splitter Y Type Cable: This describes the cable's function and structure. "Splitter Y Type" implies that the cable splits from one input into two
- Impedance: 50 ohms
- Features: Cable Assembly, Other
-
Supplier: TEGAM, Inc.
Description: Feedthrough Power Standard 10 MHz to 26.5 GHz The TEGAM F1135B Temperature Controlled Coaxial RF Power Transfer Standard enables the precise measurement of microwave power in the 10 MHz to 26.5 GHz frequency range. These units are extremely rugged, highly accurate, and stable with time and
-
Supplier: L-com, Inc.
Description: compartment-style storage case keeps adapters organized Interconnection of various BNC interfaces Kit contains various BNC adapters and splitters Right Angle adapter as well as T, F and Y style splitters More economical than buying individual adapters Application Coaxial
- Connector Type: BNC
- Features: Coaxial Connector, Coupling / Adapter
Find Suppliers by Category Top
Featured Products Top
-
BNC Coaxial Cable Assemblies E-Z-Hook manufactures a variety of BNC Coaxial Test Cables and Assemblies standard with RG58C/U, RG59/U, RG62B/U and RG174/U coaxial cable. Test Cables and assemblies are available (read more)
Browse Cable Assemblies Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
Mini-Circuits’ ZS4RKU-183-S+ SMA-connectorized 4-way splitter combiner supports broadband signal distribution from DC to 18 GHz, supporting a wide range of applications from lab to the field with wideband performance and rugged construction. This model provides a (read more)
Browse RF Power Dividers and RF Power Combiners Datasheets for Mini-Circuits -
current. Measurements can be made on single and multi-conductor cables, ground and bonding straps, shielded conduits and on coaxial cables. A current probe acts as a single turn primary, multiple turn secondary transformer, placing low series impedance in the probed power line or signal lead while (read more)
Browse Current Sensors Datasheets for A.H. Systems Inc. -
: 50, 100, 500, 1000 foot spools Cable Configuration: RG58C/U, RG59/U, RG62B/U, RG142B/U, RG174/U, RG213/U, RG214/U, RG315/U, 1 Pair Microphone, 1 Pair Twisted, 2 Pair Twisted Microphone, Double Shielded Video Our extensive line of coaxial cables accommodates the (read more)
Browse Cable Assemblies Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
Built with high-quality microwave materials and exquisite manufacturing technology, this coaxial power splitter (read more)
Browse RF Power Dividers and RF Power Combiners Datasheets for 5o.com -
Eteily Technologies introduces N-Female Bulkhead to 2× SMA Male Y-Type Splitter/Combiner Cable Assembly which enables flexible RF routing and signal distribution across various devices. This Y-type assembly, which includes a durable N-female bulkhead connector, a (read more)
Browse Cable Assemblies Datasheets for Eteily Technologies India Pvt. Ltd. -
split into 5 contact types (signal, power, coaxial, data and pneumatic contacts) for a total of 231 module variations (considering male/female and gold plating thickness) giving the possibility to have an infinite number of combinations. (read more)
Browse Electrical Connectors Datasheets for Smiths Interconnect, a Molex company -
imbalance specifications. Hybrid couplers perform many functions include signal splitters, combiners, balanced mixers, image-rejection mixers, phase shifters, diplexers, switches and antenna beam-forming networks used in a wide range of commercial and military applications. KRYTAR’s Hybrid (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc. -
imbalance specifications. Hybrid couplers perform many functions include signal splitters, combiners, balanced mixers, image-rejection mixers, phase shifters, diplexers, switches and antenna beam-forming networks used in a wide range of commercial and military applications. KRYTAR’s Hybrid (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc. -
signal splitters, combiners, balanced mixers, image-rejection mixers, phase shifters, diplexers, switches and antenna beam-forming networks used in a wide range of commercial and military applications. KRYTAR’s Hybrid Couplers offer wide frequency coverage in single, compact packages (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc.
More Information Top
-
Evaluation of Ultra Clean Fuels from Natural Gas
A coaxial dispenser hose, a coaxial vapor recovery nozzle, and a coaxial splitter valve are components specific to a Stage II vapor recovery system and must be methanol-compatible.
-
Packet Tracer Network Simulator
• Coaxial Splitter PT: This is used to split a single coaxial connector into two.
-
Antennas and Propagation for Wireless Communication Systems: 2nd Edition
Differing coaxial splitters and attenuators can be used to provide approximate equalisation of the losses from the central location to each antenna.
-
Shopping In Accessories - Big Bruin
• Neewer ® 5pcs BNC Tee T-Adapter Jack Plug Jack Coaxial Splitter Surveillance Equipment .
-
http://repositories.lib.utexas.edu/bitstream/handle/2152/ETD-UT-2011-12-4842/JOPLIN-THESIS.pdf?sequence=1
A coaxial splitter is also used to input the same signal .
-
Monolithically Integrated Corporate-Fed Cavity-Backed Antennas
corresponding to the minimum spacing that allows the coaxial splitter to route between antenna ele- ments is also plotted.
-
A 2.4-GHz Wireless-Over-Fibre System Using Photonic Active Integrated Antennas (PhAIAs) and Lossless Matching Circuits
The tapped-off signal is then fed to a coaxial splitter which enables bidirectional operation of the system, albeit with a reduction in link gain due to splitter loss.
-
Digital transmission over in-home coaxial wiring
Retail coaxial splitters should be rated, perhaps with a simple padfail based on just a small number of characteristics.
Indicates content that may require registration and/or purchase.