Products/Services for Coextruded Composite PVC Pipe

  • Industrial Pipe-Image
    Industrial Pipe - (1677 companies)
    ...lined, PVC, carbon and alloy steel, stainless steel, titanium, and zirconium. Ratings and Features Common ratings and features assigned to industrial pipe include maximum pressure, temperature range, flexible, lined, plated, flanged, insulated...
  • Fibers and Filaments-Image
    Fibers and Filaments - (224 companies)
    Fibers and filaments consist of bulk, chopped fibers or strands and continuous monofilaments of materials and are used in reinforcing composites as well as other specialized electrical and thermal applications. Materials. Fibers and filaments...
  • Plastic Tubing-Image
    Plastic Tubing - (607 companies)
    ...characteristics. It can be manufactured to various levels of hardness including wire/braid reinforced and rigid pipe. PVC is available in a number of formulations certified for various industries and applications such as potable water lines, food...
  • Plastic Extrusion Services-Image
    Plastic Extrusion Services - (328 companies)
    ...extrusion services can provide processing for a number of different types of plastics. Some of the most common include: ABS. Polycarbonate. Polyethylene. PETG. Polypropylene (PP). Polyvinylchloride (PVC). Extrusion Method. Plastic extrusion services can...
  •  
    Metal Extrusions - (141 companies)
    For instance, some steels become more economical to roll if producing more than 20,000 kg (50,000 lb). Extrusion provides the ability to make clad materials (multi-layered metals) through co-extrusion of the two layers. Metal matrix composites can...
  •  
    Extrusion Services - (859 companies)
    ...co-extrusion of the two layers. Metal matrix composites can also be formed by extruding and compacting or canning powdered metals or ceramic particulates. Product Selection. Selecting an extruded service can be based on a number of different factors...
  •  
    Fabricated Plastic Parts and Semi-Finished Shapes - (386 companies)
    ...to dimensions such as thickness, length, width, inner diameter (ID), and outer diameter (OD). Hollow stock is usually tubular or pipe-shaped and contains an open internal bore. Round stock is often used with valves. Plastic shapes with square, spherical...
  •  
    Pipe Fittings - (1972 companies)
    ...include: PVC (poly-vinyl-chloride) - a common plastic for pipe fittings. PVC is a rigid plastic which can come in a variety of pressure ratings. Fittings are connected via threads or solvent welding (glue). Standard applications include cold water...
  •  
    Gaskets and Gasketing - (1427 companies)
    ...facing material (metric). ASTM C542 - Standard specification for lock-strip gaskets. ASTM C564 - Standard specification for rubber gaskets for cast iron soil pipe and fittings. More standards for gaskets and gasketing. References. Image Credit: Asahi...
  •  
    Plastic Pipe - (212 companies)
    Plastic pipe is lightweight, flexible, durable, and versatile. Products are made of plastics and composite materials and are used in many of the same applications as traditional metal and ceramic piping. Plastic pipe offers significant savings...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
McWane Plant and Industrial
McWane Plant and Industrial
Eagle Stainless Tube & Fabrication, Inc.
Georg Fischer Piping Systems Ltd
Petersen Products Co.