Products/Services for Cold Chain Shipping Containers

  • Shipping Containers and Shipping Cases-Image
    Shipping Containers and Shipping Cases - (567 companies)
    Shipping containers and shipping cases include bags, boxes, buckets, barrels, ISO containers, crates, trunks, and other vessels for transporting materials. Types of Shipping Containers and Shipping Cases Many different materials and types...
  • Packaging Containers-Image
    Packaging Containers - (1438 companies)
    ...are not completely removed from bulk packaging operations however. Consumer-level products are bulk packaged into shipping containers, pallets, and boxes to reduce physical handling during warehousing and logistical operations. Raw materials that are supplied...
  • Bags and Sacks-Image
    Bags and Sacks - (826 companies)
    ...are specially-designed with air-filled bubbles or blisters for mailing or shipping fragile or breakable objects. Products also include bulk bags and specially-designed flexible bags for shipping. Flexible intermediate bulk containers (FIBC) are large...
  •  
    Boxes and Crates - (275 companies)
    ...available. Standards. Boxes and crates must adhere to certain standards to ensure proper design and functionality. BS 1133-8 - Packaging Code Part 8: Guidance On Wooden Boxes, Cases And Crates. MLC-C-10301 - Containers, Shipping, Reuseable (Boxes, Crates...
  • Locks-Image
    Locks - (516 companies)
    Locks are mechanical fastening devices designed to close and control access to doors, drawers, or containers. Common types of locks include cam locks, combination locks, deadbolts, padlocks, and key-operated locks. Description. Locks are used...
  •  
    Industrial Containers - (1667 companies)
    Industrial containers are used for containing materials, shipping and storage. These containers include bags, basins, bins, boxes, buckets, crates, cylinders, drums, IBCs, tanks, and ISO containers. Industrial containers are used for containing...
  •  
    ISO Containers - (74 companies)
    ...the International Orginization for Standardization (ISO) and are suitable for multiple transportation methods such as truck, rail, or ship. These regulations define a shipping container that meets size, strength, and durability requirements. The basis...
  •  
    Shipping and Freight Services - (1130 companies)
    Shipping and freight services transport packages, letters, freight, cargo, finished goods, and raw materials. They may specialize in the shipment of specific types of items, or ship a variety of products. For example, some domestic or international...
  •  
    Cold Packs - (28 companies)
    ...a chilled refrigerant. Reusable cold packs with a hard plastic, non-pliable shell are also available, some with mounting options such as threads or clips to hold them in place within a container. Cold pack selection is heavily dependent on application...
  •  
    Leaf Chain - (72 companies)
    Leaf chain is a rollerless chain that is commonly used on forklift trucks and in other material handling applications. Leaf chain is constructed of steel link plates mounted side-by-side on pins. The contour of the link is the same figure-eight...

Product News

Conduct Research

...in cold shipping and handling than almost any pharmaceutical or biotech company. There s plenty of help out there, says Cox. No matter how satisfied you are with your cold chain strategy, never stop trying to improve it. Be flexible and open to new technologies: What works well in dead of winter...

...for these shipments. As a cold-chain management service, Envirotainer helped us create a shipment summary report. This report allows us to strengthen our relations with service/transportation providers and recommend improvements. It also defines base guidelines for handling cold-chain products and identifying any...

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire