Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Artus Corporation
Description: 0.0005” to 0.060”. Color coding is used for easy, accurate thickness identification. Artus also manufactures plastic Timken shims for cone and cup adjusted taper roller bearings. Cost saving steel rule dies can be made in 2 to 3 days, reducing lead time on initial orders for new shim designs.
- Thickness: 0.0005 to 0.06 inches
- Features: Color Coded Thickness
- Material: Plastic
- Shape: Rectangular
-
Supplier: Artus Corporation
Description: Artus Corp. manufactures the highest quality standard and custom aluminum shims in any required shape and a variety of thicknesses from .001” to .030”. Color coding is used for easy, accurate thickness identification. Artus also manufactures aluminum Timken shims for cone and cup adjusted
- Thickness: 0.001 to 0.03 inches
- Material: Aluminum
- Features: Color Coded Thickness
- Shape: Rectangular
-
Supplier: Artus Corporation
Description: color for quick and accurate identification. The stock is rust-proof and non-compressible, and is more economical than brass or steel. Our color coded aluminum shim stock makes product selection easy because each color represents a specific product thickness.
- Length: 6 to 24 inch
- Width: 12 to 36 inch
- Thickness: 0.0005 to 0.03 inches
- Material: Aluminum
-
-
Supplier: Artus Corporation
Description: Artus Corp. offers the highest quality plastic shim stock. The stock is remarkably durable, rust-proof, non-hygroscopic, impervious to oil, and above all, economical. Shim stock is color coded by thickness for easy identification. Light and pliable, Artus color coded plastic shim stock
- Length: 5 to 20 inch
- Width: 20 inch
- Thickness: 0.0005 to 0.03 inches
- Features: Color Coded Thickness
-
Supplier: Accuris
Description: Safety Color Code
-
Supplier: SigmaNEST
Description: Color Offload™ enables easier parts sorting after cutting when true shape nests contain co-mingled orders. Parts related to a specific order share the same color on the nest layout within the system for quick reference during sorting.
-
Supplier: IPC International, Inc.
Description: Anyone can match colors when replacing color-coded components. But what about matching values to colors from an assembly drawing? Electronics assemblers should have color-code skills… to make sure they are using the right component in the right place. Now there’s a
-
Supplier: Parco Scientific Company
Description: Color-Coded Human Brain, 4 parts
- Trainer Type: Demonstrator / Model
-
Supplier: Aervoe Industries Incorporated
Description: Excellent low cost choice for surfaces not requiring a premium coating
- Coverage: 13.000000000000002 to 26.000000000000004 ft²
- Cure / Dry Temperature: 50 to 100 F
- Operating / Use Temperature: 200 F
- Chemistry: Acrylic / Latex, Alkyd / Oil Based, Resin Base / Polymer Binder
-
Supplier: Accuris
Description: AMMUNITION COLOR CODING
-
Supplier: Accuris
Description: Color Coding Hand Controls
-
Supplier: U.S. Plastic Corporation
Description: Use these color coded scrapers with your color coded cutting boards. Polypropylene one-piece, injection molded hand scrapers meet FDA requirements. Sterilizable and durable. No seams or cracks for bacterial growth. Will not rust of corrode. Will not scratch metal surfaces. Chemical
-
Supplier: U.S. Plastic Corporation
Description: Use these color coded scrapers with your color coded cutting boards. Polypropylene one-piece, injection molded hand scrapers meet FDA requirements. Sterilizable and durable. No seams or cracks for bacterial growth. Will not rust of corrode. Will not scratch metal surfaces. Chemical
-
Supplier: U.S. Plastic Corporation
Description: Use these color coded scrapers with your color coded cutting boards. Polypropylene one-piece, injection molded hand scrapers meet FDA requirements. Sterilizable and durable. No seams or cracks for bacterial growth. Will not rust of corrode. Will not scratch metal surfaces. Chemical
-
Supplier: Brady Corporation
Description: Color-Coded Plasti-Tags are made of a rigid 10 mil plastic and are shipped with nylon ties. They have a smooth write on surface.
-
Supplier: Brady Corporation
Description: Color-Coded Plasti-Tags are made of a rigid 10 mil plastic and are shipped with nylon ties. They have a smooth write on surface.
-
Supplier: Brady Corporation
Description: Color-Coded Plasti-Tags are made of a rigid 10 mil plastic and are shipped with nylon ties. They have a smooth write on surface.
-
Supplier: Brady Corporation
Description: Color-Coded Plasti-Tags are made of a rigid 10 mil plastic and are shipped with nylon ties. They have a smooth write on surface.
-
Supplier: U.S. Plastic Corporation
Description: Get a better grip on your material handling jobs with these rugged, colorful hand tools. Molded in one piece of thick-walled polypropylene, they're extremely durable and make quick work of moving all kinds of bulk materials. Will not rust or corrode. Meets FDA requirements. Chemical resistant.
-
Supplier: Newark, An Avnet Company
Description: IEC COLOR CODED CONNECTOR
-
Supplier: Accuris
Description: Color Code for Electronic Parts
-
Supplier: SKS Science Products
Description: These polypropylene plastic screw caps come sterile and are intended for use with our PET Diagnostic bottles. Caps are color-coded for easy identification of bottle contents, and are available in a 20/410 size in blue, red, yellow, green or assorted colors. Each cap has an F217 foamed
-
Supplier: General Pump
Description: Color-Coded, fixed, chemical injector for drawing chemicals into pressurized clean water lines. Designed specifically for carwash applications Available fixed barbs Made in the USA A cost effective solution to your chemical application needs
-
Supplier: Newark, An Avnet Company
Description: LABEL, COLOR-CODING
-
Supplier: Newark, An Avnet Company
Description: GIGABIX COLOR-CODED CLIP PUR
-
Supplier: Newark, An Avnet Company
Description: MSA - COLOR CODED / Carton box
-
Description: Patco 152 PVC Color Coding & Aisle Marking Tape General purpose PVC film tape with rubber-based adhesive. Applications Color coding ,identification, aisle and floor marking, spiral wrapping, sealing and decorative masking. Features & Benefits High abrasion resistance. Conforms well to
- Thickness: 0.006 inches
- Peel Strength / Adhesion: 1.375 lbs/in
- Temperature Resistance: -25.555555555555554 to 60 C
- Backing: PVC / Vinyl, Plastic / Polymer
-
Supplier: Gray Tools Canada Inc.
Description: Aviation Snips With Color Coded Vinyl Grips
-
Supplier: SKS Science Products
Description: These traditional style 500 ml plastic wash bottles are made of LDPE plastic and are available in red, green, yellow and blue. Wash bottles are supplied with matching closures and come capped in shrink-wrapped packs of five. Use these convenient color-coded wash bottles to help keep your
-
Supplier: Components Corporation
Description: test point height and improving function. Visibility and identification are significantly enhanced by the choice of nine standard colors for the TP-105 series, representing all of the variations of the industry color code. The TP-105 may be purchased pre-cut to any specified
- Mounting Holes diameter: 0.035 to 0.042 inch
- Features: Color Keyed, Plated Holes
- Standards / Compliances: REACH, RoHS Compliant
- Type / Mounting: Through-Hole
-
Supplier: Visual Sound, Inc.
Description: Black Box Network Services, 50-Pack, Blue Identify patch cords at a glance.
- Connector Type: Audio / Video Connector
-
Supplier: Winters Instruments
Description: Description & Features:• Unique pressure instrument utilizing colour coded cases for easy identification of processes• 4 different colours that are UV resistant and will not fade• Stainless steel or brass internals, liquid fillable• CRN registered• 5 year warranty
- Working Pressure Range: -14.736 to 300 psi
- Dial Diameter: 4 inch
- Pressure Connection Size: 0.25 inch
- Accuracy: 1 ±% FS
-
Supplier: Parco Scientific Company
Description: Our series of spring scales provides direct readings for force and measurement. Each scale is calibrated in both newtons and grams. These scales incorporate a zero adjustment for accuracy and are color-coded for students to easily differentiate which scale they require. The body tube is
- Capacity: 11.025 lbs
-
Supplier: SAE International
Description: This specification covers procedures for identification of bare wire for welding by a color code system for cut lengths and by marking of spools for spooled wire.
-
Supplier: Gray Tools Canada Inc.
Description: Offset Aviation Snips With Color Coded Vinyl Grips
Find Suppliers by Category Top
Featured Products Top
-
ColorConnect™ color-coded precision coaxial attenuators (AT-series) are used to reduce the power of a RF, MW or mmW signal without distorting its signal quality/waveform. Attenuators are often used to lower the amplitude of a signal to a measurable level or to protect a measurement (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for Maury Microwave -
EP51CC is a high performance epoxy for bonding and sealing. Part A is colored white, Part B is black, and when fully mixed, it turns a uniform gray.
(read more)
Browse Epoxy Adhesives Datasheets for Master Bond, Inc. -
Color-coded trims are now available as options on ROLEC’s aluCASE premium diecast aluminum enclosures for industrial electronics. These tough, elegant and versatile housings can be installed anywhere – on walls, machines, bulkheads and desktops. The trims, which cover (read more)
Browse Electronic and Instrument Enclosures Datasheets for Rolec Enclosures Inc. -
automotive blade holders are available in Surface Mount (SMT) and Thru-Hole (THM) types. The unique color-coded bodies match those in use for actual automotive fuses: Red for 10Amps, Blue for 15Amps and Yellow for 20 (read more)
Browse Fuse Holders Datasheets for Keystone Electronics Corp. -
Automotive Circuit breakers from Optifuse offered in automatic reset, each color-coded to the automotive industry standard for amperage coloring. With a full range of mounting styles from standard, right angle & parallel. Available from 10-50 Amps, commonly used in trucks, buses, RV, and motor home applications. (read more)
Browse Circuit Breakers Datasheets for Waytek, Inc. -
+80°C. STD P-U: 1000' COLOR CODE: 1-White, 2-Red, 3-Black, 4-Green RoHS compliant constructions are available to order OTHER COLOR CODES, & AWG CONSTRUCTIONS ARE AVAILABLE TO ORDER. (read more)
Browse Multiconductor Cables Datasheets for BRIM Electronics, Inc. -
' COLOR CODE: 1-White, 2-Red, 3-Black, 4-Green. RoHS compliant constructions are available to order. OTHER COLOR CODES, & AWG CONSTRUCTIONS ARE AVAILABLE TO ORDER. (read more)
Browse Audio Cables Datasheets for BRIM Electronics, Inc. -
Each conductor UL Type 1061, 24 AWG 7/32 T.C., UL VW-1. Conductors are paired, cabled, mylar wrap, braided tinned copper shield, chrome PVC jacket overall. Color coded. Shielding coverage a minimum of 85%. Cable meets UL Styles 2343 and (read more)
Browse Control and Instrumentation Cables Datasheets for BRIM Electronics, Inc. -
Our current sensors (IVT-S, IVT 3, and IVT 3 Pro) have seen impressive adoption by the industry in the past two years. Now, we’re making it even easier for you to incorporate them in your designs while supporting faster and easier assembly: Kits come complete with: 24” flying leads 24AWG wires 1000V insulation rating Color-coded wires (read more)
Browse Current Sensors Datasheets for Isabellenhutte USA -
industry-standard connectors. Available in various styles: AT Series High-Performance Connectors AT Series Color Coded AT Series LED (read more)
Browse Automotive Electrical Connectors Datasheets for Waytek, Inc.
Conduct Research Top
-
Color Codes:Standard Industry Color Codes
Standard Industry Color Codes
-
Color Codes:ANSI/ISA Thermocouple Color Codes
ANSI/ISA Thermocouple Color Codes
-
Color codes for Capacitors
Although the capacitance value may be printed on the body of a capacitor, it may also be indicated by a color code. The color code used to represent capacitance values is similar to that used to represent resistance values. The color codes currently in use are the Joint Army-Navy (JAN) code
-
ANSI Color Code & ISA Limits of Error for Thermocouples (.pdf)
ANSI COLOR CODE & ISA LIMITS OF ERROR FOR THERMOCOUPLES
-
How a Color-Coded Bin Storage System Can Improve Your Bottom Line
An effective color-coding system will instantly help to reduce wasted efforts searching for tools or supplies needed for the job.
-
Plastic and Aluminum Color-Coded Shims Fill the Gap
Shims compensate for parts with poor tolerances, ensure level mounting, create level surfaces and can even be used as wear parts between mating surfaces.
-
SmartView (R) Surface Inspection System Helps Prevent Steel Strip Breakages
The SmartView inspection system's color-coded. classification tool was put to use to identify. defects on a gradient of severity, so that operators. could be more alert to significant problems.
-
Quick Look at Colorants
Colorants have become an increasingly popular plastics additive over the years. Color improves product appearance and can help distinguish your brand in a competitive marketplace. Color-coded parts facilitate selection, assembly and operations. Simply put, color adds value.
-
Electrical Specifications: Float Assemblies with SPDT Switches and Temperature Switches (.pdf)
Each switch wire group, will be separated and marked for easy identification. Assemblies with SPST and SPDT in the same sensor will typically follow standard color code unless customer specifies differently. Use an ohmmeter ONLY to check switch operations. Switch open resistance will be infinite
-
Smart Computing Article - Audio Components
15. Know the color code. Most sound cards (or motherboards for PCs with integrated audio) have three mini plugs for audio, but it can be difficult to tell them apart. They're often color-coded to help. Typically, the green plug is the line output (for speakers or headphones), the pink or red plug
-
iLoad Mini Application Note
the four wires within the cable to your instrumentation. The table below identifies the color coding of the wires and the pin-out of the USB Mini-B connector.
-
Floor Marking Tape - Best Practices and Tips
Deciding on the right type of floor marking tape is important based on usage and overall need. In recent events, we are seeing the growing need to properly mark areas intended for: People to maintain safe social distancing. Establish lanes for safe foot traffic. Color-code specific areas
-
White Paper: Visual Connector Elements in the Medical Industry
of healthcare procedures. In this white paper, we delve into the critical role of distinct visual elements in medical connector selection, specifically focusing on the significance of color coding, connector shape, and integrated LED signaling.
More Information Top
-
The subarcsecond mid-infrared view of local active galactic nuclei: I.
The N- and Q-band imaging atlas
The colour coding of the other symbols is as follows: green for COMICS, magenta for Michelle, blue for T-ReCS and red for VISIR data.
-
Design Issues for Service Delivery Platforms
118 3.5 Colour Coding System......................................................................
-
Doppler Sonography in Infancy and Childhood
If the amplification is too weak, the vessel which is under examination either remains com- pletely echo-free (therefore black) or is only par- tially colour coded (Fig. 1.33 left).
Indicates content that may require registration and/or purchase.