Products/Services for Commercial Outdoor Water Faucets

  • Sink Faucets-Image
    Sink Faucets - (336 companies)
    ...materials to handle high temperature or ultra pure water. Applications Faucets can be used for general-purpose commercial applications. Products are typically installed in schools, hospitals, offices or other non-residential buildings...
  • Water Heaters-Image
    Water Heaters - (410 companies)
    ...of their type, application and heating capacity. Other important specifications to consider include the energy source and ratings. Types of Water Heaters. Water heaters can be classified for industrial, commercial or residential use. Industrial Water...
  • Water Valves-Image
    Water Valves - (607 companies)
    Water valves are designed to handle and control hot water, cold water, ground water, potable water, salt water and/or wastewater. They are made from metal or plastic. Water valves are designed to handle and control hot water, cold water, ground...
  •  
    Water Filters - (326 companies)
    Water filters remove fine particulate and contaminants from liquids for beverage, food processing, and industrial applications. How to Select Water Filters. Image Credits: CCI Themal Technologies, Inc., Granger Industrial Supply, and DK-LOK. Water...
  •  
    Fountains - (61 companies)
    ...specifications. Aeration products include both aerating fountains and underwater lighting. Circulation fountains are used to move water in both indoor and outdoor applications. Decorative fountains are usually made of copper, stone, or stainless steel...
  •  
    Sinks (washbasins) - (206 companies)
    Sinks are washbasins which are used to for a variety of general washing activites. They have a manageable flow of water which is drained away from the basin. Sinks are washbasins which are used for a variety of washing activities. This includes...
  •  
    Shower and Eye Washing Stations - (164 companies)
    ...is mounted directly to the ceiling. Faucet Mount- Device is mounted as part of a faucet fixture. Hose Mount- Device is mounted at the end of a hose. Portable- Device can be moved around the lab. These are often self-contained and include their own water...
  •  
    Filtration Equipment - (1217 companies)
    ...matter, when used in environmental conditioning of inhabited spaces in commercial and industrial facilities. BS EN 14898 - This standard applies to water conditioning equipment inside buildings. ISO 16900-3 - This part of ISO 16900 specifies the test...
  •  
    Backflow Preventers - (127 companies)
    ...reverses in process flow. They may also include test cocks for each chamber within the assembly. Backflow preventers have a variety of applications. For example, they are used to prevent boiler water, which may contain anti-freeze, from contaminating...
  •  
    Water Pumps - (863 companies)
    Water pumps move water that does not contain suspended solids or particulates. Applications include water supply, irrigation, land and mine drainage, sea water desalination, and condensate transport. Water pumps move water that does not contain...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire