-
Supplier: Backer-Springfield
Description: Backer Springfield’s Evapoway anti-condensate pans are used by leading companies in Commercial Refrigeration, HVAC, and Vertical Transportation (elevators). These durable and reliable products use the highest quality components (including NSF certified pans) to evaporate defrost and
- Evaporation Rate: 0.06250000000000006 to 1.0000000000000009 GPH
- Feed Tank Capacity: 0.4375 to 5.25 gallons
- Power Source: Electric
- Features: Other
-
Supplier: ISC Sales, Inc.
Description: Discover the advantages of ISC's broad range of energy efficient and reliable reciprocating compressors for refrigerators, freezers, air-conditioning, and commercial refrigeration applications. Reciprocating Compressors are one of the most widely used types of compressor. These units
- Input Power: 223.84378224612152 watts
- Power Source: 115 / 60 / 1
- Features: Other
- Refrigerant Options: R404a
-
Supplier: ISC Sales, Inc.
Description: Discover the advantages of ISC's broad range of energy efficient and reliable reciprocating compressors for refrigerators, freezers, air-conditioning, and commercial refrigeration applications. Reciprocating Compressors are one of the most widely used types of compressor. These units
- Input Power: 223.84378224612152 watts
- Power Source: 115 / 60 / 1
- Features: Other
- Refrigerant Options: R404a
-
-
Supplier: Backer-Springfield
Description: We are pleased to offer the most reliable heating elements at the best value available for both the Home Appliance market and the Commercial Refrigeration market including our line of refrigeration and defrost elements which provide the highest performing and safest solution on
- Features: Specialty / Other Alloy
-
Supplier: ISC Sales, Inc.
Description: Discover the advantages of ISC's broad range of energy efficient and reliable reciprocating compressors for refrigerators, freezers, air-conditioning, and commercial refrigeration applications. Reciprocating Compressors are one of the most widely used types of compressor. These units
- Input Power: 223.84378224612152 watts
- Power Source: 115 / 60 / 1
- Features: Other
- Refrigerant Options: R134a
-
Description: focus of the text is on the application of the thermal sciences to refrigeration and air conditioning systems. The goals are to familiarize the reader with cooling technology nomenclature, and provide insight into how refrigeration and air conditioning systems can be modeled and
-
Supplier: Parker Sporlan Division
Description: Applications: • Air Conditioning – Unitary, Commercial • Refrigeration – Coolers, Freezers, Racks • Industrial Refrigeration For over 80 years the Sporlan Division of Parker Hannifin has set the industry standard for the development and manufacture of leading edge HVACR
- Valve Size: 1.25 inch
- Pressure Rating: 100 psi
- Port Size: 1.25 inch
-
Supplier: Alfa Laval Inc.
Description: approval of 2233 psi at 400° F. The Alfa Laval AXP X-treme pressure line is suitable to cover heat recovery duties, gas cooling, condensing, sub-cooling and suction gas heating. Applications CO₂ hot water heat pumps CO₂ supermarket chiller installations Commercial air conditioning systems
- Liquid Flow Rate: 6.16 GPM
- Maximum Working Pressure: 0 to 2,422.12959 psi
- Temperature Range: -320.8 to 437 F
- Application / Industry: HVAC, Refrigeration (Evaporator / Condenser)
-
Supplier: Fasco
Description: Fasco's PSC unit bearing motors are primarily used in commercial refrigeration applications, both evaporator and condenser, but can be used in any application demanding dependability with output ratings between 1 - 9 watts.
- Other Output Power: 0.00268044076980564 to 0.067011019245141 HP
- Continuous Current: 0.9 to 1.8 amps
- Shaft Size: 0.25 to 0.375 inch
- Shaft Speed: 1,550 rpm
-
Supplier: Alfa Laval Inc.
Description: Commercial dry coolers Alfa-V Single Row VDM have been specifically designed for commercial refrigeration and air conditioning. Its main purpose is to reject small to medium heat loads in a modest footprint. In the processing industry, dry coolers are suitable for closed circuit
- Maximum Working Pressure: 87.02262 psi
- Technology: Air-Cooled, Shell and Tube
- Primary Material: Aluminum, Copper
- Application / Industry: HVAC, Refrigeration (Evaporator / Condenser)
-
Supplier: Alfa Laval Inc.
Description: CO2 gas coolers replace traditional air cooled condensers in refrigerating systems that have been designed for the use of CO2 as a single refrigerant. Alfa-V Single Row have been specifically designed for commercial refrigeration and air conditioning. The V-angle, with its exceptional
- Maximum Working Pressure: 1,740.4524 psi
- Technology: Air-Cooled, Shell and Tube
- Primary Material: Aluminum, Copper
- Application / Industry: Refrigeration (Evaporator / Condenser)
-
Supplier: Tecumseh Products Company
Description: development of condensing units for various applications. We offer a complete range of air and water-cooled, indoor and outdoor condensing units for commercial refrigeration applications.
- Type: HVAC Condensing Unit
- Application: Refrigeration
-
Supplier: Danfoss A/S
Description: Compressors for air conditioning, providing enhanced comfort, efficiency and sustainability for rooftops and chillers, commercial applications with refrigerants R410A, R407C, R134a and R22. Danfoss inverter reciprocating compressor solutions for light commercial air conditioning and
- Power Source: 208-230 / 60 / 1, 208-230 / 60 / 3, 380 / 50 / 3, 460 / 60 / 3
- Features: Other
- Refrigerant Options: R134a, R22, R407c
- Construction: Scroll
-
Supplier: Bell & Gossett, a xylem brand
Description: form a durable, integral piece that can withstand high pressure and temperature. The BPX™ Heat Exchangers are available in many different model sizes ranging from ¼” to 4” port size and are ideal for industrial oil cooling, refrigerant evaporators and condensers, and residential and light
- Liquid Flow Rate: 800 GPM
- Maximum Working Pressure: 0 to 435 psi
- Temperature Range: -310 to 450 F
- Technology: Air-Cooled, Plate
-
Supplier: Chase Products Co.
Description: small condenser and evaporator coils, metal filters, etc. Formulated for factory, institutional, industrial and commercial use.
- Type: Aerosol / Contact Cleaner, Alkaline Cleaner (11 to 12.5 pH), Aqueous / Water-based, Cleaner / Cleaning Agent, Degreaser, Dusters / Canned Air
-
Supplier: SAE International
Description: This Standard is restricted to refrigeration circuits that provide air-conditioning for the passenger compartments of passenger and commercial vehicles. This Standard includes analytical and physical test procedures to evaluate concentration inside the passenger compartment. In the
-
Supplier: DuPont Refrigerants
Description: DuPont Suva MP66 is an HCFC-based refrigerant for R-500 systems. It can also be used instead of MP39 for retrofit of R-12 in low-temperature stationary positive displacement systems such as commercial freezers where higher capacity is needed [works best <-15°F (-26°C) evaporator]. MP66
-
Supplier: Fasco
Description: ICE 59 Motors are primarily used in the evaporator of commercial refrigeration walk-in coolers and freezers, but can be used in many applications demanding high efficiency and dependability with output ratings up to 7.6 watts. Mechanical Features: Type: 3.3” electronically
- Other Output Power: 0.0999804407137504 HP
- Shaft Size: 0.3125 inch
- Shaft Speed: 500 to 1,800 rpm
- Operating Temperature: -40 to 131 F
-
Supplier: Goulds Water Technology, a xylem brand
Description: Residential, Commercial Low Head, Cast Iron, Bronze Fitted, End-Suction Pumps G&L Series 3656/3756 LH Group Applications: Evaporative condensers Industrial fluid coolers Refrigeration and air conditioning systems Water circulation Liquid transfer Irrigation Features and Benefits Back
- Pump Type: Centrifugal Pumps
- Features: Water Pumps
-
Supplier: Hansen Technologies Corporation
Description: These heavy-duty, flanged, gas-powered, 2-step suction stop valves are designed to control the flow of refrigerant in large industrial and commercial refrigeration systems. They remain normally open via a spring and require no pressure drop to operate. A single pilot solenoid valve is
- Features: Other
-
Supplier: Ralston Metal Products Limited
Description: splashing liquies and production residues. In the closed-loop system, the heated enclosure air is drawn into the air conditioner by a powerful blower where heat and moisture are removed as it passes through an evaporator coil and forced back into the enclosure; maintaining the Nema integrity
- Cooling Capacity: 1,199.9999999999998 to 8,000 BTU/hr
- Voltage: 230 VAC
- Frequency: 50 Hz, 60 Hz
- Application: Commercial, Data Center Cooling, Industrial
-
Supplier: Ralston Metal Products Limited
Description: splashing liquies and production residues. In the closed-loop system, the heated enclosure air is drawn into the air conditioner by a powerful blower where heat and moisture are removed as it passes through an evaporator coil and forced back into the enclosure; maintaining the Nema integrity
- Cooling Capacity: 2,999.9999999999995 to 5,999.999999999999 BTU/hr
- Voltage: 230 VAC
- Frequency: 50 Hz, 60 Hz
- Application: Commercial, Data Center Cooling, Industrial
-
Supplier: Ralston Metal Products Limited
Description: splashing liquies and production residues. In the closed-loop system, the heated enclosure air is drawn into the air conditioner by a powerful blower where heat and moisture are removed as it passes through an evaporator coil and forced back into the enclosure; maintaining the Nema integrity
- Cooling Capacity: 1,199.9999999999998 to 5,999.999999999999 BTU/hr
- Voltage: 230 VAC
- Frequency: 50 Hz, 60 Hz
- Application: Commercial, Data Center Cooling, Industrial
Find Suppliers by Category Top
Featured Products Top
-
Backer Springfield's EVAPOWAY™ anti-condensate pans are used by leading companies in Commercial Refrigeration, HVAC, and Vertical Transportation (elevators). These durable and reliable products use the highest quality components, including NSF certified pans, to evaporate (read more)
Browse Evaporators Datasheets for Backer-Springfield -
RM, DM, and PTC Evaporator Pans Backer Springfield’s Evapoway anti-condensate pans are used by leading companies in Commercial Refrigeration, HVAC, and Vertical Transportation (elevators). These durable and reliable products use the highest quality components (including NSF certified pans) to evaporate defrost and condensation where no drain line is available. (read more)
Browse Evaporators Datasheets for Backer-Springfield -
Backer Springfield's EVAPOWAY™ anti-condensate pans are used by leading companies in Commercial Refrigeration, HVAC, and Vertical Transportation (elevators). These durable and reliable products use the highest quality components, including NSF certified pans, to evaporate (read more)
Browse Evaporators Datasheets for Backer-Springfield -
leading companies in Commercial Refrigeration, HVAC, and Vertical Transportation (elevators). These durable and reliable products use the highest quality components, including NSF certified pans, to evaporate defrost and condensation where no drain line is available. Our products have successfully passed (read more)
Browse Evaporators Datasheets for Backer-Springfield -
Backer Springfield's EVAPOWAY™ anti-condensate pans are used by leading companies in Commercial Refrigeration, HVAC, and Vertical Transportation (elevators). These durable and reliable products use the highest quality components, including NSF (read more)
Browse Immersion Heaters Datasheets for Backer-Springfield -
Backer Springfield’s Evapoway anti-condensate pans are used by leading companies in Commercial Refrigeration, HVAC, and Vertical Transportation (elevators). These durable and reliable products use the highest quality components (including NSF certified pans) to evaporate defrost and condensation where no drain line is available. (read more)
Browse Industrial Heaters Datasheets for Backer-Springfield -
• Air Conditioning – Unitary, Commercial • Refrigeration – Coolers, Freezers, Racks • Industrial Refrigeration (read more)
Browse Pressure Relief Valves Datasheets for Parker Sporlan Division -
Backer Springfield's EVAPOWAY™ anti-condensate pans are used by leading companies in Commercial Refrigeration, HVAC, and Vertical Transportation (elevators (read more)
Browse Electric Heaters Datasheets for Backer-Springfield -
Backer Springfield's EVAPOWAY™ anti-condensate pans are used by leading companies in Commercial Refrigeration, HVAC, and Vertical Transportation (elevators). These durable and (read more)
Browse Industrial Heaters Datasheets for Backer-Springfield -
working pressure for the SHGB valves is 450 psi (31 bar) and the HGB-1 through HGB-8 valves is 700 psi (48.3 bar) Applications: • Air Conditioning – Residential, Unitary units, Packaged units, Chillers, Commercial, Industrial • Refrigeration – Coolers, Freezers, Walkin units, Cases • Industrial Refrigeration • Transportation (read more)
Browse Pressure Relief Valves Datasheets for Parker Sporlan Division
More Information Top
-
Heat transfer coefficients in horizontal multi‐tubular evaporators
The results also indicate that, at lower loadings encountered in commercial refrigerant evaporators , considerably portions of the tube wall becomes dry resulting in much lower heat transfer rates than for .
-
Unit Bearing Motors - HVAC Motors - Grainger Industrial Supply
These unit-bearing motors are designed for use in commercial refrigeration evaporator fan applications, and in most applications requiring high efficiency and output ratings between 4 and 25W.
-
Calculation of pitch point in the counter flow heat exchanger used in low-temperature waste heat powered Organic Rankine cycle
mixture composition on the formation of pinch points in the condenser or evaporator in commercial refrigeration field with binary or ternary component mixtures .
-
CR4 - Thread: what is the use sight glass in refrigerators
Each evaporator on modern commercial dx refrigeration units is typically equipped with a thermostatic expansion valve, which meters the flow into the evaporator by sensing the presence or absence of liquid refrigerant at the outlet.
Indicates content that may require registration and/or purchase.