Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Qsonica, LLC
Description: Q800R DNA Shearing Sonicator The new Q800R Sonicator system was designed specifically for DNA and Chromatin shearing. DNA can be sheared to specific size ranges making it an ideal system for preparing samples for Next Gen Sequencing. The device is compatible with commercially available
- Operating Frequency: 20 kHz
- Power Rating: 749.9999999999964 watts
- Input Voltage: 110 volts
- Applications: Cell Disruption, Shearing
-
Supplier: Newark, An Avnet Company
Description: STRAIN GAUGE BIAXIAL & SHEAR SPECIAL 350
-
Supplier: MS Aerospace, Inc.
Description: M.S. Aerospace manufactures fasteners for critical space, military, helicopter, commercial aircraft, missile, jet and rocket engine platforms. We manufacture parts for General Electric, Pratt & Whitney, Honeywell, Rolls Royce, Lockheed Martin, ULA, the Department of Defense, MTU, SNECMA,
- Standard Drives: 12-Point
- Inch: 7/16"
- Features: Other
-
-
Supplier: Newark, An Avnet Company
Description: DUAL SHEAR STRAIN GAUGES - PACK OF 50, 1
-
Supplier: Barksdale Control Products
Description: Barksdale's Series 9000 Valves control hydraulic fluids and gasses up to 350 psi. Featuring Barksdale's famous Shear-Seal® technology, the Series 9000 Valves offer dependable performance and long life for manual control of commercial and industrial process applications. The versatile design
- Pressure Rating: 350 psi
- Number of Ports/Ways: 4
- Media Temperature: -40 to 250 F
- Flow (Cv): 0.52 to 2.3
-
Supplier: Newark, An Avnet Company
Description: M Series 1.5 mm shear-half bridge strain
-
Supplier: Newark, An Avnet Company
Description: M Series 6 mm shear-half bridge strain g
-
Supplier: MS Aerospace, Inc.
Description: M.S. Aerospace manufactures fasteners for critical space, military, helicopter, commercial aircraft, missile, jet and rocket engine platforms. We manufacture parts for General Electric, Pratt & Whitney, Honeywell, Rolls Royce, Lockheed Martin, ULA, the Department of Defense, MTU, SNECMA,
- Inch: 3/8"
- Standard Drives: Bristol Spline
- Features: Other
-
Supplier: SAE International
Description: effective height, R, and horizontal separation, d. A parametric study with commercial software, ABAQUS, is conducted using the two new parameters to investigate their affects on in-plane effective shear stiffness, G\u2081\u2082*, and maximum shear strain, (\u03b3\u2081\u2082*)max of
-
Supplier: SAE International
Description: is investigated with the honeycomb shear bands when a vertical force is applied at the center of the wheel. Cellular Materials Theory (CMT) is used to obtain in-plane effective properties of a honeycomb structure at meso-scale. Finite Element Analysis (FEA) with commercial software ABAQUS is
-
Supplier: SAE International
Description: Investigations on valve recession of a commercial vehicle engine inlet valve are done. Failure analysis of inlet valve of a six cylinder commercial vehicle engine developing power of 155 BHP is carried out using the software tools IDEAS and TYCON. Failed engine valves are investigated
-
Supplier: CSA Group
Description: Preface This is the eighth edition of CSA C22.2 No. 68, Motor-operated appliances (household and commercial), one of a series of Standards issued by CSA Group under Part II of the Canadian Electrical Code. It supersedes the previous editions, published in 2009, 1992, 1989, 1981, 1976, 1962,
-
Supplier: ASTM International
Description: 1.1 This specification covers hot-rolled, heavy-thickness coils beyond the size limits of Specification A 1011/A 1011M. 1.2 The product is available in five designations: Commercial Steel, Drawing Steel, Structural Steel, High-Strength Low-Alloy Steel, and High-Strength Low-Alloy Steel with
-
Supplier: ASTM International
Description: 1.1 This specification covers hot-rolled, heavy-thickness coils beyond the size limits of Specification A 1011/A 1011M. 1.2 The product is available in six designations: Commercial Steel, Drawing Steel, Structural Steel, High-Strength Low-Alloy Steel, High-Strength Low-Alloy Steel with
-
Supplier: IHS ESDU
Description: models are presented that are used to characterise the idealised forms of flow behaviour (over limited shear rate ranges) and the behaviour of real fluids over wider shear rate ranges.A brief discussion is given on commercial viscometers and rheometers, employed for viscosity and flow curve
-
Supplier: Hernon Manufacturing, Inc.
Description: Standard 61 for use in commercial and residential potable water systems.
- Industry: Aerospace, Automotive, Electrical Power / HV, Electronics, Military / Government (MIL-SPEC / GG), OEM / Industrial
- Features: Specialty / Other, Thread Locker / Retainer
-
Supplier: Red Line Synthetic Oil Corporation
Description: Provides the least viscosity change of any commercial suspension fluid and will operate unchanged longer than other suspension fluids Often used by NASCAR and ARCA teams in Superspeedway suspension setups Superior shear stability over most popular shock oils Allows use of lower viscosities
- Kinematic Viscosity: 2.3 to 5.5 cSt
- Viscosity Index: 344
-
Supplier: Shurtape Technologies, LLC
Description: A closure tape for sealing seams on all types of housewrap, sheathing, insulation and vapor barrier materials used in residential and commercial construction applications. CCMC-Certified HW 300 can be applied in vast temperature ranges and in humid conditions, and combines the high shear and
- Width: 2.3622047244094486 inches
- Thickness: 0.003 inches
- Peel Strength / Adhesion: 3.125 lbs/in
- Temperature Resistance: -10 to 80 C
-
Supplier: Barksdale Control Products
Description: The 55521 Air Suspension Valve utilizes Barksdale's patented Shear-Seal® technology to accurately control suspension height in commercial and recreational vehicle applications. Shear-Seal® has become the industry leader through superior performance and long life, even under the most demanding
- Pressure Rating: 130 psi
- Number of Ports/Ways: 4
- Media Temperature: -40 to 150 F
- Media: Air
-
Supplier: Chase Products Co.
Description: institutional, industrial and commercial use.
- Form: Aerosol
- Location / Orientation: Exterior, Interior
- Substrate: Metal, Plastic, Wood
- Features: OEM / Industrial, Other, Sprayable
-
Supplier: Kistler Group
Description: Types 8838 and 8840 are novel complements of shear mode sensors that are designed to respond to two distinctly different forms of induced oscillations. The internal orientation of the quartz elements enables Type 8838 accelerometer to respond to oscillations occurring about the unit’s mounting axis
- Acceleration: -150 to 150 g
- Frequency Range: 1 to 2,000 Hz
- Maximum Shock: 5,000 g
- Maximum Vibration: 2,000 g
-
Supplier: Kistler Group
Description: Types 8838 and 8840 are novel complements of shear mode sensors that are designed to respond to two distinctly different forms of induced oscillations. The internal orientation of the quartz elements enables Type 8838 accelerometer to respond to oscillations occurring about the unit’s mounting axis
- Acceleration: -150 to 150 g
- Frequency Range: 1 to 2,000 Hz
- Maximum Shock: 5,000 g
- Maximum Vibration: 2,000 g
-
Supplier: Creative Composites Group
Description: SuperPlank™ & Flowgrip® are fiberglass decking systems that are pultruded in a constant cross section with the legs and top surface integral to the profile. The fiberglass decking features a unique tongue and groove joint system that locks the panels together. The interlock permits shear loads to
- Width: 19 to 24 inch
- Features: Anti-Slip, Fiberglass, Other
- Application: Commercial, Industrial, Residential
- Type: Grating
-
Supplier: CSA Group
Description: ISO 9667:2017 specifies dimensional and physical requirements of tow bar connections to tractor and aircraft (see Figure 1). It is applicable to any new type of commercial transport category aircraft tow bar designed or built after publication of ISO 9667:2017. The purpose of ISO 9667:2017 is
-
Supplier: Jewell Instruments, LLC
Description: The LCA-100 Series is a single axis accelerometer that is ±12 to ±18 Vdc and is also DO-160 approved for aerospace applications. The Jewell LCA-100 Series Accelerometer is a general-purpose ±0.5g to ±5g device designed for industrial, commercial and aerospace sensing requirements. Features &
- Frequency Range: 60 Hz
- Maximum Shock: 100 g
- Operating Temperature: -67 to 185 F
- Features: Sealed
-
Supplier: KINTEP NEW POWER
Description: Introduction: High-efficiency commercial grinding equipment for one-touch crushing of food waste. Featuring a unique counter-axial high-torque shearing structure-distinct from traditional grinders-our equipment uses more, thicker blades with greater torque. It effortlessly crushes a
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: block, Electronic Connector, Wire Splice Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 305-1099383-1 can be used for catalog matching and distributor lookup.
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Expressly designed for commercial and military aircraft vibration monitoring, the Dytran model 3168F is a ring style IEPE piezoelectric accelerometer incorporating the use of high stability quartz shear technology. The model 3168F is offered with a 10 mV/g sensitivity and features a miniature
- Acceleration: 500 g
- Frequency Range: 1 to 20,000 Hz
- Operating Temperature: -58 to 320 F
- Features: Other, Piezoelectric
-
Supplier: Isotech, Inc.
Description: loading throughout the isolated walls Sturdy construction provides years of trouble-free isolation and support Braces accommodate concrete, block or drywall construction Neoprene element provides excellent resilience and noise attenuation Applications Commercial utility and HVAC space
- Features: Other
- Application: Vibration Isolation
-
Description: Polyken 558CA PE COATED CLOTH - UL181B-FX LISTED (California customers only) 558CA is a butyl adhesive tape for use on flexible HVAC ducts in both residential and commercial settings. Approved by the California Energy Commission. Meets flexible duct sealing requirements for CA ruling AB970.
- Thickness: 0.014 inches
- Peel Strength / Adhesion: 2.5 lbs/in
- Temperature Resistance: 4.444444444444445 to 93.33333333333333 C
- Features: Adhesive, Single-Sided Adhesive
-
Description: Nashua Tapes Products 558CA PE COATED CLOTH - UL181B-FX LISTED (California customers Only) 558CA is a butyl adhesive tape for use on flexible HVAC ducts in both residential and commercial settings. Approved by the California Energy Commision. Meets flexible duct sealant requirements for CA
- Thickness: 0.014 inches
- Peel Strength / Adhesion: 2.5 lbs/in
- Temperature Resistance: 4.444444444444445 to 93.33333333333333 C
- Features: Adhesive, Single-Sided Adhesive
-
Supplier: Indian Creek Fabricators, Inc.
Description: Indian Creek Fabricators Incorporated is an efficient, service oriented company. We are experts in commercial and industrial metal fabrication, and large scale machining equipped for processing a wide variety of requirements. Indian Creek Fabricators can take any project from concept and
- Services: Assembly, CAD / CAM Support, Design Assistance, Pattern Layout, Production, Prototype, Short Run
- Capabilities: Bending / Forming, CNC Fabrication, Deburring / Graining, EDM Machining, Hardware / Fasteners, Laser Cutting, Painting / Powder Coating, Plating, Punching, Rolling, Shearing, Stamping, Water / Abrasive Jet Cutting, Welding
- Materials: Exotic Metals and Alloys, Ferrous Metals, Nonferrous Metals
- Features: Midwest US Only, North America, United States Only
-
Supplier: Cole-Parmer
Description: • The OHAUS VN Series of floor platforms and scales are the value solution to your dry weighing needs in industrial and commercial applications. • 5,000 lb capacity with 1 lb readability in 2 popular platform sizes: 4’ x 4’ and 5’ x 5’ • • 5mm / 0.196†thick painted carbon steel top
- Capacity: 5,512.5 lbs
- Display: Digital Display
- Interface: Serial
-
Supplier: Cole-Parmer
Description: • The OHAUS VN Series of floor platforms and scales are the value solution to your dry weighing needs in industrial and commercial applications. • 5,000 lb capacity with 1 lb readability in 2 popular platform sizes: 4’ x 4’ and 5’ x 5’ • • 5mm / 0.196†thick painted carbon steel top
- Capacity: 5,512.5 lbs
- Display: Digital Display
- Interface: Serial
-
Supplier: MRL Industries
Description: An ISO 9001:2008 Certified source of precision metal fabricated parts, components, prototypes and integrated assemblies, we supply a variety of demanding industries, including Aerospace, Aviation, Military Defense, Medical and Commercial, offering custom solutions to the most difficult metal
- Services: Assembly, CAD / CAM Support, Design Assistance, Just-in-Time Capability, Pattern Layout, Production, Prototype, Short Run
- Capabilities: Bending / Forming, CNC Fabrication, Deburring / Graining, EDM Machining, Hardware / Fasteners, Laser Cutting, Painting / Powder Coating, Plating, Punching, Rolling, Shearing, Stamping, Water / Abrasive Jet Cutting, Welding
- Materials: Exotic Metals and Alloys, Ferrous Metals, Nonferrous Metals
- Features: Midwest US Only, North America, United States Only
Find Suppliers by Category Top
Featured Products Top
-
– SAFE-SHEAR™ BELLEVILLE BURST DISC Technetics Group will design, manufacture, and test a precision burst disc assembly for your application. Our burst discs are capable of precise and reliable burst settings from low pressures or vacuum (1 psi pressure differential), up to 10,000 psi. All (read more)
Browse Rupture Discs and Burst Discs Datasheets for Technetics Group -
To meet the Paris Agreement’s climate goals, commercial vehicles need to reduce emissions by 80% by 2050. The European Union has set CO2 reduction targets of 15% by 2025 and 30% by 2030 for commercial vehicles. To reach these goals, heavy-duty transmission (read more)
Browse Synthetic Oils, Greases, and Lubricants Datasheets for ExxonMobil Chemical Company - Synthetic Base Stocks -
deliver better performance and improved wear protection. Whether you’re formulating engine oils for passenger or commercial vehicles, the market demands longer drain intervals to provide sustainability benefits and customer value. How we can help: Engine oil (read more)
Browse Synthetic Oils, Greases, and Lubricants Datasheets for ExxonMobil Chemical Company - Synthetic Base Stocks
Conduct Research Top
-
Scale Up of High Shear Rotor-Stator Mixers
trials, misjudging the time required to achieve mixing equilibrium by just a few seconds can ultimately cost your company millions of dollars, not to mention wasted time and effort and increased wear-and-tear on the equipment, during commercial-scale production. The laboratory tabletop HSM usually
-
Lubricity of Materials and Solutions
. In conjunction with unique test geometries, commercial shear rheometers provide the sensitive force/displacement control that is required to measure CoF accurately and reproducibly. Understanding coefficient of friction can help in design of bearings and surface in industry and medicine.
More Information Top
-
Temporary Structures in Construction, Third Edition > UNDERGROUND/TUNNELING SUPPORTS
The two Commercial Shearing Inc., publications,14,15 as well as Szechy's text,16 outline various techniques, such as compressed-air, shield-driven tunneling, well-point pumping, and the installation of spiling that are used to reduce ground movement in poor ground …
-
Practical Tunnel Construction
Rock Defects and Loads on Tunnel Supports,” in Rock Tunneling with Steel Support ,” by R.V. Proctor and T. White, Commercial Shearing Co., Youngstown, OH.
-
The influence of test parameters and package design features on ball shear test requirements
In this set of tests, the ball shear stren-oth and fracture mode are evaluated using a commercial shear tester over the range of displacementrates fiom 0.025 "/s .
-
REPROCESSING OF HIGHLY IRRADIATED FUELS. Report of a Panel of Experts Held in Vienna, May 27--30, 1969.
Shear-Leach Processing: Adapting current commercial shear -leach processes for handling highly radioactive nuclear fuels can vary from minor modifications to development of major new techniques, depending on the degree of irradiation and length of cooling expected.
-
MEMBERSHIP ROSTER OF AMERICAN CERAMIC SOCIETY
Commercial Shearing & Stamping Co., R. V. Proctor (Voter), 1775Logan Ave., Youngs- .
-
Standard Handbook for Civil Engineers > TUNNEL ENGINEERING
From R. V. Proctor and T. L. White, “Rock Tunnels and Steel Supports,” Commercial Shearing & Stamping Co., Youngstown, Ohio.
Indicates content that may require registration and/or purchase.