-
Supplier: ValueTronics International, Inc.
Description: The 1550 is a 108 W, 36 V, 3 A DC Power Supply from BK Precision. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional
- DC Output Power: 108 watts
- Type: DC Power Supply
-
Supplier: ValueTronics International, Inc.
Description: stability Variable output 3V to 15V at 40A The BK Precision 1692 Switching Mode DC Power Supply provides high current output in a lightweight and compact package. It is suitable for a variety of uses, especially for powering DC operated mobile radio
- DC Output Power: 600 watts
- Type: DC Power Supply
-
Supplier: ValueTronics International, Inc.
Description: Lightweight and compact Current fold back circuitry with illuminated indicator prevents overloading the power supply Overtemperature protection circuitry Overvoltage protection Remote sense The B&K Precision 1694 switching mode DC power
- DC Output Power: 900 watts
- Type: DC Power Supply
-
-
Supplier: ValueTronics International, Inc.
Description: power supply Overtemperature protection circuitry Overvoltage protection Front panel auxiliary output The B&K Precision 1693 switching mode DC power supply provides high current output in a lightweight and compact package. It is suitable for a variety of
- DC Output Power: 900 watts
- Type: DC Power Supply
-
Supplier: Neeltran, Inc.
Description: Neeltran dc rectifiers are custom designed to meet your hydrogen needs. Whether an indoor or outdoor solution, an oil or water cooled transformer, a compact or walk in rectifier (E-House) we have the ability to meet all of your specifications. Our team builds / designs transformers and
- AC Input Voltage: 0.0 to 69000 volts
- DC Output Current: 0.0 to 130000 amps
- DC Output Voltage: 0.0 to 1500 volts
- Input Frequency: 50 to 60 Hz
-
Supplier: Advanced Energy Industries, Inc.
Description: Advanced Energy's UltraVolt V series of regulated DC-to-DC converters provide high voltage power in a lightweight, small-footprint package that is ideal for biasing applications where PCB board space is limited. Maximum Output Voltage/Power: 3 kV DC/1 W Type: Single
- DC Input Current: 0.0350 to 0.4500 amps
- DC Input Voltage: 5 to 15 volts
- DC Output Current: 3.30E-4 to 0.0013 amps
- DC Output Power: 0.5000 to 1 watts
-
Supplier: BEI Sensors
Description: More power in a compact, easy- to-install package. Available in either a 5 volt or a 24 volt version, this supply can deliver 4 Amps (at 5V) or 1.5 Amps (at 24V) to get you that extra bit of power that you need. With a wide range of acceptable input voltages, anything
- AC Input Voltage: 85 to 264 volts
- DC Input Voltage: 110 to 350 volts
- DC Output Current: 1.5 to 4 amps
- DC Output Voltage: 5 to 24 volts
-
Supplier: Kikusui America, Inc.
Description: The PMC Series are compact, high-performance, constant voltage, constant current Series regulated DC power supplies. The adoption of Series regulated design realizes a highly stable output with a low level of output noise. LED digital meter which is legible even in dimly
- AC Input Voltage: 110 to 240 volts
- DC Output Current: 0.0 to 3 amps
- DC Output Voltage: 0.0 to 110 volts
- Form Factor: Desktop / Free Standing, Rack Mount
-
Supplier: CARLO GAVAZZI Automation Components
Description: This SPD is the most compact 100W power supply on the market. Relay output for “power ready” parallel function and PFC are included. Performances are unique with high efficiencies and the possibility of being used up to 70°C with a little derating. Installation on
- AC Input Voltage: 90 to 264 volts
- DC Output Current: 2.1 to 8.4 amps
- DC Output Power: 101 watts
- DC Output Voltage: 12 to 48 volts
-
Supplier: Daburn Electronics & Cable
Description: UIMEW50 series is an industrial control enclosed type power supply with 50w single-channel constant-voltage output. The input voltage range is 90-264 VAC, and the output voltage is 5v. It can be applied to various industrial fields such as industrial control systems, machinery and
- AC Input Current: 115 to 230 amps
- AC Input Voltage: 90 to 264 volts
- DC Output Current: 0.1000 to 1.1 amps
- DC Output Power: 50 to 52.8 watts
-
Supplier: Allen-Bradley / Rockwell Automation
Description: L3x & L3y CompactLogix Power Supplies 24 VDC Input 2 Amp @ 5 VDC Output - Conformally Coated
- Type: DC Power Supply
-
Supplier: SEC America, LLC
Description: 20CT is an advanced switch-mode DC power supply specifically designed for land mobile radio applications. The power supply produces clean reliable power which is highly filtered to suppress radio frequency emissions. The Model 20CT is a compact,
- AC Input Voltage: 115 to 230 volts
- DC Output Current: 15 amps
- DC Output Voltage: 13.8 volts
- Form Factor: Desktop / Free Standing
-
Supplier: Rohde & Schwarz USA, Inc.
Description: The R&S®NGE100 power supply series consists of robust, high-performance, affordable instruments. They offer high efficiency combined with low ripple plus a variety of comfort functions that are not usually found in this class of power supplies. Meets your daily needs
- DC Output Current: 0.0 to 3 amps
- DC Output Power: 66 to 100 watts
- DC Output Voltage: 0.0 to 32 volts
- Type: DC Power Supply
-
Supplier: Jasper Electronics, Inc.
Description: be ruggedized against high shock, vibration, and humidity to meet MIL-STD-810 requirements • Customizing To Meet Your System Requirements Is Our Specialty Description Jasper’s Compact PCI Power Supplies comply with the industry standard PICMG requirements and are
- AC Input Voltage: 90 to 264 volts
- DC Output Power: 175 watts
- Features: Hot Swappable, Power Factor Correction
- Type: DC Power Supply
-
Supplier: SIE Computing Solutions, Inc.
Description: configurations. The enclosure is designed to support Hot Swap and N+1 with three front-pluggable 600w power supplies and AC or Dual DC input. Redundant front-pluggable positive pressure/evacuation cooling scheme with six 3 wire 12VDC 110 cfm fans and tach alarm output provides
- CE / FCC Certified: Yes
- Form Factor: Other
- Product Type: Other
- Technology: CompactPCI® Compliant
-
Supplier: Define Instruments
Description: What it does: Low noise power supply specifically designed for industrial instruments. This instrument power supply is designed differently from a general purpose power supply. Emphasis is placed on withstanding and rejecting EMI events, such as transients
- AC Input Voltage: 85 to 265 volts
- DC Output Current: 200 amps
- DC Output Voltage: 24 volts
- Form Factor: DIN Rail
-
Supplier: Total Power International, Inc.
Description: Universal AC Input Hot-Swappable Power Factor Correction
- CE / FCC Certified: Yes
- Form Factor: 3U
- Product Type: Other
- Technology: CompactPCI® Compliant
-
Supplier: Artesyn Embedded Power
Description: The NLP65 series of open-frame AC-DC power supplies comprises eight single, dual and triple output models, covering standard voltages from 5 V to 24 V. Each model accepts a universal input of 85—264 Vac or 120—300 Vdc. These compact switch-mode power
- AC Input Voltage: 85 to 264 volts
- DC Output Current: 0.6500 to 13 amps
- DC Output Power: 75 watts
- DC Output Voltage: -15 to 24 volts
-
Supplier: Artesyn Embedded Power
Description: The NLP40 series of AC-DC power supplies includes single, dual and triple output models, covering voltages from 3.3 V to 48 V. Their compact 4.25 x 2.5 x 1.15 inch form factor makes them ideal for use in space constrained and 1U applications. NLP40 power
- AC Input Voltage: 85 to 264 volts
- DC Output Current: 0.2000 to 10 amps
- DC Output Power: 40 to 50 watts
- DC Output Voltage: -15 to 48 volts
-
Description: power input has a current limiter fitted. Spellman’s proprietary HV technology coupled with SMT circuitry results in an ultra compact and lightweight module that is available as either a positive or negative supply that is ideal for OEM applications. Typical applications
- DC Input Voltage: 2 to 24 volts
- DC Output Current: 0.0100 amps
- DC Output Power: 20 watts
- DC Output Voltage: 2000 volts
-
Supplier: PREMIUM S.A.
Description: "The EDS-500 is a 500W battery charger that allows feeding DC loads through the charger´s batteries even if there is an AC mains cutdown. This UPS (uninterruptible power supply) series is perfect for charging lead-acid batteries of 12V, 24V and 48V and includes internal battery
- Protection: Power Failure
- Technology: Other
- UPS Type: DC Power
- Watt Rating: 0.5000 kwatts
-
Supplier: Tradeport Electronics Group
Description: Compact Size, Light Weight Low Fan Acoustic Noise with Fan Speed Control Circuit Voltage/Current Protection Knob SPD-3606 DC power supply provides 375W capability, three isolated outputs with dualrange for CH1/CH2, highly efficient power conversion, low noise,
- Technology: Switching
- Type: DC Power Supply
-
Supplier: Total Power International, Inc.
Description: Universal AC Input Hot-Swappable Power Factor Correction
- AC Input Voltage: 90 to 264 volts
- DC Output Current: 0.5000 to 35 amps
- DC Output Power: 175 watts
- DC Output Voltage: -12 to 12 volts
-
Description: The 500A Series is a Compact OEM style constant current capacitor charging or DC power supply with output voltages available from 0-1kV to 0-40kV, 110VAC or 220VAC single phase input, and optional Active PFC. All models feature medical safety approvals. Although the ALE
- DC Output Current: 0.0 to 0.5000 amps
- DC Output Power: 500 watts
- DC Output Voltage: 0.0 to 40000 volts
- Type: High Voltage Power Supply, DC Power Supply, Programmable Power Supply
-
Supplier: Unipower, LLC
Description: Features and Options Standard Compact PCI Outputs Outputs; 5, 3.3, ±12VDC Hot-Swap, N+1 Redundant Operation AC or DC Input Integral LED Status Indicators Up to 6.8 Watts
- DC Output Power: 200 watts
- Type: DC Power Supply
-
Supplier: Astrodyne Corporation
Description: Regulated outputs, 4000v isolation, built in emi filter, compact footprint
- AC Input Voltage: 90 to 264 volts
- DC Output Current: 50 amps
- DC Output Power: 300 watts
- DC Output Voltage: 5 volts
-
Supplier: EA Elektro-Automatik Inc.
Description: Series 2230 power supplies provide up to 375 W of power in a compact 2 U high, half-rack wide enclosure. The 2230-30-6 offers up to 6 A from two channels; the 2230-60-3 offers up to 60 V from two channels. Adjustable, independent, and isolated channels can test two single
- Type: DC Power Supply
-
Supplier: Daburn Electronics & Cable
Description: UIMEW100 Series is a 100W single output constant voltage output industrial control enclosed type power supply, with input range of 90 ~ 264vac, output voltage of 12V, 15V, 24V, 36V, 48V, etc., which can be applied to industrial control system, mechanical and electrical equipment,
- AC Input Current: 115 to 230 amps
- AC Input Voltage: 90 to 264 volts
- DC Output Current: 2.2 to 16 amps
- DC Output Power: 80 to 106 watts
-
Supplier: Xylem Applied Water Systems
Description: Triplex Compact Electric Diaphragm Pump Flow rates from 7.6 litres/min (2 US gallons/min) Pressure switch control capable of pressures up to 4.1bar (60psi) Model No.: 0350, 03B0 R350, R3B0 Series Compact automatic demand pump Sealed
- Maximum Discharge Pressure: 60 psi
- Maximum Discharge Flow: 2 GPM
- Power Source: DC Powered
-
Supplier: Allen-Bradley / Rockwell Automation
Description: L3x & L3y CompactLogix Power Supplies 24 VDC Input 2 Amp @ 5 VDC Output
- DC Input Voltage: 19.2 to 31.2 volts
- DC Output Voltage: 24 volts
- Form Factor: DIN Rail
-
Supplier: TPS Elektronik GmbH
Description: The FSP065-RBBN3 power supply is suitable for compact electronic devices and industrial applications, providing a stable and efficient power supply in small form factors.
- AC Input Voltage: 90 to 264 volts
- AC Output Current: 3.42 amps
- DC Output Power: 65 watts
- DC Output Voltage: 19 volts
-
Supplier: AMETEK Programmable Power
Description: The Sorensen DLM 600 series of DC programmable power supplies are designed to provide continuously variable DC output voltage and current for a broad range of applications in a compact 1U (1.75 inches) high, half-rack (8.5 inches) wide chassis. With the use of Zero
- AC Output Current: 2 to 75 amps
- AC Output Voltage: 5 to 300 volts
- DC Output Current: 2 to 75 amps
- DC Output Power: 375 to 600 watts
-
Supplier: SL Power Electronics Corp.
Description: A wide range of standard products provide proven platforms for modified and custom solutions for industrial and information technology equipment applications. Robust electrical and mechanical designs withstand input-voltage sags and transients, and industrial-environme nt shock and vibration.
- AC Input Voltage: 115 to 230 volts
- DC Output Power: 350 watts
- DC Output Voltage: -12 to 12 volts
- Input Frequency: 50 to 60 Hz
-
Supplier: XP Power
Description: 20W compact power supply
- AC Input Voltage: 80 to 264 volts
- DC Output Current: 2.67 amps
- DC Output Power: 40 watts
- DC Output Voltage: 15 volts
-
Supplier: Lumina Power, Inc.
Description: The CCPF family of capacitor charging power supplies utilizes the latest innovations in power electronics to deliver clean and efficient power for pulsed laser applications. A high power resonant inverter insures reliability during all modes of operating
- AC Input Current: 36 amps
- AC Input Voltage: 180 to 264 volts
- DC Output Voltage: 500 to 4000 volts
- Form Factor: Rack Mount
Find Suppliers by Category Top
Featured Products Top
-
Acopian Power Supplies manufactures custom DC power supplies to match your specifications. We have millions of power supply models, but if you can't find what you need in our standard stand alone models, we can fill your needs with one of our Power Systems. We can also easily modify power supplies to meet customer requirements. (read more)
Browse DC Power Supplies Datasheets for Acopian Power Supplies -
Triad Magnetics' pioneering design process promotes innovation. There are thousands of Triad Magnetics designs providing application solutions throughout the world, from data processing to telecommunications to power conversion. Our engineers are experienced in all styles, Thru-hole, SMD, Leaded (read more)
Browse DC Power Supplies Datasheets for Triad Magnetics -
Acopian's new 720 watt power supplies have features not available on most general purpose supplies. All models can be used to provide either a constant voltage or a constant current. Models with wide output voltage ranges can be adjusted down to 0 volts, and both voltage and current can be (read more)
Browse DC Power Supplies Datasheets for Acopian Power Supplies -
AutomationDirect has added WAGO Eco2 series power supplies that offer performance and value, featuring high efficiency and a compact, space-saving design, making them ideal for space-limited applications. These economical power supplies provide reliable performance and long service life for a (read more)
Browse Power Transformers Datasheets for Automationdirect.com -
ABSOPULSE designs and manufactures custom and semi-custom rugged, high-performance AC-DC switching power supplies, rectifiers & battery chargers. Our AC-DC switching power supplies use high (read more)
Browse Power Supplies Datasheets for ABSOPULSE Electronics Ltd. -
2500W 1U High Industrial Power Supplies Have PMBus™ Communications TDK Corporation announces the introduction of the TDK-Lambda brand RFE2500 AC-DC power supplies. Delivering up to 2500W output power in a low profile 1U package, the RFE series has rugged (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
Asterion - Performance. Reliance. Brilliance. The Sorensen Asterion line of DC power supplies by AMETEK Programmable Power combines intelligence and flexibility to create an advanced platform of DC solutions in 1.7, 3.4, 5.0 & 10kW. The new DC series features two types (read more)
Browse Power Supplies Datasheets for AMETEK Programmable Power -
Type 78.60 60 W high efficiency, low profile modular DC power supply for electrical cabinets with ZVS (Zero-voltage-switching), quasi-resonant mode switching. This product is also suitable for battery charging. Features: 24 V DC, 60 W output Output adjustable (read more)
Browse DC Power Supplies Datasheets for Finder S.p.A. con unico socio -
Acopian manufactures millions of reliable AC-DC and DC-DC power supplies that are shipped within 3 days. Programmable, Switching, Linear, Rack Mount, Wall Mount, DIN Rail Mount, Redundant Systems, High Voltage & Custom (read more)
Browse Power Supplies Datasheets for Acopian Power Supplies -
SIGLENT manufactures high-precision programmable linear DC power supplies with many useful features including front panel programming, timing output, graphical interface display, a quiet smart temperature-controlled fan, and remote control communication. (read more)
Browse Linear Power Supplies Datasheets for Siglent Technologies NA, Inc.
Conduct Research Top
-
Miniature PCB Mount 5 W AC-DC Power Supply Meets International Medical Safety Standards
The EME05 series of ultra-compact, single output, 5 Watt AC-DC power supplies are believed to be one of the smallest 5 Watt AC-DC supplies, with full international medical safety approvals, on the market. It is available, as standard, in either an encapsulated or open frame mechanical format
-
The Silicon Carbide revolution - reliable, efficient, and cost effective Schottky diodes
Application engineers, powers supply designers and academics who work with high-efficiency and high-density powers supplies have to focus on many different aspects of the power supply design. The boost stage, or PFC stage, of the AC-DC converter is one place where the CoolSiC TM Schottky diode 650
-
Integrated Wheel Drives Lower Cost of Mobile Robot Ownership
Integrated Wheel Drives Lower Cost of Mobile Robot Ownership. August 25, 2020 - Steven Keeping. ElectroCraft's MobilePower TM MPW series integrated wheel drives benefit from the company's decades of mobile power design expertise. The product offers OEMs a compact, high-torque density electric wheel
-
The 5 Best Industry Applications For Linear And Rotary Solenoids
mechanisms that use solenoids to remain locked when power is lost or unlock when de-energized (fail-safe). Rotary solenoids that operate in fail-secure mode provide high security within many industries. These devices make it impossible to disable the lock by disrupting the power supply. Today's magnetic
-
An Innovative Cabling Concept Improves Reliability for Multi-Axis Stage Systems
connections to the upper axes are static which means there is no bending or relative movement of the cables. By shortening the cable length, the main concerns of crosstalk and radiation are eliminated. Instead of a bulky central motion controller, only an external. power supply is needed which is usually