Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Spirax-Sarco
Description: Spirax EasiHeat™ is an extremely compact heat exchange solution when compared to traditional shell and tube options, with the core unit occupying only 1.2 m³. Even the largest output unit fitted with all available options occupies only 4.6 m³. Offering higher energy efficiency than
- Technology: Plate
- Application / Industry: Steam
-
Supplier: SWEP North America
Description: The B5 is a versatile and flexible product that enables efficient heat exchange in applications with small flows and exceptionally high requirements for compactness. Easy to install and use, the product is flexible despite its small size. This makes it a particularly suitable choice for small
- Liquid Flow Rate: 18 GPM
- Maximum Working Pressure: 450 psi
- Temperature Range: -321 to 437 F
- Connection Options: NPT, Solder
-
Supplier: ASME Standards and Certification
Description: Heat Exchangers; Fundamentals of Finite Element and Finite Volume Methods; Finite Element Analysis of Compact Heat Exchangers; Generation of Design Data by CFD Analysis; Thermal and Mechanical Design of Compact Heat Exchanger; and Manufacturing
-
-
Supplier: ASME
Description: Heat Exchangers; Fundamentals of Finite Element and Finite Volume Methods; Finite Element Analysis of Compact Heat Exchangers; Generation of Design Data by CFD Analysis; Thermal and Mechanical Design of Compact Heat Exchanger; and Manufacturing
-
Supplier: Taco Comfort Solutions
Description: Rugged, reliable Taco Brazed Heat Exchangers represent the latest technology in high-performance heat exchangers. The Taco TFP Series is designed specifically for domestic hot water applications, in-floor radiant heating, snow-melt applications and as a general
- Maximum Working Pressure: 450 psi
- Temperature Range: -425 to 350 F
- Construction Features: ASME Certified
- Primary Material: Copper
-
Description: What is Flue Gas Heat Exchanger? This compact brazed plate heat exchanger is specifically designed for flue gas heat recovery. It efficiently transfers thermal energy from high-temperature exhaust gases to a liquid medium, enabling significant energy savings
- Maximum Working Pressure: 217.55655 to 290.0754 psi
- Primary Material: Copper, Stainless Steel
- Application / Industry: Electronics / Power Supply Cooling, Steam
- Features: Other
-
Description: A Gasketed Plate Heat Exchanger (PHE) is a compact and highly efficient heat transfer device consist- ing of multiple thin, corrugated plates that are assembled within a frame. Gaskets between the plates create sealed flow channels, enabling effective heat exchange
- Maximum Working Pressure: 145.0377 to 232.06032 psi
- Application / Industry: Chemical Processing, Electronics / Power Supply Cooling, Food and Beverage Processing, HVAC, Marine / Shipboard, Oil Heating / Cooling, Power Generation, Refrigeration (Evaporator / Condenser)
- Connection Options: Flange, NPT
- Features: Other
-
Description: What is Brazed Plate Heat Exchanger? Brazed heat exchanger (BPHE) is a type of compact heat exchanger that consists of corrugated metal plates that are brazed together to form a single unit. The brazing process involves melting a filler material,
- Maximum Working Pressure: 217.55655 to 652.66965 psi
- Application / Industry: Chemical Processing, Electronics / Power Supply Cooling, Food and Beverage Processing, HVAC, Marine / Shipboard, Oil Heating / Cooling, Power Generation, Refrigeration (Evaporator / Condenser)
- Primary Material: Copper, Stainless Steel
- Connection Options: Flange, NPT, Solder
-
Supplier: Bell & Gossett, a xylem brand
Description: BPX™ Brazed Plate Heat Exchangers offer the highest level of thermal efficiency and durability in a compact, low cost unit. The corrugated plate design provides very high heat transfer coefficients resulting in a more compact design. The unit’s stainless steel
- Liquid Flow Rate: 800 GPM
- Maximum Working Pressure: 0 to 435 psi
- Temperature Range: -310 to 450 F
- Technology: Air-Cooled, Plate
-
Supplier: Alfa Laval Inc.
Description: exchanger. Excellent thermal performance. Two combined heat exchangers, consisting of both the air to air heat recovery and air to refrigerant. Integrated connection with heat recovery that requires no additional piping. Convenient connection locations. All
- Liquid Flow Rate: 409.46659999999997 GPM
- Gas / Air Flow Rate: 825 SCFM
- Maximum Working Pressure: 377.09802 psi
- Temperature Range: 437 F
-
Description: Plate & Shell Heat Exchanger (PSHE)The PSHE range of heat exchangers are new generation heat exchangers, combining the best properties of the Plate & Frame and Shell & Tube heat exchangers. The PSHE provides high heat transfer rates with
- Maximum Working Pressure: 1,450.377 psi
- Connection Options: Flange
- Application / Industry: Oil Heating / Cooling, Steam
- Features: Other
-
Description: refrigerants. With technology ideal for use in a variety of food, beverage, and industrial processes, LaZerWeld semi-welded plate heat exchangers come in a compact size and give you high efficiency heat transfer for reduced energy costs. Features and Benefits High
- Application / Industry: Refrigeration (Evaporator / Condenser)
-
Supplier: Danfoss A/S
Description: exchanger is the ideal choice for chillers, heat pumps, economizers, desuperheaters and can be used for numerous other applications. The heat exchanger is designed to combine high thermal efficiency with energy savings.Capacity: 3 - 30 kW BPHE B3-052 brazed plate
- Maximum Working Pressure: 435.1131 psi
- Technology: Air-Cooled, Plate
- Application / Industry: HVAC
- Connection Options: Metric, Solder
-
Supplier: Weil-McLain
Description: Key Features Made of high quality acid-resistant stainless steel with 99.9% pure copper brazing Compact, lightweight, and designed for a variety of applications including radiant heating, snow melt systems and domestic hot water Counterflow design resulting high turbulence and maximum
-
Supplier: Alfa Laval Inc.
Description: Alfa Laval provides a comprehensive range of plate heat exchangers of the traditional type, featuring gaskets between the plates. The conventional type of Alfa Laval plate heat exchangers uses heat transfer plates fitted with gaskets that seal off each channel from
- Liquid Flow Rate: 20,800 GPM
- Maximum Working Pressure: 5,801.508 psi
- Temperature Range: 662 F
- Construction Features: ASME Certified
-
Description: Make heating ultimately efficient...with a Heart of HeatCor™ Our new patented heat exchange insert is made from silcon carbide for high temperature operation and delivers strong thermal shockresistance. It offers 3x the rate of heat transfer vs shell & tube heat
- Temperature Range: 2,450 F
- Features: Other
- Technology: Shell and Tube
-
Supplier: Aggreko
Description: Features Ideal for heating, drying and climate control applications. Their compact and mobile design allows them to be positioned where required on the job site. The efficient fen coil design provides a high rate of heat transfer with built-in, high volume fans provide the heat
- Technology: Air-Cooled
- Application / Industry: HVAC
-
Supplier: Alfa Laval Inc.
Description: The all-round heat transfer solution. Exceptional compactness and self-cleaning design make Alfa Laval spiral heat exchangers extremely versatile. Ideal for everything from dirty fluids to high vacuum condensation. Unique shape has unique properties A spiral heat
- Maximum Working Pressure: 1,450.377 psi
- Temperature Range: -148 to 752 F
- Application / Industry: Chemical Processing
- Connection Options: Flange
-
Supplier: Bell & Gossett, a xylem brand
Description: A complete line of efficient heat exchangers • OC and OF (straight tube) heat exchanger • TS tank suction heater • TCW and TCS tank heaters • CHX/CHXS compact heat exchangers • WU and SU heat exchangers • Diamondback heat
- Temperature Range: 1,000 F
- Technology: Air-Cooled, Shell and Tube
- Application / Industry: Chemical Processing, Domestic Water Use, Food and Beverage Processing, HVAC, Hydraulic, Pneumatic
- Connection Options: Flange, NPT, Tubular / Tube Fitting
-
Supplier: Dry Coolers, Inc.
Description: low flow rates, which lends itself to this style of heat exchanger's over all high thermal efficiency. These heat exchangers are effective in situations when other types of exchangers are not, such as applications with low flow rates or when there is a low
-
Supplier: Alfa Laval Inc.
Description: Alfa Laval RM Recuperator is a 2-port fusion-bonded plate heat exchanger made of 100% stainless steel. It is specifically designed for heat recovery from exhaust gas and separation of condensed water. Alfa Laval RM11 is a fusion-bonded plate heat exchanger made of
- Liquid Flow Rate: 15.9 GPM
- Maximum Working Pressure: 0 to 217.55655 psi
- Temperature Range: 32 to 437 F
- Application / Industry: HVAC
-
Supplier: Taco Comfort Solutions
Description: Taco PF Series Plate and Frame Heat Exchangers are designed and constructed to ASME requirements. Computerized product selection helps you choose the heat exchanger that’s just right for your application. Their compact size and ease of servicing, coupled with Taco
- Construction Features: ASME Certified
- Application / Industry: HVAC
- Technology: Plate
-
Supplier: Process Technology
Description: simplified for larger applications. Heat loss is low, requiring little or no insulation. SPECIFICATIONS Maximum single circuit capacity 76 fluid ounces (2.2 liters). Temperature range: -60°F (-50°C) to 480°F (250°C) Pressure rating:Axial Circuit A: 230 PSI (1586 kPa or 16 bar), Spiral Circuit
- Maximum Working Pressure: 230 to 360 psi
- Temperature Range: -60 to 480 F
- Application / Industry: Chemical Processing, Electronics / Power Supply Cooling, Food and Beverage Processing, HVAC, Power Generation, Refrigeration (Evaporator / Condenser), Steam
- Features: Other
-
Supplier: Pentair Engineered Solutions
Description: Brazed Plate heat exchangers are ideal and offer a compact, high output capacity for Domestic HotWater heating applications. These heat exchangers offer substantial advantages over shell & tube,tank & coil, U-tube bundles and other older technologies when used in
- Maximum Working Pressure: 450 psi
- Application / Industry: HVAC
- Technology: Plate
- Primary Material: Stainless Steel
-
Supplier: jbj Techniques Limited
Description: The compact brazed plate heat exchanger (BPHE) is constructed as a plate package of corrugated channel plates with a filler material between each plate. During the vacuum-brazing process the filler material forms a brazed joint at every contact point between the plates, creating
- Maximum Working Pressure: 449.61687 psi
- Technology: Plate
-
Supplier: jbj Techniques Limited
Description: many applications. » Seawater versions on request. High efficiency fail safe heat exchanger using a double tube system, avoiding the danger of mixing the hot and cold fluid. The advantages of the hybrid design, such as a compact size and the latest internal bypass valve, can be
- Application / Industry: Oil Heating / Cooling
-
Supplier: SAE International
Description: This paper presents pressure drops and heat transfer rates for compact heat exchangers, where the heat exchangers are angled 90°, 60°, 30° and 10° relative to the incoming airflow. The investigation is based on three heat exchangers with
-
Supplier: jbj Techniques Limited
Description: media. Provided to meet designated application requirements, limitations to flow and dissipation do not exist. Plate heat exchangers are built on a module-based concept and are designed to provide maximum efficiency in transferring heat from one liquid to another, or from steam
- Gas / Air Flow Rate: 0 to 0.00016951040016 SCFM
- Maximum Working Pressure: 362.59425 psi
- Connection Options: Flange
- Technology: Plate
-
Supplier: Heatron, Inc.
Description: Quickly and safely transfers heated liquids, gases and oils. Heatron's heat exchanger consists of a high-density cartridge heater encased in a metal jacket with ports for transfer of medium to be heated. The compact design provides higher watt density and dielectric strength
- Nominal Diameter: 0.25 to 0.75 inch
- Heated Length: 36 to 72 inch
- Heater Type: Cartridge Heater
- Insulation Options: Ceramic Insulation, Mica Insulation
-
Description: Take advantage of an existing in-house water system for heat removal. Thermo Scientific™ System Water-to-Water Heat Exchangers use less energy and cost less to operate than traditional compressor-based chillers. They provide a clean, stable, controlled, closed-loop water cooling
- Liquid Flow Rate: 41.5 to 50 GPM
- Maximum Working Pressure: 42.1 to 60 psi
- Temperature Range: 41 to 104 F
- Application / Industry: Domestic Water Use
-
Supplier: Dry Coolers, Inc.
Description: has been used in systems producing: Fan Bearings Roller Hearths Jackets Seals Exchangers The Spot•Cooler is a compact, closed-loop cooling system that will protect your equipment from scale build up and prevent premature failure. The system uses zero water once it has been put into
-
Supplier: SAE International
Description: reported in automotive industry on the applications of heat pipes in power train cooling. The advantage of a heat pipe heat exchanger is the possibility to use a more compact and lighter radiator. In addition, the proposed radiator is expected to be more robust as
-
Supplier: Hammond Manufacturing Company Inc.
Description: Description Designed for indoor applications. Air to air heat exchangers provide superior technology when there is a lower surrounding air temperature compared to the target internal temperature (difference of at least 10°C/18°F). Closed loop cooling ensures clean enclosure air is
-
Supplier: SAE International
Description: the heat exchanger, 60°, 30° and 10° angles relative to the vertical plane. The study included three heat exchanger designs, where two of them had symmetrical louvered fins and a thickness of 19mm and 52mm. The third had a thickness of 19mm and had the louvers angled in
Find Suppliers by Category Top
Featured Products Top
-
HEXNOVAS Shell Coil Heat Exchanger (Spiral tube heat exchanger ) is a compact all-welded heat exchanger designed for heating, cooling and heat recovery applications where conventional shell and tube units are oversized and gasketed plate heat exchangers may not be preferred. Built with (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
The HEXNOVAS Compabloc Type Welded Plate Heat Exchanger is a compact, high-efficiency solution designed for demanding chemical and petrochemical applications. Featuring a fully welded plate pack without gaskets, this heat exchanger is ideal for handling aggressive, corrosive, and high (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
The HEXNOVAS Spiral Heat Exchanger (SPHE) is specifically designed for handling fouling, viscous, and particle-containing fluids in demanding industrial applications. Its unique spiral flow channels create a continuous single-channel flow path, minimizing the risk of clogging and (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
The HEXNOVAS Gasketed Plate Heat Exchanger (GPHE) is designed to deliver high-efficiency heat transfer with maximum flexibility for a wide range of industrial and commercial applications. The unit consists of corrugated plates sealed with gaskets, allowing easy disassembly for cleaning (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
The HEXNOVAS Brazed Plate Heat Exchanger (BPHE) is engineered for high-efficiency thermal transfer in demanding HVAC, refrigeration, and industrial applications. Constructed with stainless steel plates and copper brazing, the unit offers a compact footprint, high thermal efficiency, and (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
The HEXNOVAS Full Stainless Steel Brazed Plate Heat Exchanger is designed for applications requiring high corrosion resistance and hygienic performance. Unlike conventional copper brazed plate heat exchangers, this unit is constructed using stainless steel plates and stainless steel or (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
Product Overview HEXNOVAS gasketed plate heat exchangers (GPHE) use openable plate technology. Choose a standard industrial, sanitary, or semi-welded cassette construction according to your media, hygiene, refrigerant containment, cleaning, and operating requirements (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
Product Overview HEXNOVAS brazed plate heat exchangers are compact, gasket-free heat exchangers for refrigeration, heat pumps, oil cooling, and general heating systems. How the Technology Transfers Heat Pressed stainless steel plates are (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
The HEXNOVAS Plate and Shell Heat Exchanger (PSHE) is a fully welded heat exchanger designed for high pressure and high temperature applications where traditional gasketed plate heat exchangers are not suitable. By combining the thermal efficiency of plate heat exchangers with the (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
-transfer area for compact equipment cooling. The heat exchanger is manufactured through copper-tube preparation, fin insertion, and mechanical tube expansion. The expansion process creates close contact between the copper tubes and fins. Required tube, bend (read more)
Browse Heat Sinks Datasheets for USUSTK LIMITED
Conduct Research Top
-
Kays and London's Colburn and Friction Factors
Since it was first published in 1955, the book Compact Heat Exchangers, by Kays and London, has been considered one of the best references for heat exchanger and cold plate design. Kays and Londonâ s Colburn and friction factors have probably been used by thousands of thermal engineers over
-
Interphex Stands Test of Time (and Economy)
and key components such as high-speed separators, decanters, compact heat exchangers, pumps, valves, fittings, tubing, tank cleaning equipment, membranes and parts and service. Latest technologies include the new Culturefuge 400, a high-volume production scale disc stack separator designed for primary
-
Cooling a Spent Fuel Pool During CCW Maintenance
temperature, but maintenance would mean blocking it from the spent fuel heat exchanger (SFPHX), leaving the SFP without any way to cool down. With downtime not an option, we needed to find a way to remove up to 26 MMBtu/h from the SFPHX while the CCW was offline - no small task. Another challenge
-
CABINET COOLERS END COSTLY SHUTDOWNS
an option due to safety concerns of having exposed electronics. Mounting panel fans made no sense because the temperature in the shop was too hot to provide cooling.". Other Options Were Considered. After reading about heat exchangers, he concluded they would be too impractical since there was very
More Information Top
-
Fundamentals of Heat Exchanger Design Complete Document
Based on industrial experience of over three decades in designing compact heat exchangers for automobiles and other industrial applications and more than twenty years of teaching, we have endeavored to demonstrate interrelationships between the component and system design aspects, as well as …
-
Extended Surface Heat Transfer
10 COMPACT HEAT EXCHANGERS 10.1 10.2 10.3 10.4 10.5 Introduction / 443 Heat Transfer and Flow Friction Data / 455 –Ntu Method / 457 Design of a Compact Heat Exchanger / 473 Nomenclature / 486 .
-
Fluid Mechanics Heat Transfer and Mass Transfer: Chemical Engineering Practice
9 Convective Heat Transfer Basics 10 Shell and Tube Heat Exchangers 11 Heat Transfer Equipment Involving Phase Transfer 12 Refrigeration, Heat Pumps, Heat Tracing, Coiled and Jacketed Vessels, Steam Traps, and Immersion Heaters 13 Compact Heat Exchangers , Regenerators, and Recuperators 14 Radiant …
-
Heat Transfer Handbook Complete Document
Because of these advantages, the offset strip array has been studied by many researchers and used widely in compact heat exchangers .
-
Heat and Mass Transfer Intensification and Shape Optimization
… invited on a journey through detailed research topics that I have developed with my coworkers: gas adsorption processes in porous media (Chap. 2); fluid flow distributors based on meshed circuits or arborescent geometry (Chap. 3); compact heat exchangers for maximization of the …
-
Handbook of Heat Transfer > HEAT EXCHANGERS
A gas-to-fluid heat exchanger is referred to as a compact heat exchanger if it incorporates a heat transfer surface having a surface area density above about 700 m2/m3 (213 ft2/ft3) on at least one of the fluid sides, which usually …
-
Feasibility Study of Secondary Heat Exchanger Concepts for the Advanced High Temperature Reactor
Flow area of the compact heat exchanger (m2 .
-
Next Generation Nuclear Plant Pre-Conceptual Design Report
x Heat transfer component development and fluid testing (e.g., shell & tube and compact heat exchangers , sulfuric acid decomposers .
-
http://dspace.mit.edu/bitstream/handle/1721.1/17026/54495585-MIT.pdf?sequence=2
The availability of controllable helium turbomachinery and compact heat exchangers are thus the critical enabling technology for the gas turbine cycle.
Indicates content that may require registration and/or purchase.