-
Supplier: VAST STOCK CO., LIMITED
Description: Single Board Computers PCI-7032 PCI HS SBC, Atom N2930, Single LAN
-
Supplier: ELMA Electronic Inc.
Description: two ports available through an on-board planar connector Rear transition module with rear I/O for 2 GigE RJ45, 2 USB2, 4 RS232/RS422 ports, 2 SATA and one on-board high density connector for the PMC IO
- CPU Speed: 667 to 1,400 MHz
- RAM: 512 to 2,000 MB
- Flash Memory (RAM): 64,000 to 1,000,000 KB
- Computer Bus: CompactPCI (cPCI), PMC
-
Supplier: ELMA Electronic Inc.
Description: controller 2GB ECC-protected DDR2-400 Dual on-board Gigabit Ethernet interfaces Support for PICMG 2.16 CompactPCI Packet Switching Backplane specification Full PICMG 2.1, R2.0 Hot Swap specification compliance PICMG 2.9 System Management specification support One or two PCI mezzanine
- CPU Speed: 533 to 667 MHz
- RAM: 2,000 MB
- Computer Bus: CompactPCI (cPCI), PCI
- Processor / CPU: Intel® Core 2 Duo / Celeron®
-
-
Supplier: ELMA Electronic Inc.
Description: Ideal for space constrained applications where high compute density requirements and SWaP concerns are key. Ruggedize your SBC or bundle it in a fully integrated package including mezzanine options and OS integration sold and supported under a single assembly number. Features: Intel Core i7
- CPU Speed: 1,060 to 2,000 MHz
- RAM: 8,000 MB
- Computer Bus: CompactPCI (cPCI)
- Communication Networks: Ethernet
-
Supplier: Tri Map International, Inc.
Description: The XPT 6090 Single Board Computer · Dual IntelR XEON Processor · Hyper-Threading technology · E7501 Chipset · PCI/ISA & PCI-X · Dual Gigabit Ethernet · Supports up to 8GB of DDR 200/266 memory · Enhanced ATI Video · Dual Ultra SCSI
- CPU Speed: 2,800 MHz
- RAM: 8,000 MB
- Cache Memory (L1 & L2): 512 KB
- Operating Temperature: 32 to 113 F
-
Supplier: ELMA Electronic Inc.
Description: 2-core 2.2 GHz Intel Core i7-2655LE processor 2-core 2.5 GHz Intel Core i5-2515E processor Up to 8 Gbytes DDR3-1333 SDRAM with ECC Single/dual 3U CompactPCI slot configurations available PMC/XMC module interface, on optional second slot board with front and rear user I/O:
- CPU Speed: 1,500 to 2,500 MHz
- RAM: 8,000 MB
- Computer Bus: CompactPCI (cPCI)
- Communication Networks: Ethernet
-
Supplier: American Portwell Technology Inc.
Description: Intel® E7501 chipset supporting dual Intel® Xeon® processor PICMG 1.2 (ePCI-X) Single board computer with dual gigabit Ethernet Interfaces
- RAM: 4,000 MB
- Operating Temperature: 32 to 140 F
- Operating Humidity: 5 to 90 %
- Features: CompactFlashTM, Keyboard Support, Mouse Support, Other, RJ-45 Connectors, Watchdog Timer
-
Supplier: DigiKey
Description: SBC 2.0GHZ 1 CORE 8GB/0GB RAM
- CPU Speed: 1,830 MHz
- RAM: 0 to 8,000 MB
- Operating Temperature: 32 to 140 F
- Communication Networks: Ethernet
-
Supplier: American Portwell Technology Inc.
Description: Intel® 852GM chipset supporting mPGA479M Intel® Pentium® M / Celeron® M processor based half-sized PCI Single board computer with VGA, LCD, LAN and Audio
- CPU Speed: 600 MHz
- RAM: 16,000 MB
- Operating Temperature: 32 to 131 F
- Operating Humidity: 5 to 95 %
-
Supplier: Synertron Technology, Inc.
Description: Compact Fanless AI Box: NVIDIA Jetson CPU Board + LJT001 NVIDIA Jetson Nano: ARM® Cortex®-A57 MPCore (Quad Core) NVIDIA Jetson TX2 NX: Denver 2 (Dual Core) / ARM A57 Complex (Quad Core) Memory: LPDDR4, 4GB ; 1 x HDMI, 2 x GbE, Mic-in / Line-out 1 x M.2 B key 4 x USB 2.0 ; 1 x USB 2.0 (Micro
- Operating Humidity: 95 %
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 512KB. Search-friendly keywords include Single Board Computer, Single Board Computers, electronic component,
-
Supplier: congatec
Description: Highest Performance 3.5' Single Board Computer based on 8th Generation Intel® Core™ processor series called "Whiskey Lake." Mobile Low Power U-Processors with up to 4 cores Gen 9 Intel Graphics, up to 24 Execution Units Multiple Expansion card possibilities Option for 2nd
- CPU Speed: 1,600 to 2,200 MHz
- RAM: 64,000 MB
- Cache Memory (L1 & L2): 2,000 to 8,000 KB
- Operating Temperature: 32 to 140 F
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1GB. Search-friendly keywords include Single Board Computer, Single Board Computers, electronic component, datasheet, replacement part, 1GB.
-
Supplier: congatec
Description: Pico ITX board based on 5th Generation Intel® Atom™ Processor Intel® 5th Gen. Atom™, Celeron® and Pentium® Processors Compact design for size-sensitive devices in harsh environments Low Power CPUs 6 to 12 Watt TDP Enhanced Intel HD Graphics Generation 9 Long life components for 24/7 embedded
- CPU Speed: 1,100 to 1,600 MHz
- RAM: 8,000 MB
- Cache Memory (L1 & L2): 2,000 KB
- Operating Temperature: -40 to 185 F
-
Supplier: Data Device Corporation (DDC)
Description: consumption & high performance.Integrated SpaceWire router supports SpaceVPX Control Plane.I2C supports SpaceVPX Utility Plane.Proven ReliabilityBuilt on DDC's established pedigree of TRL-9 single board computers, utilizing DDC's flight proven rad-hard Sp-COTS™ memory
- Flash Memory (RAM): 32,000,000 KB
- Communication Networks: CANbus, Ethernet
- Features: Other
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, CPU CARD, SINGLE BOARD COMPUTER, IDE, FDD CONTROLLER, RS-232, PARALLEL PORT, PICMG, PCI/ISA-BUS, BUILT IN VGA CONTROLLER. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1020600-AIMB-562VG-GRA1E Category: Embedded Computers>Single Board Computers (SBCs), Computer On Module (COM) Core Processor: Intel Core 2 Duo/Celeron/Pentium Speed: 2.0GHz ~ 3.4GHz Ethernet: 10/100/1000Mbps USB: USB 2.0 (8) Package: Bulk
-
Single Board Computers (SBC) - Embedded Computers - Single Board Computers (SBCs) -- PCM-3365N-S8A1ESupplier: Win Source Electronics
Description: Win Source Part Number: 1349913-PCM-3365N-S8A1E Category: Embedded Computers - Single Board Computers (SBCs) Core Processor: Celeron N2930 Speed: 2.16GHz Ethernet: 10/100/1000Mbps USB: USB 2.0 (6) Package: Bulk Size / Dimension: 3.800" x 3.500" (96.52mm x 88.90mm)
-
Supplier: DigiKey
Description: SINGLE BOARD COMPUTER
- Features: GPIB Controller / Interface Board
-
Supplier: congatec
Description: Highest Performance Thin-Mini-ITX board based on 8th Generation Intel® Core™ Mobile Processors "Whiskey Lake" Highest Performance Thin Mini-ITX board 8th Generation Intel® Core™ Mobile Low Power U-Processors with up to 4 cores Gen 9 Intel Graphics, up to 24EU Options for 2nd internal
- CPU Speed: 2,000 to 4,400 MHz
- RAM: 64,000 MB
- Cache Memory (L1 & L2): 2,000 to 8,000 KB
- Operating Temperature: 32 to 140 F
-
Supplier: Advantech
Description: Compact Industrial Computer Chassis for PCE-2000 Series CPU Board Compact IPC chassis with two front expansion slots Shockproof drive bay for two 2.5" HDD/SSD Single-side I/O for easy maintenance Support Advantech iDoor Bidirectional to mount on wall or workbench Qualified for
-
Supplier: WINSYSTEMS, INC.
Description: Industrial embedded computer with Low Power Intel Atom CPU, Dual Ethernet, Dual MiniPCIe, USB 3.0, RS-232/485/422 and two independent displays via DisplayPort, LVDS and/or Analog VGA. Features Intel Low Power Processor (Bay Trail) Atom E3815 Intel Gen7 Graphics and HD Audio Up to 2
- CPU Speed: 1,460 MHz
- RAM: 2,000 to 8,000 MB
- Cache Memory (L1 & L2): 512 KB
- Operating Temperature: -40 to 185 F
-
Supplier: WINSYSTEMS, INC.
Description: Industrial embedded computer with Dual-Core Intel Atom CPU, Dual Ethernet, Dual MiniPCIe, USB 3.0, RS-232/485/422 and two independent displays via DisplayPort, LVDS and/or Analog VGA. Features Intel Dual-Core Processor (Bay Trail) Atom E3827 Intel Gen7 Graphics and HD Audio Up to 2
- CPU Speed: 1,750 MHz
- RAM: 2,000 to 8,000 MB
- Cache Memory (L1 & L2): 1,000 KB
- Operating Temperature: -40 to 185 F
-
Supplier: Trenton Systems, Inc.
Description: No Description Provided
- CPU Speed: 733 MHz
- RAM: 1,000 MB
- Cache Memory (L1 & L2): 128 KB
- Operating Temperature: 32 to 140 F
-
Supplier: Artesyn Embedded Power
Description: The Artesyn Embedded Technologies MVME5100 series features the Freescale MPC7410 or MPC750 microprocessor with 32KB/32KB L1 cache. It uses the Artesyn PowerPlus II Architecture to support full PCI throughput of 264MB/s without starving the processor from its memory. Based on an integrated PCI
- CPU Speed: 400 to 500 MHz
- RAM: 512 to 1,500 MB
- Cache Memory (L1 & L2): 32 KB
- Flash Memory (RAM): 17,000 to 17 KB
-
Supplier: Trenton Systems, Inc.
Description: No Description Provided
- CPU Speed: 733 MHz
- RAM: 1,000 MB
- Cache Memory (L1 & L2): 256 KB
- Operating Temperature: 32 to 140 F
-
Supplier: Aitech Defense Systems, Inc.
Description: Rugged/mil 3U CompactPCI single slot SBC Rugged/mil 3U CompactPCI Single Slot SBC Intel® T7500/L7500 Core™ Two (2) Duo (Merom) Processor with 2.2 GHz, 1.67 or 1.06 GHz On-chip 32 kb Data/32 kB Instruction L1 Cache On-chip 4 MB L2 Cache Intel® GM965 Chipset with Integrated
-
Supplier: WINSYSTEMS, INC.
Description: WinSystems’ PPM-C412 single board computer (SBC) is a PC/104-Plus form factor SBC featuring the latest generation DMP® Vortex86DX3® SOC processor. Its small size, low power, rugged design, and extended operational temperature make it a great fit for industrial IoT applications
- CPU Speed: 1,000 MHz
- RAM: 2,000 MB
- Features: CompactFlashTM, Other, Real Clock Timer, RoHS / Lead-Free, Speaker Support, Watchdog Timer
- Communication Networks: Ethernet, GPIB (IEEE 488, HPIB)
-
Supplier: Aitech Defense Systems, Inc.
Description: A powerful rugged CompactPCI board specifically designed to operate in the harsh space radiation environment for mission-critical applications such as redundant mission computer, flight guidance and navigation computer, command and data handling computer, solid
-
Supplier: Sealevel Systems, Inc.
Description: flexible I/O connectivity. Standard I/O includes Ethernet, serial, USB, CAN bus, digital and analog interface. System designers can directly drive TFT/STN LCDs from the on-board video controller, and the board also includes a resistive touchscreen controller, making it perfect for
- RAM: 64 to 256 MB
- Flash Memory (RAM): 256,000 KB
- Operating Temperature: -40 to 185 F
- Operating Humidity: 10 to 90 %
-
Supplier: Artesyn Embedded Power
Description: The MVME5500 from Artesyn Embedded Technologies uses the MPC7457 processor running at 1 GHz, balanced with memory, dual independent local buses and I/O subsystems. The powerful Marvell system controller, with support for a 133 MHz host bus and a 133 MHz SDRAM memory bus, is well matched to the high
- Clock Speed: 1,000 MHz
- Main Memory (RAM): 512 MB
- CE / FCC Certified: Card is CE / FCC Certified
- Features: Controller / Processor, Other
-
Single Board Computers (SBC) - PC/104 OneBank™ Intel® E3900 Single Board Computer -- PX1-C415 SeriesSupplier: WINSYSTEMS, INC.
Description: WinSystems’ PX1-C415 single board computer (SBC) is a PC/104 form factor SBC with PCIe/104™ OneBank™ expansion featuring the latest generation Intel® Apollo Lake-I SOC processor. Its small size, rugged design and extended operational temperature make it a great fit for
- CPU Speed: 1,800 to 2,000 MHz
- RAM: 4,000 to 8,000 MB
- Operating Temperature: -40 to 185 F
- Features: CompactFlashTM, Other, Real Clock Timer, RoHS / Lead-Free, Speaker Support
-
Supplier: Aitech Defense Systems, Inc.
Description: Aitech’s C802 is a high-performance 3U CompactPCI SBC (Single Board Computer) for embedded and harsh environment applications. Rugged 3U CompactPCI Single-Slot SBC CoreTM i7 @ 2.53/2.0/1.33 GHz Processor Two Cores/Four Threads (Intel Hyper-Threading®
-
Supplier: Advantech
Description: 3U CompactPCI Intel® 6th Gen. Quad- Core™ Processor Blade Intel® latest 6th Gen 14nm Xeon®/Core™ processor with CM236 PCH Up to 16GB DDR4-2133 soldered memory with ECC or Non-ECC Multi-option storage as 2.5" SATA, Cfast, Mirco SD, etc 2 RJ45 GbE LAN, 2 USB3.0, 1VGA on front 4HP panel 1 RJ45
-
Supplier: Win Source Electronics
Description: Embedded Computers Dimension: 13.3" x 4.98" (338.58mm x 126.39mm) Number of Cores: 1/2/4 Cooling Type: Heat Sink Expansion Site/Bus: PCI, PCIe RAM Capacity/Installed: 8GB/0GB Storage Interface: SATA 2.0 (6) Video Outputs: VGA RS-232 (422, 485): 5 Popularity: Medium Fake Threat In the Open
Find Suppliers by Category Top
Featured Products Top
-
Advantech announces its upcoming portfolio, which includes the MIO-5380 (3.5" single-board computer), SOM-6874 (COM Express computer-on-module), and AIMB-2211 (Mini-ITX motherboard), based on the AMD Ryzen™ AI Embedded P100 Series processors. The Ryzen™ AI Embedded P100 Series (read more)
Browse Single Board Computers (SBC) Datasheets for Advantech -
replacement boards when they are inserted into a live system, it is essential that in-rush current is carefully controlled. In normal MOSFETs, strong SOA and low RDS(on) are mutually exclusive. Offering both capabilities in a single device, Nexperia’s specific MOSFETs for Hotswap and Soft Start are optimized for a non-stop world. (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Nexperia B.V. -
external frame grabbers, video from Base and Medium mode Camera Link cameras is transmitted with low, predictable latency over a USB 3.0 link directly to existing ports on a broader selection of computing platforms, including laptops, embedded computers, and single-board computers. Integrated PLC (read more)
Browse Frame Grabbers Datasheets for Pleora Technologies Inc. -
The flexible modular design results in a much finer and more accurate control of the billet temperature. The heavy-duty, single size forging coil consists of cast end boards, copper windings and long-life removable liner for heating a wide range of billet diameters and shapes (read more)
Browse Induction Heaters Datasheets for Inductotherm Group -
portfolio users will get a full range of documentation, including data sheets, app notes and user manuals. To accelerate the time-to-solution, these ready-to-run kits come with many on-board components, incl. a highly integrated software development environment, giving everything a user needs to compile, debug and flash the AURIX™ multi-core application. (read more)
Browse Single Board Computers (SBC) Datasheets for RS Components, Ltd. -
useful capabilities for engineers is its GPIO interface. The GPIO pins allow developers to connect sensors, LEDs, control devices, and other electronic hardware directly to the computing platform. This makes Raspberry Pi 4 useful not only as a compact computer, but also as a development platform for (read more)
Browse Single Board Computers (SBC) Datasheets for Win Source Electronics -
designers to reduce system size, cost, and power consumption by using smaller form factor computing platforms, such as laptops, embedded PCs, and single-board computers. The Analog-Pro is supported by Pleora’s feature (read more)
Browse Frame Grabbers Datasheets for Pleora Technologies Inc. -
1GigE Vision area scan cameras, line scan cameras, and 3D profile sensors. Building on the field-proven technology and performance of Teledyne DALSA’s Xtium2 family of image acquisition boards, the new Xtium2-XGV PX8 is a half-length multi-port 10GigE frame grabber for PCI (read more)
Browse Frame Grabbers Datasheets for Teledyne DALSA -
, extender board tail, and other specialized contact options From 2 to 188 contacts in single, bridged, and dual rows with or without card supports Contact spacings of 0.050″, 0.100″, 0.125″, 0.150″, 0.156″ and 0.200″ Styles for many (read more)
Browse PC Card Connectors Datasheets for Heilind Electronics, Inc. -
cabling, and unlimited with off-the-shelf Ethernet switches. The connection at the computing platform is a standard GigE port, allowing designers to reduce system size, cost, and power consumption by using smaller form factor computing platforms such as laptops, embedded PCs, and single-board (read more)
Browse Frame Grabbers Datasheets for Pleora Technologies Inc.
More Information Top
-
Ziatech Offers New CompactPCI Single Board Computer With Pentium II Embedded Feature Set
Ziatech Offers New CompactPCI Single Board Computer With Pentium II Embedded Feature Set .
-
Spray cooling thermal management for increased device reliability
The transient study was conducted with a bare die thermal test vehicle, while the device re- liability studies were conducted with a dual Opteron CompactPCI single board computer .
-
The ATLAS high level trigger ATM testbed
The system is composed of 22 commodity PCs, 10VME and 1 CompactPCI single board computers .
-
XCalibur4500
The XCalibur4500 is a high-performance 6U CompactPCI single board computer that is ideal for ruggedized systems requiring high-bandwidth processing and low power consumption.
-
XCalibur1200
The XCalibur1200 is a 6U CompactPCI single board computer with a PICMG 2.16 Gigabit Ethernet backplane interface and dual Freescale MPC7447A/7448 1.4 GHz processors.
-
XCalibur1003
The XCalibur1003 is a 6U CompactPCI single board computer with a PICMG 2.16 Gigabit Ethernet backplane interface and a 1.0 GHz IBM PowerPC 750GX Processor.
-
MIC-3392Rev2
The MIC-3392 is a high performance, power efficient CompactPCI single board computer based on the Intel Core 2 Duo processor.
-
cPCI-6880
The cPCI-6880 Series is a 6U CompactPCI single board computer in single slot (4HP) width form factor featuring a low power Intel® mobile chipset and 45nm Core2 Duo processor with high performance 1066MHz front-side bus (FSB).
-
cPCI-6615
The cPCI-6615 Series is a 6U CompactPCI single board computer in single-slot (4HP) or dual-slot (8HP) width form factor featuring the Intel® Atom D525 processor with ICH8M I/O Controller Hub.
-
cPCI-6510
The cPCI-6510 Series is a 6U CompactPCI single board computer in single slot width (4HP) form factor supporting 32nm Intel® Core i7 SV, LV, ULV processors with integrated graphics and ECC memory controller onboard.
Indicates content that may require registration and/or purchase.