-
Supplier: SAE International
Description: SARDOU SAS has developed highly stressed composites parts for 35 years. SARDOU SAS and QUALITY INDUSTRIAL PRODUCT invented composite coils springs in 2002. Developing composite coils springs, we have faced a big challenge, how to increase the short
-
Supplier: Lee Spring Company
Description: common compression spring, the straight metal coil spring, has the same diameter for the entire length. Other configuration options for compression coil springs include hourglass (concave), conical and barrel (convex) types. The straight coil spring
- Outer Diameter (OD): 0.216 inch
- Wire Diameter: 0.028 inch
- Free Length: 0.355 inch
- Spring Rate: 9.37 lbs/in
-
Supplier: U.S. Plastic Corporation
Description: coil, spring compensated plunger seats for long life, single inlet with multiple outlets, with superior chemical compatibility. Normally closed. Meets FDA standards. Temperature range: (fluid 90-deg C max.) ambient -10 to +50-deg C. Port size: 1/8" NPT. Media: air, oil, inert gas,
- Number of Ports/Ways: 3
- Features: Single Solenoid
- Valve Type: Solenoid Valves
-
-
Supplier: U.S. Plastic Corporation
Description: coil, spring compensated plunger seats for long life, single inlet with multiple outlets, with superior chemical compatibility. Normally closed. Meets FDA standards. Temperature range: (fluid 90-deg C max.) ambient -10 to +50-deg C. Port size: 1/8" NPT. Media: air, oil, inert gas,
- Number of Ports/Ways: 2
- Features: Single Solenoid
- Valve Type: Solenoid Valves
-
Supplier: U.S. Plastic Corporation
Description: coil, spring compensated plunger seats for long life, single inlet with multiple outlets, with superior chemical compatibility. Normally closed. Meets FDA standards. Temperature range: (fluid 90-deg C max.) ambient -10 to +50-deg C. Port size: 1/8" NPT. Media: air, oil, inert gas,
- Number of Ports/Ways: 2
- Features: Single Solenoid
- Valve Type: Solenoid Valves
-
Supplier: U.S. Plastic Corporation
Description: coil, spring compensated plunger seats for long life, single inlet with multiple outlets, with superior chemical compatibility. Normally closed. Meets FDA standards. Temperature range: (fluid 90-deg C max.) ambient -10 to +50-deg C. Port size: 1/8" NPT. Media: air, oil, inert gas,
- Number of Ports/Ways: 3
- Features: Single Solenoid
- Valve Type: Solenoid Valves
-
Description: Titanium Beta 21S Strip, Coil, Foil, Wire WHAT IS TITANIUM BETA 21S? Titanium Beta 21 S (Grade 21) is a beta titanium alloy developed as an oxidation-resistant aerospace material and as a matrix for metal-matrix composites. Titanium Beta 21 S offers the good formability and weldability
- UNS Number: 58,210
- Tensile Strength (UTS, Break): 125,000 to 170,000 psi
- Yield Strength (YS): 110,000 to 160,000 psi
- Elongation: 4 to 12 %
-
Supplier: Elasto Proxy Inc.
Description: bed grab-handles, mattress overlays, and foam insulation for truck cabs. Elasto Proxy also provides custom fabrication services for composite materials. Typically, sandwich-like composites contain foam layers for applications such as thermal insulation, acoustic insulation, and/or
- Applications: Acoustics / Sound Proofing, Architectural / Construction, Automotive / Transportation, Baffling / Safety Foam, Case Inserts, Cushioning, Filtration, HVAC, Marine, Medical, Military / Aerospace, Packaging, Sealing / Gasketing, Shock / Vibration Dampening, Tooling / Modeling
- Features: Canada Only, East Asia / Pacific Only, North America, Other, Southern US Only, United States Only
- Foam Type: Closed Cellular, Flexible/Soft Foam, Open Cellular, Reticulated, Rigid Foam, Syntactic
- Capabilities: Contour Cutting, Die Cutting, Finished Product Assembly, Foam Felting, Gluing or Foam Welding, Laminating, Molding, Slitting, Thermal Forming, Water / Abrasive Jet Machining
-
Supplier: General Digital Corporation
Description: than 90°. A spring coil latch is used to secure the display while it is stowed. A pair of 20" or 24" long chassis slides facilitate rack mounting and ease of operation. Interface connectors for input power, and optional keyboard/pointing device are located on the rear of the device,
- Diagonal Screen Size: 15 to 19 inch
- Screen Width: 11.97 to 14.81 inch
- Voltage Rating: 12 volts
- Horizontal Viewing Angle: -85 to 85 Degrees
-
Supplier: General Digital Corporation
Description: military applications. It achieves this ultra-low profile by hinging an LCD from behind the keyboard, such that the display lies flat (facing upward) and behind the keyboard when stowed in the rack. A spring coil latch and machined handle firmly secure the display in its stowed
- Diagonal Screen Size: 15 to 19 inch
- Screen Width: 11.97 to 14.81 inch
- Voltage Rating: 12 volts
- Horizontal Viewing Angle: -85 to 85 Degrees
-
Supplier: General Digital Corporation
Description: military applications. It achieves this ultra-low profile by hinging an LCD from behind the keyboard, such that the display lies flat (facing upward) and behind the keyboard when stowed in the rack. A spring coil latch and machined handle firmly secure the display in its stowed
- Diagonal Screen Size: 15 to 19 inch
- Screen Width: 11.97 to 14.81 inch
- Voltage Rating: 12 volts
- Horizontal Viewing Angle: -85 to 85 Degrees
-
Supplier: General Digital Corporation
Description: a cost-effective, lightweight housing that can be used in most commercial and industrial applications. Additionally, the SlimLine Micro can be mounted to a ceiling or wall. Use of continuous-friction hinges permit the display to be user adjusted over a usable range of greater than 90°. A
- Diagonal Screen Size: 15 to 19 inch
- Screen Width: 11.97 to 14.81 inch
- Voltage Rating: 12 volts
- Horizontal Viewing Angle: -85 to 85 Degrees
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: Unlike multi-turn springs, which have multiple coils, single-turn laminar sealing rings are simpler in design. Sealing Function: The primary function of a laminar sealing ring is to prevent the leakage of fluids (liquids or gases) between two mating surfaces. They create a seal by
- Ring Type: External
Find Suppliers by Category Top
Featured Products Top
-
The late 20th century saw a significant shift in spring manufacturing with the invention of Computer Numerical Control (CNC) technology. This innovation allowed for automated processes that could create intricate designs with remarkable precision and consistency. Today (read more)
Browse Compression Springs Datasheets for Coiling Technologies, Inc. -
Coiled Spring Pins are shock-absorbing fastening elements that provide flexibility, uniform strength, equal stress distribution, closer diameter tolerances, no interlocking, trouble-free automatic feeding, and they reduce costs. Heavy, standard, and light duty coiled spring pins provide (read more)
Browse Spring Pins Datasheets for SPIROL -
Shop.SPIROL.com, the first product available for online purchase is the Coiled Spring Pin. As the inventor of the Coiled Spring Pin in 1948, SPIROL has set the industry standard for this unique engineered (read more)
Browse Spring Pins Datasheets for SPIROL -
Coiling Technologies and Portable Nuclear Reactors Coiling Technologies supplies nuclear providers with springs to support nuclear microreactor solutions. These nickel alloy springs withstand high heat generated by these reactors, supplying portable and reliable energy (read more)
Browse Compression Springs Datasheets for Coiling Technologies, Inc. -
The Ford Mustang GTD features a sophisticated pushrod suspension system that includes Coiling Technologies springs. This unique rear suspension provides a rare opportunity to see them in action. (read more)
Browse Torsion Springs Datasheets for Coiling Technologies, Inc. -
A wave spring is made from coiled flat wire with waves added to give it a spring effect. Wave springs are superior to coil springs in certain applications because they provide lower work heights with the same force. This not only provides for space savings (read more)
Browse Compression Springs Datasheets for Rotor Clip Company, Inc. -
We wanted to give you a behind the scenes look at what makes Coiling Technologies Inc. a leader in custom coil manufacturing. Our dedicated team has been hard at work in our state-of-the-art facility in Houston, Texas, as we complete several key projects. (read more)
Browse Compression Springs Datasheets for Coiling Technologies, Inc. -
Coiling Technologies Inc. designs and develops Custom Suspension Springs to your requirements. Their engineers work closely with you to configure and create custom suspension springs to meet exact specifications (read more)
Browse Compression Springs Datasheets for Coiling Technologies, Inc. -
Our latest Cap Ex program included an acquisition of a 25 mm SIMCO spring coiler. This coiler has the capacity to coil 13 - 25 mm (0.512 - 0.984") wire with a production rate of 30 pcs. per minute. This will provide us the ability to produce most any type of automotive suspension spring (read more)
Browse Compression Springs Datasheets for Coiling Technologies, Inc. -
Coiling Technologies has achieved another record-breaking quarter doing so was achieved by making significant investments in equipment to support our expanding business. For example, our latest Cap Ex program included an acquisition of a 25 mm SIMCO spring coiler. This coiler has the (read more)
Browse Torsion Springs Datasheets for Coiling Technologies, Inc.
More Information Top
-
Effects of EB irradiation on spring constant of C/C composite coil
In order to enhance a spring constant of C/C composite coil spring , the electron beam irradiation was homogeneously performed.
-
Effects of EB irradiation on stress-strain curves for carbon fiber reinforced composite materials
To evaluate the initial spring constant of C/C composite coil spring , the compressive test was performed below 15 N of compressive load.
-
Design of ferromagnetic shape memory alloy composites based on TiNi for robust and fast actuators
We treat the composite coil spring consists of superelastic TiNi tube and ferromagnetic core under uniaxial external load P , as shown in Fig. 8.
-
American Society for Composites Series: Vol. 3, Fatigue of Composite Materials
Composite elliptic springs have been developed as a better alternative for composite coil springs for automotive applications.
-
Insight Weekly – 16th March 2015
The new composite coil spring patented by Sogefi is made of glass fiber reinforced polymer (GFRP) and weighs 40-70% less than traditional springs made of steel.
-
Owens Corning launches new products for automotive industry at 2015 JEC Europe
The new composite coil spring patented by Sogefi is made of glass fiber reinforced polymer (GFRP) and weighs 40-70% less than traditional springs made of steel.
-
Insight Weekly – 13th October 2014
New composite coil springs weigh about 40% to 70% less than springs made using traditional steel .
-
Hybrid EV Weekly - 9th October
New composite coil springs weigh about 40% to 70% less than springs made using traditional steel .
-
News - Sogefi supplies GFRP suspension springs for Peugeot 208 HYbrid Air 2L concept car
New composite coil springs weigh about 40% to 70% less than springs made using traditional steel .
-
Warping effect in free vibration analysis of unidirectional composite non-cylindrical helical springs
Calım FF (2009) Dynamic analysis of composite coil springs of arbitrary shape.
Indicates content that may require registration and/or purchase.