-
Supplier: Accuris
Description: Dimensions Relating to Molds for Plastics Compression Molding Machines and Plastics Transfer Molding Machines
-
Supplier: Savage Engineering, Inc.
Description: Four post downacting press with 52" x 30" electrically heated platens. Individual zone controllers with SCR control. Fluid heating available. Press is used to emboss the designs into wet ceiling tile board.
- Clamping Force: 50 to 2,000 tons
- Machine Type: Compression Molding
- Orientation: Vertical
-
Supplier: Savage Engineering, Inc.
Description: These small, 12" square electrically heated platen presses feature two post guided platen construction for accessibility to work area. Two post construction allows the use of four positive stops outboard of the heated platens for consistent part quality. These presses are used for bonding/sizing
- Clamping Force: 50 to 2,000 tons
- Machine Type: Compression Molding
- Orientation: Vertical
-
-
Supplier: Golden Collar Technology Co., Ltd .
Description: modified PTFE fusing method) using our automatic PTFE compression moulding equipment. The PTFE compression tooling at jinshiling is designed and manufactured in-house. Cost savings are achieved by using molded nearnet forms in higher volume molding projects. shapes reduce the
- Overall Length: 20 inch
- Chemical System: Fluoropolymer (PTFE / PVDF)
- Industry: General Industrial
- Features: Other, Thermoset / Crosslinked
-
Supplier: Wabash MPI
Description: The large single-acting ram design ensures even molding pressure. Jack rams are used to increase the closing speed, as well as develop the break-away force necessary to open certain molds. Four post and slab side models are available. These presses are ideal for transfer molding of
- Clamping Force: 400 to 1,000 tons
- Machine Type: Compression Molding, Resin Transfer Molding (RTM)
- Actuation: Hydraulic
- Orientation: Vertical
-
Supplier: Wabash MPI
Description: when considering longer dwell time applications. The unique all electric power-drive system provides accurate control of clamp force from 1,000 lbs. to 30 tons. The E-Series is ideal for: Compression molding of rubber/elastomers Liquid and gum silicones Various TPR's Thermosets and
- Clamping Force: 0.5 to 30 tons
- Machine Type: Compression Molding
- Actuation: Electric
- Orientation: Vertical
-
Supplier: Savage Engineering, Inc.
Description: 24" x 24" square bed, these presses are used at 3M to mold Fresnel lenses for overhead view projectors. Long four post guides and positive stops help maintain consistent part quality. All programmable functions with touchscreen operators interface.
- Clamping Force: 50 to 2,000 tons
- Machine Type: Compression Molding
- Orientation: Vertical
-
Supplier: Pexco
Description: Injection Molding Precision thermoplastic and fluoropolymer components with tolerances to ±0.0003". Net shape molding, direct gating, and specialized fluoropolymer processing for complex geometries and critical-fit applications. Compression Molding Isostatic
- Industry: Aerospace, Automotive, Electrical / Electronics, Food and Beverage, Marine, Medical, Military / Law Enforcement
- Supplier Capability: Assembly Services, Design Assistance, High Volume Production (Long Runs), Insert Molding / Overmolding, Low Volume Production (Short Runs), Machining, Packaging / Shipping, Tool / Mold Making
- Molding Type: Compression Molding, Thermoplastic Injection Molding
- Features: North America, Other, Southern US Only, United States Only
-
Supplier: Wabash MPI
Description: rapid closing of the press, and then a slow closing segment. This configuration is ideal for composite molding applications where minimal cycle time, high molding pressure and accurate temperature control are required. These presses are available in clamp force ranging from 15-1000
- Clamping Force: 15 to 1,000 tons
- Stroke: 24 inch
- Daylight / Opening: 60 inch
- Machine Type: Compression Molding
-
Supplier: Savage Engineering, Inc.
Description: Two opening, slab side presses with six steam heated molds, three per platen. Programmable time, temperature and pressure with program storage. These presses are used at Allied Signal Bendix to mold friction materials into automotive brake shoes.
- Clamping Force: 50 to 2,000 tons
- Machine Type: Compression Molding
- Orientation: Vertical
-
Supplier: Enidine Inc.
Description: performance, cycle after cycle. Unparalleled 20-million cycle life technology pet blow molding, plastic bottle machine, pet stretch blow molding machine, pet bottle machines Proven in customer field tests to perform 4X longer than conventional shock absorbers
- Operating Temperature: -20 to 210 F
- Absorption / Damping Action: Compression
- Dampening Method: Hydraulic
- Shock Absorber / Damper Type: Shock Absorber
-
Supplier: Shenzhen Dechengwang Technology Co., Ltd
Description: M-PTFE, PTFE Compound, PCTFE, PVDF, etc). Fluoropolymer semi-finished product extrusion, compression molding. High performance plastic parts machining and injection molding(PEEK, PFA, PPS, etc). Whether the project is a micro PTFE component for electronics or a large size gasket
- Industry: Aerospace, Automotive, Chemicals / Materials, Electrical / Electronics, Medical, Petroleum / Oil & Gas
- Molding Type: Compression Molding, Thermoset Injection Molding
- Features: East Asia / Pacific Only
-
Supplier: Protomatic, Inc.
Description: Protomatic manufactures molds for medical, aerospace and automotive industries including prototyping design services. We can design a mold to make your component from either prints or from a one-off machined part. Molds for rubber parts are our specialty.
- Industry Served: Aerospace, Automotive, Electrical / Electronics, Food Processing, Industrial, Marine, Medical, Military, Optical, Pharmaceutical, Semiconductor
- Services: CAD/CAM Support, Design Assistance, Model Making, Prototyping
- Mold Type: Compression Molding
- Features: Midwest US Only, North America, Other, United States Only
-
Supplier: Wabash MPI
Description: Wabash has extended the modular design concept to these versatile hydraulic compression presses with an open throat for greater flexibility in rubber molding, seam bonding, splice molding, encapsulating, trimming and laminating long work pieces. Each machine can be
-
Supplier: National Rubber Corporation
Description: design requirements. Compression molding is the most fundamental method of molding, also very cost-effective and widely used. It involves compressing pre-heated rubber into a mold cavity and holding it until cured. Benefits of compression molding include: Produces
- Supplier Capability: Assembly Services, Bonding, Design Assistance, High Volume Production, Insert Molding, Just-In-Time Capability, Large Part Molding, Machining, Micro Molding, Packaging / Shipping, Prototype, Tool / Mold Making
- Molding Type: Compression Molding, Injection Molding, Transfer Molding
- Features: Midwest US Only, North America, Northeast US Only, United States Only
-
Supplier: Running Industry Co., Ltd
Description: The categories of plastic parts are very diverse and can meet the needs of various occasions. We are equipped with various injection molding machines ranging from 50-680T, which can provide Plastic Molding service, parts weighing around 0-6000g, The materials include PC, PP,
- Industry: Agricultural / Forestry, Appliances, Automotive, Consumer, Electrical / Electronics, General Industrial, Transportation Services, Utilities
- Supplier Capability: Assembly Services, Machining, Packaging / Shipping, Tool / Mold Making
- Molding Type: Compression Molding, Thermoplastic Injection Molding, Thermoset Injection Molding
- Features: East Asia / Pacific Only, Europe Only, North America, Other
-
Supplier: Vicone High Performance Rubber Inc.
Description: (LIM), compression or transfer molding or extrusion, silicone's versatility and biocompatibility expands silicone rubbers use in medical devices of all kinds. Vicone can help promote rapid design and evolution in your products by reducing the overall development cycle. We mitigate your
- Supplier Capability: Assembly Services, Bonding, Clean Room Molding, Design Assistance, Graphics, High Volume Production, Insert Molding, Just-In-Time Capability, Large Part Molding, Low Volume Production, Machining, Micro Molding, Prototype, Tool / Mold Making, Two-shot Injection Molding
- Features: Canada Only, East Asia / Pacific Only, North America
- Molding Type: Cast Molding, Compression Molding, Dip Molding, Injection Molding, Liquid Injection Molding (LIM), Transfer Molding
-
Supplier: Davies Molding, LLC
Description: CUSTOM MOLDING PROCESS For 80 years Davies’ has been molding custom plastic components for all industries, including lighting, lawn & garden, industrial machinery, medical, oil & gas, and many more. Our compression, injection, and transfer molding capabilities provide
- Supplier Capability: Assembly Services, Design Assistance, High Volume Production (Long Runs), Hot Stamping Services, Insert Molding / Overmolding, Just-In-Time Capability, Low Volume Production (Short Runs), Machining, Packaging / Shipping, Prototype / Market Entry Molding, Tool / Mold Making
- Industry: Automotive, Consumer, Electrical / Electronics, Food and Beverage, General Industrial, Medical, Petroleum / Oil & Gas
- Molding Type: Compression Molding, Resin Transfer Molding (RTM), Thermoplastic Injection Molding, Thermoset Injection Molding
- Features: Graphics, Midwest US Only, North America, Other, United States Only
-
Supplier: Elasto Proxy Inc.
Description: Elasto Proxy offers silicone molding services at its Boisbriand, Quebec facility, and can also mold high-quality rubber parts made of neoprene and EPDM. A synthetic rubber, silicone is best known for its usefulness at both high and low service temperatures. This man-made elastomer is also
- Supplier Capability: Assembly Services, Bonding, Clean Room Molding, Design Assistance, High Volume Production, Insert Molding, Just-In-Time Capability, Large Part Molding, Low Volume Production, Machining, Micro Molding, Packaging / Shipping, Prototype, Tool / Mold Making
- Features: Canada Only, East Asia / Pacific Only, North America, Other, Southern US Only, United States Only
- Molding Type: Cast Molding, Compression Molding, Dip Molding, Injection Molding, Transfer Molding
-
Supplier: CT Gasket & Polymer Co., Inc.
Description: Plastic Injection Molding Services One of the largest benefits CTG, Inc. can provide to its customers is a broad range of manufacturing capabilities. With other manufacturers, customers need to source parts individually. Where others fall short, CTG, Inc. steps up. Our ability to manufacture,
- Supplier Capability: Assembly Services, Design Assistance, Low Volume Production (Short Runs), Machining, Prototype / Market Entry Molding
- Industry: Chemicals / Materials, Electrical / Electronics, General Industrial, Medical, Petroleum / Oil & Gas, Pulp and Paper
- Molding Type: Compression Molding, Thermoplastic Injection Molding
- Features: North America, Southern US Only, United States Only
-
Supplier: SPIROL
Description: Limiters can be molded in or pressed into the assembly. The precision machined ID tolerance allows proper seating on the core pin when molding into the assembly. When pressed into the assembly, they are designed with a pilot that allows the part to stand freely in the hole prior to completing
- Length: 0.1181103 to 0.3149608 inch
- Inside Diameter: 0.159448905 to 0.438976615 inch
- Material: Aluminum
- Insertion Type: Over-molded, Press-in
-
Supplier: Carver, Inc.
Description: Specially configured to perform compression molding of test plaque, bar specimens, polyethylene and other thermoplastic resins. Carver ASTM presses are specially configured to perform the compression molding of test plaque or bar specimens of Type I, II, III, IV or V
- Machine Type: Compression Molding
- Actuation: Hydraulic
- Orientation: Vertical
-
Supplier: Carver, Inc.
Description: (Model C) Twelve ton, manual, two-column hydraulic lab press. Similar to a Mini C, however with a much larger daylight opening up to 18" and heavier construction. Easy-to-read dual scale analog gauge, reading in pounds force and metric tons. (picture shown with analog gauge) Specifications of the
- Clamping Force: 12 tons
- Stroke: 5.125 inch
- Daylight / Opening: 0.75 to 18 inch
- Machine Type: Compression Molding
-
Supplier: Vicone High Performance Rubber Inc.
Description: We have supplied many different types of rubber - and other materials - molded parts to our customers. From extremely tight tolerance, miniature, extra large, reverse engineered, Vicone or customer designed, to coloured and rubber to metal, for a myriad of applications that are boundless. They were
- Materials: AFLASTM, Butyl, EPDM, Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Fluorosilicone (FVMQ, FMQ, FPM, FSI), Natural Rubber, Neoprene, Nitrile (NBR, XNBR, HNBR), Polyurethane / Urethane, Silicone / Liquid Silicone, Styrene Butadiene Rubber (SBR)
- Supplier Capability: Assembly Services, Bonding, Clean Room Molding, Design Assistance, Graphics, High Volume Production (Long Runs), Insert Molding, Just-In-Time Capability, Large Part Molding, Low Volume Production (Short Runs), Machining, Micro Molding, Packaging / Shipping, Prototype / Market Entry Molding, Tool /
- Features: Canada Only, East Asia / Pacific Only, North America
- Molding Type: Cast Urethane, Compression Molding, Dip Molding, Injection Molding, Liquid Injection Molding (LIM), Transfer Molding
-
Supplier: Carver, Inc.
Description: (Model 12-12-2H) Twelve ton, manual, two opening, four-column hydraulic lab press with digital heated platens. Fully guided moving platen assures parallelism over 12" x 12" surface. Easy-to-read dual scale analog gauge, reading in pounds force and metric tons. Electrically heated platens for
- Clamping Force: 12 tons
- Stroke: 5.125 inch
- Daylight / Opening: 3 inch
- Machine Type: Compression Molding
-
Supplier: Carver, Inc.
Description: Carver's Monarch laboratory presses with integral hydraulic system and high technology options are based on standard production press models adapted to precision laboratory requirements. Recommended for testing or research, compacting, molding rubber or plastic, laminating and assembly where
- Clamping Force: 30 to 100 tons
- Stroke: 6 to 12 inch
- Daylight / Opening: 6 to 22 inch
- Machine Type: Compression Molding
-
Supplier: Control Plastics, Inc.
Description: Our staff of 35 engineers and 18 administrators assures our customers of the highest quality and service. They are at your disposal to provide design assistance in the part reviews and case studies, and to insure programs are right, and on time. Our goal is to get you into production as quickly as
- Supplier Capability: Assembly Services, Design Assistance, High Volume Production, Insert Molding, Large Part Molding, Low Volume Production, Machining, Packaging / Shipping, Tool / Mold Making, Two-shot Injection Molding
- Molding Type: Compression Molding
- Features: East Asia / Pacific Only, North America, Northwest US Only, Southwest US Only, United States Only
-
Supplier: ASTM International
Description: 1.1 This practice covers the general principles to be followed when injection molding test specimens of thermoplastic molding and extrusion materials. This practice is to be used to obtain uniformity in methods of describing the various steps of the injection molding process and
-
Supplier: Shenzhen Dechengwang Technology Co., Ltd
Description: and machining(PTFE, M-PTFE, PTFE Compound, PCTFE, PVDF, etc). Fluoropolymer semi-finished product extrusion, compression molding. High performance plastic parts machining and injection molding(PEEK, PFA, PPS, etc). Whether the project is a micro PTFE component for electronics or
- Features: East Asia / Pacific Only, Other
- Materials: Plastics
-
Supplier: Fluorocarbon Limited
Description: internal dimensions. COMPRESSION MOLDING We offer a comprehensive service for the compression molding of PTFE and melt fluoropolymers suitable for modern day machining centers. Using our Fluorinoid® Company materials register of over 500 grades we work with customers to
- Overall Width / O.D.: 0.0393701 to 59.05515 inch
- Overall Length: 78.7402 inch
- Chemical System: Fluoropolymer (PTFE / PVDF)
- Industry: General Industrial
-
Supplier: Fluorocarbon Limited
Description: internal dimensions. COMPRESSION MOLDING We offer a comprehensive service for the compression molding of PTFE and melt fluoropolymers suitable for modern day machining centers. Using our Fluorinoid® Company materials register of over 500 grades we work with customers to
- Overall Width / O.D.: 0.787402 to 59.05515 inch
- Overall Length: 7.87402 inch
- ID: 0.9842525 to 33.464585 inch
- Chemical System: Fluoropolymer (PTFE / PVDF)
-
Supplier: APEX Machine Tool Company
Description: industry. Our knowledge of these materials and their unique processing parameters allows us to produce complex molds to exceptionally close tolerances for use in the RTM, Autoclave and Compression Mold Processes. Design and Build Composite Tooling Apex’s ability to conceptualize, design and
- Industry Served: Aerospace, Electrical / Electronics, Industrial, Marine, Medical, Military, Optical, Semiconductor
- Services: CAD/CAM Support, Design Assistance, Model Making, Mold Texturing, Production Facilities, Prototyping, Repair and Maintenance
- Mold Type: Compression Molding, Permanent Mold Casting, Powder Metal Molding, Sand Casting, Thermoforming, Transfer Molding
- Features: North America, Northeast US Only, United States Only
-
Supplier: Fluorocarbon Limited
Description: Utilizing our extensive injection molding, compression molding and transfer molding facilities we convert the widest range of melt fluoropolymers and advanced engineering thermoplastics into precision component parts. In addition, complex PTFE components are produced by
- Industry: Aerospace, Chemicals / Materials, General Industrial, Medical
- Supplier Capability: Assembly Services, Custom Compounding, Design Assistance, Insert Molding / Overmolding, Machining
- Features: Bonding, Europe Only, Other
- Molding Type: Compression Molding, Injection Blow Molding, Thermoplastic Injection Molding
-
Supplier: IER Fujikura, Inc.
Description: At IER Fujikura, we utilize compression, transfer, injection and other proprietary molding technologies to meet customer needs. In addition, our vast knowledge of formulas and compounds allows us to produce parts that will function in almost any environment. We continually refine our
- Supplier Capability: Assembly Services, Bonding, High Volume Production, Insert Molding, Just-In-Time Capability, Large Part Molding, Low Volume Production, Machining, Micro Molding, Packaging / Shipping, Prototype, Tool / Mold Making
- Molding Type: Compression Molding, Injection Molding, Transfer Molding
- Features: East Asia / Pacific Only, Midwest US Only, North America, Northeast US Only, United States Only
-
Supplier: CMF Industries, Inc.
Description: CMF Industries delivers... Quality parts to your specification Very competitive pricing Timely, professional service that begins with your first call or email Get in touch and we will help you to configure your parts for efficient production and lower cost. Materials & Processes Working in ferrous
- Molding Type: Blow Molding, Compression Molding, Film Insert Molding (FIM), Rotational Molding, Thermoforming (Vacuum or Pressure), Thermoplastic Injection Molding, Thermoset Cast, Thermoset Injection Molding
- Features: East Asia / Pacific Only, North America, Northwest US Only, United States Only
- Supplier Capability: Tool / Mold Making
Find Suppliers by Category Top
Featured Products Top
-
Up-acting presses are primarily used in the molding industries to prevent any possibility of oil coming into contact with a hot surface. Also prevents oil contamination on sensitive parts. Up-acting presses are typically used to mold fiberglass and composite parts, boards, laminate (read more)
Browse Molding Machines Datasheets for Savage Engineering, Inc. -
Choose our hydraulic injection molding machines if you want to use a wide range of injection moulding processes, reliably and with precise reproducibility. Individual Your requirements decide – and we individually assemble the right ALLROUNDER for you. From a modular system (read more)
Browse Molding Machines Datasheets for ARBURG -
-mobility components. ALLROUNDER machines can process a wide range of materials, including thermoplastics, thermosets, elastomers and liquid silicone, while supporting technologies such as multi-component molding, overmolding, in-mold decoration and fiber direct (read more)
Browse Molding Machines Datasheets for ARBURG -
ALLROUNDER MORE Multi-component injection molding requires space, flexibility and convenience. The ALLROUNDER MORE machines with clamping forces from 1600 to 2000 kN combine all of this – with modularity, intuitiveness and efficiency. (read more)
Browse Molding Machines Datasheets for ARBURG -
ARBURG vertical ALLROUNDERs provide flexible, efficient solutions for overmolding inserts, multi-component molding and hybrid components. Their compact, ergonomic design makes them well suited for production environments where space and (read more)
Browse Molding Machines Datasheets for ARBURG -
in electric injection molding. We developed TREND with one clear goal- put our customers’ needs first. The result is a completely reimagined machine platform that combines proven ARBURG quality with simplified operation, faster setup, and easier (read more)
Browse Molding Machines Datasheets for ARBURG -
between prototyping and full-scale production. A company may need 50, 500, or 5,000 parts, but not enough volume to justify a large industrial LSR molding cell. That is where a portable all-in-one machine like the APSX-LSR (read more)
Browse Molding Machines Datasheets for APSX, LLC -
technology fits their production needs. The APSX-LSR injection molding machine brings this advanced technology within reach of businesses that previously couldn't access LSR manufacturing capabilities. By (read more)
Browse Molding Machines Datasheets for APSX, LLC -
Husky delivers industry-leading injection molding machines and systems engineered for maximum productivity and superior part quality. Since 1953, our engineering excellence has set the standard for performance, efficiency, and reliability in plastic (read more)
Browse Molding Machines Datasheets for Husky Technologies™ -
technology and innovation engineered to work together to deliver new, unprecedented standards in sustainable molding. Engineered to be the market’s fastest system with unprecedented integration of machine, mold, auxiliary, and real-time remote monitoring, HyPET®6e achieves the ideal balance between high throughputs and quality without compromise. Learn More (read more)
Browse Molding Machines Datasheets for Husky Technologies™
More Information Top
-
Energy and ressourceneffiziente production of aluminum die casting
10.2 time accommodation of individual working steps at the tooling of a die - casting machine (cutout) with classification in internal or external tooling.
-
Dubbel
The cold chamber- pressure casting machines reach technologically of warm chamber-machines not the piece powers.
-
Dubbel
The cold chamber- pressure casting machines reach technologically of warm chamber-machines not the piece powers.
-
Machine tools, machine types, and scope of application
30 3.1.1.4 die - casting machines .
-
UNIVERSITY OF CALGARY
Compression Moulding Machine ............................................................................
-
Multicomponent Polymeric Materials
From the design point view compression molding machine consists of three major parts: (1) Mold to give shape, (2) Hydraulic to exert pressure and (3) Heating element to exert temperature.
-
Production technique
Excellent sliding properties and the excellent castability on warm and cold chamber- pressure casting machines have for diverse uses in thin-walled housings for car-gear chain saws, switching housing, and mobile telephones carried.
Indicates content that may require registration and/or purchase.