-
Supplier: Novaflex Group
Description: A rubber hose, designed for heavy-duty use on industrial pneumatic tools in mines, quarries and construction jobs. Construction: Tube: Medium oil resistant. Reinforcement: Plies of polyester tire cord Cover: Yellow weather and abrasion resistant rubber Length: 100 ft Temperature Range: -30°
- Inside Diameter: 1.25 to 4 inch
- Outside Diameter: 1.71 to 4.68 inch
- Working Pressure: 250 to 300 psi
- Temperature Range: -30 to 180 F
-
Supplier: CEJN Industrial Corporation
Description: CEJN electrically conductive hose has an integral wire that dissipates electro-static discharge and minimizes errant sparks. When assembled, the integral wire needs to be in contact with the hose connection for proper function. It is an excellent choice for applications in which
- Inside Diameter: 0.25590565 to 0.4330711 inch
- Outside Diameter: 0.393701 to 0.6299216 inch
- Working Pressure: 174 to 232 psi
- Application: Air
-
Supplier: Kuriyama of America, Inc.
Description: Uniquely different PVC air hose that prevents static build-up without the need of a static wire. Continuous flexible conductive liner assures contact with fittings, without special preparation or clamping techniques. No wires to break when the hose is flexed. Distinctive
- Inside Diameter: 0.5 inch
- Outside Diameter: 0.813 inch
- Working Pressure: 180 to 300 psi
- Temperature Range: 150 F
-
-
Supplier: Kuriyama of America, Inc.
Description: Uniquely different PVC air hose that prevents static build-up without the need of a static wire. Continuous flexible conductive liner assures contact with fittings, without special preparation or clamping techniques. No wires to break when the hose is flexed. Distinctive
- Inside Diameter: 0.375 inch
- Outside Diameter: 0.625 inch
- Working Pressure: 180 to 300 psi
- Temperature Range: 150 F
-
Supplier: Kuriyama of America, Inc.
Description: Uniquely different PVC air hose that prevents static build-up without the need of a static wire. Continuous flexible conductive liner assures contact with fittings, without special preparation or clamping techniques. No wires to break when the hose is flexed. Distinctive
- Inside Diameter: 0.25 inch
- Outside Diameter: 0.5 inch
- Working Pressure: 180 to 300 psi
- Temperature Range: 150 F
-
Supplier: Kuriyama of America, Inc.
Description: Uniquely different PVC air hose that prevents static build-up without the need of a static wire. Continuous flexible conductive liner assures contact with fittings, without special preparation or clamping techniques. No wires to break when the hose is flexed. Distinctive
- Inside Diameter: 0.375 inch
- Outside Diameter: 0.625 inch
- Working Pressure: 180 to 300 psi
- Temperature Range: 150 F
-
Supplier: Flexaust
Description: Light weight black polyethylene conductive copolymer hose with a white skimcoat reinforced with an integral polyethylene helix Features Conductive Surface Resistivity Level: 10³-10⁵ Ohms/Square Smooth interior assures efficient air flow Ideal for industrial vacuum & light
- Inside Diameter: 1.5 inch
- Working Pressure: 18 psi
- Maximum Vacuum: 29 in Hg vac
- Temperature Range: -40 to 140 F
-
Supplier: RYCO Hydraulics, Inc.
Description: Technical Specifications: Recommended For RYCO TP8TN ISOLATOR TWIN Hose consists of two TP8N Series Hoses of the same size, permanently joined together in a flat compact form that can be easily reeled onto payout and return reels on forklifts and cranes. It is also used for hydraulic
- Temperature Range: -40 to 212 F
- Material: Elastomers
- Features: Hose
- Application: Hydraulics
-
Supplier: RYCO Hydraulics, Inc.
Description: Technical Specifications: Recommended For RYCO TP7TN ISOLATOR TWIN Hose consists of two TP7N Series Hoses of the same size, permanently joined together in a flat compact form that can be easily reeled onto payout and return reels on forklifts and cranes. It is also used for hydraulic
- Temperature Range: -40 to 212 F
- Material: Elastomers
- Features: Hose
- Application: Hydraulics
-
Supplier: RYCO Hydraulics, Inc.
Description: stabilised for use with water based hydraulic fluids up to +70°C (+158°F). Smooth inner tube for high flow rate; and smooth, easily cleaned cover. The high strength, non-metallic reinforcement gives these hoses excellent corrosion and fatigue resistance, and low elongation of ±2% at maximum
- Temperature Range: -40 to 212 F
- Material: Elastomers
- Features: Hose
- Application: Hydraulics
-
Supplier: RYCO Hydraulics, Inc.
Description: stabilised for use with water based hydraulic fluids up to +70°C (+158°F). Smooth inner tube for high flow rate; and smooth, easily cleaned cover. The high strength, non-metallic reinforcement gives these hoses excellent corrosion and fatigue resistance, and low elongation of ±2% at maximum
- Temperature Range: -40 to 212 F
- Material: Elastomers
- Features: Hose
- Application: Hydraulics
-
Supplier: Larson Electronics LLC
Description: Explosion Proof Ventilator Fan / Blower with 25 foot Static Conductive Duct Fan Redirects Stale Air From Hazardous Location Areas. Ships with 25 foot static conductive duct. This explosion proof blower is unique because it is certified for all groups including Group A and B.
-
Supplier: NewAge Performance Products | NAPP
Description: and water lines and outdoor use Silicone free — use as air hose in paint applications Lighter weight and more abrasion resistant than all-rubber, push-on style hose Chemical Transfer Coolant Lines Filling Lines Hydraulics Instrumentation Lines Material Handling Pneumatics Spray
- Inside Diameter: 0.26 inch
- Outside Diameter: 0.5 inch
- Working Pressure: 200 psi
- Application: Air
-
Supplier: UL Standards & Engagement
Description: anesthetic-air mixtures. These products provide an electrically conductive path from other electrically conductive objects and patients to ground. 1.2 The products covered by this standard include bonding appliances, casters, anesthesia face masks and anesthesia reservoir bags,
-
Supplier: Stainless Hose Fittings, Ltd.
Description: Skive: 3R80 - SAE100R8, 3E80 - Non-Conductive - SAE100R8, 3630 - General Purpose Air and Water Hose, 3440 - Moisture-Lok Hose, 34PW - Pure Water Hose
- Connection Type: Crimp
- Features: English, Hose Fitting
- Fitting Type: Hydraulic Fitting
- Material: Stainless Steel
-
Supplier: DEPRAG, Inc.
Description: grounded con- nection - without the need for an additional cable-connection. Between the air-hose for the tool and the main air-outlet an insulating connector can be installed to discharge electrostatic load.
- Torque Range: 0.0140625 to 0.553125 Ft-lbs
- Rated Free Speed: 300 to 1,900 rpm
- Operating Noise Level: 62 to 76 dB
- Drive Size: 1/4" Hex
-
Supplier: Stainless Hose Fittings, Ltd.
Description: SAE100R8, 3E80 - Non-Conductive - SAE100R8, 3630 - General Purpose Air and Water Hose, 3440 - Moisture-Lok Hose, 34PW - Pure Water Hose
- English Size: 1 inch
- Features: Crimp, English, Pipe Fitting
- Material: Stainless Steel
-
Supplier: CableOrganizer.com, Inc.
Description: protects cables for optimal performance Bulk pricing available The SP Series flexible cable carrier maintains proper bend radius of air hoses, hydraulic lines, and power and ribbon cables. Non-metallic, lightweight, high-strength link type design. Non-conductive. Suitable for
-
Supplier: R. S. Hughes Company, Inc.
Description: * .4 hp (298 W) Vacuum Drills include collapsible Vacuum Shroud, which compresses around drill bit to effectively capture chips and debris. * Pistol Grip design includes slow-speed start-up trigger. * High torque air motor; comfortable insulated tool grip. * Includes Conductive
- Chuck Size: 0.25 inch
- Length: 10.5 inch
- Weight: 4.1 lbs
- RPM: 5,500 rpm
-
Supplier: R. S. Hughes Company, Inc.
Description: * .4 hp (298 W) Vacuum Drills include collapsible Vacuum Shroud, which compresses around drill bit to effectively capture chips and debris. * Pistol Grip design includes slow-speed start-up trigger. * High torque air motor; comfortable insulated tool grip. * Includes Conductive
- Chuck Size: 0.25 inch
- Length: 10.5 inch
- Weight: 4.1 lbs
- RPM: 1,000 rpm
-
Supplier: R. S. Hughes Company, Inc.
Description: * .7 hp (522 W) Vacuum Drills include collapsible Vacuum Shroud, which compresses around drill bit to effectively capture chips and debris. * Pistol Grip design includes slow-speed start-up trigger. * High torque air motor; comfortable insulated tool grip. * Includes Conductive
- Chuck Size: 0.375 inch
- Length: 10.375 inch
- Weight: 4.8 lbs
- RPM: 3,400 rpm
-
Supplier: R. S. Hughes Company, Inc.
Description: * .4 hp (298 W) Vacuum Drills include collapsible Vacuum Shroud, which compresses around drill bit to effectively capture chips and debris. * Pistol Grip design includes slow-speed start-up trigger. * High torque air motor; comfortable insulated tool grip. * Includes Conductive
- Chuck Size: 0.25 inch
- Length: 10.5 inch
- Weight: 4.1 lbs
- RPM: 3,600 rpm
-
Supplier: Terra Universal, Inc.
Description: capacity) and napped cotton filters. In stage three, air passes through a specially designed microfilter rated 99.9986% efficient @ 0.5µm particles. In stage four, air passes through an ULPA Exhaust Filter which is 99.9995% effective in removing particles 0.12µm—so that air
- Airflow: 87 SCFM
- Vacuum Pressure: 102 in H2O vac
- Number of Inlets: 1 #
- Minimum Particle Size Filtered: 0.12 µm
-
Supplier: CableOrganizer.com, Inc.
Description: What's special about these cable carriers? LINK HEIGHT 1.37 inches (34.77 mm) Maintains proper bend radius of air, hydraulic, electric lines/cables Non-metallic link type design Non-conductive Heavy duty Fiber reinforced nylon is corrosion resistant Limited bend radius protects cables
-
Supplier: DEPRAG, Inc.
Description: driver to many different access locations. As useful accessories - we offer affordable maintenance units - special lubrication oil for air-operated machines - as well as balancers and oil-resistant pressure-hoses (see cata- log D 3340 E).
- Drive Size: 0.195 to 0.4 inch
- Length: 12.5 inch
- Weight: 2.53 lbs
- Features: Ratcheting
-
Supplier: Larson Electronics LLC
Description: Explosion Proof Electric Box Fan / Blower Redirects Stale Air From Hazardous Location Areas with 4450 CFM. Ships with 15 foot static conductive duct. This portable, electric explosion proof blower (exhaust fan) is suitable for confined spaces. Safety Ratings: Meets UL safety ratings
-
Supplier: FLUX-GERÄTE GMBH
Description: pump: Earth ground wire, 2 m long Universal hose DN 21, 2 m long, complete with swaged fittings in stainless steel on both ends Quick action tap in stainless steel, seal FEP/PTFE Compression gland PP, electrically conductive
- Pump Type: Drum Pumps
-
Supplier: Ningbo TIP Fluid Technology Co., Ltd.
Description: High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior
- Inside Diameter: 1.26771722 inch
- Outside Diameter: 1.800788374 inch
- Working Pressure: 3,045.773626501137 psi
- Temperature Range: -40 to 249.8 F
-
Supplier: NewAge Performance Products | NAPP
Description: flow †Due to additives in today’s gasoline and petroleum products, field testing should be performed. Abrasive Powder Transfer Agricultural Lines Air Tools Cement Slurries Granular Transfer Hydraulic Lines Lubricated Air Feeds Lubrication Lines Nuclear Power Facilities Oil & Fuel Lines
- Inside Diameter: 0.625 inch
- Outside Diameter: 0.905 inch
- Working Pressure: 130 psi
- Temperature Range: 175 F
-
Supplier: Ningbo TIP Fluid Technology Co., Ltd.
Description: High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior
- Inside Diameter: 0.75590592 inch
- Outside Diameter: 1.2598432 inch
- Working Pressure: 5,076.289377501895 psi
- Temperature Range: -40 to 249.8 F
-
Supplier: Ningbo TIP Fluid Technology Co., Ltd.
Description: High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior
- Inside Diameter: 0.51574831 inch
- Outside Diameter: 0.80708705 inch
- Working Pressure: 2,320.589429715152 psi
- Temperature Range: -40 to 249.8 F
-
Supplier: Ningbo TIP Fluid Technology Co., Ltd.
Description: High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior
- Inside Diameter: 0.63779562 inch
- Outside Diameter: 0.88189024 inch
- Working Pressure: 1,885.478911643561 psi
- Temperature Range: -40 to 249.8 F
-
Supplier: Jergens, Inc.
Description: Jergens Low Pressure Air Hoses are sold by the foot in bulk lengths. Order the total footage and number of push-on fittings required.
- Outside Diameter: 0.5 inch
- Features: Hose (including Duct), Pneumatic
-
Supplier: Clippard
Description: Flexible, durable vinyl plastic hose
- Inside Diameter: 0.093 inch
- Outside Diameter: 0.125 inch
- Working Pressure: 0 to 250 psi
- Temperature Range: 100 F
Find Suppliers by Category Top
Featured Products Top
-
GENERAL APPLICATIONS Air hammer Heavy construction Mining Petroleum transfer Quarry operations Rock drilling Washdown Water jetting CONSTRUCTION (read more)
Browse Industrial Hose Datasheets for Kuriyama of America, Inc.
More Information Top
-
Energy efficient factories plan and operate
The particularly there, where flexible compressed air lines ( hoses ) with detachable connectors (screw joints, clamping rings, plug-in systems) are used can temporarily be installed the measuring distances.
-
Industrial powder coating
The ground of injectors takes place similarly over the conductive metering air hose .
Indicates content that may require registration and/or purchase.