Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: FOOTWEAR COVERS, DISPOSABLE, CONDUCTIVE PLASTIC FILM
-
Standards and Technical Documents - PLASTIC FILM, CONDUCTIVE, HEAT-SEALABLE, FLEXIBLE -- MIL-P-82646Supplier: Accuris
Description: PLASTIC FILM, CONDUCTIVE, HEAT-SEALABLE, FLEXIBLE
-
Supplier: Accuris
Description: PLASTIC FILM, CONDUCTIVE. HEAT-SEALABLE. FLEXIBLE
-
-
Supplier: Accuris
Description: Plastic Film, Conductive Heat-Sealable Flexible
-
Description: Saint-Gobain has over 40 years of experience in applying conductive as well as antistatic coatings onto plastic film substrates. The coatings are applied optically clear and are utilized in the most critical applications from military performance to electronic end use. The
- Features: Anti-static / ESD Control
- Type: Coated
- Materials: PET / Polyester, Plastic / Polymer
-
Description: Chemfilm® DF1400 and DF1471 are multilayer cast PTFE films produced using a proprietary process. The DF1400 has a non-conductive, fully fused, PTFE core coated with a conductive fluoropolymer formulation designed to be applied over jacketed wire and cable using standard
- Overall Thickness: 0.001 to 0.004 inch
- Overall Width: 18 to 38 inch
- Tensile Strength (Break): 4,000 psi
- Elongation: 400 %
-
Supplier: Saint-Gobain Tape Solutions
Description: CHEMFILM® Black UHMW Semi-conductive PE Film is a high quality abrasion resistant film engineered to meet the most rigorous industrial applications. It is more than 5 times abrasion resistant than stainless steel and has self-lubricating properties similar to PTFE.
- Overall Thickness: 0.002 to 0.02 inch
- Overall Width: 54 inch
- Overall Length: 236,232 inch
- Tensile Strength (Break): 6,000 psi
-
Supplier: MacDermid Alpha Electronics Solutions
Description: PET. It provides uniform, pinhole-free, thin insulating or encapsulating films and enables a variety of crossover structures for low-voltage circuits. This dielectric ink is particularly well suited for fabricating multi-layer circuitry for membrane touch switches, sensors, and other printed
- Features: Conductive, Other
- Industry: Electronics
- Coating Material: Metal / Metal Filled, Silver
- Substrate: Plastic
-
Supplier: Budnick Converting, Inc.
Description: Thermacool® K271 is a thermally conductive Kapton® film which is coated on one side with thermally conductive acrylic adhesive and the other with thermally conductive silicone rubber.
- Thickness: 0.0045 inches
- Peel Strength / Adhesion: 1.875 lbs/in
- Backing: Plastic / Polymer
- Features: Specialty / Other
-
Supplier: All-Spec Industries
Description: The All-Spec 65-58 bag meets MIL-P-82646 and has permanent conductive polyethylene. All-Spec 65-58 Features: Surface resistivity: < 1000 ohms/sq. Volume resistivity: < 300 ohms/cm. Also available in tubing and film. Priced Per Package - 100 Bags Per Package
- Length: 10 inch
- Width / Diameter: 8 inch
- Container Type: Bag / Sack
- Features: ESD Protection, Static Shielding
-
Supplier: Epoxies Etc...
Description: 40-3920 is a one component electrically conductive ink. 40-3920 is a silver filled polymer system which exhibits outstanding adhesion to a variety of substrates, such as kapton, mylar, glass, polyester, ceramic, etc. This thick film ink provides excellent conductivity for many
- Viscosity: 9,000 cP
- Use Temperature: -4 to 284 F
- Features: Ceramic / Glass, Electrically Conductive, Flexible / Dampening, Plastic, Room Temperature Curing
- Use: Die Bonding Adhesive / Compound
-
Supplier: Epoxies Etc...
Description: 40-3914 is a one component electrically conductive ink. This Polymer system was developed to provide a good balance of low cost and high conductivity. This thick film ink provides conductivity for many electronic and industrial applications. 40-3914 exhibits outstanding adhesion to a
- Viscosity: 14,000 cP
- Use Temperature: -4 to 275 F
- Features: Ceramic / Glass, Electrically Conductive, OEM / Industrial, Plastic, Room Temperature Curing
- Use: Die Bonding Adhesive / Compound
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: Thermally Conductive Transfer Tape is a white adhesive film made of special high-performance acrylic pressure-sensitive adhesive, and then covered with a release film. It has the characteristics of high thermal conductivity, high insulation, excellent flexibility,
- Thickness: 0.007874015748031496 inches
- Temperature Resistance: 80 C
- Adhesive: Acrylic, Pressure Sensitive (PSA), Transfer
- Backing: Acrylic / Acrylate, Plastic / Polymer
-
Supplier: All-Spec Industries
Description: Cushioning and packaging grade Low density (SOFT) Low shedding, cross-linked urethane Non corrosive CFC FREE Nitrogen blown Black conductive: <105 ohms/sq.
- Type: Closed Cellular, Flexible
- Features & Approvals: Electrically Conductive
- Form / Shape: Film / Sheet, Stock Shape (Bar, Sheet, etc.)
- Material / Composition: Plastic / Polymer, Polyurethane, Thermoplastic
-
Supplier: Budnick Converting, Inc.
Description: Nitto Denko thermal conductive adhesive tape TR-5325F offers superior thermal conductive property by using the thermal conductive adhesive layer. TR-5325F acquires flammability UL94 V-0 certification. TR-5325F offers excellent workability and processability by adopting the
- Thickness: 0.00984 inches
- Backing: PET / Polyester, Plastic / Polymer
- Features: Specialty / Other
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGATHERM thermal conducting paste is a high temperature and high thermally conductive paste product. They are specially formulated for permanent and temporary bonding of thermocouples, thin film RTDs, thermistors and other temperature sensors, to most surfaces metals, ceramics,
- Use Temperature: 392 F
- Thermal Conductivity: 2.3076464 W/m-K
- Cure / Technology: Air Setting / Film Drying, Single Component System
- Substrate Compatibility: Ceramic / Glass, Metal, Paper / Paperboard, Plastic
-
Supplier: All-Spec Industries
Description: Crisp For Pin Insertion High-reliability pin insertion grade Conductive cross-linked polyethylene Non-staining, non-corrosive Closed cell - non-absorbent Specially developed to provide pin insertion properties without particulation Contains No CFCS or chemical residues Only high purity
- Type: Closed Cellular, Flexible
- Features & Approvals: Electrically Conductive
- Material / Composition: Expanded Polyethylene (EPE), Plastic / Polymer, Thermoplastic
- Form / Shape: Film / Sheet, Stock Shape (Bar, Sheet, etc.)
-
Supplier: Henkel Corporation - Electronics
Description: (Known as ELECTRODAG 109 ) BONDERITE S-FN 109 CONDUCTIVE COATING ACHESON is a carbon ink for flexographic/rotogravure printing on plastic film (PET, PVC) and paper substrates.
- Features: Conductive, Other
-
Supplier: Saint-Gobain Tape Solutions
Description: Electrically Conductive Cast PTFE Tapes FluoroWrap DF1400 and DF1471 are multilayer heat sealable fluoropolymer films with options for conductive layers. Features/Benefits: Conductive fluoropolymer may offer partial discharge resistance Superior electrical and mechanical
- Overall Thickness: 0.0025 inch
- Overall Width: 3 inch
- Tensile Strength (Break): 4,300 psi
- Tensile Modulus: 60 ksi
-
Supplier: All-Spec Industries
Description: The All-Spec CP100G-2 is a conductive formulation that has a water based coating manufactured with high quality acrylic latex and waterborne urethane. Produced to meet or exceed the ASTM-D-25780 specifications for conductivity and static decay rates. Use on floors, bench tops, tote boxes,
- Coverage: 300 to 400 ft²
- Resistivity: 100,000 to 1,000,000 ohm-cm
- Coating Material: Acrylic / Latex, Aluminum, Resin Base / Polymer Binder, Water Based
- Substrate: Anodized, Ceramic / Porcelain, Concrete / Masonry, Metal, Plastic, Steel, Wood
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGABOND epoxy and OMEGATHERM thermal conducting paste are easy to use epoxies and silicone products. They are specially formulated for permanent bonding of thermocouples, thin film RTDs, thermistors and other temperature sensors, to most surfaces metals, ceramics, glass, plastics,
- Use Temperature: 221 to 500 F
- Thermal Conductivity: 1.03844088 to 1.38458784 W/m-K
- Coeff. of Thermal Expansion (CTE): 20 to 51 µin/in-F
- Tensile Strength (Break): 2,000 to 2,700 psi
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M 7371 clear electrically conductive adhesive is compatible with glass and plastic materials with less than 1 min cure time. Delivers great performance with peel strength of 500 gf/cm. Minimum to maximum operating temperatures are +284 F to +338 F.
- Use Temperature: 284 to 338 F
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M 7371 clear electrically conductive adhesive is compatible with glass and plastic materials with less than 1 min cure time. Delivers great performance with peel strength of 500 gf/cm. Minimum to maximum operating temperatures are +284 F to +338 F.
- Use Temperature: 284 to 338 F
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M 7371 clear electrically conductive adhesive is compatible with glass and plastic materials with less than 1 min cure time. Delivers great performance with peel strength of 500 gf/cm. Minimum to maximum operating temperatures are +284 F to +338 F.
- Use Temperature: 284 to 338 F
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M 7371 clear electrically conductive adhesive is compatible with glass and plastic materials with less than 1 min cure time. Delivers great performance with peel strength of 500 gf/cm. Minimum to maximum operating temperatures are +284 F to +338 F.
- Use Temperature: 284 to 338 F
-
Supplier: Master Bond, Inc.
Description: Master Bond X-5TC is an aluminum oxide filled, thermally conductive elastomer-based, one component adhesive for high performance bonding and sealing. This thermally conductive adhesive bonds well in both shear and peel to similar and dissimilar surfaces including metals, woods, most
- Use Temperature: -75 to 250 F
- Thermal Conductivity: 1.61535248 W/m-K
- Coeff. of Thermal Expansion (CTE): 18 µin/in-F
- Dielectric Strength: 450.00000000000006 kV/in
-
Supplier: Crown Plastics Co., Inc.
Description: Crown Plastics DuraSurf TM ASC-UV is an anti-static/conductive UV-stabile UHMW-PE blend. Possesing the highest level of conductivity in the industry (with a surface resistivity of 10 2 - 103), DuraSurf TM ASC-UV protects against static build up that occurs in powder conveying and dust
- Overall Thickness: 0.031 to 0.125 inch
- Overall Width: 0.25 to 24 inch
- Tensile Strength (Break): 3,300 to 3,227 psi
- Tensile Modulus: 97.4647560480364 to 105.151708533968 ksi
-
Supplier: SAE International
Description: (Acrylonitrile-Butadiene-Styrene) plastics (henceforth ABS) or PA (Polyamid) plastics (henceforth PA). These two plastic materials have different film adhesion mechanisms and adhesion strength. Therefore it was necessary to use different conductive primers and
-
Supplier: ASTM International
Description: conductive or coated with a conductive substance. Note 2: Films that contain excessive levels of anti-static additive can be conductive and need to be tested to verify that they do not cause a negative reading on the instrument. 1.4 Units-The values stated in SI units are
-
Supplier: DeWAL
Description: Skived, carbon filled UHMW (Ultrahigh Molecular Weight Polyethylene) Film. The carbon type and level achieve conductivity sufficient for static dissipation applications. Black, Conductive Film Abrasion Resistant Excellent Chemical Resistance Applications for this product include
- Material Type: Anti-static, Electrically Conductive
- Filler: Carbon / Graphite
- Form / Shape: Film / Sheet
- Industry: General Industrial
-
Supplier: DeWAL
Description: Cable Applications Applications for DW 105 are in the industrial and chemical hose industry as well as other mechanical applications where the addition of fillers will increase the life of a PTFE product. DW 105 is also used in the wire & cable market where conductive filled films are
- Material Type: Anti-static
- Filler: Carbon / Graphite
- Form / Shape: Film / Sheet
- Chemical System: Fluoropolymer (PTFE / PVDF)
-
Supplier: DeWAL
Description: Skived, carbon filled UHMW (Ultrahigh Molecular Weight Polyethylene) Film. The carbon type and level achieve conductivity sufficient for static dissipation applications. Black, Conductive Film Abrasion Resistant Excellent Chemical Resistance Applications for this product include
- Width: 0.25 to 30 inches
- Thickness: 0.003 to 0.04 inches
- Temperature Resistance: 93.33333333333333 C
- Features: Anti-static / ESD Control, Electrical Tape, Electrically Conductive, Specialty / Other, Specialty Tape, Thermally Insulating / Insulative
Find Suppliers by Category Top
Featured Products Top
-
Sizes & thicknesses: 0.01–3 mm films; 0.01–60 mm sheets (skived for <6 mm) Applications: Laminate release sheets, wire and cable wrap, industrial gasketing, and custom (read more)
Browse Plastic Sheet and Plastic Film Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
The surface of the GRISH 3D structural film is a layer of dense 3D patterns, some are cubes, some are pyramids, diamond patterns, etc. These patterns are all processed by abrasive materials. They are of uniform height for consistent and long-lasting polishing power.
(read more)
Browse Plastic Sheet and Plastic Film Datasheets for Beijing Grish Hitech Co., Ltd. -
, flexibility, and consistent performance, these PTFE films, sheets, and membranes help engineers improve material reliability across demanding environments. Key Features and Benefits: • Outstanding chemical and thermal (read more)
Browse Plastic Sheet and Plastic Film Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
Heat seal Tape series is an ultra-thin and flexible product made of PET for ultra-fine coaxial cables.
(read more)
Browse Plastic Sheet and Plastic Film Datasheets for Oak-Trees, Inc. -
Heat seal Tape series is an ultra-thin and flexible product made of PET for ultra-fine coaxial cables.
(read more)
Browse Plastic Sheet and Plastic Film Datasheets for Oak-Trees, Inc. -
General-purpose resin
(read more)
Browse Plastic Sheet and Plastic Film Datasheets for Oak-Trees, Inc. -
Manufacturer of PTFE molded sheets with excellent chemical resistance, electrical insulation, and high-temperature performance. Available in virgin and filled PTFE grades with custom sizes and CNC machining services.
(read more)
Browse Plastic Sheet and Plastic Film Datasheets for Golden Collar Technology Co., Ltd . -
• High-performance resin, • Auto engine parts, gears, bearings.
• Electrical bobbins, fuse holders• Pumps, valves, chemical filters.
(read more)
Browse Plastic Sheet and Plastic Film Datasheets for Oak-Trees, Inc. -
High-quality skived PTFE sheet with excellent chemical resistance, low friction, and high temperature performance for industrial sealing and insulation applications.
(read more)
Browse Plastic Sheet and Plastic Film Datasheets for Golden Collar Technology Co., Ltd . -
polycarbonate film meets automotive designer needs. In response to the growing demand for interactive touch surfaces throughout vehicle interiors, XtraForm 3D Matt enables accurate and confident smart surface interaction for the user. This hardcoated matt surface also (read more)
Browse Plastic Sheet and Plastic Film Datasheets for MacDermid Alpha Electronics Solutions
Conduct Research Top
-
Dual Technology Film Thickness Measurement
Capacitive sensing technology can measure thickness of nonconductive films such as paper or plastic. The process can be effective and straightforward for large changes in thickness; however, resolving thickness to microns requires controlling or compensating for error sources which are often
More Information Top
-
All-plastic distributed pressure sensors: taylor-made performance by electroactive materials design
Fig. 3 Surface picture of conducting plastic film obtained by Atomic Force Microscope (Proceedings of SPIE.
-
Advanced Microsystems for Automotive Applications 2006
Surface picture of conducting plastic film obtained by Atomic Force Microscope .
-
Journal of Thermophysics and Heat Transfer > Local heat-transfer performance and mechanisms in radial flow between parallel disks
Each disk was made of Bakelite (10 mm thick with 160-mm i.d. and 500-mm o.d.) attached with an elec- trically conductive plastic film as a heat-generating element.
-
Design of all-plastic distributed pressure sensors based on electroactive materials
Surface picture of conducting plastic film obtained by Atomic Force Microscope.
-
Program—Symposium LL | 2014 MRS Spring Meeting | San Francisco
In this work, we demonstrate flexible transparent conducting plastic films with surface-embedded silver or copper nanowire (metalNW-GFRHybrimer film).
-
TOWARD 6 log 10 PULSED ELECTRIC FIELD INACTIVATION WITH CONDUCTIVE PLASTIC PACKAGING MATERIAL
Conductive plastic film electrodes for pulsed electric field (PEF) treatment - a proof of principle. Innov.
-
Tactile sensors based on conductive polymers
A key issue of the obtained conductive plastic film is the microscopic roughness with an average grain size of 50 nm because the working principle of the sensor is the variation of the effective area of contact between the polymer and the …
-
Self‐Organized Single‐Walled Carbon Nanotube Conducting Thin Films with Honeycomb Structures on Flexible Plastic Films
This study should be important from viewpoints of potential applications of conducting SWNTs with honeycomb structures for the fabrication of conducting plastic films with transparent flexible properties.
-
Linear Position Sensors: Theory and Application
They are made by adhesive mounting a conductive plastic film onto a rigid nonconductive substrate.
-
Green Technologies in Food Production and Processing
Conductive plastic film electrodes for Pulsed Electric Field (PEF) treatment: a proof of principle.
Indicates content that may require registration and/or purchase.