Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: CHT USA Inc.
Description: CHT's AS1707 is a 1-part, alkoxy cured, thermally conductive, low volatile, RTV silicone adhesive paste. AS1707 is formulated to meet the requirements for use as a space grade adhesive. AS1707 has low thermal outgassing properties and a wide operational temperature range. In addition to
- Use Temperature: -85 to 446 F
- Thermal Conductivity: 3.3 W/m-K
- Tensile Strength (Break): 263.96704763009853 psi
- Elongation: 11 %
-
Supplier: Accuris
Description: Space Engineering \x97 Thermal design handbook Part 4: Conductive Heat Transfer
-
Supplier: Henkel Corporation - Industrial
Description: BERGQUIST LIQUI BOND TLB SA3500, Thermally Conductive, Two-Part, Liquid Silicone Adhesive BERGQUIST® LIQUI BOND TLB SA3500 is a higher performance, thermally conductive, liquid adhesive. This material is supplied as a two-part material and requires no refrigeration. The mixed material
- Features: Thermal / Heat Conductive
-
-
Supplier: Instrument Technology, Inc.
Description: Designed with non-conductive probe jackets to enhance safety in EOD/IED investigations, these flexible articulating fiberscopes deliver clear, bight images from access points as small as 4mm. Five (5) available diameters and working lengths to 3 meters offer users products that fit most
- Tube or Sheath Diameter: 4 to 12 mm
- Working Length: 0.39999999999999997 to 2 m
- Field of View: 40 to 100 degrees
- Minimum Focus Distance: 12.699993142003704 mm
-
Supplier: Accuris
Description: Space Engineering \x96 Thermal design handbook \x96 Part 4: Conductive Heat Transfer
-
Supplier: VEGA Americas, Inc.
Description: Application area Rod electrode with a rod up to 4 m long. Extended temperature range through PTFE insulation. A VEGATOR 130 series controller is required for operation. The rod electrode EL 1 is a universal level switch for conductive liquids. The instrument is ideal as overfill and dry run
- Media Type: Dry Material (Bulk Solids and Powders), Liquid
- Meter Technology Type: Electrical Conductivity or Resistance
- Device Classification: Sensor-Only
-
Supplier: Hernon Manufacturing, Inc.
Description: Hernon Dissipator 745D is a thermally conductive room temperature cure adhesive that is designed for bonding electrical components to heat sink with a controlled gap. Dissipator 745D, through a special shimming property, insulates the component electrically while allowing thermal
- Industry: Aerospace, Automotive, Electrical Power / HV, Electronics, Military / Government (MIL-SPEC / GG), OEM / Industrial
- Cure / Technology: Room Temp. Cure / Vulcanizing
- Features: Thermal / Heat Conductive
-
Supplier: Budnick Converting, Inc.
Description: 3M™ Electrically Conductive Adhesive Transfer Tape (ECATT) 9703 is a pressure sensitive adhesive (PSA) transfer tape with anisotropic electrical conductivity. The PSA matrix is filled with conductive particles which allow interconnection between substrates through the adhesive
- Thickness: 0.002 inches
- Peel Strength / Adhesion: 4.0625 lbs/in
- Features: Electrical
- Adhesive: Transfer
-
Supplier: TFC Ltd.
Description: Easily inserted through the chassis Capped end provides neat, low profile finish Spacer height 3.5–24mm Positive locking into PCB and chassis Non corrosive Non conductive Material: Nylon 66 (UL) Colour: Natural, Black
- Material: Nylon (Polyamide)
- Type & Shape: Spacer (Clear Hole / Unthreaded)
-
Supplier: TFC Ltd.
Description: Wide wings provide extra stability Accurate spacing between PCB and chassis Spacer height 5–40mm Positive locking into chassis and PCB - secure yet releasable fixing Non corrosive Non conductive Material: Nylon 66 (UL) Colour: Natural
- Material: Nylon (Polyamide)
- Type & Shape: Spacer (Clear Hole / Unthreaded)
-
Supplier: TFC Ltd.
Description: Easily inserted from underside of the chassis Capped end provides neat, low profile finish Spacer height 4.5–16mm Positive locking into chassis Non corrosive Non conductive Material: Nylon 66 (UL) Colour: Natural
- Material: Nylon (Polyamide)
- Type & Shape: Spacer (Clear Hole / Unthreaded)
-
Supplier: TFC Ltd.
Description: Provides accurate spacing between PCB’s Spacer height 3–25mm Positive locking into PCB and chassis 3.0mm Ø hole in both boards Non corrosive Non conductive Material: Nylon 66 (UL) Colour: Natural
- Material: Nylon (Polyamide)
- Type & Shape: Spacer (Clear Hole / Unthreaded)
-
Supplier: Henkel Corporation - Industrial
Description: LOCTITE ABLESTIK CE 8500-S110, Modified Epoxy, Component Assembly, Electrically Conductive Adhesive LOCTITE® ABLESTIK CE 8500-S110 is a solventless epoxy adhesive that combines low stress with good adhesion on nearly all surfaces. This adhesive is suitable for use on applications with
- Viscosity: 130,000 cP
- Cure / Technology: Single Component System
-
Supplier: BEI Duncan Electronics
Description: BEI Duncan Electronics' rotary potentiometric solutions offer customers a range of options that can resolve up to 3600 degrees (10-turns) of motion, meet IP66/67 sealing requirements, and provide operational life exceeding 10 million cycles. Our product line also has options for resolving up to
- Mechanical Range: 360 degrees
- Operating Temperature: -67 to 257 F
- Technology: Potentiometer
- Output: Resistance
-
Supplier: BEI Duncan Electronics
Description: BEI Duncan Electronics' rotary potentiometric solutions offer customers a range of options that can resolve up to 3600 degrees (10-turns) of motion, meet IP66/67 sealing requirements, and provide operational life exceeding 10 million cycles. Our product line also has options for resolving up to
- Mechanical Range: 360 degrees
- Operating Temperature: -67 to 257 F
- Technology: Potentiometer
- Output: Resistance
-
Supplier: Henkel Corporation - Industrial
Description: copper wire bonding applications where die shift issues during processing should be avoided. It contains 1 mil spacers for better bondline and stress control. Non-conductive Insulating Good adhesion to Cu and Ag No resin bleed-out Snap curable
- Viscosity: 10,900 cP
- Thermal Conductivity: 0.6 W/m-K
- Coeff. of Thermal Expansion (CTE): 20 µin/in-F
- Features: Electrically Insulating / Dielectric
-
Supplier: Quantum Storage Systems
Description: these bins on top of each other, which takes up less storage space. These conductive bins are manufactured from polypropylene and will protect your electrical components from typical electromagnetic interference (EMI), electrostatic or induced fields. The conductive material that these
- Height: 5 inch
- Length: 13.5 inch
- Width / Diameter: 5.5 inch
- Container Type: Bin
-
Supplier: Quantum Storage Systems
Description: these bins on top of each other, which takes up less storage space. These conductive bins are manufactured from polypropylene and will protect your electrical components from typical electromagnetic interference (EMI), electrostatic or induced fields. The conductive material that these
- Height: 5 inch
- Length: 10.875 inch
- Width / Diameter: 11 inch
- Container Type: Bin
-
Supplier: Quantum Storage Systems
Description: these bins on top of each other, which takes up less storage space. These conductive bins are manufactured from polypropylene and will protect your electrical components from typical electromagnetic interference (EMI), electrostatic or induced fields. The conductive material that these
- Height: 5 inch
- Length: 10.875 inch
- Width / Diameter: 5.5 inch
- Container Type: Bin
-
Supplier: Quantum Storage Systems
Description: these bins on top of each other, which takes up less storage space. These conductive bins are manufactured from polypropylene and will protect your electrical components from typical electromagnetic interference (EMI), electrostatic or induced fields. The conductive material that these
- Height: 3 inch
- Length: 5.375 inch
- Width / Diameter: 4.125 inch
- Container Type: Bin
-
Rotary Position Sensors - Conductive Plastic Single Turn Servo Precision Potentiometer -- Model 1721Supplier: BEI Sensors
Description: BEI Duncan Electronics' rotary potentiometric solutions offer customers a range of options that can resolve up to 3600 degrees (10-turns) of motion, meet IP66/67 sealing requirements, and provide operational life exceeding 10 million cycles. Our product line also has options for resolving up to
- Mechanical Range: 360 degrees
- Operating Temperature: -67 to 257 F
- Technology: Potentiometer
- Output: Resistance
-
Supplier: BEI Sensors
Description: BEI Duncan Electronics' rotary potentiometric solutions offer customers a range of options that can resolve up to 3600 degrees (10-turns) of motion, meet IP66/67 sealing requirements, and provide operational life exceeding 10 million cycles. Our product line also has options for resolving up to
- Mechanical Range: 360 degrees
- Operating Temperature: -67 to 257 F
- Technology: Potentiometer
- Output: Resistance
-
Supplier: BEI Sensors
Description: BEI Duncan Electronics' rotary potentiometric solutions offer customers a range of options that can resolve up to 3600 degrees (10-turns) of motion, meet IP66/67 sealing requirements, and provide operational life exceeding 10 million cycles. Our product line also has options for resolving up to
- Mechanical Range: 360 degrees
- Operating Temperature: -67 to 257 F
- Technology: Potentiometer
- Output: Resistance
-
Supplier: CSA Group
Description: IEC 61851-1:2017 applies to EV supply equipment for charging electric road vehicles, with a rated supply voltage up to 1 000 V AC or up to 1 500 V DC and a rated output voltage up to 1 000 V AC or up to 1 500 V DC. Electric road vehicles (EV) cover all road vehicles, including plug-in hybrid road
-
Description: IEC 61851-1:2017 applies to EV supply equipment for charging electric road vehicles, with a rated supply voltage up to 1 000 V AC or up to 1 500 V DC and a rated output voltage up to 1 000 V AC or up to 1 500 V DC. Electric road vehicles (EV) cover all road vehicles, including plug-in hybrid road
-
Supplier: Larson Electronics LLC
Description: Explosion Proof Ventilator Fan / Blower with 25 foot Static Conductive Duct Fan Redirects Stale Air From Hazardous Location Areas. Ships with 25 foot static conductive duct. This explosion proof blower is unique because it is certified for all groups including Group A and B. Generally,
-
Supplier: Allied Electronics, Inc.
Description: The 1⁄4" diameter stainless steel shaft is 7⁄8" long FMS in a nickel-plated brass 3⁄8" long bushing. Specifications Operating Temperature Range: –40°C to +125°C Temperature Coefficient: ± 500 PPM/°C Resistance Tolerance: ±15% Independent Linearity: ±2% Effective Electrical Angle: 340° with
-
Supplier: Allied Electronics, Inc.
Description: The 1⁄4" diameter stainless steel shaft is 7⁄8" long FMS in a nickel-plated brass 3⁄8" long bushing. Specifications Operating Temperature Range: –40°C to +125°C Temperature Coefficient: ± 500 PPM/°C Resistance Tolerance: ±15% Independent Linearity: ±2% Effective Electrical Angle: 340° with
-
Supplier: Allied Electronics, Inc.
Description: The 1⁄4" diameter stainless steel shaft is 7⁄8" long FMS in a nickel-plated brass 3⁄8" long bushing. Specifications Operating Temperature Range: –40°C to +125°C Temperature Coefficient: ± 500 PPM/°C Resistance Tolerance: ±15% Independent Linearity: ±2% Effective Electrical Angle: 340° with
-
Supplier: Allied Electronics, Inc.
Description: The 1⁄4" diameter stainless steel shaft is 7⁄8" long FMS in a nickel-plated brass 3⁄8" long bushing. Specifications Operating Temperature Range: –40°C to +125°C Temperature Coefficient: ± 500 PPM/°C Resistance Tolerance: ±15% Independent Linearity: ±2% Effective Electrical Angle: 340° with
-
Supplier: Henkel Corporation - Electronics
Description: Liqui-Bond® SA 3505 is a higher performance, thermally conductive, liquid adhesive. This material is supplied as a two-part material and requires no refrigeration. The mixed material cures at elevated temperatures. As cured, Liqui-Bond® SA 3505 provides a strong bonding, form-in-place
- Features: Electrically Conductive, Thermally Conductive
- Industry: Electronics
-
Supplier: Henkel Corporation - Electronics
Description: (Known as ABLESTIK 84-1LMISR4-S25 ) LOCTITE ABLESTIK 84-1LMISR4-S25 is an electrically conductive die attach adhesive has been formulated for use in high throughput, automated die attach equipment. This material is a version of 84-1LMISR4 that contains 25 μm silver spacers for bondline
- Type: Electrically Conductive
- Industry: Electronics (PCB / SMT Assembly)
-
Supplier: Henkel Corporation - Industrial
Description: Options and Configurations Spacer Beads - No spacer beads, 0.007" spacer beads Pot Life - 15 min Cartridges - 50cc, 400cc Kits - 1200cc, 10 gallon Custom made configurations available upon request Benefits Thermal conductivity: 1.0 W/m-K Ultra-conforming, designed for fragile
- Thermal Conductivity: 1 W/m-K
- Dielectric Constant (Relative Permittivity): 0.005
- Form / Shape: Gap Filling Compound
- Features: Thermally Conductive
-
Description: Withdrawn Standard. Withdrawn Date: Jan 15, 2001. The design requirements for a module designated for use in spacecraft, boosters, and other highly rugged, conductively cooled environments are established in this standard. The requirements herein serve to specify the mechanical design of the
-
Supplier: Infineon Technologies AG
Description: Hermetically sealed Ceramic eyelets Electrically isolated Light weight High electrical conductive package ESD Rating: Class 3A per MIL-STD-750, Method 1020 Potential Applications DC-DC converters Protection circuits Motor drives Slash sheet Similar Parts IRHMS597160 TO-254AA Low Ohmic, 100
- V(BR)DSS: -100 volts
- QG: 169.99999999999997 nC
- Features: MOSFET, Other, Power MOSFET
- Polarity: P-Channel
Find Suppliers by Category Top
Featured Products Top
-
Reliable electrical connectivity is critical in electromechanical assemblies designed to withstand the extreme temperatures and pressures of space — where a single failed bond can cascade through mechanical and (read more)
Browse Conductive Compounds Datasheets for Master Bond, Inc. -
1. Product Overview This product is a 26-channel ultra-lightweight high-precision conductive slip ring, specifically designed for the (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Our breakthrough 2-in-1 conductive thermal pad redefines BMS design by integrating EMI shielding and thermal management into a single innovative material. This advanced solution eliminates the need for separate components, significantly simplifying assembly (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
management solutions that are reliable, space-efficient, and easy to integrate. Heilind Electronics is pleased to offer the 3M™ Electrically Conductive Double-Sided Tape 9793KT/KW Series — a field-proven PSA tape engineered for exactly these applications (read more)
Browse Double Sided and Transfer Tapes Datasheets for Heilind Electronics, Inc. -
. Benefits: Withstands higher temperatures to 265? by dissipating heat faster than regular magnet wire. Motors can run hotter, longer, with less risk of damage to the wire. More conductive material in the same space yields a higher power (read more)
Browse Protective Sleeving Datasheets for Device Technologies, Inc. -
In power electronics, the insulating layer has to do more than just isolate. It also needs to help move heat, survive pressure during assembly, and fit into tight spaces without cracking or deforming. SC Series thermal (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
CEJWS Immersed Electrode Steam Boilers for Every Application Electrode boilers utilize the conductive and resistive properties of water to carry electric current and generate steam. An A.C. current (read more)
Browse Boilers (industrial) Datasheets for Acme Engineering Products -
When pressure is applied to the top layer of the membrane switch circuit, it flexes through the punched openings of the spacer to establish electrical contact between conductive pads of the upper and lower sheets, momentarily closing the membrane switch circuit. When pressure is released from (read more)
Browse Industrial Keypads Datasheets for Flexible Circuit Technologies, Inc. -
. Made with thermally conductive fillers and an adhesive structure, this material conforms well to uneven surfaces and helps reduce air gaps at the interface. As a result, it supports stable thermal transfer, reliable insulation, and secure attachment in compact (read more)
Browse Double Sided and Transfer Tapes Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
Via Fill Create Space for Pads and Improve Reliability Via in pad with non-conductive epoxy improves signal performance for high speed digital and RF microwave applications. Summit also has (read more)
Browse Printed Circuit Board (PCB) Fabrication Services Datasheets for Summit Interconnect
Conduct Research Top
-
Thermal Grease vs Thermal Pad
Thermal grease is a thermally conductive compound designed to be used as an interface between heat sinks and heat sources. The main purpose of thermal grease is to eliminate air gaps or micro spaces between the heat sink and heat source. The top surface of a heat source is not perfectly flat.
-
Minimize Dust Explosion Hazards
Type C conductive bags are made from interwoven carbon and polypropylene fibers linked together "like a Faraday cage, " according to Malcolm Ranson, director of international sales at powder handling system manufacturer Spiroflow in Monroe, N.C. When the bags are properly grounded, static charges
-
Using Thermography in the Evaluation of the NightCool Nocturnal Radiation Cooling Concept (.pdf)
An evaluation has been conducted of the potential of a night sky cooling system to substantially reduce space cooling needs in homes in North American climates. The innovative residential cooling system uses nocturnal night sky radiation from a roof integrated radiator. A sealed attic covered
-
Managing Heat Transfer With Potting Compounds
Today's electronic designs are smaller in size and deliver more power, which requires that they run at higher temperatures. In order to maintain long life and high reliability, they must be able to dissipate that heat efficiently. Fans, vents and other cooling devices take up valuable design space
-
Metrigraphics Article in Today's Medical Developments
, and in the similar thought, this is what we do, but it is more refined because we are quite specific in the materials that we are depositing," Volpe says. "The materials we work with have been chosen because of their characteristics and because of our ability to control them in an extremely refined space
More Information Top
-
Fenestration System Performance Research, Testing, and Evaluation
Insulating Spacer Medium Spacer Conducting Spacer .
-
Local Mass Transfer during Electrodialysis with Ion-Exchange Membranes and Spacers
Abstract—Mass transfer during electrodialysis with ion- conducting spacers in the intermembrane gap is mod- eled experimentally using a local-distribution analysis of solutions.
-
Preparation and characterization of immobilized ion exchange polyurethanes (IEPU) and their applications for continuous electrodeionization (CEDI)
Abstract−Immobilized ion-exchange polyurethanes (IEPU) were prepared as ion conducting spacers in continuous electrodeionization (CEDI) for the treatment of a synthetic primary coolant.
-
Systematic Two-band Model Calculations of the GMR Effect with Metallic
and Nonmetallic Spacers and with Impurities
Recently also non-crystalline and non-metallic spacers have been considered [3, 4, 5], i.e. there is renewed interest in spin-polarized tunneling through semi-conducting or non- conducting spacers [6, 7, 8], based on the perspective of new applications in …
-
Modeling continuous electropermutation with effects of water dissociation included
In two previous papers,6,7 the removal of nitrate by con- tinuous electropermutation using ion exchange textile as con- ductive spacer was studied both experimentally and theoreti- cally.
-
Effect of Electrodynamic Treatment on the Fracture Resistance of the AMg6 Aluminum Alloy Under Cyclic Loading
In the case of the specimen gripping scheme 3 (Fig. 1c), the specimen was also treated using a current- conducting spacer , but under rigid-grip conditions.
-
Encyclopedia of Membrane Science and Technology, 3 Volume Set
2.3.2 Ionic Conductive Spacers .
-
Mathematical model of electrodialysis with ion-exchange membranes and inert spacers
Figure 4 shows the average Sherwood number as a function of the Reynolds number during electrodialy sis with open channels (curve 1) and with channels containing rectangular inert spacers (curve 2) and rectangular conducting spacers (curve 3).
-
Magnetic Nanostructures
Therefore, AFC is mediated by non- conductive spac- ers , which in transport experiments act as tunneling barriers with a barrier height of several tenths of an eV.
-
Handbook of Advanced Magnetic Materials
A spin valve contains a ferromagnetic layer that is pinned by an antiferromagnet, a conducting spacer layer, and another ferromagnetic layer that freely rotates in the applied magnetic field.
Indicates content that may require registration and/or purchase.