-
Supplier: Nexperia B.V.
Description: Resistor-equipped PNP transistor with two diodes on one chip in a SOT353 (SC-88A) plastic package. Stabilized output current of between 15 uA and 50 mA by connection of an external resistor between pins 4 and 5. Features and benefits One chip integrated constant
- Transistor Grade / Operating Range: Automotive
- Features: Other
-
Supplier: Hottinger Brüel & Kjær A/S
Description: connectors are mounted on the rear panel of the unit. The Dytran model 4110C contains highly regulated +24 VDC power supply coupled to adjustable constant current circuits. The constant current circuits consist of clamped-base PNP transistors with variable
-
Supplier: Nexperia B.V.
Description: AEC-Q101 Applications Constant current LED driver Generic constant current source Automotive applications
- Transistor Grade / Operating Range: Automotive
- Features: Other
- Package Type: SOT23
-
-
Supplier: Nexperia B.V.
Description: AEC-Q101 Applications Constant current LED driver Generic constant current source Automotive applications
- Transistor Grade / Operating Range: Automotive
- Features: Other
- Package Type: SOT23
-
Supplier: Nexperia B.V.
Description: component count and board space High power dissipation of 750 mW Stabilized output current adjustable up to 65 mA when an external resistor is used Applications Constant current LED driver Generic constant current source Automotive applications
- Transistor Grade / Operating Range: Automotive
- Features: Other
-
Supplier: Rochester Electronics
Description: Small Signal Bipolar Transistor, 0.5A, 80V, PNP
- Transistor Type: Bipolar RF Transistors, MOSFET RF Transistors
- Features: Other
- Polarity: PNP
- Package Type: TO-92
-
Supplier: RS Components, Ltd.
Description: Transistor PNP 100V 1A SOT23
- Transistor Type: General Purpose BJT
- Features: Other
- Polarity: PNP
- Package Type: SOT23
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Trans GP BJT PNP 40V 1A 485mW 3-Pin MPAK / IC MOSFET DRIVER SC-59A Product overview: PMD5003K from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and
- Transistor Type: MOSFET
- Features: Other
- Polarity: PNP
-
Supplier: Win Source Electronics
Description: Manufacturer: ON Semiconductor Win Source Part Number: 929396-NST3906DXV6T1 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bipolar (BJT) Transistor Array 2 PNP (Dual) 40V 200mA 250MHz 500mW Surface Mount SOT-563 Package: Bulk Package: SOT-563, SOT-666 Mounting:
- TJ: -55 to 150 C
- Transistor Type: Bipolar RF Transistors
- Features: Other
- Polarity: PNP
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1382407-JANTX2N4029 Category: Discrete Semiconductor Products>Transistors>Bipolar (BJT)>Single Bipolar Transistors Series: Military, MIL-PRF-19500/512 Package: Bulk Standard Package: 1 pcs Power - Max: 500 mW Voltage - Collector Emitter Breakdown (Max):
- IC(max): 1,000 milliamps
- TJ: -55 to 200 C
- Power Gain: 100 dB
- Output Power: 0.5 watts
-
Supplier: Win Source Electronics
Description: Collector (Ic) (Max): 10 A Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 800mV @ 500mA, 10A Current - Collector Cutoff (Max): 100nA DC Current Gain (hFE) (Min) @ Ic, Vce: 240 @ 500mA, 2V Frequency - Transition: 97MHz Supplier Device Package: LFPAK56, Power-SO8
- IC(max): 10,000 milliamps
- TJ: 175 C
- Power Gain: 240 dB
- Operating Frequency: 97 MHz
-
Supplier: Win Source Electronics
Description: Manufacturer: Central Semiconductor Corp Win Source Part Number: 1123883-2N4870 Packaging: Bulk Mounting Style: Through Hole Transistor Type: PNP Categories: Discrete Semiconductor Products Supplier Device Package: TO-92 Status: Obsolete Temperature Range - Operating: -65°C ~
- TJ: -65 to 125 C
- Output Power: 0.3 watts
- Features: Bulk Pack, Other
- Polarity: PNP
-
Supplier: RS Components, Ltd.
Description: Trans Darlington PNP 120V 2A SOT223
- Number of Transistors in the Chip: 1
- Transistor Type: Darlington
- Features: Other
- Polarity: PNP
-
Supplier: New Yorker Electronics Co., Inc.
Description: Transistor, PNP, 300mA, 50V, 220-475hFE, SOT-23
- VCEO: 50 volts
- IC(max): 300 milliamps
- Transistor Type: General Purpose BJT
- Features: Other, Tape Reel
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 8A, TO220. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 8A, TO220, Bipolar Transistor, Single Bipolar Transistors. This listing supports
- PD: 2,000 milliwatts
- TJ: -65 to 150 C
- Transistor Type: Bipolar RF Transistors, Darlington
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor,
- PD: 580 milliwatts
- TJ: -65 C
- Transistor Type: MOSFET
- Polarity: NPN, PNP
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Power Bipolar Transistor, 20A I(C), 100V V(BR)CEO, 1-Element, PNP, Silicon, TO-204AA, Metal, 2 Pin, TO-3, 2 PIN Product overview: JANTX2N6287 from Microsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level
- PD: 175,000 milliwatts
- TJ: -65 C
- Transistor Type: MOSFET
- Polarity: PNP
-
Supplier: DigiKey
Description: Bipolar (BJT) Transistor Array NPN, PNP 40V 600mA 600mW Through Hole TO-78-6
- Transistor Grade / Operating Range: Military
- Polarity: NPN, PNP
- Features: Other
-
Supplier: Infineon Technologies AG
Description: Home // Products // Small Signal Transistors & Diodes // Bipolar Transistor // Fast Switching Transistor // SMBT3906S
- IC(max): 200 milliamps
- VCEO: 40 volts
- VCBO: 40 volts
- Transistor Type: Bipolar RF Transistors
-
Supplier: DigiKey
Description: Bipolar (BJT) Transistor PNP 50V 5A 130MHz 1W Through Hole TP
- Features: Other
- Polarity: PNP
-
Supplier: Infineon Technologies AG
Description: Home // Products // Small Signal Transistors & Diodes // Bipolar Transistor // General Purpose Transistor // BCX53
- IC(max): 1,000 milliamps
- VCEO: 80 volts
- VCBO: 100 volts
- Transistor Type: Bipolar RF Transistors
-
Supplier: Infineon Technologies AG
Description: PNP Silicon Digital Transistor Summary of Features Built in bias resistor (R1= 2.2 kΩ, R2= 10 kΩ) Pb-free (RoHS compliant) package Qualified according AEC Q101
- VCEO: 50 volts
- VCBO: 50 volts
- fT: 150 MHz
- hfe: 70
-
Supplier: DigiKey
Description: Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 250MHz 300mW Surface Mount SC-74R
- Polarity: NPN, PNP
- Features: Other
-
Supplier: Infineon Technologies AG
Description: NPN Silicon AF Transistors Summary of Features High current gain Low collector-emitter saturation voltage Low noise between 30 hz and 15 kHz Complementary types: BC847...-BC850... (NPN) Pb-free (RoHS compliant) package Qualified according AEC Q1011) Potential Applications For AF input
- IC(max): 100 milliamps
- VCEO: 30 volts
- VCBO: 30 volts
- fT: 250 MHz
-
Supplier: ROHM Semiconductor GmbH
Description: 2SAR544P5 is Low saturation voltage and high speed switching transistor for low frequency amplifier.
- TJ: -55 to 150 C
- Transistor Grade / Operating Range: Commercial
- Features: Other, Tape Reel
- Polarity: PNP
-
Supplier: New Jersey Semi-Conductor Products, Inc.
Description: Trans GP BJT PNP 80V 15A 3-Pin(3+Tab) TO-220AB Rail
- IC(max): 15,000 milliamps
- PD: 83,000 milliwatts
- TJ: 150 C
- Transistor Type: Darlington
-
Supplier: Allied Electronics, Inc.
Description: Germanium PNP Transistor Audio Power Amplifier PNP Transistor Polarity Designed for low-power, large signal audio applications.
-
Supplier: Newark, An Avnet Company
Description: DARLINGTON TRANSISTOR, PNP, -100V TO-218; Transistor Polarity:PNP; Collector Emitter Voltage Max:100V; Continuous Collector Current:10A; Power Dissipation:125W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
-
Supplier: Utmel Electronic Limited
Description: Bipolar Transistors - BJT BIPLR PW TRANS FLAT LEAD 4.5x4.0mm
- VCEO: 50 volts
- IC(max): 2,000 milliamps
- PD: 1,000 milliwatts
- TJ: 150 C
-
Supplier: PANJIT SemiConductor
Description: Small signal bipolar junction transistor
- hfe: 300
- VCEO: 40 volts
- IC(max): 600 milliamps
- fT: 200 MHz
-
Supplier: Semicoa
Description: SEMICOA offers the largest selection of small signal, small signal RF and power transistors for demanding military, space and high reliability industrial applications. All devices are hermetically sealed in metal cans or ceramic packages. All of SEMICOA's transistors are also available
- hfe: 175
- VCEO: 60 volts
- VCBO: 60 volts
- IC(max): 600 milliamps
-
Supplier: ROHM Semiconductor USA, LLC
Description: 2SAR533P5 is Low saturation voltage and high speed switching transistor for low frequency amplifier.
- TJ: -55 to 150 C
- Transistor Grade / Operating Range: Commercial
- Features: Other, Tape Reel
- Polarity: PNP
-
Supplier: MACOM
Description: MACOMs product portfolio of high reliability semiconductors for the military, defense, satellite and aerospace industries includes: Rectifiers, Switching diodes, Zener diodes, Temperature compensated zeners, Current regulators, Transient voltage suppressors, Silicon controlled rectifiers,
- hfe: 30 to 18,000
- VCBO: 40 to 120 volts
- IC(max): 1,000 to 20,000 milliamps
- Transistor Type: General Purpose BJT
-
Supplier: ODG (Origin Data Global)
Description: RF TRANS PNP 25V 2.5GHZ TO72
- IC(max): 30 milliamps
- VCEO: 25 volts
- Power Gain: 25 dB
- Operating Frequency: 2,500 MHz
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Transistor Type: General Purpose BJT
- Polarity: PNP
Find Suppliers by Category Top
Featured Products Top
-
a compact SOT-23-3 package, this transistor is designed to deliver efficient performance in a variety of electronic circuits, especially where space and performance are crucial. It offers a collector-emitter voltage (Vceo) of 40V and a collector current (Ic) of 200mA, making it suitable for a wide (read more)
Browse Transistors Datasheets for Win Source Electronics -
bandwidth product, ensuring efficient current amplification Transition Frequency (fT): 300MHz, indicating good high-frequency performance Complementary PNP Type: SMMBT3906LT3G, allowing for push-pull amplifier configurations Ro (read more)
Browse Thermistors Datasheets for Win Source Electronics -
Normally Open Output The XS118BLNAL2 has a three-wire NPN normally open output. When no target is detected, the output transistor remains off. When a suitable metallic object enters the sensing zone, the transistor switches on and sinks current toward the 0 (read more)
Browse Automotive Electrical Connectors Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
Test results of a diffraction grating beam combiner
This scheme is based on the subtraction of a current (by a switched NPN current sink) from a constant positive current source ( PNP transistor ).
-
Photonic packet switch using semiconductor optical amplifier gates
Each drive circuit uses a differentialpair of pnp transistors to switch a constant current source to either the SOA or a dummy load.
-
Miniature wireless recording and stimulation system for rodent behavioural testing
The current flow is held constant by a pnp– pnp transistor pair configured as a constant current source , and its magnitude is set by configuring a variable resistor.
-
CD-4 IC'S for High-Quality Demodulators for 4-Channel Discs
Rather the fluctuation of the charging and discharging current into the timing capacitor of the PLL, where the lateral pnp transistors were used as the constant current sources of switches, was the main reason for excess noise.
-
Electronics from the Ground Up: Learn by Hacking, Designing, and Inventing > Transistors, FETs, and Vacuum Tubes
Now let's construct a constant current source out of an NPN or PNP transistor using LEDs as voltage references.
-
An Ultra Low Power 500MHz Dual Modulus Prescaler
A constant voltage source circuit consists of a pnp transistor current source and a multiple VBE generation NPN Transistor .
-
The high speed ternary logic gates based on the multiple /spl beta/ transistors
"active feed means that the base current of the multiple p transistor is supplied by a constant current source which is formed by a lateral PNP transistor .
-
A history of the continuously innovative analog integrated circuit
… Krabbe, and Molinari of Analog Devices Inc., developed the first monolithic Digi- tal to Analog Converter (DAC) that was designed using the replica biasing and constant - current -densi- ty operation of binary-weighted PNP bipolar transistor emitters for switched current sources [20].
-
Experimental and numerical study of the emitter turn-off thyristor (ETO)
The upper PNP tran- sistor in the GTO is modeled as a current source because, during the current commutation stage, the anode current IA remains al- most constant and the PNP transistor operates in a deep satura- tion region.
-
A 110 dB CMRR/PSRR/gain CMOS operational amplifier
Constant VSD of the input transistors M0 and M1 is defined by a voltage source V0 consisting of the current source I2, lateral PNP transistor Q2 and a low-Vth n-MOS transistor M2.
Indicates content that may require registration and/or purchase.