Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Robvon Backing Ring Company, Inc.
Description: complete penetration and smooth tying in of the insert and adjacent pipe, tube or fitting ends. The ROBVON CONSUMABLE INSERT reduces flow restriction within the bore to a minimum and eliminates root-bead cracking due to notch-effect and abrupt change in cross-sectional weld
- Approvals / Conformance: ASME, AWS, MIL-SPEC
- Welding Filler Types: Nickel Alloy, Steel - Carbon, Steel - Stainless
- Features: Other
- Joining Process / Product Form: Weld Insert / Backing Ring
-
Supplier: Accuris
Description: Specification for Consumable Inserts
-
Supplier: American Welding Society (AWS)
Description: Five classes (cross-sectional design) of consumable inserts of various chemical compositions are described. Each class is subdivided into two or three styles (based on the shape of the insert). Topics include the chemical composition, general dimensional requirements, packaging,
-
-
Supplier: American Welding Society (AWS)
Description: Five classes (cross-sectional designs) of consumable inserts of various chemical compositions are described. Each class is subdivided into two or three styles based on the shape of the insert. The chemical composition of the consumable insert is specified herein,
-
Supplier: American Welding Society (AWS)
Description: This standard contains the essential welding variables for carbon steel in the thickness range of 1/8 inch [3 mm] through 1-1/2 inch [38 mm], using manual gas tungsten arc welding with consumable insert root. It cites the base metals and operating conditions necessary to make the
-
Supplier: American Welding Society (AWS)
Description: This standard contains the essential welding variables for austenitic stainless steel in the thickness range of 1/8 in [3 mm] through 1-1/2 in [38 mm], using manual gas tungsten arc welding with consumable insert root. It cites the base metals and operating conditions necessary to make
-
Supplier: Accuris
Description: Standard Welding Procedure Specification for Naval Applications (SWPS-N) for Gas Tungsten Arc Welding with Consumable Insert Root Followed by Shielded Metal Arc Welding of Austenitic Stainless Steel (S-8), 1/8 inch [3 mm] through 1-1/2 inch [38 mm] Thick, MIL-3XX
-
Supplier: Accuris
Description: Standard Welding Procedure Specification (WPS) for Gas Tungsten Arc Welding (Consumable Insert Root) Followed by Shielded Metal Arc Welding of Chromium-Molybdenum Steel (M-4/P-4, Group 1 or 2), 1/8 Through 1/2 in. Thick, As-Welded Condition, 1/8 Through 1-1/2 in.
-
Supplier: Accuris
Description: Standard Welding Procedure Specification for Naval Applications (SWPS-N) for Gas Tungsten Arc Welding with Consumable Insert Root followed by Shielded Metal Arc Welding of Carbon Steel (S-1), 1/8 inch [3 mm] through 1-1/2 inch [38 mm] Thick, MIL-MS-1 MIL-70S-2, an
-
Supplier: Plansee SE
Description: inserts made of our tungsten-heavy metal alloy Densimet® and the molybdenum alloy TZM, that's not a problem. The benefits to you: Shorter cycle times Top surface quality for your products Long mold service life No cracks in the mold insert We supply tailor-made mold inserts,
- Shape / Form: Fabricated Parts / Shapes
- Features: Non-ferrous - Any Type, Other, Tungsten / Tungsten Alloy
- Type: Refractory / Reactive (UNS R)
-
Supplier: E-Z LOK
Description: higher volume installations. Both styles quickly drive in the inserts without time consuming thread engagement. Features Quickly install E-Z LOK slotted inserts, without engaging the internal thread Use with Solid Threaded Inserts, Knife Thread Inserts, and Hex Drive
-
Supplier: E-Z LOK
Description: in higher volume installations. Both styles quickly drive in the inserts without time consuming thread engagement. Features Quickly install E-Z LOK slotted inserts, without engaging the internal thread Use with Solid Threaded Inserts, Knife Thread Inserts, and Hex Drive
-
Supplier: E-Z LOK
Description: drill presses in higher volume installations. Both styles quickly drive in the inserts without time consuming thread engagement. Features Quickly install E-Z LOK slotted inserts, without engaging the internal thread Use with Solid Threaded Inserts, Knife Thread Inserts,
-
Supplier: E-Z LOK
Description: drill presses in higher volume installations. Both styles quickly drive in the inserts without time consuming thread engagement. Features Quickly install E-Z LOK slotted inserts, without engaging the internal thread Use with Solid Threaded Inserts, Knife Thread Inserts,
-
Description: A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding
- Dynamic Axial / Thrust Load: 3,147 lbs
- Application: Pump
-
Description: A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding
- Dynamic Axial / Thrust Load: 9,790 lbs
- Application: Pump
-
Description: A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding
- Dynamic Axial / Thrust Load: 14,836 lbs
- Application: Pump
-
Description: A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding
- Dynamic Axial / Thrust Load: 3,147 lbs
- Application: Pump
-
Supplier: Robvon Backing Ring Company, Inc.
Description: Conspacer, which combines a Robvon Backing Ring and a consumable insert ring, is suited for use in high and low-pressure piping, in facilities where TIG welding is used to join pipe or tubing. Filler metal feature ensures alignment of pipe ends and automatically sets root gap. Result
- Features: Other
- Welding Filler Types: Steel - Carbon, Steel - Stainless
- Joining Process / Product Form: Weld Insert / Backing Ring
-
Supplier: Robvon Backing Ring Company, Inc.
Description: Robvon Squings are designed for quick, easy alignment of square or rectangular tubing and to assure a precise, close tolerance fit-up. They allow complete penetration and fusion of the weld.
- Diameter / Thickness: 0.125 inch
- Welding Filler Types: Nickel Alloy, Steel - Carbon, Steel - Stainless
- Features: Other
- Joining Process / Product Form: Weld Insert / Backing Ring
-
Supplier: AENOR
Description: Aerospace series - Heat resisting alloy NI-PH2801 (NiCr16Fe7Ti3Nb1Al1) - Consumable electrode remelted - Cold drawn wire for the manufacture of thread inserts - D <= 3 mm (Endorsed by Asociación Española de Normalización in January of 2020.)
-
Supplier: Mi-Tech Metals
Description: excellent choices for die inserts and electrode facings, flash and butt welding dies, and hot upsetting. If resistance welding is a critical application in your business, contact a Mi-Tech Metals professional today to put the power of our tungsten composites to work for you.
- TIG / Resistance / Cutting Electrodes: Cutting / Gouging Electrode
- Features: Other
- Approvals / Conformance: RWMA
- Joining Process / Product Form: Solid Wire
-
Supplier: MacDermid Alpha Electronics Solutions
Description: Product Overview ALPHA industrial solder preforms come in various shapes, sizes, and alloys to suit diverse assembly needs. They are available with or without integrated flux to address assembly challenges. These preforms are designed to fit over or be inserted into difficult to solder processes
- Joining Process / Product Form: Flux Cored Wire
- Solder Alloy: Lead Free
-
Supplier: FENN
Description: Special opposing die roll arbors Built in 1998 This highly specialized rolling mill is used for the forming and production of critically dimensioned sector vanes for use in the manufacture of aircraft engines. The programmed 360 degree roll arbor rotation allows for the opposing dies inserted in
-
Supplier: U.S. Plastic Corporation
Description: Manifold Flanged Plugs are used in various agriculture and industrial liquid flow applications. These quickchange connections allow you to replace or inspect fittings in seconds as opposed to time consuming threaded liquid handling systems. Easy to use, there is no pipe thread installation, no
-
Supplier: ASME Standards and Certification
Description: tolerances). Coverage includes preparation for joints with the following: no backing rings; split or noncontinuous backing rings; solid or continuous backing rings; consumable insert rings; gas tungsten arc welding (GTAW) of the root pass. Table of Contents
-
Supplier: ASME
Description: tolerances). Coverage includes preparation for joints with the following: no backing rings; split or noncontinuous backing rings; solid or continuous backing rings; consumable insert rings; gas tungsten arc welding (GTAW) of the root pass. Table of Contents
-
Supplier: SKS Science Products
Description: more limited-volume inserts. This design also ensures maximum retrieval of contents. Available in three neck finishes; compatible open top and traditional screw caps as well as aluminum open-top E-Z Seals are sold separately, see Vial to Cap compatibility chart under Specs
- Connection Type: Screw Thread
-
Supplier: HARTING Inc. of North America
Description: strip the cable insulation and insert the conductors. For RJ45 the termination is done by closing the connector manually. For M8/ M12 the connection is accomplished by simply screwing the parts together by hand. Cable termination has never been easier!
- Contact Size (AWG): 24 to 28 AWG
- Voltage Rating: 50 to 400 volts
- Current Rating: 4 amps
- Connector Type: Circular / Cylindrical Connector
-
Supplier: Suzhou Ele Mfg Co., Ltd.
Description: Tamper-Resistant (TR) Models: Complies with NEC requirements for 15A and 20A receptacles. Internal shutters block access unless a proper plug is inserted, enhancing household safety. | Flame-Resistant Material: 5VA flame-retardant enclosure withstands high heat and resists ignition to help prevent
- Voltage Rating: 125 volts
- Current Rating: 15 amps
- Operating Temperature: -20 to 40 C
- Poles: 2 Poles
-
-
Supplier: IQMS
Description: The EnterpriseIQ Manufacturing Software Bill of Material (BOM) is not just any BOM. The EnterpriseIQ Bill of Material is defined by the manufacturing operation or process and includes; work centers, labor, tools, dies, inserts, fixtures, raw materials, packaging, scrap rates, setup times,
-
Supplier: PennEngineering®
Description: Engineered to Eliminate Vibration Loosening In high-vibration environments, traditional locking methods present compromises. Nylon inserts degrade, lock washers lose effectiveness, and thread adhesives need time-consuming application. As vibration cycles grow, these fastening solutions can
- Outside Diameter / Width: 0.280315112 inch
- Body Length / Working Height: 0.5511814 inch
- Mounting: Force Fit / Broaching (Press In), Self-Clinching
- Material: Metal, Stainless Steel, Steel
-
Supplier: PennEngineering®
Description: Engineered to Eliminate Vibration Loosening In high-vibration environments, traditional locking methods present compromises. Nylon inserts degrade, lock washers lose effectiveness, and thread adhesives need time-consuming application. As vibration cycles grow, these fastening solutions can
- Size: #10, #4, #6, #8, 1/4", 5/16", M3, M4, M5, M6, M8
- Material: Hardened Steel
- Type: Locknut, Self-Clinching Nut
- Features: Vibration Dampening
-
Supplier: Johnson and Allen, Ltd.
Description: Guarantees high levels of safety by consuming only 12 Volts. More environmentally friendly than older Mercury vapour lamps. Supplied in a durable carry case with fitted foam inserts, the Neolectron-2 outperforms 100 Watt Mercury vapour bulbs in both UV output and in bulb life; Typically
- Lamp Intensity: 3 mW/cm²
- Type: Handheld / Portable
- Applications: Identification / Location Systems
- Features: LED Source, Other
Find Suppliers by Category Top
Featured Products Top
-
Say goodbye to time-consuming setups and hello to seamless operations with our Kwik-Lok® Quick-Release Pins! - Single Acting Pins: A reliable choice for quick release, ensuring your projects (read more)
Browse Locating and Fixturing Pins Datasheets for Jergens, Inc. -
In high-vibration environments, traditional locking methods present compromises. Nylon inserts degrade, lock washers lose effectiveness, and thread adhesives need time-consuming application. As vibration cycles grow, these fastening solutions can progressively lose clamp load – and (read more)
Browse Posts, Spacers, and Standoffs Datasheets for PennEngineering® -
In traditional manufacturing workflows, steel mold production can consume 6-8 weeks of calendar time and require tens of thousands of dollars in CNC machining costs before the first part is ever produced. This significant delay often forces engineering teams to compromise with a "good (read more)
Browse Mold Bases and Mold Plates Datasheets for APSX, LLC -
wastewater effluent, as well as in sludge and slurries. The UltraLiner™ is an NSF-approved epoxy with a long history of reliability and is more robust than inserted liners. Debris and solids will not clog the line or cause excessive wear to the Ultra Mag, thanks to its non (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Remove any sharp edges from the pipe that may puncture the plug. Attach the inflation pressure source hose and the pressure monitoring hose with gauges. Purge the pressure monitor hose of water, if necessary, to assure accurate gauge readings. Insert the (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Petersen Products Co. -
Say goodbye to time-consuming setups and hello to seamless operations with our Kwik-Lok® Quick-Release Pins! - Single Acting Pins: A reliable choice for quick release, ensuring your projects stay on track with minimal effort. - Double Acting Pins: (read more)
Browse Hitch Pins and Linch Pins Datasheets for Jergens, Inc. -
Jergens Zero Point System! Say goodbye to time-consuming set-ups and hello to increased productivity. With its pneumatic or hydraulic release, you can easily change fixtures with precision and minimal effort. Cut set up times by up to 90% and get more done in less (read more)
Browse Tooling Plates and Columns Datasheets for Jergens, Inc. -
operation time with the intuitive design and automated functionality Automation Friendly Integrate with automated systems and robotic arms to enhance workflow efficiency and minimize manual intervention Low Cost Consumables Reduce costs with affordable SBS (read more)
Browse Microplate Washers Datasheets for Formulatrix, Inc.
Conduct Research Top
-
Consumable Insert Welding Procedure (.doc)
The Robvon Consumable Insert Ring is to be used with tungsten inert gas (TIG). DC and Straight polarity is used for "TIG" welding. The weld joint and immediate adjoining area of parts to be welded should be prepared by machining or grinding. To assure consistent weld quality, cleanliness must
More Information Top
-
GAS TUNGSTEN ARC WELDING
Consumable inserts .
Indicates content that may require registration and/or purchase.