-
Supplier: Newark, An Avnet Company
Description: CURRENT PROTECTOR 3 PHASE 3 OR 4 WIRE CURRENT 5 AMPS, RELAY OUTPUT WITH VOLT FREE CONTACTS, 60 HZ, AUX 220V 60HZ, DIFF 1% (STANDARD), RELAY ENERGIZE (STD)
-
Supplier: Newark, An Avnet Company
Description: REVERSE POWER RELAY 3 PHASE 3 WIRE INPUT 5 AMPS AC RELAY OUTPUT WITH VOLT FREE CONTACTS INPUT 440 VOLTS L/L RELAY OUTPUT WITH 60HZ RELAY ENERGIZE (STD)
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, CONTACTOR, 120 AMP , 3 PHASE, 3 POLE, 120 V , 60 HZ. FREE 2 YEAR RADWELL WARRANTY
- Continuous Current: 120 amps
- Number of Poles: 3
- Features: Motor Contactor Only
- AC Motor Phase: Three Phase Motor
-
-
Supplier: Selectric, Inc.
Description: Amp ratings; AC3-40, AC1-60, control voltages from 24-660 volts
- Thermal Current: 40 amps
- Motor Voltage: 200 volts
- Three Phase Power Rating: 10 HP
- Number of Poles: 3
-
Supplier: Sensata Technologies
Description: DRA3P Series is a family of DIN Rail mount 3-phase Solid State Contactors with resistive ratings of 2.4 and 4.2 Amps per channel at 48-510 VAC, and motor ratings of 1 and 2 HP at 480 VAC. All the DRA3P series models are C-UL-US recognized. The DRA3P three phase
- Maximum Switching Current: 0.15 amps
- Maximum AC Switching Voltage: 48 to 510 volts
- Operating Temperature: -4 to 140 F
- Frequency: 50 Hz, 60 Hz
-
Supplier: Sensata Technologies
Description: DRA3P Series is a family of DIN Rail mount 3-phase Solid State Contactors with resistive ratings of 2.4 and 4.2 Amps per channel at 48-510 VAC, and motor ratings of 1 and 2 HP at 480 VAC. All the DRA3P series models are C-UL-US recognized. The DRA3P three phase
- Maximum Switching Current: 0.15 amps
- Maximum AC Switching Voltage: 48 to 510 volts
- Operating Temperature: -4 to 140 F
- Frequency: 50 Hz, 60 Hz
-
Supplier: Sensata Technologies
Description: DRA3P Series is a family of DIN Rail mount 3-phase Solid State Contactors with resistive ratings of 2.4 and 4.2 Amps per channel at 48-510 VAC, and motor ratings of 1 and 2 HP at 480 VAC. All the DRA3P series models are C-UL-US recognized. The DRA3P three phase
- Maximum Switching Current: 0.15 amps
- Maximum AC Switching Voltage: 48 to 510 volts
- Operating Temperature: -4 to 140 F
- Frequency: 50 Hz, 60 Hz
-
Supplier: Sensata Technologies
Description: DRA3P Series is a family of DIN Rail mount 3-phase Solid State Contactors with resistive ratings of 2.4 and 4.2 Amps per channel at 48-510 VAC, and motor ratings of 1 and 2 HP at 480 VAC. All the DRA3P series models are C-UL-US recognized. The DRA3P three phase
- Maximum Switching Current: 0.15 amps
- Maximum AC Switching Voltage: 48 to 510 volts
- Operating Temperature: -4 to 140 F
- Frequency: 50 Hz, 60 Hz
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER 03/20/2006, MONITORING RELAY, 3 PHASE, 230-400 VAC, 50/60 HZ, 8 AMP, 2 CHANGE OVER CONTACTS, 1/3 HP, 22.5 MM, SCREW CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: CARLO GAVAZZI Automation Components
Description: separately. Soft starting of 3-phase scroll compressors up to 45Amp Patented auto-adaptive algorithm for optimum inrush current reduction (No user settings required) 2- (RSBD) and 3-Phase (RSBT) controlled solutions Current balancing strategy (RSBD models) Integrated
- Continuous Current: 16 to 95 amps
- Motor Voltage: 220 to 400 volts
- Operating Temperature: -4 to 140 F
- Features: AC Motor Starter
-
Supplier: TE Connectivity
Description: Configuration Features Contact Arrangement : 1 Form C SPDT-CO Phase : Single Dimensions Product Height (MM) : 112 Product Length : 75 MM [2.95 INCH ] Product Width : 73 MM [2.87 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 5 Input Voltage (VDC) : 13.5 - 32
- Operating Temperature: -40 to 140 F
-
Supplier: CARLO GAVAZZI Automation Components
Description: General Four frame sizes Motor ratings of each frame size: Up to 20, 30, 60 or 75HP Resistive rating Up to 40, 60, 100, 160A AC or DC coil voltage Two connection types: Screw terminal connections are available on all frame sizes Lug terminals connections are available on 63 and 100
- Continuous Current: 25 to 160 amps
- Motor Voltage: 110 to 600 volts
- Single Phase Power Rating: 0.5 to 20 HP
- Three Phase Power Rating: 3 to 75 HP
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER 11/01/2019, 100-CX25KF10, CONTACTOR, NON REVERSING, 25 AMP, 3 PHASE, 3 POLE, COIL 220/230 VAC, 50/60 HZ, 1 NO AUX, IEC, OPEN STYLE, DIN RAIL MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Bulletin 592, E1 Plus Solid State Overload Relay, Automatic / Manual Reset, 60-300 Amps (3 Phase), Mounts to NEMA Contactor,
-
Supplier: OMEGA Engineering, Inc.
Description: 50/60 Hz, 5 A @ 480/600 Vac 50/60 Hz, 0.75 pF inductive load; 11.2 hp motor load (each pole) @ 120 thru 600 Vac 50/60 Hz; hp motor load @ 200 thru 600 Vac, 50/60 Hz only when using both poles to switch both sides of load, 40 A @ 28 Vdc resistive load each pole; NEMA A 600
- AC Coil Voltage: 120 volts
- Poles: Double Pole (DP)
- Throw: Double Throw
- Relay Type: General Application Relay
-
Supplier: Radwell International
Description: UNDERVOLTAGE RELAY, VARIMETER, BA9043, 1-10SEC TIME DELAY, LED INDICATING, 2 CHANGEOVER CONTACTS, 3 PHASE, 3AC 50/60HZ 120V, 3AMP 250V. FREE 2 YEAR RADWELL WARRANTY
- Frequency: 60 Hz
- Phase: Three Phase
-
Supplier: Tripp Lite by Eaton
Description: prevent inrush-related overloads as network equipment is first energized. Unused PDU outlets can be electronically locked off to prevent the connection of unauthorized hardware. PDU output current consumption in amps is displayed locally via visual meter and remotely via web/network interface
- Power Rating: 2,900 watts
- Voltage: 208 VAC, 230 VAC
- Frequency: 50 Hz, 60 Hz
- Certifications: CE, UL
-
Supplier: Allen-Bradley / Rockwell Automation
Description: PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 77 Amps. 60 HP. Type 3R. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass with Circuit Breaker.
- Supply Voltage (AC): 480 volts
- Phase: Three Phase
-
Supplier: Allen-Bradley / Rockwell Automation
Description: PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 77 Amps. 60 HP. Type 3R. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass With Fused Disconnect.
- Supply Voltage (AC): 480 volts
- Phase: Three Phase
-
Supplier: Appleton Electric
Description: VOLT DC VOLTAGE RATING 60 AMP CURRENT RATING 3 POLE(S) WEATHERPROOF 1, SHELL GROUNDING STYLE POWERTITE[TM] BRAND CONTACT MATERIAL BRASS ENCLOSURE RATING NEMA 3/3R/4/4X
- Voltage Rating: 250 to 600 volts
- Current Rating: 60 amps
- Standards / Certifications: CSA Mark
- Phase: Single-Phase
-
Supplier: WorldWide Electric Corporation
Description: applications, it also can be used with other types of controllers for applications requiring DP or IEC contactors. (1) Requires use of 300:5 current transformers - 3 of 97CT004 (2) Requires use of 400:5 current transformers - 3 of 97CT006 (3) Requires use of 600:5 current
- Full Load Current Range: 0.25 to 1 amps
- Overload Relay Type: Solid State Overload Relay
- Motor / Load Phase: Three Phase Protection
-
Description: Spectrum Power Management Systems’ Power Entry Panel (PEP) offers ideal Input/Output power interface for shelters of all classification in the DOD portfolio. It features both +24/28 VDC to 200 Amps and 3 Phase AC to 60 Amp per phase input/output distribution
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: amps. The maximum working voltage is 240 volts for alternating current and 440 volts for direct current. Rotor and brush holder are supplied separately for flexible integration into installations. Rotor unit also available as hollow shaft version with different inner diameters. Screw or
- Number of Circuits: 10
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Maximum Current: 2 to 20 amps
-
Supplier: Process Technology
Description: resistant plastic enclosure with sealed tactile switches. Certifications: cULus. SPECIFICATIONS B-DRA Control/Power Relay - 30 amp power relay. C-DRA Combination Control - 20 or 40 amp 3 pole contactor and transformer. Adjustable temperature range from -30°F (-34°C) to
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Number of Zones (if applicable): 1 zones
- Interface: Digital Front Panel
-
Industrial Enclosures - APX Double Door Dual Control Lighting Public Works Enclosures -- Double DoorSupplier: APX Enclosures, Inc.
Description: Remote Photo Eyes 66 x 60 x 15 3R Aluminum Enclosure 100 or 200 Amp mains 240 VAC 1 Phase or 440 VAC 3 Phases Latching-Type Lighting Contractor Secondary Surge Protection Thermostatically Controlled Fan Integral Dual Dead Front Panel GFCI Courtesy Receltacle
- Type: Electronic and Instrument Enclosures
- NEMA Rating: NEMA / IP Enclosures
-
Supplier: Allied Electronics, Inc.
Description: professional audio and lighting devices and installations but serves also industrial applications where high current at small form factor is required. The 32 Amp PowerCon® is conceived as a 3-pole single-phase ac installation coupler without breaking capacity. It features a
-
Supplier: Allied Electronics, Inc.
Description: professional audio and lighting devices and installations but serves also industrial applications where high current at small form factor is required. The 32 Amp PowerCon® is conceived as a 3-pole single-phase ac installation coupler without breaking capacity. It features a
-
Supplier: Allied Electronics, Inc.
Description: Flex Cable Connector, Plug⁄Socket Mating Type, 32 Amps, 600 V, 10 Milliohms (Max.) A range of 2-, 3-, 4-, 5- and 7-pole heavy duty, rugged connectors, suitable for single- and three-phase applications in a variety of harsh environments; such as sewage and water works,
-
Supplier: Allied Electronics, Inc.
Description: Flex Cable Connector, Plug⁄Socket Mating Type, 32 Amps, 600 V, 10 Milliohms (Max.) A range of 2-, 3-, 4-, 5- and 7-pole heavy duty, rugged connectors, suitable for single- and three-phase applications in a variety of harsh environments; such as sewage and water works,
-
Supplier: Honeywell International, Inc.
Description: FLOATING, ON-OFF, SPDT TYPE 3-55/84 INCH WIDTH X 3-5/32 INCH DEPTH X 6-81/54 INCH HEIGHT SIZE 50/60 HERTZ FREQUENCY RATING SPRING RETURN OPERATION TYPE UL 873, CUL C22.2, CE, C-TICK N314, IEC 60730-1 APPROVAL HVAC SYSTEM APPLICATION 24 VOLT AC/DC VOLTAGE RATING NEMA 2, IP54
- Actuator Torque: 44 In-lbs
- DC Voltage: 24 volts
- AC Voltage: 24 volts
- Operating Temperature: -40 to 149 F
-
Supplier: Waytek, Inc.
Description: Capacity up to 25 Amps for 4.0 mm2 Current Capacity up to 20 Amps for 2.5mm2 Voltage Rating: 1000V AC/DC Temperature Range: -40°F (-40°C) to 266°F (130°C) Ingress Protection: IP67 (in mated form) Color: Orange Modifications: Key Coded A A compact, low-profile two-pole thermoplastic
- Voltage Rating: 1,000 volts
- Connector Type: Automotive Connector
-
Supplier: WeldComputer Corporation
Description: WeldComputer Corporation’s L-Series Inverter Resistance Welding Control provides precise heat control with superior regulation for all mid-frequency DC, single phase and three phase resistance welding applications. The system includes the following standard features: A programmable
- Number of Channels: 8
- Features: Current, Current / Power, Displacement, Other, Power, Resistance, Voltage
- Equipment Type: Monitor / Controller
- Process Capability: Resistance - Seam, Resistance - Spot, Welding Equipment
-
Supplier: Waytek, Inc.
Description: Capacity up to 25 Amps for 4.0 mm2 Current Capacity up to 20 Amps for 2.5mm2 Voltage Rating: 1000V AC/DC Temperature Range: -40°F (-40°C) to 266°F (130°C) Ingress Protection: IP67 (in mated form) Color: Orange Modifications: Key Coded A with EMC Shielding A compact, low-profile
- Voltage Rating: 1,000 volts
- Operating Temperature: -40 to 130 C
- Applications: Industrial
- Device Type: Receptacle / Outlet
-
Supplier: Waytek, Inc.
Description: Capacity up to 25 Amps for 4.0 mm2 Current Capacity up to 20 Amps for 2.5mm2 Voltage Rating: 1000V AC/DC Temperature Range: -40°F (-40°C) to 266°F (130°C) Ingress Protection: IP67 (in mated form) Color: Orange Modifications: Key Coded A with EMC Shielding A compact, low-profile
- Voltage Rating: 1,000 volts
- Connector Type: Automotive Connector
-
Supplier: ValueTronics International, Inc.
Description: The PM100 is a Power Analyzer from Voltech. A power analyzer, or power quality analyzer, can take accurate measurements of direct current DC, alternating current AC, voltages, phase rotations, and power in many different types of electronic equipment. Engineers can test power supplies,
Find Suppliers by Category Top
Featured Products Top
-
Features 480 VAC - single, and 3Ø Delta 30 Amp and 60 Amp options available (10awg or 6awg) NEMA 4X wet location rated Enclosure withstands (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
Frequency: 60 Hz (50Hz available) Trip Level: Key selectable levels of 6mA, 10mA, or 30mA Phase: Single, Split, and 3 Phase Delta and Wye (see product configuration table) Reset Type: Key selectable: Auto (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
Current: Up to 40, 50, and 60 Amps Frequency: 60Hz (50Hz available) Trip Level: Key selectable levels of 6mA, 10mA, or 30mA Phase: Single, Split, and 3 Phase Delta and Wye (see product configuration (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
rating Current: 40A, 50A, 60A Frequency: 60 Hz Trip Level: 5mA +/- 1mA Phase: 3 Phase Delta Response Time: 25ms max at 500 Ω Fault Reset (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
protection series. The UL Listed Class A & C GFCI products, as well as our CSA Listed ELCI products, provide protection for 15 to 60 Amp single, split, and 3 phase applications. This allows you to stay protected in hazardous environments while adhering to NEC guidelines (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
. Standard AC-output options include 208Vrms (L-L) 3-phase continuous at 60Hz or 400Hz, or 380Vrms or 400Vrms (L-L) 3-phase continuous at 50Hz or 60Hz. Phase-to-neutral voltages 115Vrms, 220Vrms or 240Vrms are also possible. Efficiency is typically 80% at full load, depending on (read more)
Browse AC Power Sources Datasheets for ABSOPULSE Electronics Ltd. -
guidelines, North Shore Safety has developed a line of UL 943A listed products for use in single & 3-phase applications from 15 amps up to 60 amps. NSS UL Listed GFCI Protection Device in High Amperage, 3-Phase Field Application While the current NEC guidelines only (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
15 to 60 Amp single, split, and 3 phase applications. This allows you to stay protected in hazardous environments while adhering to NEC guidelines. Tecmark® Tecmark® designs, develops and manufactures pressure (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
% OF RATED VOLTAGE Current: Up to 30 Amps or receptacle device rating Frequency: 60 Hz, (50 Hz available non-UL) Trip Level: 5 +/- 1 mA Phase: Single, Split, and 3Ø (WYE and Delta (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
Enclosure is Chemical and U.V. resistant Double insulated user interface as required by all portable equipment Largest 20 Amp switching contacts in the industry (high reliability) Optional cable types (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation
More Information Top
-
$4500-$5000 Motor Supplies - Motors - Grainger Industrial Supply
… Start, Digital Keypad Control, 20 HP @ 3 Phase - 208V, 25 HP @ 3 Phase - 230V, 60 HP @ 3 Phase - 460V, 75 HP @ … … IP20, Inputs/Outputs (3) 6 Amp Relay Outputs, Includes IT Technology, Internal Bypass Contactors , Height 19.47 In …
-
1957 Supplement to Bibliography and Abstracts on Electrical Contacts—1956 and 1957
… with illustrations and test re- sults the design and performance of a new contactor showing particulars of … The ratings are 200 and 400 amp continuous, 2.3-4.6 kv, 3 - phase , 60 cps and breaking capacity 50 mva symmetrical.
-
Power Management and Distribution System for a More-Electric Aircraft (MADMEL) - Program Status
… consists of the following equipment, see figure 3: A. 3-Channel Operation + GND Power 3 ea 150 KW Generators 3 ea GSCUs 6 ea … … GND Power 4 Bus Contactor Assemblies 2 ea 18 … … Loads 5 ea 250 Amp /270 VDC Resistive Load … … KW Power Capability - Voltage Regulation - Bus Ripple - Distortion Spectrum - Overloads and Faults - Cross-Tie - No break power transfer B. IPU/Engine Start Load Simulator Engine Start - 228 Amp for 60 sec IPU Start - 40 … … Effects Flight Profiles CONCLUSIONS Phase I through IV have …
-
CR4 - Thread: "Soft Start" Alternative to Definite Purpose Contactor
"Soft Start" Alternative to Definite Purpose Contactor I am using a 3 pole Honeywell DPC with a pilot relay to switch on the heating elements in a 60 amp Single Phase 220VAC kiln.
-
High Temperature Steam Electrolysis Materials Degradation: Preliminary Results of Corrosion Tests on Ceramatec Electrolysis Cell Components
The furnace has an On/Off Circuit breaker and is designed for operation on 240V/ 1 Phase / 60 Hz requiring 60 amp service. The tube furnace is controlled with 3 separate Yokogawa UP150 programmable controllers with dual LED display of … This consists of a digital high-limit controller with separate thermocouple and magnetic contactor disconnect on the …
-
https://uwspace.uwaterloo.ca/bitstream/handle/10012/3729/MASc%20Thesis%20-%20Banerjee%2c%202008.pdf?sequence=1
The HF Amp U/C (under-current) relay shown was used to detect a loss of input current … In this scenario, the U/C relay (03) would switch off the 3 -pole contactor and consequently the experimental setup. … U/C, PF transformer O/C, and leakage O/C switch contacts to the main 3- phase contactor source power … Figure B-1: Protection scheme for the 60 Hz transformer, current transformer, HF amplifier, and HF function …
-
Electrical = Industrial / Commercial/Power Distribution [Archive] - Self Help Forums
165. contactor rating question 167. single phase current transformer to 3 -phase 60 amp 240V single phase .
-
Western Centre: Chairman's address. Electrical redistribution in an oil refinery
Earth-leakage protection is provided by means of an instan- taneous direct-acting earth-leakage trip coil energized from a core-balance transformer, with alternative standard ratings of 30, 60 , 100 or 200 amp , giving leakage settings not exceeding 50% of the … They consist of 80-amp 3 - phase air-insulated contactors in a flameproof enclosure, with triple-pole isolators in a separate flameproof compartment, mounted above and below a busbar chamber in single or double tiers, the assembly forming a very compact arrangement.
-
Lid heater for glass melter
Fig. 3 illustrates the circuitry schematically. Voltage is applied at 60 and passes a switch 62 when closed to start the heating. Seventeen volts single phase is approximately enough electrical potential to achieve good heating using the materials and … A 150 amp fuse 64 and a control contactor 66 follow switch 62 to shutdown the system in the event excessive current is detected.
-
Bamko-Surplus | Page 13
… 32992082 For Sale POWER EQUIPMENT Us electrical motors HP ph3 insulation class b 60HZ Request A Quote 32992083 For Sale POWER EQUIPMENT Gould shawmut amptrap A240R-12R 2400V 60 HZ current Request A … … POWER EQUIPMENT Gould shawmut amp trap A240R-9R 2400V … … w/ fenwal Request A Quote 32992092 For Sale POWER EQUIPMENT Novanitek inc three phase asynchronous motor type … Enclosure w/ continuous Request A Quote 32992097 For Sale POWER EQUIPMENT Homemade contactor box enclosure with 4 WM35A-120A Request A Quote 32992098 For Sale … … 32992099 For Sale POWER EQUIPMENT Lot brass electrical items consisting of: (6) 3 -1/2" Request A Quote …
Indicates content that may require registration and/or purchase.