Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: RUD Chain, Inc.
Description: Suitable for ISO container edges. With a clevis connection for the 22 mm VIP chain. Using a VRG - 16 connector, the chain diameter can be reduced and thus a 16mm VIP - chain can be used . Attention: RUD-VCH hooks are not suitable for vertical lifting. Given a minimum inclination angle
-
Supplier: Accuris
Description: HOOK, BAND, PARACHUTE CONTAINER OPENING
-
Supplier: Accuris
Description: Hook, Band, Parachute, Container Opening
-
-
Supplier: Murphy Industrial Products Inc.
Description: #302515 Weight 5 lbs. Cargo Control 4”: 4” x 5’ Roll Off Container Winch Strap w/ Large Flat Hook.
- Length: 60 inch
- Width: 4 inch
- End: Flat Hook
- Features: Other
-
Supplier: Accuris
Description: Hooks for Lifting Freight Containers of up to 30 Tonnes
-
Supplier: Accuris
Description: Hooks for lifting freight containers of up to 30 tonnes capacity - Basic requirements
-
Supplier: CSA Group
Description: Specifies requirements for point eye hooks capable of being used for lifting freight containers of up to 30 tonnes which are equipped with top corner fittings complying with ISO 1161. Any standard hook satisfying these basic requirements may be selected.
-
Description: Specifies requirements for point eye hooks capable of being used for lifting freight containers of up to 30 tonnes which are equipped with top corner fittings complying with ISO 1161. Any standard hook satisfying these basic requirements may be selected.
-
Supplier: Rehrig Pacific Company
Description: containers allow drop-off and collection in noise-sensitive areas and at times often prohibited for metal containers. Features: Lightweight - 1/3 less weight than comparable metal containers makes maneuvering easy with less effort and noise Heavily reinforced top rim adds
-
Supplier: Rehrig Pacific Company
Description: containers allow drop-off and collection in noise-sensitive areas and at times often prohibited for metal containers. Features: Lightweight – 1/3 less weight than comparable metal containers makes maneuvering easy with less effort and noise Heavily reinforced top rim adds
-
Supplier: C & C Lift Truck, Inc.
Description: Perfect for storing or shipping-- nests to save space. An extra strong container that takes plenty of industrial abuse. Long lasting injection molded polyethylene resists industrial solvent-- temperature resistant from -40°F to +176°F. Smooth bottom enables use on roller or belt conveyors.
- Height: 6 inch
- Length: 26 inch
- Width / Diameter: 20 inch
- Container Type: Bin
-
Description: Supplied in sets of 4, CLB Lifting Lugs serve as flexible lashing points for the transportation of containers. Spring-loaded bolt to prevent accidental release Mounted horizontally at the side of the container in either upper or lower holes Easy installation and removal - simply insert
-
Supplier: Ace Crane
Description: Dual Brake System equipped with Electro-Magnetic Brake and Mechanical Load Brake Overload Alert Limiter Upper and Lower Limit Switch Heavy Duty, High Torque motor with Class "B" Insulation Rigid Top Hook with Safety Latch Load Chain - Case hardened and Abrasion Resistant. Preventive Incorrect
- Load Capacity: 2,000 to 10,000 lbs
- Lift: 20 ft
- Maximum Lift Speed: 27 ft/min
- Line Type: Chain
-
Description: Constructed of tubing with a smooth surface and no sharp edges, the BCB is designed specifically for handling bulk containers with nylon loops. Low headroom design. Easily attach to load with open lifting lugs. Lug spacing will hold up to a 3" wide loop. Oversized lifting eye to accept a wide
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M Hookit coated 735U hook & loop disc uses ceramic as the abrasive material and has a diameter of 5 in. 3M incorporates this ceramic material into the hook & loop disc forming a grit of P80. All abrasive products that rotate or spin, such as the ones in this category, have a maximum
- Type: Ceramic
- Disc / Backing Type: Paper Disc
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M Hookit coated 735U hook & loop disc uses ceramic as the abrasive material and has a diameter of 5 in. 3M incorporates this ceramic material into the hook & loop disc forming a grit of P180. All abrasive products that rotate or spin, such as the ones in this category, have a maximum
- Type: Ceramic
- Disc / Backing Type: Paper Disc
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M Hookit coated 735U hook & loop disc uses ceramic as the abrasive material and has a diameter of 5 in. 3M incorporates this ceramic material into the hook & loop disc forming a grit of P80. All abrasive products that rotate or spin, such as the ones in this category, have a maximum
- Type: Ceramic
- Disc / Backing Type: Paper Disc
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M Hookit coated 735U hook & loop disc uses ceramic as the abrasive material and has a diameter of 5 in. 3M incorporates this ceramic material into the hook & loop disc forming a grit of P100. All abrasive products that rotate or spin, such as the ones in this category, have a maximum
- Type: Ceramic
- Disc / Backing Type: Paper Disc
-
Supplier: Utility Parts Central, Inc.
Description: 47-310 Aerial Bucket Hook Product Description 3/4" PVC S-Hook Each
- Container Type: Bucket / Pail
-
Supplier: Utility Parts Central, Inc.
Description: 47-300 Aerial Bucket Hook Product Description 5/8" PVC S-Hook Each
- Container Type: Bucket / Pail
-
Supplier: Utility Parts Central, Inc.
Description: 47-500 Aerial Bucket Hook Product Description Aerial Bucket Hook Polymer for 3-Inch Lips Each
- Container Type: Bucket / Pail
-
Supplier: Utility Parts Central, Inc.
Description: 47-140 Aerial Bucket Hook Product Description Aerial Bucket Hook Polymer for 2-Inch Lips Each
- Container Type: Bucket / Pail
-
Supplier: ASME Standards and Certification
Description: the above type whose power source is either self-contained or provided externally; single, double, or box girder construction, utilizing a trolley and a container-handling spreader or other applicable lifting apparatus (cargo hook, cargo beam, magnet, etc.); and rail- or rubber
-
Supplier: ASME
Description: the above type whose power source is either self-contained or provided externally; single, double, or box girder construction, utilizing a trolley and a container-handling spreader or other applicable lifting apparatus (cargo hook, cargo beam, magnet, etc.); and rail- or rubber
-
Supplier: TransPak
Description: Specially designed desiccants aimed to protect cargo during shipment by aggressively absorbing moisture in the air. Eliminates mold, corrosion, mildew, spoilage, warping and other harmful effects of moisture by reducing dew point temperature thus preventing condensation. Features a complete
- Type: Desiccant
-
Description: members of the container that affect the function and safety of the lift. In this standard, the term special lifting devices shall be considered to be lifting devices for radioactive material containers for which the use of simple slings or chains, with or without spreader bars, is not
-
Supplier: Visual Sound, Inc.
Description: Porter Case, Inc. HK /Adjustable External Hook designed to attach to the "D" ring on the top end of a Porter Case and then connect with the handle of a second external case that rides "piggy back" on top in the tote position. Designed to grab a second case by the handle and ride on the top of
- Features: ATA Case
-
Supplier: AENOR
Description: HOOKS FOR LIFTING FREIGH CONTAINERS OF UP TO 30 TONNES CAPACITY. BASIC REQUIREMENTS
-
Supplier: Murphy Industrial Products Inc.
Description: Cargo Control 4”: 4” x 5’ Roll Off Container Winch Strap w Large Flat Hook.
- Overall Thickness: 0.4 inch
- Overall Width / OD: 4 inch
- Overall Length: 1.6666666666666667 yd
- Textie Product Type: Knitted Product
-
Supplier: Visual Sound, Inc.
Description: Porter Case, Inc.. 72" webbing tie down strap accessory with a snap shackle on one end that attaches to the case "D" ring. The free end goes over the luggage and throught Cam Lock in the middle of the top handle.
- Features: ATA Case
-
Supplier: DigiKey
Description: OPEN HOOK MODULE
-
Supplier: U.S. Plastic Corporation
Description: 37-7/8"L x 19-3/16"W x 33-5/16"H. 500 lb. max. capacity; 250 lb. shelf capacity. Does not come with hooks.
- Cart / Truck Type: Container / Utility Cart, Shelf / Tray / Stock Cart
-
Description: Rugged cast aluminum alloy hoist frame 5:1 design factor Small, compact design for commercial & industrial applications Rigid hook suspension is standard. Optional swivel hook suspension allows hook to rotate 360 degrees for easy attachment and positioning of the hoist in tight
-
Description: chain aluminum unwelded hand chain, Latchlok hooks, bronze hooks, eye-type suspension, bullard hooks and units without Load Limiter™ optional, depending on capacity Lifetime warranty Metric rated Made in U.S.
-
Supplier: CECOR
Description: The 342 cart can be positioned under discharge or conveyor to catch industrial waste right at the machine. Eliminate transferring tote pan to larger containers Cart dumps heavy loads from forklift or hook hoists (with optional dumping frame) Speeds up waste handling Full Specs Series:
- Capacity: 500 lbs
- Length: 30 inch
- Width: 16 inch
- Cart / Truck Type: Container / Utility Cart, Tilting / Dumping Cart
Find Suppliers by Category Top
Featured Products Top
-
Camlok CLT Container Lifting Lugs Catalogue Page Camlok CLT Container lifting lugs Lugs & C-Hooks Container lifting lugs (read more)
Browse Lifting and Rigging Attachments Datasheets for Columbus McKinnon Corporation -
disposal sites. A single container may weigh upwards of 20 tons when filled to capacity. When a container is lifted onto one of these trucks, the operator must first manually position the lifting hook so that it can be attached to the container. Then, the semi-automated hydraulic system (read more)
Browse Inductive Proximity Sensors Datasheets for Locon Sensor Systems, Inc.
Conduct Research Top
-
Chester Hoist Develops a Hand Chain 4 point Pick-up Hoist
was to have 42" hand wheel extensions on the trolley and hoist mechanism. All 4 hooks must be timed to. raise at the same time, chain containers were required and max. headroom was to be 13".
-
All Aboard the Cold Chain
Operational Excellence & Lean Six Sigma Logistics and R &D should hook up early, during product development, to establish a product?s stability issues and propose how to deal with them. Don t try to re-invent the proverbial cold-chain logistics wheel. Logistics companies have much more experience
More Information Top
-
Development of a Roll-Off Container Handling and Dumping System (Ground Level or into a Railroad Car) for Off-Highway Articulated Trucks
Because of maneuverability it is easier to hook-up/drop-off from a roll-off container “J”-Hook mounted on an off-highway articulated hauler, the truck's articulation allows steering the “J”-Hook into the container hook up point.
-
Materials Handling Handbook 2nd Edition Complete Document
Intermodal container hooked up to a truck chassis which moves right to the air freighter, bypassing the freight terminal completely.
-
http://prijipati.library.usyd.edu.au/bitstream/2123/5762/1/ThesisPaulThompson-final-2009.pdf
container hooks and algorithms library [1].
-
Protecting Outsourced Data Privacy with Lifelong Policy Carrying
In our implementation, the app container hooks open, close, read(v), and write(v) system calls in order to tag policies to each derived data.
-
Water Treatment Plant Design, Fifth Edition > CHEMICAL SYSTEMS
A bridge crane or overhead rail–mounted trolley hoist, connected by a manual or motorized lifting chain to container hooks , is used to lift and move ton containers from the delivery vehicle to the storage positions.
-
Skew control of a quay container crane
The container hooked to a spreader is suspended by four ropes in air.
-
Infusion rates from different containers
A common solution (physiologicalsaline,NaCl 150rnmol/l) was used, a common height for the container ( hook 900 mm above the cannula), a fluid administration set from the hospital stock (Baxter FKC.2055) and a Teflon cannula (14- gauge Abbocath, Abbott Labs. Ltd).
-
Relationship of Surface Structure of Glass to Residual Laminar Stresses
The load was provided by water running through an orifice into a container hooked on the lever arm.
Indicates content that may require registration and/or purchase.