-
Supplier: EDrive Actuators, Inc.
Description: The ELIMINATOR HDL™ replaces hydraulic and pneumatic linear actuators with an electromechanical linear actuator with a Load Cell. This combines force measurement with heavy duty and precise linear motion. It provides a clean, simple, rugged, and economical
- Stroke or X-Axis Travel: 48 inch
- Rated Speed: 8 to 23 in/sec
- Rated Force: 1,000 to 25,000 lbs
- Drive Type: Ball Screw
-
Supplier: ATLANTA Drive Systems, Inc.
Description: High-Thrust Linear Actuators offer clean, precise linear positioning by means of a trapezoidal-thread spindles (for intermittent duty applications) and ballscrew spindles (for higher duty applications). Linear speeds up to 590 inches per minute and strokes
- Rated Speed: 0.116166666666667 in/sec
- Rated Force: 16,900 lbs
- Motor Type: AC
- Actuation Type: Electrical
-
Supplier: Branham, W.C. Inc.
Description: chambers. The benefit is an isolated, internally sealed, pressurized piston chamber that is not exposed to the operating environment resulting in continuous duty. Carrier/piston mechanically coupled Internal main air pressure seals Ideal for harsh environments 3 bore sizes of 1"
- Actuation Type: Pneumatic
-
-
Supplier: SAE International
Description: An industry survey has been completed to determine the incidence of jam and excessive backlash in rotary and linear mechanical actuators subject to "primary flight control like" duty cycles. The data is valuable for understanding how existing mechanical actuators behave
-
Supplier: Rotork plc
Description: LA-2500 linear actuators for reliable positioning of dampers, combustion controls, gates, diverters, hydraulic variable speed drives, or other linear positioning applications. AC powered, self-contained, bi-directional and internally geared to produce up to 7,117 N (1,600 lbf)
- Features: Electric
- Valve Motion: Linear Motion Valve
- Operation: Modulating
- AC Phase: Single Phase, Three Phase
-
Supplier: Rotork plc
Description: LA-2400 linear actuators for reliable positioning of dampers, combustion controls, gates, diverters, hydraulic variable speed drives, or other linear positioning applications. AC or DC powered, self-contained, bi-directional and internally geared to produce up to 6,672 N (1,500
- Features: Electric
- Valve Motion: Linear Motion Valve
- Operation: Modulating
- AC Phase: Single Phase, Three Phase
-
Description: This standard provides requirements for the specification of self-contained electro-hydraulic linear and rotary valve actuators, both double acting and single acting, used for on-off/isolating, positioning, and continuous modulating duties. Self-contained electro-hydraulic
-
Supplier: Allied Electronics, Inc.
Description: heavy-duty limit switch is NEMA A600, 600V, 10A continuous and is UL listed, CSA certified, and CE marked. An available option in the 9007 C52, C54 and CR53 limit switches is a slow make-slow break direct opening N/C contact. This contact meets the requirement for positive opening per
-
Supplier: Allied Electronics, Inc.
Description: heavy-duty limit switch is NEMA A600, 600V, 10A continuous and is UL listed, CSA certified, and CE marked. An available option in the 9007 C52, C54 and CR53 limit switches is a slow make-slow break direct opening N/C contact. This contact meets the requirement for positive opening per
-
Supplier: Allied Electronics, Inc.
Description: heavy-duty limit switch is NEMA A600, 600V, 10A continuous and is UL listed, CSA certified, and CE marked. An available option in the 9007 C52, C54 and CR53 limit switches is a slow make-slow break direct opening N/C contact. This contact meets the requirement for positive opening per
-
Supplier: Newport MKS
Description: The NPXY200SG Two Axis Nanopositioning Linear Stage is a 200 µm travel piezo-based linear stage providing nanometer resolution motion in XY. It is ideally suited for nanopositioning of small components such as mirrors, fibers, laser diodes, micro-optics, sensors, or cellular samples.
- Stroke or X-Axis Travel: 0.00787402 inch
- Axis Configuration: X-Y Axes
-
Supplier: Newport MKS
Description: The NPXY100SG Two Axis Nanopositioning Linear Stage is a 100 µm travel piezo-based linear stage providing nanometer resolution motion in XY. It is ideally suited for nanopositioning of small components such as mirrors, fibers, laser diodes, micro-optics, sensors, or cellular samples.
- Stroke or X-Axis Travel: 0.00393701 inch
- Axis Configuration: X-Y Axes
-
Supplier: Newport MKS
Description: high-frequency error compensation, tracking, fast stepping or continuous scanning. The closed-loop version features a high resolution strain-gauge position sensor for highly accurate and repeatable motion, that also compensates for actuator creep. The sensors are built in a full
- Stroke or X-Axis Travel: 0.00393701 inch
- Axis Configuration: X-Y-Z Axes
-
Supplier: Newport MKS
Description: The NPXY100SG-D Two Axis Nanopositioning Linear Stage is a 100 µm travel piezo-based linear stage providing nanometer resolution motion in XY. It is ideally suited for nanopositioning of small components such as mirrors, fibers, laser diodes, micro-optics, sensors, or cellular samples.
- Stroke or X-Axis Travel: 0.00393701 inch
- Axis Configuration: X-Y Axes
-
Supplier: KADANT
Description: efficiency of the application. Through its knifing action, oscillation acts to prevent particle buildup under the blade. Additionally, the continuous motion assures more even blade wear, resulting in longer blade life and reduced roll scoring. The heavy-duty system oscillates the
- Stroke or X-Axis Travel: 0.75 inch
- Motor Voltage: 115 to 575 volts
- Motor Type: AC
- Actuation Type: Electrical
-
Supplier: Allied Electronics, Inc.
Description: strength. Box Frame solenoids are also referred to as D frame solenoids. The frame encloses four of the six sides of the actuator and provides higher force outputs than a comparable C Frame construction. Models available for use with DC current, continuous and intermittent duty.
-
Supplier: 3X Motion Technologies Co., Ltd
Description: The GB80 Series (80ZYT-180-24-300) Brushed DC Geared Motor is a 24V DC geared motor engineered for applications requiring higher output speed with stable torque delivery. Built with an 80mm motor diameter and 180mm body length, the motor operates under S1 continuous duty and delivers
- Other Output Power: 0.23520867755044492 HP
- Continuous Current: 11 amps
- Continuous Torque: 1,061.9469026548672 In-lbs
- Gearbox Ratio: 300 : 1
Find Suppliers by Category Top
Featured Products Top
-
The ENDURO is a belt-driven, actuated linear guide system based on our v-groove guide roller technology. The simple, durable design features Double Track mounted to a rigid, machined steel tube. To facilitate (read more)
Browse Linear Bearing Rails Datasheets for Modern Linear Incorporated -
Linear Actuators for Micropositioning and Precision Alignment – Now Available with Fast Delivery High Precision Actuators with Stepper Motors and Servo Motors For tasks (read more)
Browse Linear Actuators Datasheets for PI (Physik Instrumente) L.P. -
The Underwater easyE® actuator is our new extreme condition electric actuator. It has been tested for conditions down to 100-meter water depth, 10% active duty cycle, and the motor chamber is sealed for 100 bars of pressure. Features: Available in stainless steel (AISI (read more)
Browse Linear Actuators Datasheets for Bansbach Easylift® -
Product Data Sheet K Series This series of heavy-duty reversing actuators were developed in 1995 and went into (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
Product Data Sheet K Series The Indelac K-Series heavy-duty reversing actuators were developed (read more)
Browse Valve Actuators Datasheets for Indelac Controls, Inc. -
Model ES2 Electric Actuator Model ES2 is a light duty actuator designed for fail-safe applications. For best life expectancy it is recommended that model ES2 be powered in both clockwise (CW) and counter clockwise (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
AS Series Spring Return Electric Actuator Indelac AS Series spring return electric actuator is a robust heavy-duty actuator recommended for systems requiring as many as 25 cycles per day. Like model ES2, the (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
L Series ICI‘s L series rotary electric actuator was designed for quarter turn valve and damper applications requiring up to 3840 lb × in torque. This heavy-duty reversing actuator has been manufactured (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
, traction, stainless steel, and customized gas springs) easyE (Electric Linear Actuators) easymotion (Linear Hydraulic Actuation Systems) Dampers Micro-Hydraulics (read more)
Browse Linear Actuators Datasheets for Bansbach Easylift® -
L series ICI‘s L series rotary electric actuator was designed for quarter turn valve and damper applications requiring up to 3840 lb × in torque. This heavy-duty reversing actuator has been (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc.
More Information Top
-
August 29, 2014, Month-End Industry News - Nasa Tech Briefs :: Medical Design Briefs
Thomson Industries, Inc., Wood Dale, IL, a leading manufacturer of mechanical motion control solutions, has released a video introducing the new PC-Series precision electric linear actuators for continuous duty applications, optimized to help design engineers convert from pneumatic to electric linear …
-
A Low-Cost Unmanned Underwater Vehicle Prototype for Shallow Water Tasks
However, the linear actuator has a duty cycle of 20% at max, which means that for every 20s continuous work, it must remain off for 80s before operating In the design, both static and dynamic diving principles .
-
ISA 96.06.01 - Guidelines for the Specification of Self Contained Electro-Hydraulic Valve Actuators
This standard provides requirements for the specification of self contained electro-hydraulic linear and rotary valve actuators , both double acting and single acting, used for on-off/isolating, positioning and continuous modulating duties .
-
International Encyclopedia of Robotics: Applications and Automation Volume 3 Complete Document
Increasingly, they are found in medium- duty robots. A majority of the electric actuators used in robots are d-e servomotors due to their simple controller design, a linear torque-speed characteristic (as opposed to two-phase a-c servo- motors), and better resolution through continuous operation (compared to stepper …
-
New Generation ABS Using Linear Flow Control and Motor Speed Control
One objective of this paper is to introduce our Linear Flow Control (LFC) concept, which enables continuous pressure rise to eliminate pulse-up noise & vibration of ABS. For the control of magnetic force of solenoid valve, we proposed using pulse width modulation (PWM) method to control the current and to compensate for the discrete nature of actuator dynamics by duty control.
-
Plasma Micro-Thrusters for Micro-Aerial Vehicles
Steady and unsteady vectoring of flow in a linear dielectric barrier discharge plasma synthetic jet actuator for a number of flow control applications were examined by Bolitho … … jet produced could be controlled by varying the strength of the continuous dielectric barrier discharge. Unsteady jet vectoring was also investigated wherein the duty cycle and the plasma frequency of the actuators …
-
Modeling of a stair-climbing wheelchair mechanism with high single-step capability
All eight servo motors were modified for continuous rotary operation. The linear actuators were modeled based on recent availability of low cost, lightweight linear power actu- ators (maximum 6000 N, 5 mm/s no load, 3 mm/s maximum load, 24 V, weight 2.5 kg, duty cycle 10%).
Indicates content that may require registration and/or purchase.