-
Supplier: Hach
Description: The Hach model 2200 PCX is the first particle counter designed specifically to meet the unique requirements of water treatment. The model 2200 PCX can be integrated into your plant control system, used with our water quality software products, or both in parallel. Collected data can be
- Particle Size Range: 2 to 750 µm
- Measurement Type: Count, Size
- Technology: Diffraction / Scattering
- Display & Special Features: Digital Readout, Process Line / Continuous
-
Supplier: Terra Universal, Inc.
Description: internal battery enhances versatility of operation This compact, economical Laser Particle Counter allows convenient, accurate, and reliable airborne particle counting in a wide variety of critical applications. Though it is barely larger than a television's remote control,
- Particle Size Range: 0.5 to 25 µm
- Sample Type: Aerosol / Gas (Droplets / Dust)
- Technology: Blockage / Attenuation
- Display & Special Features: Computer Interface / Networkable, Process Line / Continuous, Video / Graphic Display
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: The particle counter PCE-RCM 12 is used for indicative testing of environmental parameters. The particle counter PCE-RCM 12 enables the measurement of CO2, fine dust, temperature and relative humidity. The bright display of the particle counter provides
- Sample Temperature: 32 to 122 F
- Sample Type: Aerosol / Gas (Droplets / Dust)
- Measurement Type: Count
- Display & Special Features: Digital Readout
-
-
Supplier: TSI Incorporated
Description: Ultrafine particles are omnipresent in our atmosphere, and their number concentration can be very strongly influenced by weather and local particle sources, such as traffic. The Model 3783 Environmental Particle Counter was developed especially for near-freeway
- Measurement Type: Count
-
Supplier: InspectorTools
Description: LED display. The user is able to monitor particle concentration changes as they occur, and allows individual pollution sources to be tracked down by using the ParticleScan® as a “particle sniffer”. Additionally, ParticleScan® Instruments can identify single particles from 0.3
-
Supplier: TSI Incorporated
Description: The gold standard in nanoparticle counting for many decades is now updated with newly extended size and concentration range. TSI Condensation Particle Counters (CPCs) are the most referenced, backed up by 40+ years of experience. The 4th generation makes the best CPCs even better:
- Measurement Type: Count
-
Supplier: TSI Incorporated
Description: This Condensation Particle Counter (CPC) is the long-standing reference for counting ultrafine particles down to 2.5 nm. TSI CPCs are the most referenced Condensation Particle Counters, backed up by 40+ years of experience. The 4th generation makes the best CPCs
- Measurement Type: Count
-
Supplier: TSI Incorporated
Description: biofluorescent particle detector). It combines viable particle counting—also called biofluorescent particle counting (BFPC)—with sample capture capability and ISO-compliant total particle counting to offer a complete solution for pharmaceutical environmental monitoring.
- Measurement Type: Count
-
Supplier: InspectorTools
Description: of contamination Verify particle concentrations within seconds Test the integrity of HEPA filter banks Track down contamination sources Establish a particle concentration profile Monitor and log particle concentrations for record keeping and reporting Optimize contamination
-
Supplier: Analytical Technology, Inc.
Description: ATIs Model C10/77 Particle Counter is designed to provide valuable particle data by continuously monitoring particle counts in raw water, filter influent, or filter effluent. Based on a laser light blocking principle, this sensor will provide particle count data
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: The dust measuring device PCE-MPC 20 is a particle counter that measures the particles in the atmosphere. The measurable particle sizes of the dust measuring device are 0.3, 2.5 and 10 μm. In addition to the particle counter function, the dust meter also
- Sample Temperature: 32 to 122 F
- Sample Type: Aerosol / Gas (Droplets / Dust)
- Measurement Type: Count
- Display & Special Features: Digital Readout, Handheld / Field
-
Supplier: Terra Universal, Inc.
Description: Lightweight and compact portability allows measuring in hard-to-reach areas Reliable solid-state laser sensor provides a long, trouble-free service life Isokinetic probe is built into processor housing Two available models, with sensitivity ranges of 0.3µm to 5µm or 0.5µm to 5µm Rechargeable
- Particle Size Range: 0.3 to 5 µm
- Sample Type: Aerosol / Gas (Droplets / Dust)
- Technology: Blockage / Attenuation
- Display & Special Features: Computer Interface / Networkable, Handheld / Field, Process Line / Continuous, Video / Graphic Display
-
Supplier: InspectorTools
Description: portable laser particle counter that provides the functionality of a bench unit with the convenience of a handheld! It can datalog particle counts continuously or send them or a network. Applications Controlled environments Indoor air quality Process control HVAC applications
-
Supplier: Accuris
Description: Standard Test Method for Sizing and Counting Particulates in Light and Middle Distillate Fuels and Biodiesel Blend (B6 to B20) Using Continuous Flow and Bottle Sampler Automatic Particle Counters
-
Supplier: ASTM International
Description: counted as particles, and agglomerated particles are detected and counted as a single larger particle. Dirt includes microbial particulates. Although the projected area of a particle is measured, this is expressed as the diameter of a circle for the purposes of this test
-
Supplier: ASTM International
Description: 1.1 This practice covers the determination of the particle concentration, by number, and the size distribution of airborne particles in dust-controlled areas and clean rooms, for particles in the size range of approximately 0.01 to 5.0 m. Particle concentrations not
-
Supplier: Terra Universal, Inc.
Description: Lightweight and compact portability allows measuring in hard-to-reach areas Reliable solid-state laser sensor provides a long, trouble-free service life Isokinetic probe is built into processor housing Two available models, with sensitivity ranges of 0.3µm to 5µm or 0.5µm to 5µm Rechargeable
- Particle Size Range: 0.3 µm
- Sample Type: Aerosol / Gas (Droplets / Dust)
- Technology: Blockage / Attenuation
- Display & Special Features: Computer Interface / Networkable, Handheld / Field, Process Line / Continuous, Video / Graphic Display
-
Supplier: HORIBA Instruments, Inc.
Description: On-board PN measurement for real-world results The OBS-ONE PN unit is an on-board emissions measurement system for analyzing the solid particle number concentration within the specified particle size range under real-world driving conditions. The unit uses a condensation
-
Supplier: Mountz, Inc.
Description: costs Compact size with an ergonomic grip. Torque adjustment scale. Requires a transformer (power supply): BLOP-STC3 screw counter. Two-way Start System (Switchable between Lever Start and Push-to-Start) Requires a transformer (power supply): BLOP-STC3 screw counter.
- Torque Range: 0.14166666666666666 to 0.8333333333333333 Ft-lbs
- Rated Free Speed: 590 to 900 rpm
- Drive Size: 1/4" Hex
- Drive Style: Electric
-
Supplier: Mountz, Inc.
Description: The HIOS BL-3000 ESD-OPC is a brushless electric screwdriver designed to operate with the BLOP-STC3 screw counter. The power tool features a robust brushless motor design that provides durability and longer-lasting service life than their counterparts, brush type electric screwdrivers. There
- Torque Range: 0.14166666666666666 to 0.39999999999999997 Ft-lbs
- Rated Free Speed: 680 to 980 rpm
- Drive Style: Electric
- Drive Type: Fixed Size Drive
-
Supplier: Mountz, Inc.
Description: costs Compact size with an ergonomic grip. Torque adjustment scale. Requires a transformer (power supply): BLOP-STC3 screw counter. Two-way Start System (Switchable between Lever Start and Push-to-Start) Requires a transformer (power supply): BLOP-STC3 screw counter.
- Torque Range: 0.5083333333333333 to 2 Ft-lbs
- Rated Free Speed: 630 to 960 rpm
- Drive Size: 1/4" Hex
- Drive Style: Electric
-
Supplier: Mountz, Inc.
Description: scale. Requires a transformer (power supply): BLOP-STC3 screw counter. Compatible with HIOS 4mm power bits. Requires a transformer (power supply): BLOP-STC3 screw counter.
- Torque Range: 0.014166666666666666 to 0.14166666666666666 Ft-lbs
- Rated Free Speed: 650 to 990 rpm
- Drive Style: Electric
- Drive Type: Fixed Size Drive
-
Supplier: Sentinel
Description: TELETECTOR 6112M & 6150ADT The Teletector 6112M and 6150ADT (consists of 6150AD5/6 and 6150AD-t) are microprocessor controlled dose rate meters with a telescope to measure gamma radiation and to detect beta radiation. Two GM counting tubes serve as detectors. The stainless steel telescope can be
- Detectable Activity Range: 45 to 0.0013 KeV
- Software: Application Software Included
- Type of Monitoring: Area Monitoring
- Features: Audio Alarm/Indicator, Memory for Data Storage
-
Supplier: Terra Universal, Inc.
Description: passing feet, and a counter displays total passes. When the total count exceeds the threshold you select, the transport system automatically unrolls a new sheet of sticky surface and resets the counter. First-of-its-kind system automatically maintains a sticky surface that removes
-
Supplier: CSA Group
Description: filtration efficiency of a filter element can change during its service life as it is clogging, this test method specifies its continuous measurement by using on-line particle counters with continuous injection of test contaminant and recirculation of particles not
-
Supplier: AMETEK Spectro Scientific
Description: Nitration, Sulfation, TBN and/or TAN, anti-wear additive depletion, and contamination such as water, soot, and glycol. Viscometer based on patented split cell design used in MiniVisc 3000 Series . It measures kinematic viscosity at 40C. Pore blockage particle counter that measures
- Industry / Application: Aerospace, Lube Condition Monitoring (Oil Analysis), Marine
- Technology / Test Method: Capillary
- Display & Special Features: Graphic / Video Display, Handheld / Field
- Features: Specialty / Other
-
Supplier: Analytical Technology, Inc.
Description: Residual Chlorine, pH, ORP, Conductivity, Temperature, Turbidity, Dissolved Oxygen, Particle Counter, Fluoride, Inlet Pressure, and Sample Flowrate
-
Description: of this type are commonly defined as area radiation monitors. They are normally employed to determine continuously the radiological situation in working areas in which the radiation field may change with time, for example, nuclear power plants, particle accelerators, high-activity
-
Supplier: BHS-Filtration Inc.
Description: General Description The BHS Rotary Pressure Filter is a continuously operating unit for pressure filtration, cake washing and drying for slurries up to 50% solids." Filtration is conducted via pressure of up to 90 psig. Positive displacement washing, reflux or counter-current washing follows
-
Supplier: AMETEK Spectro Scientific
Description: Quantifier (FPQ) pore blockage particle counter – Infrared (IR) spectrometer – Kinematic viscometer (40°C) 4 tests generate more than 20 oil analysis parameters in less than 10 minutes Built-in controller for measurement, data, and asset with touch screen interface Uses only 12 mL of
- Resolution: 4.76846153846154 nm
- Response Time: 10 seconds
- Operating Temperature: 32 to 104 F
- Operating Humidity: 0 to 80 %
-
Supplier: HORIBA Instruments, Inc.
Description: allows fine-tuned control of silicon-oxide etching. Comprehensive counter measures to eliminate air bubbles enable continuous measurement A built-in bubble removal function removes air bubbles immediately before the flow cell, which allows continuous measurement of the solution
-
Supplier: Sentry Air Systems, Inc.
Description: cleansed of hazardous particulate commonly found in smoke haze. Unique to many smoke eliminators on the market, the Smoke Sentry is constructed of high quality, commercial-grade materials designed for longevity and durability. The Smoke Sentry can handle continuous running without
- Airflow: 365 SCFM
- Minimum Particle Size Filtered: 0.3 to 0.5 µm
- Features: HEPA / ULPA Filters
-
Supplier: FLSmidth
Description: design eliminates the vibration issues, while its high-performance expelling vanes on the back of the impeller shroud work to prevent leakage. vMAX The vMAX includes a suction strainer that works as a particulate filter to prevent large particles from entering the pump. A blinded or clogged
-
Supplier: Savin
Description: after job. · Deliver consistent, reliable image quality from the first print to the last with continuous parallel calibration. Sensors on the transfer belt monitor CMYK values and recalibrate color density on the fly for more accurate, dependable color output. · Employ precision front-to-back
- Resolution: 4,800 dpi
- Features: Copying / Scanning Capabilities, Memory / Storage, Other
-
Supplier: Vaisala
Description: switches, and more. With the latest version of viewLinc, add Modbus-enabled devices to incorporate unlimited parameters into viewLinc: particle counters, flow and liquid measurements, and other sensors. Ideal for multi-site and parameter monitoring, with a capacity of thousands of
Find Suppliers by Category Top
Conduct Research Top
-
Ending the Paper Chase
Processing in Pharmaceutical Manufacturing MET ONE HHPC-2 Handheld Particle Counter From Underperformance to Overachieving: Culture Change at Bayer Berkeley Aseptic Blow-Fill-Seal Technology
More Information Top
-
Particle counting technique in the evaluation of flocculation process at water treatment plants
A commercially available on-line continuous particle counter has been used in evaluating the design and the operation of this process at two conventional Water Treatment Plants.
-
Real-time characterization of particle-bound polycyclic aromatic
hydrocarbons in ambient aerosols and from motor-vehicle exhaust
A photo-electric aerosol sensor, a diffusion charger, an Aethalometer, and a continuous particle counter were used along with other real-time instruments to char- acterize the particle-bound polycyclic aromatic hydrocarbon (p-PAH) content, and the physical/chemical characteristics of aerosols collected…
-
Human Exposure to Pollutants via Dermal Absorption and Inhalation
Brauer et al. (1999) also successfully used the APC-1000 hand-held continuous particle counter (Biotest Diagnostics) for assessment of personal exposure to size-resolved particle- number concentrations.
-
Diagnosing and optimizing water treatment processes by using particle counter: a case study in Korea.
A commercially available on-line continuous particle counter has been used in evaluating the design and the operation of this process at two conventional Water Treatment Plants.
-
A Demonstration of the Emission Behaviour of 50 cm3 Mopeds in Europe Including Unregulated Components and Particulate Matter
Additionally a portion of the diluted exhaust gas was sent through a secondary two-step dilution (hot dilution for evaporation and cool dilution to prevent particles from nucleating) to a Continuous Particle Counter (TSI® CPC 3775) to count the particles emitted.
-
Contents
Measurements were taken using a PTrak continuous particle counter which counts all particles below 500nm, though in ambient air the very large majority are below 100nm.
-
ACP - Abstract - Real-time characterization of particle-bound polycyclic aromatic hydrocarbons in ambient aerosols and from motor-vehicle exhaust
A photo-electric aerosol sensor, a diffusion charger, an Aethalometer, and a continuous particle counter were used along with other real-time instruments to characterize the particle-bound polycyclic aromatic hydrocarbon (p-PAH) content, and the physical/chemical characteristics of aerosols collected a…
-
Contamination and ESD Control in High Technology Manufacturing
For example, they may be required to verify that the continuous air- borne particle counter is functioning by looking at the power light on the local display, that sample tubes are connected, and so on.
-
Effect of a biological activated carbon filter on particle counts
The TPCs were carried out by a continuous online particle counter (Fig.1) and a portable particle measuring sensor (model WPCS, IBR Inc.).
-
Elevated personal exposure to particulate matter from human activities in a residence.
Continuous laser particle counters collocated with time-integrated filter samplers were used to measure personal, indoor, and outdoor particulate matter (PM) concentrations for a variety of prescribed human activities during a 5-day experimental period in a home in Redwood City, CA…
Indicates content that may require registration and/or purchase.