Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ValueTronics International, Inc.
Description: The 80PT-25 is a temperature probe from Fluke. Use an electrical probe to test equipment and measure currents and voltages. Temperature probes convert temperature into electrical signals to be read by a meter. Additional Features: Type: T, Copper/Constantan
- Basic Element Used: Thermocouple
-
Supplier: Qualitrol Company, LLC
Description: The T2™ probe is a robust, oil-permeable fiber optic temperature sensor for use inside oil-filled power transformers. It is specifically designed to withstand initial manufacturing conditions, including kerosene desorption and heat runs, as well as long-term oil immersion and
- Basic Element Used: Thermocouple
-
Supplier: Nanmac Corporation
Description: 2,000 degrees Celsius using the coated probes produced continuous temperature data up to 2 months (even during cycling) whereas the uncoated probes failed within hours of reaching temperature. Longer lifetimes were also experienced at temperatures below
- Diameter or Width Range: 0.15 to 0.284 inch
- Features: B, C, R, S
- Basic Element Used: Thermocouple
-
-
Supplier: Cygnus Instruments Limited
Description: Engineered to be used with the Cygnus 1 Ex ultrasonic thickness gauge, the High Temperature Ex Probe can measure hot surfaces continuously without cooling period – reducing inspection time and facilitating more effective measurement! The probe is designed for use with a special
- Features: Other
- Form Factor: Portable / Hand Held / Mobile
-
Supplier: Vaisala
Description: sensor - superior long-term stability • Optional warmed humidity probe and chemical purge • USB-connection cable for service use • Fits in DTR13 and DTR502/503 radiation shields and also in the Stevenson screen • Weather-proof housing IP66 • Optional fast temperature probe
- Height: 10.9842579 inch
- Weight: 0.189594356261023 lbs
- Operating Temperature: -112 to 140 F
- Output Options: Analog Voltage
-
Supplier: Siemens Process Instrumentation
Description: The Probe is a short-range integrated ultrasonic level transmitter, ideal for liquids and slurries in open or closed vessels. The transducer is available in PVDF copolymer, making the device suitable for use in a wide variety of applications. The Probe is easy to install and maintain,
- Measuring Range: 9.842525 to 196.8505 inch
- Material Temperature Range: -40 to 140 F
- Output Options: Analog Current Signal (e.g., 4-20 mA)
- Level Measurement Type: Continuous Level
-
Supplier: Cole-Parmer
Description: viscosity changes • Integrated temperature measurement lets you monitor fluid temperature These powerful and advanced mixers feature a removable wireless controller with a multilingual LCD that lets you control and monitor all mixer functions. An integrated torque trend display is
-
Supplier: Cole-Parmer
Description: viscosity changes • Integrated temperature measurement lets you monitor fluid temperature These powerful and advanced mixers feature a removable wireless controller with a multilingual LCD that lets you control and monitor all mixer functions. An integrated torque trend display is
-
Supplier: Traceable® Products
Description: Ten-foot-long 0.19-inch diameter braided metal wire cable with smooth tip measures -73 to 982°C continuous or 1093°C short-term use. For use with all Type-K thermometers in liquids, air/gas, and semi-solids.
- Sensed Temperature: -99.4 to 1,799.6 F
- Diameter or Width Range: 0.19 inch
- Features: Available as an Assembly, K, None or Hand held
- Probe Configuration: Flexible Probe
-
Level Sensors - Capacitive high temperature probe for level measurement of bulk solids -- VEGACAL 67Supplier: VEGA Americas, Inc.
Description: Application area For measurement of bulk solids at high process temperatures up to +400 °C. A full/empty adjustment is necessary for setup. The VEGACAL 67 level sensor can be used universally for continuous level measurement of bulk solids at high process temperatures. Your
- Level Measurement Type: Continuous Level
- Media Type: Dry Material (Bulk Solids and Powders)
- Device Classification: Sensor-Only
-
Supplier: Exsenco, LLC
Description: High Ambient Temperature (120˚C), High Accuracy Type (detachable probe element) GYHR probe is designed to operate at high ambient temperatures up to 100°C, including sensor head. Electronic parts inside are minimized, yet provide high performance and reliability in the
- Measuring Range: 0.5905515 to 39.3701 inch
- Maximum Operating Pressure: 5,076.289377501895 psi
- Material Temperature Range: 23 to 248 F
- Mounting Options: Bottom Mount, Side Mount, Top Mount
-
Supplier: HVACQuick.com
Description: Greystone - Sensor Type 12 - Pt1000-1000 ohm Platinum RTD. Continuous duct avg. 3600mm (12'') c/w ABS utility box Probe Sensors. The TE200 Series temperature sensors offer a choice of precision platinum RTD's, IC's, or NTC thermistor sensors which can be interfaced with a
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGAs VIPs (Veterinary Implantation Probes) are designed for continuous monitoring of animal rectal temperatures. Unique construction makes them flexible enough that they do not cause undue animal discomfort while inserted, yet they are rigid enough for proper insertion to
- Sensed Temperature: -94 to 176 F
- Diameter or Width Range: 0.213 inch
- Sensitive Length: 0.188 inch
- Features: 100 Ohms (Most Common), 2, Grounded Thermocouple, None or Hand held, Platinum, Sanitary Applications, Splash Proof or Watertight, T, Ungrounded Thermocouple
-
Supplier: JEOL USA, Inc.
Description: continuous measurements can be performed in combination with the auto-tuning unit. JEOL offers three types of cryogenic probes for solution NMR: ・UC: UltraCOOL probe ・SCO: SuperCOOL Open type ・SCC: SuperCOOL Closed type All probes are capable of controlling the sample
-
Supplier: Traceable® Products
Description: Fast-Response, Type-K thermocouple, beaded probe. Teflon cable can withstand temperatures of -40 to 250°C continuous or 300°C short-term use. Dimensions: 0.06-inch diameter probe with cable length of 4 feet for use with all Type-K thermometers in liquids, air/gas, and
- Sensed Temperature: -40 to 572 F
- Diameter or Width Range: 0.06 inch
- Features: Available as an Assembly, K, None or Hand held
- Probe Configuration: Flexible Probe
-
Supplier: OMEGA Engineering, Inc.
Description: thermocouple being implanted in a 33 gage, diameter, 25 mm long stainless steel hypodermic needle. The HYP0 has the fastest response of the hypodermic probes, and has a continuous temperature rating of 200°C(400°F). It has 1.5 m(5ft) long PFA-coated, 36 AWG leads with an
- Diameter or Width Range: 0.008 to 0.065 inch
- Sensitive Length: 0.59 to 1.5625 inch
- Features: Available as an Assembly, E, Grounded Thermocouple, J, K, None or Hand held, T, Ungrounded Thermocouple
- Probe Configuration: Penetration (Needle) Probe
-
Supplier: ValueTronics International, Inc.
Description: Hours continuous (full charge) Probe Mount: ¼ - 20 UNC tapped hole (internal thread) in base of probe The ETS Lindgren EMCO HI-4455 Isotropic Field Probe is a battery-operated broadband Isotropic Electric Field Probe designed for use in making RF exposure
-
Supplier: OMEGA Engineering, Inc.
Description: Omega's new Wireless Industrial Thermocouple and RTD Probe Assemblies feature a complete, ready to install, pre-wired sensor and wireless transmitter package. Each battery powered wireless unit will transmit measurement back to a host receiver up to 120 m (400') away. Each unit comes
- Sensed Temperature: -328 to 3,200 F
- Diameter or Width Range: 0.125 to 0.25 inch
- Sensitive Length: 6 to 24 inch
- Features: 100 Ohms (Most Common), Available as an Assembly, K, N, Other, R, S, T, Threaded Fitting, Ungrounded Thermocouple
-
Supplier: ValueTronics International, Inc.
Description: The CP150 is a Current Probe from LeCroy. Current Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Purchase a current probe set with your oscilloscope. Probes can use pulse waveforms to test
- Bandwidth: 10 MHz
- Probe Type: Current
-
Supplier: FineTek
Description: The EST Series is a grain temperature monitoring system consisting of the EST110 Multi-point temperature sensor and EST120 sensors and MMS-TLA PC-software. The EST110 sensor cable is for temperature sensing only, the EST120 is for temperature/level monitoring from a
- Probe Configuration: Flexible Probe
-
Supplier: OMEGA Engineering, Inc.
Description: This sensor is desighed to be used in immiersion applications where it will be mounted into a process or pressure vessel using a 1/8NPT threaded port. The integral connector and supplied mating connector with cable allow for continuous monitoring of the sensor, or allows for removal of the
- Sensed Temperature: 212 F
- Diameter or Width Range: 0.1562 inch
- Sensitive Length: 12 inch
- Features: Available as an Assembly, None or Hand held, Splash Proof or Watertight
-
Supplier: ifm efector inc.
Description: temperatures: The temperature at the process connection is decisive. The actual medium temperature may be higher. View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
- Measuring Range: 1.574804 to 2.362206 inch
- Maximum Operating Pressure: 232.06032 psi
- Material Temperature Range: -13 to 176 F
- Output Options: Alarm / Visual Indicator
-
Supplier: Lake Shore Cryotronics, Inc.
Description: continuous refrigeration system using either liquid helium or liquid nitrogen for wafer cooling. It operates over a temperature range of 4.5 K to 475 K with the option to extend the base temperature to 3.5 K. I-V, C-V, and microwave measurements are standard. The station is
- Features & Format: Array
- NDT Probe Technology: Magnetic / Hall Effect
-
Supplier: JEOL USA, Inc.
Description: liquid samples. Automatic tuning Unlike liquid NMR probes, the solid probes require manual tuning. The AUTOMAS probe has the ability to use the same Auto Tuning Unit as the liquid NMR probes, making it possible to tune various nuclei without touching the probe*1.
-
Supplier: Conax Technologies
Description: Conax Technologies Roll Temp Sensor Assemblies provide repeatable monitoring of surface temperatures on drums, rollers or other moving surfaces. They are ideal for detecting temperature variations in continuous process applications, such as plastic-film processing, wire
- Sensed Temperature: -90 to 700 F
- Features: Available as an Assembly
- Basic Element Used: Thermocouple
-
Supplier: FineTek
Description: high-frequency recession of the solid is measured in the high-frequency range. The measurement procedure makes a short and simple calibration as well as a high precision of up to 0.1% possible. The measuring probe transmits the data digitally. This makes the measurement assignment disturbance
- Form Factor: Instrument
- Variables Measured: Moisture Content
- Application: Moisture in Bulk Solids / Powders
- Compensation: Temperature Compensated
-
Supplier: SST Sensing Ltd.
Description: ensures long operational life, requiring no reference gas, while enabling simple single-point calibration with ambient air or any known calibration gas. Both standard and fast-response zirconia oxygen probes are available, with flexible probe and cable lengths and options for different
-
Description: reliability, product advantages of long life, applicable to small pipe and narrow space high precision measurement temperature field, to the scene of the industry can be continuous temperature measurement and control. The temperature sensor has been widely used in the
- Sensed Temperature: -40 to 572 F
-
Supplier: Lake Shore Cryotronics, Inc.
Description: efficient cryogenic temperature operation with a continuous refrigeration system using either liquid helium or liquid nitrogen. With the included Lake Shore Model 336 temperature controller, you can regulate sample stage and radiation shield temperatures independently
- Features & Format: Array
- NDT Probe Technology: Magnetic / Hall Effect
-
Supplier: SST Sensing Ltd.
Description: Details Zirconium dioxide (ZrO2) sensing elements All stainless steel construction Probe mounting (220mm, 400mm, 600mm) Requires an external interface board to operate No reference gas required No need for temperature stabilisation Integral heating element 1.2m screened cable Available
- Gas Types: Oxygen (O2)
-
Supplier: 4B Components, Ltd.
Description: Screw in positive mount installation Grease zerk for bearing lubrication Adjustable depth (2", 4", 8" probes) 1/2” NPT conduit entry (steel body) NTC or PT100 RTD versions - continuous temperature
-
Supplier: Process Sensing Technologies USA
Description: calibration can be performed in any known gas including fresh air. The Probe zirconium dioxide oxygen sensors offer standard and fast response times from as little as four seconds. Various probe lengths, cable lengths, and a standard and extended temperature range are available.
-
Supplier: Innovation Polymers
Description: Applications exist where ultrasonic probes are required to be in place for long periods of time, sometimes in relatively extreme conditions. Typically, ultrasonic corrosion monitoring and ultrasonic flow metering place probes on a surface and take readings on a continuous or
- Viscosity: 190,000 cP
- Type: Elastomer / Rubber
- Form / Shape: Liquid
- Features: Molding Resin, Other
-
Supplier: Advanced Orientation Systems, Inc.
Description: Low cost advanced Compass Probe includes Pitch / Roll / Temperature compensated COMPASS / MAGNETOMETER system built around a state of the art CMOS microcontroller utilizing AOSI's proprietary algorithm on a thin 7" long assembly that is installed into a 1.25" diameter Garolyte tube or
- Tilt Angle: 0 to 360 degrees
- Number of Axes: 2
- Operating Temperature: -22 to 185 F
- Output: Digital
Find Suppliers by Category Top
Featured Products Top
-
flake from the quartz substrate, which can cause particle contamination to the wafer. Durability – The coating does not decompose, out-gas, or sublimate under vacuum at high temperature. Slower devitrification – The coating greatly (read more)
Browse Thermocouple Temperature Probes Datasheets for Conax Technologies -
not flake from the quartz substrate, which could cause particle contamination to the wafer. Durability – The coating does not decompose, out-gas or sublimate under vacuum at high temperature. Slower devitrification – The coating greatly (read more)
Browse Thermocouple Temperature Probes Datasheets for Conax Technologies -
to the coordinate systems in real-time by the tracker so that it can measure continuously without the need to reposition. Based on advanced software and positioning algorithms, only a few markers are needed for the i-Tracker to move and continue tracking the i-Probe. It greatly (read more)
Browse 3D Scanners Datasheets for SCANOLOGY -
; for severely corrosive environments at elevated temperatures. Good oxidation resistance to 2200°F. Good formability. Instrument probes, furnace muffles, electronic components, chemical and food processing equipment, heat treating equipment, nuclear steam generator tubing (read more)
Browse Specialty Nonferrous Metals and Alloys Datasheets for High Performance Alloys, Inc. -
Guide to High Temperature Test Hook Connectors Both the X100W mini (read more)
Browse Electrical Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
with a 9” Type 316 stainless steel sawtooth blade, the disperser operates at speeds up to 2,016 rpm, generating tip speeds up to 4,750 feet per minute. Seal gas purge systems and debris wells are provided for the air/nitrogen-purged double mechanical seals. The cover includes multiple tri-clamp nozzles, as well as an RTD temperature probe extending into the vessel to provide continuous temperature monitoring. (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
in-service, using the NEW Cygnus High Temperature Ex Probe 3 measuring modes for levels of corrosion, various materials and through-coat measurements Deep Coat function ignores thick coatings Manual Measurement Mode allows gates (read more)
Browse Thickness Gages Datasheets for Cygnus Instruments Limited -
borescope camera from a furnace when the temperature of the probe becomes too high. Competent installation is key to the LPAR working correctly in industries that have become increasingly reliant on continuous process data from their thermal imagers. This new video demonstrates (read more)
Browse Infrared Thermometers Datasheets for LAND -
temperature range from –100°C to 400°C. At its core, the analyser uses a zirconium dioxide oxygen sensor that requires no reference gas, providing long-term reliability and low maintenance. Housed in a robust stainless steel probe with a sintered stainless steel cap, the (read more)
Browse Gas Sensors Datasheets for SST Sensing Ltd. -
-resolution oscilloscopes. To meet these specifications, the oscilloscope must first satisfy the following two conditions: The instrument must operate continuously for more than 30 minutes at the specified operating temperature. If the operating temperature variation reaches or exceeds 5°C, the self-calibration function must be performed. (read more)
Browse Oscilloscopes Datasheets for kTB Solutions
Conduct Research Top
-
How to Select the Right Humidity Instrument for Your High-humidity Application
measurements accurate and reliable even in condensing environments calls for Vaisala's probe. warming technology. A warmed probe keeps the sensor continuously above the ambient temperature, ensuring. condensation never forms. The disadvantage of probe heating is that relative humidity can no longer
-
Part 2-Flow Energy Management Applications-Installation Tips & Tricks
basic good plumbing practice for common upstream obstructions and meter locations. straight run pipe length requirements. What happens if you use less run than recommended?. Remember first that a thermal insertion mass flow meter probe is a "point-velocity" device and is only as good
-
3D Scanners Take Volume Measurement to a New Level
nightmare. Continuous level sensors, such as non-contact radar, guided wave radar, and weight-and-cable or plumb bob type devices only measure the level of material in one location of the silo. Many solid materials tend to pile irregularly and create an uneven topography. As a result, a single
-
MSilica Nanoparticles Treated by Cold Atmospheric-Pressure Plasmas Improve the Dielectric Performance of Organic-Inorganic Nanocomposites
. diameter beads that were carboxylate-modified polystyrene. microspheres (Invitrogen Molecular Probes, Eugene, OR,. USA) suspended in deionized water. The electrical conductivity. of the deionized water was determined using a MettlerToledo. SevenGo Pro conductivity meter (Mettler-Toledo,. Columbus, OH
More Information Top
-
Vascular complications and microvascular free flap salvage: The role of thrombolytic agents
Continuous temperature probe monitoring is also used for the first 72 hours.
-
In vivo microwave‐induced porcine kidney thermoablation: results and perspectives from a pilot study of a new probe
… lodged inside a metallic introducer, and terminated with a sharp point for easy penetration into tissues; an integrated hydraulic circuit provides cooling of the coaxial transmission line feeding the antenna, while a thermocouple sensor allows for continuous probe temperature monitoring (Fig. 1).
-
Incubators Versus Mothers' Arms: Body Temperature Conservation in Very‐Low‐Birth‐Weight Premature Infants
Axillary temperatures were measured with an IVAC electronic thermometer (Model 2080 A) (San Diego, CA) in the monitor mode via a continuous temperature probe (Pacific Device #PD40-60-2) (San Diego, CA) centrally placed in the infant's left axilla and secured with …
-
Contribution of aboveground litter, belowground litter, and rhizosphere respiration to total soil CO2 efflux in an old growth coniferous forest
There was a strong correlation between temperature measured at individual treatment plots and the continuous temperature probe located on-site (slope of regression line with all data 1.05, R2 = 0.95), so the continuous data were used without adjustment as a …
-
Salton Sea Scientific Drilling Program: Seventh quarterly progress report, April-June 1986
caliper/ continuous temperature probe , a casing c o l l a r locator and .
-
Emigration of juvenile Atlantic menhaden,Brevoortia tyrannus (Pisces: Clupeidae), from the York River estuary
A Foxboro continuous temperature probe , located 1.8 m below mean low water, was used for all measurements except in September 1981 when similar data was collected with a InterOceans CSTD (model 513).
-
Exhibits Feature Patient Safety Strategies at ASA Meeting
An interesting product display featuring a wireless continuous temperature probe provoked more than a few discussions of the question of when all patient monitors, particularly in the OR, might become wireless and how cumbersome and even dangerous the usual tangle of monitoring …
-
Peritonealkarzinose
The temperature is continually monitored during this time over several temperature probes .
-
https://dspace.lib.cranfield.ac.uk/bitstream/1826/96/2/C%20Fanara%20Thesis.pdf
I=50 A, Plasma potential according to Kagan and Perel formula (3.27) shown for probe temperature ( continuous ) and optical temperature (dash) together with the curves plotted in figure 12.9 and 12.10 for the plasma potentials obtained from the floating …
-
Adsorption of gases on complex solid state surfaces
Even if no absolute coverings are given iiblicherweise, so, one can this be~tirnmen.['~l bases an iibliches method however experimentally erhoht continually becomes maintaining on the thermal desorption spectroscopy (TDS) by … … the Oberflache is determined rnit to a Quadrupolmassenspektrometer the sample temperature .
Indicates content that may require registration and/or purchase.