-
Description: whilst zoom lenses for microscope IR imaging are also stored in our inventories. The zooming mechanisms of these lenses include manual zooming and motorized zooming. Besides the off-the-shelf zoom lenses, Shalom EO’s engineering team is capable of designing and
- Focal Length: 0.39999999999999997 m
- Features: Zoom Lens
-
Description: of prime lenses with fixed focal lengths. A set of Continuous Zoom (CZ) lenses can support adjusting continuous shifting of focal lengths to generate focused images throughout a wide domain of distances from close up to remote positions without the bother of
- Features: Zoom Lens
-
Description: whilst zoom lenses for microscope IR imaging are also stored in our inventories. The zooming mechanisms of these lenses include manual zooming and motorized zooming. Besides the off-the-shelf zoom lenses, Shalom EO’s engineering team is capable of designing and
- Wavelength: 7,999.999999999999 to 12,000 nm
- Magnification: 34 X
- Focal Length: 0.016 m
- Features: Zoom Lens
-
-
Description: whilst zoom lenses for microscope IR imaging are also stored in our inventories. The zooming mechanisms of these lenses include manual zooming and motorized zooming. Besides the off-the-shelf zoom lenses, Shalom EO’s engineering team is capable of designing and
- Focal Length: 0.03 to 0.02 m
- Features: Zoom Lens
-
Supplier: Panavision, Inc.
Description: zoom shots and fixed focal length shots. Like all Primo® lenses, focus, T-stop, and zoom scales are engraved on both sides of the lens, and zero-backlash mechanics and large diameter scale rings allow precision focus pulling. Low Ratio Primo Zooms 15-40mm Primo
- Focal Length: 17.5 to 105 mm
- Diameter: 126.5 mm
- Length: 302.3 to 324.6 mm
- Type: Variable Focal Length, Zoom Capability
-
Supplier: ValueTronics International, Inc.
Description: requirement for 3-D observation. Six Power Pods form the nucleus of the StereoZoom series. Two of these are fixed power while four of them provide continuously variable magnification by means of operator controlled zoom systems. Eyepieces and Supplementary Lenses extend the
- Application: Biological / Life Science
-
Supplier: Nikon Metrology
Description: The AZ100 Multizoom represents a new concept in zoom microscopes. It covers an extremely wide range of magnifications, from 5x to 400x, effectively combining the advantages provided by stereo zoom microscopes and compound microscopes. Thanks to a smooth zooming mechanism and a unique
- Total Magnification: 5 to 500 X
- Grade: Benchtop
- Application: Metallurgical, Semiconductor Inspection
- Features: Other
-
Supplier: InfraTec GmbH
Description: to 15km. The rugged and exact power zoom together with the high-performance 30× zoom lens achieves a continuously adjustable field of view from (39.8×32.3)° down to (1.3×1.0)° with a detector format of (1,280×1,024) IR pixels. Therefore, also objects being far away can be displayed
- Measurement Range: -10 to 500 C
- Spectral Range: 3.6 to 4.9 microns
- Temperature Resolution: 0.019999999999999997 C
- Maximum Frame Rate: 50 to 5,000 frames per second
-
Supplier: Transcat, Inc.
Description: Manual focus, 2x continuous zoom Built-in laser pointer, 3.5" Touch-Screen LCD display Built-in 3.1 Megapixel visible light digital camera with bright LED lamp for poorly lit environments Functions include Fixed Picture-In-Picture, Insulation & Humidity Alarm, Voice/Text Annotation,
-
Supplier: Transcat, Inc.
Description: Product Highlights Focal Plane Array detector with 320 x 240 pixels infrared resolution (76,800 pixels) Temperature range: -4°F to 248°F (-20°C to 120°C) with 2% accuracy 0.05°C @ 30°C Thermal Sensitivity (N.E.T.D) Manual focus, 4x continuous zoom Built-in laser pointer, 3.5"
-
Supplier: Zygo Corporation
Description: flats, lenses, and prisms – and even precision machined metal and ceramic surfaces. A true laser Fizeau design, the Verifire™ system expands upon ZYGO's unmatched experience in surface form metrology. The on-axis configuration combined with ZYGO's patented acquisition algorithms and
- Zoom: 1 to 6 X
- Aperture Size: 101.6 to 152.4 mm
- Laser Wavelength: 633 nm
- Operating Temperature: 59 to 86 F
-
Supplier: Advance Security Products
Description: 24 Volts AC indoor color speed dome PTZ camera. Allows you to pan, tilt, and zoom up to 220X (total zoom = optical zoom X digital zoom). Works great for commercial applications, such as retail stores, banks and federal buildings. Note: To use a PTZ camera on our PC-Based
- Camera Function: Video
-
Supplier: Qioptiq
Description: Continuous variable magnification 2x...8x Fused-silica or optical-glass designs Continuous variation of exit-beam divergence Wavelengths 340-360 nm, 515-540 nm or 1030-1080 nm Software running on the Windows™ platform (XP, Win7) Reduce machine setup times by auto matic change of
- Wavelength: 340 to 1,080 nm
- Magnification: 2 to 8 X
- Diameter / Width: 39 to 55.50000000000001 mm
- Length: 195 mm
-
Supplier: IC Realtime, LLC
Description: pixels Auto focus 10X optical zoom and 10X digital zoom Day & night with IR Cut Filter and DSS 360� continuous rotation Clear image of 530TV lines (B/W: 580TV lines) Noiseless low light image with SDNR Excellent Impact-Resistant and Rain/Wind-Proof Design 165 preset positions 8
- Horizontal Resolution: 500 to 570 lines
- Operating Temperature: 22 to 122 F
- Performance: Auto-Lens
- Imaging Technology: CCD, Digital
-
Supplier: Mahr Inc.
Description: Measuring Microscope High quality optics for light intensive and sharp images Zoom lens with continuous variable magnification Focusing with an ergonomic hand wheel, can be mounted either side, ideal for either a left or right handed operator Prism head tilted to 45° with dioptric
- Total Magnification: 8 to 40 X
- Resolution: 1,000 nm
- Grade: Benchtop
- Remote Interface: Computer Interface
-
Supplier: Edmund Optics Inc.
Description: demands. The sharp, distortion-free 3D images produced by the Greenough optical system, along with a 7.7X to 1X click stop or continuous zoom range, sets the Stemi 2000-C Zeiss Microscope apart from other stereo microscopes. The included 10X eyepieces provide a 6.5X to 50X
- Microscope Type: Stereomicroscope
-
Supplier: Visual Sound, Inc.
Description: InFocus Corporation, Inc. Featuring DLP® DarkChip™ liquid cooled DMD technology with our own BrilliantColor™ enhancement, the IN5534 is the perfect projector for professional installations requiring totally reliable, continuous operation, high brightness, and flexible lens. The InFocus IN5534
-
Supplier: ValueTronics International, Inc.
Description: The TIX620 30HZ is a thermal imager from Fluke. Features: 640 x 480 resolution infrared camera with advanced focus and a large 5.6 inch high resolution LCD screen Features 32x on-camera digital zoom to allow you to get close up shots from a safe distance Offers multiple image transfer
-
Supplier: Titan Tool Supply, Inc.
Description: The TM-8 and TM-10 Toolmakers High Magnification Microscopes were designed to bridge the gap between the TM-II (Zoom Objective 30X-160X Magnification) Toolmakers Microscope and the Modular Toolscope Single Objective Measuring and Alignment Microscopes. The TM-8 and TM-10 Toolmakers
- Total Magnification: 10 to 400 X
- Grade: Benchtop
- Application: Measuring / Toolmaker
- Features: Mechanical Stage, Monocular
Find Suppliers by Category Top
Featured Products Top
-
environments. Fixed focal length lenses suit stable, defined imaging setups, while continuous zoom lenses fit applications needing variable field of view. Avantier's engineering team can help determine the exact lenses for your specific application, and support you from prototype to production (read more)
Browse Optical Lens Assemblies Datasheets for Avantier Inc.
More Information Top
-
Manufacturing Process and Equipment
Keywords: continuous zoom lens ; trajectory; ADAMS; motion simulation analysis, .
-
Fox family of thermal cameras
The cameras can be supplied in either Z standard (the imager itself) or ZE standard (with an enclosure housing), together with a continuous zoom lens , offering four differing magnification options: the Fox-250Z/ZE, the Fox-450Z/ZE, the Fox-720Z/ZE and, launched at…
-
The first order solutions for two configurations of discrete zoom lenses
The reason to design a discrete zoom lens is that they are often a desirable compromise between fixed-focal length lenses and continuous zoom lenses , offering many advantages to imaging systems of all types.
-
Increasing dual band infrared zoom ranges
This could be in the form of continuous zoom lenses , flip-in zoom lenses, or a combination of the two.
-
Active temperature compensation of an infrared zoom lens
In July 1 995 at the SPIE Zoom Lens Panel Discussion, I proposed a new Infrared continuous zoom lens with an interesting quasi-symmetrical zoom motion.
-
Dynamics of ADAMS Simulation for Continuous Zoom Infrared Lens and Analysis
Adam, Continuous Zoom Lens , Motion Simulation Analysis, Trajectory .
-
Optical design study of a VIS-SWIR 3X zoom lens
This design study by The Institute of Optics Gradient Index Research Group enabled assessment of broadband visible/short-wave infrared (VIS-SWIR) mechanically compensated continuous zoom lenses .
-
High ratio long-wave infrared continuous zoom system
[9]Tao Liang, Zhao Jing-song, “The 5X optical compensation LWIR continuous zoom lens system,” Infrared technology, Papers 30(4):210-213(2008).
-
The Development Of A Compact Far Infra-Red Zoom Telescope
The prototype compact continuous zoom lenses designed and manufactured by Pilkington P.E. have shown that zooms of the required size .
-
Developments and trends in infrared zoom lenses from 2000 to 2010
3 Dual-Band MWIR and LWIR 3.1 Dual-Band Continuous Zoom Lens The dual-band FPA presented in Fig. 3 enables imaging mid- wave infrared (MWIR) and long-wave infrared (LWIR) onto the same detector.8 Optics are needed to image…
Indicates content that may require registration and/or purchase.