Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ASTM International
Description: This specification establishes the testing and requirements of four types of engine coolant grade ethylene glycol and propylene glycol, including virgin glycols and those derived from the recycling of vehicle engine coolants and industrial source glycols.
-
Supplier: Accuris
Description: Coolant Concentrate, Ethylene Glycol Base
-
Supplier: Accuris
Description: ENGINE COOLANT CONCENTRATE - ETHYLENE-GLYCOL TYPE
-
-
Supplier: Accuris
Description: Standard Specification for Aqueous Engine Coolant Grade Glycol (53% Nominal)
-
Supplier: Accuris
Description: Engine Coolant Corrosion Inhibitor (Ethylene Glycol Based)
-
Supplier: ASTM International
Description: This specification covers both commercial products, engine coolant grade ethylene glycol and propylene glycol, including virgin glycols and those derived from the recycling of vehicle engine coolants and industrial source glycols. Types EG-1 and PG-1, which
-
Supplier: SAE International
Description: This standard covers glycol-type compounds which, when added to engine cooling systems at concentrations of 50 - 70% by volume of coolant concentrate in water, provide corrosion protection, lower the freezing point, and raise the boiling point of the coolant. Such compounds are
-
Supplier: ASTM International
Description: This specification covers both commercial products, engine coolant grade ethylene glycol and propylene glycol, including virgin glycols and those derived from the recycling of vehicle engine coolants and industrial source glycols. Types EG-1 and PG-1, which
-
Supplier: ASTM International
Description: This specification establishes the testing and requirements of four types of engine coolant grade ethylene glycol and propylene glycol, including virgin glycols and those derived from the recycling of vehicle engine coolants and industrial source glycols.
-
Supplier: SAE International
Description: This standard covers glycol-type compounds which, when added to engine cooling systems at concentrations of 40-70% by volume of coolant concentrate in water, provide corrosion protection, lower the freezing point, and raise the boiling point of the coolant. Such compounds are
-
Supplier: SAE International
Description: This SAE Recommended Practice applies to engine coolant concentrate, ethylene glycol base, for use in automotive and light truck engine cooling systems.
-
Supplier: SAE International
Description: This SAE Recommended Practice applies to engine coolant concentrate, ethylene glycol base, for use in automotive and light truck engine cooling systems.
-
Supplier: Duratherm Extended Life Fluids
Description: INTERCOOL BIOGREEN is a fully inhibited heat transfer fluid formulated from USDA certified glycol (1, 3-propanediol, CASNR 504-63-2) for freeze point depression as well as single fluid heating and cooling applications. Industrial Inhibitors Intercool Biogreen contains industrial corrosion
-
Supplier: Total Lubricants USA, Inc.
Description: Red colored, ethylene glycol based, heavy-duty, long life, ready-to-use automotive coolant. Suitable for heavy-duty diesel and natural gas engines.
- Features: Circulating Coolant (Anti-freeze / Secondary Refrigerant)
-
Supplier: Chevron Lubricants
Description: HDAX Prediluted 50/50 Coolant/Antifreeze Phosphate Free is a single phase, ethylene glycol-based coolant/antifreeze designed for use in stationary natural gas engines and in heavy duty on-highway and off-highway diesel engines. It uses a low silicate technology plus a complete
- Applications: Automotive / Transportation, Combustion Engines
- Features: Circulating Coolant (Anti-freeze / Secondary Refrigerant), Heat Transfer Fluid
- Composition / Chemistry: Polyglycol / Water-Glycol, Synthetic / Semi-synthetic
-
Supplier: Xoxide
Description: Now you too can own 1000cc of one of the most poisonous watercooling coolants on the market! Introducing the Coolant 1000 from Thermaltake! This toxic concoction will be the bane of your computer’s heat’s existence delivering anti-freezing, anti-corrosive, anti-evaporation, and water
-
Supplier: REED-Direct
Description: Prevents engine trouble and possible radiator corrosion Simple to use; requires only a few drops to provide accurate readings within seconds SPECIFICATIONS: Ethylene Glycol Range: -50 to 32°F Propylene Glycol Range: -50 to 32°F
- User Interface: Analog Display / Interface
- Mounting Type: Handheld, Portable
- Features: Other
- Monitoring: Sample
-
Supplier: Xoxide
Description: water. Anti-Freeze Agent: Ethylene Glycol
-
Supplier: Waytek, Inc.
Description: allow the sensor to be reliable even in the harshest environmental conditions. Casco 2030100057 Universal Coolant Level Sensor Category: Temperature Switches Manufacturer: Casco Applications: Heavy truck, passenger vehicle, construction, marine, industrial Compatible with ethylene
- Maximum Operating Pressure: 20 psi
- Material Temperature Range: -40 to 125 F
- Level Measurement Type: Continuous Level
- Media Type: Liquid
-
Supplier: Xoxide
Description: Replacement coolant for the Thermaltake Bigwater, Aquarius Series, and any liquid water cooling system. Please follow all Waring labels! As per manufacturer’s instructions, it is absolutely imperative that you Do Not Drink this product! If you looking for cooled fitting Thermaltake water,
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-DRC 1 is a handheld digital refractometer used to determine the specific gravity (sg) of electrolyte solution batteries as well as the freezing point of propylene or ethylene glycol-based coolants. Maintaining the proper antifreeze concentration in an engine can prevent costly
- Prism / Light Source & Special Features: Automatic Temperature Compensation, Measures Temperature
- User Interface: Digital Readout / Interface
- Mounting Type: Handheld
- Features: Other
-
Supplier: Parco Scientific Company
Description: The VEE GEE handheld analog Coolant-Antifreeze refractometers have the largest and sharpest display scale available with clear, sharp figures, screen shading and incredible contrast. They feature the exclusive zero ring that requires no calibration tools and are made of a durable, all-metal
-
Supplier: Red Line Synthetic Oil Corporation
Description: Convenient, pre-mixed coolant for motorcycles, ATVs, karts, etc.-pour and go! Blended with purified, deionized water and proper WaterWetter percentage Reduces rust, corrosion and electrolysis, cleans and lubricates water pump seals Compatible with all antifreeze and coolant Satisfies
- Features: Circulating Coolant (Anti-freeze / Secondary Refrigerant)
-
Supplier: Radwell International
Description: CIRCULATION HEATER, ENGINE PREHEATER, ETHYLENE GLYCOL / ENGINE COOLANT, 240/480 VAC, 1-PHASE, 4 KW, 26-11/16 INCH LENGTH. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Cole-Parmer
Description: • Ideal for transferring hydrocarbons, gasoline, kerosene, heating oils, cutting compounds, and glycol based coolants Applications: Fuels and industrial lubricants—gasoline, kerosene, heating oils, cutting compounds, and glycol-based
- Maximum Inside Diameter / Size: 0.12204731 inch
- Pressure Rating: 40 psi
- Temperature Range: 165.2 F
- Type: Plastic Tubing
-
Supplier: Cole-Parmer
Description: • Ideal for transferring hydrocarbons, gasoline, kerosene, heating oils, cutting compounds, and glycol based coolants Applications: Fuels and industrial lubricants—gasoline, kerosene, heating oils, cutting compounds, and glycol-based
- Maximum Inside Diameter / Size: 0.31102379 inch
- Pressure Rating: 15 psi
- Temperature Range: 165.2 F
- Type: Plastic Tubing
-
Supplier: Cole-Parmer
Description: • Ideal for transferring hydrocarbons, gasoline, kerosene, heating oils, cutting compounds, and glycol based coolants Applications: Fuels and industrial lubricants—gasoline, kerosene, heating oils, cutting compounds, and glycol-based
- Maximum Inside Diameter / Size: 0.03149608 inch
- Pressure Rating: 40 psi
- Temperature Range: 165.2 F
- Type: Plastic Tubing
-
Supplier: Hubbard-Hall Inc.
Description: Product Information DOWFROST is a propylene glycol-based fluid that contains a specially formulated package of industrial inhibitors that help prevent corrosion. Because propylene glycol fluids have low acute oral toxicity, DOWFROST is often used in applications where contact with food
- Flash Point: 219 F
- Features: Biodegradable, Circulating Coolant (Anti-freeze / Secondary Refrigerant), Heat Transfer Fluid, Specialty
- Composition / Chemistry: Polyglycol / Water-Glycol, Synthetic / Semi-synthetic
- Applications: Process Equipment
-
Supplier: Radwell International
Description: FLOW METER WITH INTEGRATED BACKFLOW PREVENTION AND DISPLAY, PRECISE DETECTION OF FLOW AND MEDIUM TEMPERATURE SUITABLE FOR WATER, COOLANTS, OIL AND GLYCOL SOLUTIONS THANKS TO INTEGRATED MEASUREMENT GRAPHS RELIABLE BACKFLOW PREVENTION WITH VERY FAST RESPONS. FREE 2 YEAR RADWELL WARRANTY
- Process Media Type: Gas
-
Supplier: Heat Exchange & Transfer, Inc.
Description: HEAT WM and RM Heat Transfer Systems’ pumps and any system’s pump that requires 30,000 BTU’s per hour or less water cooling on the pump’s mechanical seal. Maximum coolant temperature is 250° F. The cooling system contains a liquid reservoir, air to liquid heat exchanger with fan,
- Media Flow Rate: 5 GPM
- Cooling Capacity: 29,999.999999999996 BTU/hr
- Connection Size: 0.5 inch
- Power Source: 115 / 60 / 1
-
Supplier: Cole-Parmer
Description: glycol-based coolants.
- Maximum Inside Diameter / Size: 0.090157529 inch
- Features: PVC
- Type: Plastic Tubing
-
Supplier: Badger Meter
Description: The Hedland® water-based fluid meter is designed to monitor fluid flow rates of water and oil emulsions, including glycol mixtures, water-in-oil, glycerin and other various coolants. Meter Flexibility. Accurate Fluid Monitoring. The Hedland water-based fluid meter provides an
- Pipe Diameter: 0.25 to 3 inch
- Liquid Volumetric Flow Rate: 0.02 to 300 GPM
- Mass Flow Rate: 0.0000441 to 0.6615 lbs/min
- Operating Temperature: -20 to 240 F
-
Supplier: Pfannenberg
Description: Each chiller model includes the pump, tank, refrigeration system and controls required for simple installation and reliable, efficient operation. Model sizes ranging from a 1/2 Ton up to 30 Tons insure that the proper capacity is available for most applications. Ethylene & propylene glycol
- Cooling Capacity: 55.9 kW
- Reservoir Capacity: 68 gallons
- Operating Temperature: 59 to 104 F
- Power Source: 460 / 60 / 3
-
Supplier: Pfannenberg
Description: Each chiller model includes the pump, tank, refrigeration system and controls required for simple installation and reliable, efficient operation. Model sizes ranging from a 1/2 Ton up to 30 Tons insure that the proper capacity is available for most applications. Ethylene & propylene glycol
- Cooling Capacity: 5.8 kW
- Fluid Discharge Temperature: 35 to 70 F
- Process Flow: 3.8 GPM
- Process Pressure: 40 psi
Find Suppliers by Category Top
Featured Products Top
-
Coolant distribution units (CDUs) for data centers: Advanced chip cooling Liquid cooling is an (read more)
Browse Liquid Flow Meters Datasheets for ifm efector inc. -
-organic corrosion inhibitors that are present in high concentrations in the glycol coolant, but not native to the oil formulation. Sodium, boron, potassium and silicon are commonly added to coolant for corrosion inhibition. Particle count - in addition to metal or ferrous wear (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
will cause the oil to degrade rapidly, and in worst cases lead to severe wear and engine failure. Coolant Glycol based engine coolants are widely used. Cooling system corrosion, head gasket seal rupture, or cooling line fittings integrity loss all can lead to coolant (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
liquid: DI water, ultrapure water, ethylene glycol, polypropylene glycol, and PFPE Color coding options: Input: Blue Output: Red High flow and no spillage 5000 durability cycles (read more)
Browse Electrical Connectors Datasheets for DigiKey -
finished lubricants (engine oil, hydraulic fluid, gear oil). Process Streams: Filtering crude oil fractions, solvents, additives, glycols. Hydraulic Systems: Protecting hydraulic fluid in machinery. Metalworking & Coolants: (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
weathering, sunlight and ozone. Basic temperature range: -40 F to +225 F* Refrigeration seals Freon / Air conditioning Motor mounts Engine coolants (read more)
Browse O-rings Datasheets for Arizona Sealing Devices, Inc. -
situations, since they're designed for specific applications and typically don't do well outside of that application. Seal performance is also considered, but what you don't want to have is mixing these hydraulic fluids by a mineral base with a phosphate ester. You also have to concern yourself with coolant (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific
Conduct Research Top
-
When is it necessary to add glycol in your coolant?
Lytron recommends using a 30/70 glycol-water mixture with its recirculating chillers whenever the coolant temperature set point is below 10°C (48°F). The glycol lowers the freezing point of the mixture *(Figure 1). In a recirculating chiller, the liquid coolant (usually water) flows through
-
Guide to Measuring Glycol Contamination in Oil
Liquid cooled engines and rotating equipment use glycol based coolants because of their excellent heat transfer abilities. However, glycol based coolants are not desirable at all in lubrication oil itself - Coolant ingression to the lubricant is a particularly nasty contaminant for the variety
More Information Top
-
Comparative Performance of Aqueous Propylene Glycol and Aqueous Ethylene Glycol Coolants
However, commercial, hand-held refractometers can be used to measure the refractive index of PG coolant solutions which is a function of the coolant ( glycol ) concentration (Fig. 6) and can ultimately be related to freeze protection (Table 3).
-
Antifreeze Coolants
Types of Antifreeze Coolant Glycols .
-
Reference Sequence IID Test Method
Check the coolant glycol percentages in both cooling systems after charging and at the test times specified in .
-
The Engine Cooling System
Types of Antifreeze Coolant Glycols .
-
States > Georgia > State > Regulations > 40 - Department of Agriculture > Chapter 20 - Fuel Oil Inspection Unit > [GaRegs 40-20-1] 01 - Substantive Regulations...
(a) Composition shall be essentially a mixture of 50 volume percent minimum base of used engine coolant glycol , which is typically system formulated by distillation or filtration and chemical treatment and vendor tested for product suitability before direct introduction to a vehicle …
-
Accelerated Oxidation and Corrosion Testing of Engine Coolants Using a Rotary Pressure Vessel Oxidation Test
FIG. 5—LD coolant glycol degradation acids.
Indicates content that may require registration and/or purchase.