-
Supplier: Accuris
Description: ADHESIVE, COPOLYMER POLYURETHANE
-
Supplier: Accuris
Description: ADHESIVE, HOT MELT - COPOLYMER FILM OF ETHYLENE AND ACRYLIC ACID
-
Supplier: Dynasol Elastomers
Description: Solprene® 9618 is a 69/31 Butadiene-Styrene multi arm copolymer, polymerized in solution process. It is stabilized with non-staining antioxidant system. This product is presented as a free flowing porous pellet for easy handling and dissolution. Solprene 9618 is designed to be used in high
- Features: Elastomer / Rubber, Styrene Copolymer (SBR, etc.), Thermoplastic / TPE
-
-
Supplier: Gelest, Inc.
Description: Safety Packaging Under Nitrogen
- Chemical System: Silicone
-
Supplier: Gelest, Inc.
Description: Safety Packaging Under None
- Viscosity: 35 to 55 cP
- Chemical System: Silicone
-
Supplier: Gelest, Inc.
Description: Safety Packaging Under Nitrogen
- Viscosity: 25 to 50 cP
- Index of Refraction: 1.44
- Chemical System: Silicone
-
Supplier: Gelest, Inc.
Description: Additional Properties Surface Tension (mN/m) 25 Safety Packaging Under Nitrogen
- Viscosity: 50 cP
- Dielectric Constant (Relative Permittivity): 2.77
- Index of Refraction: 1.425
- Chemical System: Silicone
-
Supplier: Budnick Converting, Inc.
Description: NT-988 is a 4 mil, acrylic copolymer used for mounting a wide variety of substrates.
- Thickness: 0.004 inches
- Peel Strength / Adhesion: 6.5 lbs/in
- Adhesive: Transfer
-
Supplier: Ellsworth Adhesives
Description: Bostik H2900 Hot Melt Adhesive Amber is a styrenic copolymer based formulation with excellent specific adhesion to polyethylene and nonwoven substrates. 35 lb Case.
- Viscosity: 1,340 to 12,500 cP
- Cure / Technology: Single Component System, Thermoplastic / Hot Melt
-
Supplier: Ellsworth Adhesives
Description: REXtac RT-2730 Hot Melt Adhesive White is a butene-1 copolymer solution designed for use as a component of hot melt adhesives, sealants and specialty products. Excellent thermal stability, high initial tack, long open time and low tensile strength. 44.1 lb Carton.
- Viscosity: 3,000 cP
- Tensile Strength (Break): 90 psi
- Cure / Technology: Single Component System, Thermoplastic / Hot Melt
-
Supplier: Celanese Corporation
Description: resin applications and our goal is to transform our resins into success for you and your customers. Ateva® EVA copolymers are used in many applications including, but not limited to, flexible packaging, thermal-lamination film, hot-melt adhesive, concentrates and photovoltaic cells.
- Melt Flow Index (MFI): 850 g / 10 minutes
-
Industrial Sealants - Bostik H5077-T00 Hot Melt Pressure Sensitive Adhesive 780 lb Skid -- H5077-T00Supplier: Ellsworth Adhesives
Description: Bostik H5077 Hot Melt Pressure Sensitive Adhesive is a styrenic copolymer based formula that makes a peelable, resealable bond between polypropylene, polyethylene, and paper materials. It has a service temperature with a softening point of 77.8 °C.
- Viscosity: 4,700 cP
- Cure / Technology: Single Component System, Thermoplastic / Hot Melt
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M Venture Tape 960G white transfer tape comes in a 48 in width, 1000 ft length, uses an acrylic adhesive and is packaged 1 per case. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The
- Width: 48 inches
- Adhesive: Acrylic
- Features: Specialty / Other
- Type: Transfer
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M Venture Tape 960G white transfer tape comes in a 1220 mm width, 450 m length, uses an acrylic adhesive and is packaged 1 per case. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The
- Width: 48.031496062992126 inches
- Adhesive: Acrylic
- Features: Specialty / Other
- Type: Transfer
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M Venture Tape 960G white transfer tape comes in a 1010 mm width, 274 m length, uses an acrylic adhesive and is packaged 1 per case. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The
- Width: 39.76377952755905 inches
- Adhesive: Acrylic
- Features: Specialty / Other
- Type: Transfer
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M Venture Tape 960G white transfer tape comes in a 72 in width, 800 ft length, uses an acrylic adhesive and is packaged 1 per case. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The
- Width: 72 inches
- Adhesive: Acrylic
- Features: Specialty / Other
- Type: Transfer
-
Supplier: ASTM International
Description: This specification covers polyvinyl acetate or polyvinyl acetate copolymer resin emulsion adhesives suitable for use on wood, wood-based substrates, or plastic laminates. This does not cover the group of polyvinyl-based adhesives suitable for bonding flexible films.
-
Supplier: Kraton Polymers LLC
Description: footwear and the modification of bitumen/asphalt. It is also very useful in pressure sensitive adhesives, hot melt spray diaper adhesives, construction adhesives, impact modification of styrenics, thermoformed clear rigid packaging, and compounds.
- Melt Flow Index (MFI): 17 g / 10 minutes
- Features: Other
- Chemical System: Styrene Copolymer (SIS / SBS)
- Type: Thermoplastic
-
Supplier: Epoxies Etc...
Description: 20-3236 Resin is a low viscosity copolymer adhesive and potting compound specifically designed for bonding vinyls and neoprenes. 20-3236 Resin has an extended working time and a convenient 2:1 mix ratio.
- Viscosity: 3,000 cP
- Use Temperature: 131 to 248 F
- Tensile Strength (Break): 8,300 psi
- Dielectric Constant (Relative Permittivity): 3.57
-
Supplier: LG Chemical of America Inc.
Description: Solar sheets, adhesives, wire & cable compound HMA Excellent adhesiveness, Various VA content and MI products Adhesive FOAM Excellent mechanical properties Sponge compound, protective glasses, waterproof sheet, shoe sole Wire&Cable Excellent electrical/mechanical properties Wire &
- Chemical System: Ethylene Copolymer (EEA, EVA)
- Type: Thermoplastic
-
Supplier: Chemsultants International Network, Inc.
Description: Chemsultants routinely develops and tests products based on various technologies such as solvent, emulsion, hot melt, and 100% solids systems. Our chemistries include: Silicone polymers / release agents Heat seals / heat-activated adhesives Acrylic copolymers Block copolymers of
- Materials Processed: Abrasives, Adhesives / Sealants, Aluminum / Aluminum Alloy, Carbon / Graphite, Elastomers / Rubber, Noble / Precious Metal
- Services Offered: Blending / Mixing, Compounding, Formulation, Inspection and Analytical Testing, Process Optimization, Research and Development, Training / Consulting, Trial Facility Leasing
- Run Size / Scale: Laboratory / Benchtop Scale, Pilot Scale, Production Lots / Field Scale
- Form: Liquids, Powders, Webs / Continuous Stock
-
Supplier: Henkel Corporation - Industrial
Description: Technomelt® Q 5669 is a flame-retardant adjusted hot melt adhesive with low smoke level, based on EVA-Copolymer which, when the recommended processing temperature is adhered to, excels in a particularly pronounced thermal stability in the hot melt and only has a slight tendency to
- Cure / Technology: Thermoplastic / Hot Melt
-
Supplier: NADCO Tapes & Labels, Inc.
Description: extremely high sheer adhesive characteristics make this product very effective for vertical bonding applications. Applications: 1210 can be used as a permanent closure method for polyethylene and polypropylene copolymer bags where the closure cannot be reopened without the bag being
- Thickness: 0.0092 inches
- Peel Strength / Adhesion: 11.25 lbs/in
- Temperature Resistance: -12.222222222222221 to 65.55555555555556 C
- Features: Double-Sided Adhesive, Specialty / Other
-
Supplier: LexJet Corporation
Description: GBC 5 Mil Hi-Tac Clear Laminate is a very thin polyester substrate with an aggressive copolymer adhesive designed for superior adhesion to images from print engines with a high fuser oil content.
-
Supplier: LexJet Corporation
Description: GBC 3 Mil Hi-Tac Clear Laminate is a very thin polyester substrate with an aggressive copolymer adhesive designed for superior adhesion to images from print engines with a high fuser oil content.
-
Supplier: Budnick Converting, Inc.
Description: NT-988-2 is a 2 mil, unsupported acrylic copolymer used in splicing of non-silicone coated substrates including LSE materials.
- Thickness: 0.002 inches
- Peel Strength / Adhesion: 5.5 lbs/in
-
Supplier: Chi Mei Corporation
Description: excellent elastic restoring force, processing flowability, weather resistance, and can be injection molded similar to that of thermoplastics. It can be widely applied for shoe soles, toys, asphalt modifications, mechanical products, plastic modification agents, and adhesive agents.
- Melt Flow Index (MFI): 8 g / 10 minutes
- Features: Elastomer / Rubber, Styrene Copolymer (SBR, etc.), Thermoplastic / TPE
- Type: Molding Resin
- Chemical System: Polybutadiene
-
Supplier: All-Spec Industries
Description: A three-layer tape with non-sparking surfaces both inside and outside of tape. A conductive grid is buried between twoanti-static copolymer layers that cannot shed or rub off and provides an effective static shielding ability. Thickness: 1.5 mils. 3" core. 118 FOOT ROLLS.
- Width: 2 inches
- Thickness: 0.0015 inches
- Features: Anti-static / ESD Control, Electrically Conductive, Electronics (PCB, Semiconductor), Removable, Single-Sided Adhesive, Specialty / Other
- Backing: Plastic / Polymer
-
Supplier: Custom Made Boxes, Inc.
Description: Fine line tape features a low profile to achieve an excellent paint line on highly contoured surfaces. Designed for masking complex shapes and irregular surfaces where paper masking tapes or other plastic tapes will not conform. Blue copolymer plastic film tape. Rubber adhesive.
- Width: 0.75 inches
- Thickness: 0.0047 inches
-
Supplier: TransPak
Description: Fine line tape features a low profile to achieve an excellent paint line on highly contoured surfaces. Designed for masking complex shapes and irregular surfaces where paper masking tapes or other plastic tapes will not conform. Blue copolymer plastic film tape. Rubber adhesive.
- Thickness: 0.0047 inches
-
Supplier: Custom Made Boxes, Inc.
Description: Fine line tape features a low profile to achieve an excellent paint line on highly contoured surfaces. Designed for masking complex shapes and irregular surfaces where paper masking tapes or other plastic tapes will not conform. Blue copolymer plastic film tape. Rubber adhesive.
- Width: 0.5 inches
- Thickness: 0.0047 inches
-
Supplier: TransPak
Description: Fine line tape features a low profile to achieve an excellent paint line on highly contoured surfaces. Designed for masking complex shapes and irregular surfaces where paper masking tapes or other plastic tapes will not conform. Blue copolymer plastic film tape. Rubber adhesive.
- Thickness: 0.0047 inches
-
Supplier: Custom Made Boxes, Inc.
Description: Fine line tape features a low profile to achieve an excellent paint line on highly contoured surfaces. Designed for masking complex shapes and irregular surfaces where paper masking tapes or other plastic tapes will not conform. Blue copolymer plastic film tape. Rubber adhesive.
- Width: 1 inches
- Thickness: 0.0047 inches
Find Suppliers by Category Top
Featured Products Top
-
wafer thinning, a bonding adhesive, and a sacrificial layer, making it a reliable and flexible material for diverse microfabrication workflows. Copolymer resists are formulated from PMMA blended with ~8.5% methacrylic acid, making them ideal for bi?layer lift?off processes where precise (read more)
Browse Polymers and Plastic Resins Datasheets for Kayaku Advanced Materials, Inc.
More Information Top
-
Handbook of Adhesive Chemical and Compounding Ingredients
Uses: LDPE copolymer adhesive for 2-layer systems based on ethylene acrylate acrylic acid copolymer .
-
Adhesives
Ethylene-ethyl acrylate copolymers adhere better to olefinic materials, especially polypropylene, and have better thermal stability, flexibility, and wax compatibility than do ethylene- vinyl acetate copolymers (361080; B-8210, p. 498), but they do not have the versatility of ethylene-vinyl acetate …
-
Handbook of Textile Processing Chemicals
adhesive film, carpet underlay Ethylene/acrylic acid copolymer adhesive polymer, extrusion coating: textiles Melthene®-M5001; Melthene®-M5002D; Melthene®-M5311; Melthene®-M5321 adhesive polymer, extrusion laminating: textiles Melthene®-M5001; Melthene®-M5002D; .
-
Handbook of Adhesion Technology
Fig. 14.9 Chemical structure of ethylene vinyl acetate (EVA) copolymers Adhesive Families .
-
Protein adhesion of block copolymer surfaces
The next step is to determine how the various block arrangements influence the protein–block copolymer adhesive interactions and, in turn, the viability of block copolymers for applications such as tissue engineering implants and bioadhesives.
-
Probing poly( N ‐isopropylacrylamide‐ co ‐butylacrylate)/cell interactions by atomic force microscopy
We then measured the interaction between living fibro- blasts and the copolymer film and observed that cell/ copoly- mer adhesion (1) at physiological temperature (37 C) is similar to the one observed with a polystyrene surface which represents the standard material used …
-
Kinetics and mechanism of formation of adhesive joints based on ethylene-vinyl acetate copolymers
If k ∼ D1/2 is taken in accordance with the Vasenin model [21], the activation energy of formation of PVC– copolymer adhesion systems is ЕD ~ 64– 80 kJ/mol; that is, it is close to the activation energy of macromolecular interdiffusion.
-
Effect of prepolyurethane on the performances of poly(acrylates‐ co ‐urethane) copolymer
In this article, we report a class of poly(acrylates- co-urethane) copolymer adhesives .
-
Adhesion control for injection overmolding of polypropylene with elastomeric ethylene copolymers
Expecting to check for contact time or PP frozen skin effects on copolymers adhesion strength, a selected num- ber of our samples was thermally treated as described ear- lier, in a range of temperatures below and above the PP melting temperature.
-
Handbook of Adhesives and Sealants, Second Edition > SYSTEMS BASED ON HARDENING FROM THE MELT
• Low molecular weight styrene and styrene copolymers ( adhesion to metals at elevated temperatures .
Indicates content that may require registration and/or purchase.