-
Supplier: CITGO Petroleum Corporation
Description: to yellow metals (copper and copper-containing alloys) • Non-corrosive • Good solubility in mineral oil base fluids • Highly concentrated level of performance additive • Long history of proven performance • Non-chlorinated
- Function: Metal Cutting
-
Supplier: Total Lubricants USA, Inc.
Description: Chlorine-free cutting oil for general machining on brass, aluminum, and copper alloys.
- Function: Metal Cutting
-
Supplier: QualiChem, Inc.
Description: BTA or ejector-style drilling head. It works equally well in solid carbide tooling applications and single flute gun drilling applications. EQO-MAX 759 does not contain animal fats or active sulfur, making it suitable for use where copper and copper alloys, including brass and
- Flash Point: 420 F
- Kinematic Viscosity (@ 40°C): 20 cSt
- Composition / Chemistry: Ester / Diester, Natural (Vegetable Oil / Animal Fat), Synthetic / Semi-synthetic
- Function: Metal Cutting
-
-
Supplier: National Bronze & Metals Inc.
Description: copper alloys are rated. It is easily soldered or brazed and has good resistance to corrosion. Typical Uses for C36000 Free Machining Brass / Free Cutting Brass: ARCHITECTURE: Terrazzo Strip AUTOMOTIVE: Sensor Bodies, Threaded Inserts for Plastic, Fluid Connectors,
- UNS Number: 36,000
- AISI / AA / CDA Grade: 360
- Overall Width / OD: 0.15625 to 4 inch
- Overall Thickness: 0.15625 to 4 inch
-
Supplier: J&D Tube Benders, Inc.
Description: J & D Tube Benders, Inc. is a certified custom manufacturer and distributor of tubes, tubings and tube assemblies. Our capabilities include Tube Bending, Welding, Brazing, Hydraulic Tube Assemblies, End Forming, Cutting, Machining, and Laser Cutting. Tubing materials include carbon
- Materials: Aluminum, Copper / Copper Alloys, Steel - Carbon & Alloy, Steel - Stainless
- Services: Assembly Services, CAD / CAM Support, High Volume Production, Low Volume Production, Prototype
- Industry Served: Automotive, General Purpose, Hydraulic Fluid, Marine
- Capabilities: Cut to Length, End Flattening, End Forming, Machining, Painting / Powder Coating, Plating / Coating, Slotting & Notching, Threading, Welding / Brazing
-
Supplier: BP Lubricants North America
Description: aluminum), difficult-to-machine nonferrous alloys, ferrous metals with machinability >70% and automatic screw machines where fluid serves as machine lube and cutting oil. MultiCut™ GDX is a moderate-duty cutting fluid for ferrous metals with machinability ratings
- Function: Grinding Fluid, Metal Cutting
-
Supplier: CIMCOOL
Description: MILPRO® 740ACF is a metalworking oil designed for use in horizontal broaching of high temperature alloy aircraft engine parts. MILPRO® 740ACF is also good for general-purpose machining and grinding of ferrous metals. It is not recommended for copper or its alloys.
- Viscosity Index: 155
- Pour Point: 0 F
- Flash Point: 370 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.87 specific gravity
-
Supplier: ToneCooling Technology Co., Ltd
Description: High-power lasers, medical imaging equipment, and other fields with stringent thermal requirements. 5. Our Commitment & Quality We utilize high-purity oxygen-free copper and advanced vacuum brazing and fluid charging processes to ensure every Vapor Chamber delivers exceptional
- Device: Thermo-Electric Cooler, Vapor Cooler
-
Supplier: Saint-Gobain Surface Conditioning Group
Description: Recommended uses include cutting, slicing and grinding of ceramic materials such as quartz and sapphire. Features & Benefits Provides excellent lubrication for cutting, slicing and grinding High refractive index allows easy concentration monitoring Will not corrode ferrous or
- Density / Specific Gravity (@15.6°C, 60°F): 1.12 specific gravity
- Features: Biodegradable, Metal Working Fluid
- Function: Coolant (Flood / Mist), Grinding Fluid, Metal Cutting
- Composition / Chemistry: Synthetic / Semi-synthetic, Water Soluble / Emulsion
-
Supplier: LAPP
Description: ÖLFLEX® FD 891 P is a multi-conductor cable with a rugged abrasion-resistant polyurethane jacket designed for continuous flex applications. The polyurethane jacket is resistant to mineral oils, cutting fluids, and heavy mechanical abuse.
- Number of Conductors: 2 to 50 #
- Rated Voltage: 0.3 to 0.6 kilovolts
- Operating Temperature: -40 to 80 C
- North American (AWG): 20 AWG
-
Supplier: Sunnen Products Company
Description: materials like stainless steel, and features a much higher level of surface active lubricity agent than other petroleum based machining oils Contains metal deactivators to prevent staining of copper containing alloys Very effective as a general cutting oil for screw machines,
- Features: Fluid / Oil, Metal Working Fluid, Mineral Oil, Specialty, Specialty / Other, Specialty / Other
- Function: Grinding Fluid, Lubricant
- Composition / Chemistry: Petroleum / Mineral Oil
-
Supplier: Sharpe Products
Description: Sharpe Products provides custom pipe and tube bending, laser cutting and end forming - up to 6-inch OD - for commercial and industrial companies throughout North America.
- Industry Served: Aerospace, Automotive, Building / Structural, Food Processing, General Purpose, High Temperature / Heating Fluids, Hydraulic Fluid, Marine, Medical / Pharmaceutical, Oil / Fuel, Refrigerant, Sanitary, Vacuum, Water
- Materials: Aluminum, Copper / Copper Alloys, Steel - Carbon & Alloy, Steel - Stainless, Titanium
- Capabilities: Buffing / Polishing, End Flattening, End Forming, Piercing & Punching, Slotting & Notching, Swaging, Threading, Welding / Brazing
- Services: High Volume Production, Just-In-Time Capability, Low Volume Production, Prototype
-
Supplier: Production Tube Cutting, Inc.
Description: COMPETITIVE SOURCE ... COMPETENT SOLUTIONS. Whether you need 80,000 cut tubes in 24 hours or a brand new highly engineered solution for a micro or a large part ... Production Tube Cutting Inc is your competitive source. Production Tube Cutting Inc will help you design the most
- Outside Diameter / Width: 0.01 to 6 inch
- Industry Served: Aerospace, Automotive, Building / Structural, Chemical (Corrosive / Solvent), Chemical (General), Compressed Air, Coolant, Cryogenic, Food Processing, General Purpose, HVAC, High Temperature / Heating Fluids, Hydraulic Fluid, Marine, Medical / Pharmaceutical, Oil / Fuel, Refrigerant, Slurry
- Materials: Aluminum, Brass, Carbon Steel, Copper, Inconel®, Nickel Alloy, Stainless Steel, Superalloy, Titanium
- Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-In-Time Capability, Low Volume Production, Packaging / Shipping, Prototype
-
Supplier: Sandvik Coromant Co.
Description: machining security by design Intensified chip evacuation through accelerated cutting fluid Easy setting to micro precision within 0.1 mm (0.0039 inch) setting range Features High-alloy aluminium body with Arbor mounting Steel body with Coromant Capto® coupling, HSK, Arbor or CIS
- Cutting Diameter: 2 to 20 inch
- Cutting Application: Aluminum, Bronze / Brass / Copper, Hard / Hardened Metals, Stainless Steel, Steel, Titanium / Exotic Metals
- Cutter Type: Face Mill
- Edges: Holder and Inserts
-
Supplier: New England Small Tube Corporation
Description: Tube Assemblies: New England Small Tube is a leader in small diameter tube fabrication. Its assembly capabilities include brazing, laser welding, bending, cutting, swaging, flaring, bulging, beading, and finishing. Original equipment manufacturers rely on New England Small Tube for a wide
- Industry Served: Aerospace, Chemical (Corrosive / Solvent), Chemical (General), Cryogenic, Food Processing, General Purpose, High Temperature / Heating Fluids, Marine, Medical / Pharmaceutical, Water
- Capabilities: Annealing / Heat Treating, Buffing / Polishing, Cut to Length, End Flattening, End Forming, Machining, Plating / Coating, Slotting & Notching, Swaging, Telescopic Tube, Welding / Brazing
- Services: Assembly Services, Design Assistance, High Volume Production, Just-In-Time Capability, Low Volume Production, Packaging / Shipping, Prototype
- Materials: Copper / Copper Alloys, Steel - Stainless, Titanium
-
Supplier: Tri-Star Industries, Inc.
Description: specifically designed to allow the parts to tumble during the cycle time. The system and the baskets allow for an extraordinary flow of fluids to flush the parts clean of cutting fluids, metal turnings and debris. A seven-chamber dryer assures that the parts are free of any and
- Diameter: 6" - 48", Less than 1"
- Materials: Aluminum, Brass, Bronze, Copper, Stainless Steel, Steel / Steel Alloys
- Additional Services: CAD / CAM Support, Design Assistance, High Volume Production
- Features: CNC Machining, North America, Northeast US Only, United States Only
-
Supplier: Oren Elliott Products, Inc.
Description: Maine, in such industries as automotive manufacturing, food processing equipment, robotics, semiconductor fabrication equipment, fluid power, and medical/orthopedic equipment, to name a few. The most fundamental aspect of our corporate culture is an emphasis on customer service in the three
- Diameter: 1" - 3", 3" - 6", Less than 1"
- CNC Machining: 2-axis Machining, 3-axis Machining, 4-axis Machining, Broaching, Drilling, Milling, Screw Machining, Swiss Machining, Turning, Wire EDM
- Materials: Aluminum, Brass, Bronze, Cast Iron, Composites, Copper, Hardened Metals, Nickel / Nickel Alloys, Plastics, Precious Metals, Stainless Steel, Steel / Steel Alloys
- Secondary Operations: Anodizing, Heat Treating / Stress Relieving, Lapping / Polishing
Find Suppliers by Category Top
Featured Products Top
-
Our Diamond Copper and Tungsten Copper Alloys provide cutting-edge solutions for thermal management in high-performance industries. Diamond (read more)
Browse Heat Sinks Datasheets for ToneCooling Technology Co., Ltd -
Hoosier WaterJet, a division of High Performance Alloys Inc., has added a Dynamic Flow waterjet to our shop with a bed size of 6' 6" x 13'. We will specialize in semi finished 2D parts with tight tolerances and (read more)
Browse Cutting Services Datasheets for High Performance Alloys, Inc. -
Green lasers are used primarily in marking plastics and rubber when needing a dark contrast that fiber can not provide. They are also used in micro-welding gold and copper alloys which are highly reflective. Our MOPA (read more)
Browse Laser Engraving and Laser Marking Machines Datasheets for Isotech, Inc. -
Our product line includes aerospace approved fluids that are suited for the industry's most difficult-to-machine metals, like titanium alloys, alloy steaels, and high temp nicke alloys. QualiChem offers coolants and straight oils designed specifically for the unique manufacturing (read more)
Browse Metalworking Lubricants, Coolants, and Fluids Datasheets for QualiChem, Inc. -
allow patterned depositions for a number of electronics applications. Filtration Applications range from heavy gauge metal effluent filtration to extremely fine thin-gauge filters and diaphragms for liquids and gasses in a variety of alloys including steel, copper, aluminum, nickel (read more)
Browse Electrochemical, Photochemical, and Chemical Milling Services Datasheets for Conard Corporation (The) -
temperatures, extreme corrosion, and wear applications, cobalt- or nickel-based alloys might be the only viable options. Copper-nickel or Monel® tubing is useful in desalination and marine applications. Aluminum tubing might be the best option where high thermal conductivity or lightweight (read more)
Browse Medical Tubing Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
Material: Carbon steel, alloy steel, stainless steel, aluminium alloy, Process: saw cutting, laser cutting, die cutting, cnc bending, shrinkage, expand, extrude, stretch bending, welding, flange, Industry (read more)
Browse Welding and Fabrication Services Datasheets for Running Industry Co., Ltd -
17′. Your choice of alloys includes: Stainless Steel Alloys 304, 316 Aluminum Alloys Nickel Alloys 200, 400, 600, 625, 800 X750, C276 Copper, Brass And more, just ask! We (read more)
Browse Tubing Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
finds uses in laboratories for fluid handling, chromotography, and analytical instruments. In aerospace applicatons it can be used for fluid transfer and instrumention systems. It can withstand extreme temperatures and high pressure while still maintaining its structural integrity. The tight (read more)
Browse Medical Tubing Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
, cobalt- or nickel-based alloys might be the only viable options. Copper-nickel or Monel® tubing is useful in desalination and marine applications. Aluminum tubing might be the best option where high thermal conductivity or lightweight components are required. Performance (read more)
Browse Medical Tubing Datasheets for Eagle Stainless Tube & Fabrication, Inc.
More Information Top
-
Handbook of Corrosion Inhibitors
corrosion inhibitor, copper alloys : cutting fluids Cobratec® 199 .
-
Handbook of Paint and Coating Raw Materials Volume 1 and 2
Uses: Corrosion inhibitor for copper, brass, magnesium, aluminum, steel, and other ferrous and nonferrous metals for syn. coolants, cutting fluids , copper / alloy treating baths, alkaline metal cleaners, radiator fluids, in- dustrial cooling towers; rust preventive in aerosols; rust inhibitor for gal…
-
Handbook of Lubricants
DeCORE APCI-95 [DeForest Enterprises http://www.deforest.net/] Uses: Corrosion inhibitor for copper, brass, magnesium, aluminum, steel, and other ferrous and nonferrous metals for syn. coolants, cutting fluids , copper / alloy treating baths, alkaline metal cleaners, radiator fluids, indus- trial cooling…
-
An Atlas of Polymer Damage
The publication includes information on composition and machinability groupings of .copper alloys in tabular form; machining operations; cutting fluids ·for copper alloys and tables of cutting fluids recommended by leading companies.
-
Handbook of Adhesive Chemical and Compounding Ingredients
Uses: Rust preventive, antitarnish agent for copper and copper alloys , water-sol. cutting oils, hydraulic brake fluids , antifreezes, recycling cool- ing water, adhesive coating materials; aging preventive for lubricating oils or transformer oils; impregnant for paper for use as rust preventive pkg…
-
Handbook of Manufacturing Engineering and Technology
For this reason, cutting fluids containing free sulfur should never be used in the machining of copper and its alloys due to their high reactivity.
-
Initiatives of Precision Engineering at the Beginning of a Millennium
The diamond bite and the cutting fluid of kerosene are generally used to produce efficiently ultra-precision components of soft metals such as aluminum alloys , copper alloys and so on.
-
Subject Index
…resin-bonded SiC grinding disks, 108 rigid composite disks, 109–116 Contrast stretching, automatic image analysis, 588–589 Cooling, cutting fluids, 26 Cooling system, cutting fluids , wet abrasive cutting , 27–28 Copper electrolytic polishing and etching … preparation, 376–380 Copper-bearing alloys , specimen preparation, 380–383 Cubic…
-
Mechanical Engineering
copper -nickel alloys 76 core (sand core) 198 counterboring 162 countersinking 162 couple 9, 25, 31, 54 couplings 135 creep 71 critical temperature 73 curvature 57, 61 cutting fluids 203 cyclic processes 104 .
-
Remote-Handled Transuranic Content Codes
…used to clean element sections or wipe the shallow stainless steel pan used to| catch swarf or cutting /grinding fluid | C A poly … with excess tin-bismuth alloy for making a conductive … epoxy mounting operation| C Copper -filled diallyl phthalate powder|…
Indicates content that may require registration and/or purchase.