-
Supplier: GFS Chemicals, Inc.
Description: ITEM#:A2178 Cu:Al CAS#:7440-50-8 F.W.: NFPA#: Specific Gravity: 0.000 DOT:NR Descriptions: Raney Copper. 50:50 Powder Specification TEST Properties No properties.
- Function: Catalyst
- Features: Reagent
-
Supplier: Technic, Inc.
Description: A sulfate based chemistry that utilizes a proprietary palladium complex to create a precision catalyst for selective plating of electroless nickel on copper traces and pads. The palladium complex controls the exchange reaction of Pd for Cu during catalyzation and improves the stability
- Function: Catalyst
- Features: Electronics / Semiconductors
-
Supplier: Technic, Inc.
Description: Sulfate based catalyst system that operates at low levels of Pd and has a high tolerance for metallic contamination. The result is cost savings through low drag out cost and long bath life. The catalyst is selective for copper surfaces eliminating potential for extraneous
- Function: Catalyst
- Features: Electronics / Semiconductors
-
-
Supplier: SAE International
Description: A laboratory study was performed to assess the effects of SO 2 poisoning on the NO x conversion of iron (Fe) and copper (Cu) SCR catalysts. Thermally aged samples of the catalysts were poisoned with SO 2 under lean conditions. At various times during the poisonings, the samples
-
Supplier: Techsil Limited
Description: mixing Good cure in deep sections Inhibitor to prevent copper corrosion which allows for use with sensitive metalsTechnical Properties Uncured Consistency:Pourable paste Color: Light Beige Cure Speed: Moderate
- Function: Catalyst
-
Supplier: Techsil Limited
Description: mixing Good cure in deep sections Inhibitor to prevent copper corrosion which allows for use with sensitive metals Technical Properties Uncured Consistency:Pourable paste Colour: Light Beige Cure Speed: Moderate
- Function: Catalyst
-
Supplier: ASTM International
Description: This method is for determining rhenium in fresh and used platinum-containing catalysts in the range of 0.05 to 0.75%. Elements that produce colored ions in the dissolution or color-development step constitute a positive interference. Iron or copper in moderate concentrations are
-
Supplier: ASTM International
Description: (Co), copper (Cu), iron (Fe), lead (Pb), magnesium (Mg), manganese (Mn), molybdenum (Mo), nickel (Ni), potassium (K), silicon (Si), sodium (Na), tin (Sn), titanium (Ti), vanadium (V), and zinc (Zn). Silicon is not determined when it is a component of the catalyst base. Arsenic (As) and
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of gamma alumina and related transition aluminas in catalysts and catalyst carriers containing silica and alumina by X-ray powder diffraction, using the diffracted intensity of the peak occurring at about 67 °2θ when copper Kα
-
Supplier: SAE International
Description: Base metal/zeolite catalysts, particularly containing copper and iron, are among the leading candidates for treatment of NOx emissions for diesel applications. Even with the use of ultra low sulfur fuel, sulfur poisoning is still a durability issue for base metal/zeolite SCR
-
Supplier: SAE International
Description: A laboratory study was performed to optimize a zoned configuration of an iron (Fe) SCR catalyst and a copper (Cu) SCR catalyst in order to provide high NO x conversion at lean A/F ratios over a broad range of temperature for diesel and lean-burn gasoline applications. With an
-
Supplier: SAE International
Description: We developed a copper catalyst using zero Platinum group metals (hereafter PGMs) to fit motorcycle specific emission gas environment. Though many research reports to develop catalyst without using PGMs that are precious and costly resources are available, no reports had proven
-
Supplier: Newark, An Avnet Company
Description: CISCO SFP+ COPPER TWINAX CABLE - DIRECT ATTACH CABLE - SFP+ TO SFP+ - 16.4 FT - TWINAXIAL - FOR 250 SERIES; CATALYST 2960, 2960G, 2960S; NEXUS 93180, 9336, 9372; UCS 6140, C4200
-
Supplier: Allied Electronics, Inc.
Description: 1 × Micro Etch Part A 1 × Micro Etch Part B 2 × Catalyst Part A 1 × Catalyst Part B 1 × Accelerator 1 × Plating Solution Part A 1 × Plating Solution Part B 1 × Plating Solution Part C
-
Supplier: Gelest, Inc.
Description: Additional Properties Hydrolytic Sensitivity 4: no reaction with water under neutral conditions Application Catalyst for the reduction of nitro-aromatics with NaBH4.1 Catalyst for hydrogenation of unsaturated fats.2 Catalyst for flexible urethanes.3 Excimer laser induces
-
Supplier: Nanoscale Corporation
Description: No Description Provided
- Particle / Feature Size: 8 nm
- Specific Surface Area (SSA): 65 m2/g
- Application: Catalyst, Energy, Planarization Slurry (CMP)
- Material: Chemical / Precursor, Nanocomposite
-
Supplier: Nanoscale Corporation
Description: No Description Provided
- Application: Catalyst, Energy, Planarization Slurry (CMP)
- Material: Chemical / Precursor, Nanocomposite
- Type: Nano Powder / Particulate
- Features: Other, Specialty / Other
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of gamma alumina and related transition aluminas in catalysts containing silica and alumina by X-ray powder diffraction, using the diffracted intensity of the peak occurring at about 67°20 when copper Kα radiation is employed. 1.2 This
-
Supplier: Gelest, Inc.
Description: Application Employed in CVD of superconductors.1 Catalyst for addition of diazopentanediones to aldehydes and ketones to form dioxoles.2 Cu thin films deposited with H2 at 250°.3,4,5 Forms ferromagnetic chains on photolysis with diazodi-4-pyridylmethane.6 Reference 1. Nemota, M. et al. J.
-
Description: The method consists in digesting of a test portion with concentrated sulphuric acid, using copper(II) sulphate as a catalyst, to convert organic nitrogen to ammonia ions. Then alkalisation, distillation of the liberated ammonia into an excess of boric acid solution, titration with
-
Supplier: CSA Group
Description: The method consists in digesting of a test portion with concentrated sulphuric acid, using copper(II) sulphate as a catalyst, to convert organic nitrogen to ammonia ions. Then alkalisation, distillation of the liberated ammonia into an excess of boric acid solution, titration with
-
Description: Does not apply to caseins and caseinates containing ammonium caseinate or other ammonium compounds, or other nitrogenous nonprotein compounds. The principle of determination consists in digesting a test portion with a mixture of potassium sulphate and sulphuric acid, in the presence of
-
Inorganic Chemicals and Compounds - N-(2-AMINOETHYL)-3-AMINOPROPYLTRIMETHOXYSILANE, 98% -- SIA0591.1Supplier: Gelest, Inc.
Description: SID3543.0 For pre-hydrolyzed version: SIA0590.0 Used in the immobilization of copper (II) catalyst on silica Used together w/ SID3396.0 to anchor PdCl2 catalyst to silica for acceleration of the Tsuji-Trost reaction in the allylation of nucleophiles Determined by TGA a 25%
- Flash Point: 302 F
- Purity: 98 %
- Features: Metalloids (B, Si, Ge, etc.), Non-Metals (C, N, O, P, S)
-
Supplier: Gelest, Inc.
Description: Additional Properties Hydrolytic Sensitivity 7: reacts slowly with moisture/water Surface Tension (mN/m) 36.5 Application Used in the immobilization of copper (II) catalyst on silica.1 Used together w/ SID3396.0 to anchor PdCl2 catalyst to silica for acceleration of the
- Flash Point: 302 F
- Features: Metalloids (B, Si, Ge, etc.), Non-Metals (C, N, O, P, S)
-
Description: ISO 5983-2:2009 specifies a method for the determination of nitrogen content of animal feeding stuffs according to the Kjeldahl method, and a method for the calculation of the crude protein content. It is suitable for use as a semi-micro rapid routine method using block digestion, copper
-
Supplier: Umicore Metal Deposition Solutions
Description: electrolyte maintenance High color consistency Brightness-preserving As corrosion-resistant intermediate layers as a substitute for palladium Copper, nickel, brass or bronze alloys can be used as undercoats Applications Zippers Buttons Jewelry Reed switches Injet printer foils Catalyst
-
Supplier: Belmont Metals, Inc.
Description: sample’s spectrum which revealed the existence of Indium. Indium is about as abundant as silver but is much easier to recover since it typically occurs along with Zinc, Iron, Lead, and Copper ores. Indium has a wide range of uses: as a thin alloy layer in high performance bearings, in the
- Applications: Bearings (BQ), Electronics / RF-Microwave
- Features: Bismuth / Bismuth Alloys, Indium / Indium Alloys, Lead / Lead Alloy, Non-ferrous - Any Type, Other
- Type: White / Low Melting (UNS L)
-
Supplier: Belmont Metals, Inc.
Description: sample’s spectrum which revealed the existence of Indium. Indium is about as abundant as silver but is much easier to recover since it typically occurs along with Zinc, Iron, Lead, and Copper ores. Indium has a wide range of uses: as a thin alloy layer in high performance bearings, in the
- Applications: Bearings (BQ), Electronics / RF-Microwave
- Features: Indium / Indium Alloys, Non-ferrous - Any Type, Other
- Type: White / Low Melting (UNS L)
-
Supplier: Belmont Metals, Inc.
Description: sample’s spectrum which revealed the existence of Indium. Indium is about as abundant as silver but is much easier to recover since it typically occurs along with Zinc, Iron, Lead, and Copper ores. Indium has a wide range of uses: as a thin alloy layer in high performance bearings, in the
- Applications: Bearings (BQ), Electronics / RF-Microwave
- Features: Bismuth / Bismuth Alloys, Indium / Indium Alloys, Lead / Lead Alloy, Non-ferrous - Any Type, Other
- Type: White / Low Melting (UNS L)
-
Supplier: MIRWEC Coating
Description: MIRWEC Coating offers a wide array of characterization equipment for testing and analyzing chemicals, compounds, substrates, and coated materials. Use of the characterization equipment is included with all scheduled testing at no additional cost. We also offer our knowledge, expertise, and decades
- Materials Processed: Abrasives, Adhesives / Sealants, Aluminum / Aluminum Alloy, Carbon / Graphite, Ceramics, Coatings / Paint, Cobalt / Cobalt Alloy, Copper / Copper Alloy, Elastomers / Rubber, Ferrous / Iron Based (Steel, Stainless), Foods / Beverages, Glass / Fiberglass, Metals / Elements, Minerals, Nickel / Nickel
- Chemicals Processed: Acetylenes, Alcohols, Catalysts / Initiators, Chemical Agents / Additives, Cleaners / Surface Active Agents, Inorganic Chemicals, Monomers and Intermediates, Organic Chemicals, Pigments / Dyes, Polymers, Reagents, Solvents
- Run Size / Scale: Laboratory / Benchtop Scale, Pilot Scale, Production Lots / Field Scale
- Form: Liquids, Nanomaterials / Nanoparticles, Powders, Webs / Continuous Stock
-
Supplier: Siemens Process Instrumentation
Description: interferences and innovative laser technology. Wide range of applications The gas analyzer LDS 6 consists of a central unit and up to three in-situ sensors. The connection between the central unit and the sensors is established by a so-called hybrid cable, which contains optical fibers and
- Gas Types: Ammonia (NH3), Carbon Dioxide (CO2), Carbon Monoxide (CO), Combustible Gas, Hydrogen Chloride (HCl), Hydrogen Fluoride (HF), Oxygen (O2), Toxic Gas, Water Vapor
- Instrument Type: Analyzer
- Display: Digital
- Number of Gases Monitored: Multi Gas
-
Supplier: Custom Processing Services, Inc.
Description: Blending, Coating, and Batching Custom Processing Services offers several blending options for its toll processing customers. 100 L double stainless steel double ribbon blender 600 L stainless steel double ribbon blender 2850 L carbon steel double ribbon blender 6500 L stainless steel double ribbon
- Materials Processed: Abrasives, Adhesives / Sealants, Aluminum / Aluminum Alloy, Carbon / Graphite, Ceramics, Coatings / Paint, Cobalt / Cobalt Alloy, Copper / Copper Alloy, Elastomers / Rubber, Ferrous / Iron Based (Steel, Stainless), Foods / Beverages, Glass / Fiberglass, Metals / Elements, Minerals, Nickel / Nickel
- Chemicals Processed: Acetylenes, Alcohols, Catalysts / Initiators, Chemical Agents / Additives, Cleaners / Surface Active Agents, Cosmetics / Soaps, Filler / Extenders, Inorganic Chemicals, Lubricants / Greases, Monomers and Intermediates, Organic Chemicals, Pharmaceuticals / Drugs, Pigments / Dyes, Polymers, Reagents,
- Services Offered: Blending / Mixing, Compounding, Process Optimization, Research and Development, Trial Facility Leasing, Warehousing / Distribution
- Waste, Scrap or Environmental Source: Brownfield / Plant Sites, Landfills, Mines / Mining Waste, Slag / By-products, Used Products / Goods
-
Description: Clean Harbors has been a trusted source for environmental, energy and industrial services since 1980. Because of Clean Harbors' commitment to health and safety, and quality conscious philosophy, unique expertise and capabilities, and reputation for keeping our customers' needs first, customers
- Process Technology: Abatement / Containment, Blending / Mixing, Cleaning / Stripping, Destruction (Shredding, Incineration, etc.), Encapsulation / Encasement, Filtration / Extraction, Packaging / Microencapsulation, Recovery / Extraction, Recycling / Reclamation, Refining / Purification, Site Cleanup / Contaminant
- Materials Processed: Adhesives / Sealants, Aluminum / Aluminum Alloy, Coatings / Paint, Cobalt / Cobalt Alloy, Copper / Copper Alloy, Elastomers / Rubber, Ferrous / Iron Based (Steel, Stainless), Glass / Fiberglass, Metals / Elements, Nickel / Nickel Alloy, Noble / Precious Metal, Non-ferrous, Nuclear Materials,
- Chemicals Processed: Alcohols, Biochemicals / APIs, Catalysts / Initiators, Chemical Agents / Additives, Cleaners / Surface Active Agents, Coolants / Refrigerants, Inorganic Chemicals, Lubricants / Greases, Monomers and Intermediates, Oils and Fuels, Organic Chemicals, Pharmaceuticals / Drugs, Polymers, Reagents,
- Waste, Scrap or Environmental Source: Brownfield / Plant Sites, Electronics Waste / Scrap Computers, Landfills, Spills / Contamination, Toxic / Hazardous Waste, Water
-
Supplier: FLSmidth
Description: delivery points. Distances of 4500 feet (1371 meters) are not uncommon. Typical Materials Handled Asphalt filter dust Barites Bauxite Bentonite Catalysts Cement Cement raw materials Clays (dried) Coal Coke dust Copper calcines Dolomite Feldspar Fluorspar Fly ash Gypsum (calcined and
- Pump Type: Positive Displacement Pumps, Screw Pumps
-
Supplier: FLSmidth
Description: The Airlift™ system is suitable for materials that can be fluidized by aeration without segregation, such as: Cement Raw meal Alumina Copper concentrate Fly ash Copper flue dust Fluid coke Catalyst Limestone Sand Slag dust The minimum capacity is approximately 1 t/h on a
- Features: Bulk Material Conveyor
Find Suppliers by Category Top
Featured Products Top
-
Excellent electrical properties Flame retardant, UL listed grades Range of refractive indices UV resistant non-yellowing catalysts Low modulus materials minimize CTE strain Good resistance to chemicals, water and humidity Repairable and (read more)
Browse Encapsulants and Potting Compounds Datasheets for CHT USA Inc.
Conduct Research Top
-
Tin Vs. Bare
copper oxide. The main catalyst for the process of oxidation is water. The metal doesn't need to be submerged in water, moisture in the air is often enough to get the reaction underway. To the naked eye, a copper conductor may appear to be smooth and uniform, however microscopic pits and cracks still