-
Supplier: Rego Electronics Inc.
Description: Product Series - Copper push pins with compression springs Features & Benefits - -Strong mechanical attachment. -Highest thermal interface material preload. -Easy removal and installation. Target Market - Server, Industrial Based Computers, Telecommunications, Medical,
- Diameter / Size: 0.179921357 inch
- Length: 0.635039713 inch
- Pin Type: Coiled Spring Pin
- Design Units: Metric
-
Supplier: Century Spring Corp.
Description: Century Spring warehouses the largest inventory of high-grade, straight, cylindrically-shaped compression springs in the world. A compression spring is an open-coil helical spring that offers resistance to a compressive force applied axially. They are
- Outer Diameter (OD): 0.092 inch
- Inner Diameter (ID): 0.072 inch
- Wire Diameter: 0.01 inch
- Free Length: 0.5 inch
-
Supplier: Coiling Technologies, Inc.
Description: Compression springs are in the shape of a helix made from spring wire and are primarily used in a ‘PUSH’ application. When we put a load on a compression spring, it initially compresses and then stores the energy, which in turn pushes back the load and the
- Wire Diameter: 0.011 to 3 inch
- Coil Shape: Cross-section Compression (Garter, Meander, etc.), Straight
- Material: Nickel Base Alloy Wire
- Features: Other
-
-
Supplier: Economy Spring & Stamping
Description: Economy Spring manufactures custom precision wire forms, metal stampings, coiled springs (or compression springs) torsion springs and product assemblies that are utilized throughout the medical, aerospace and industrial markets.
- Wire Diameter: 0.001 to 0.177 inch
- Material: Alloy Steel (Music Wire), Brass, Copper Base Alloy, Hard Drawn, High Carbon Steel Wire, Nickel Base Alloy Wire, Stainless Steel
- Features: Other
-
Supplier: W.B. Jones Spring Company
Description: Wide variety of compression springs to meet a diverse range of application needs. In our stock compression springs section, you can search our inventory to find the length, diameter, rate, material, and load strength you require.
- Outer Diameter (OD): 0.625 inch
- Inner Diameter (ID): 0.525 inch
- Wire Diameter: 0.05 inch
- Free Length: 0.75 inch
-
Supplier: D.R. Templeman Company (The)
Description: Straight Compression springs are cylindrical springs used for bearing a load or providing a force.
- Outer Diameter (OD): 0.14 inch
- Inner Diameter (ID): 0.112 inch
- Wire Diameter: 0.0142 inch
- Free Length: 0.365 inch
-
Description: Our Maryland Precision Spring location has been a custom manufacturer of Belleville disc springs & stacks, constant & variable force springs, motor & power springs, retail PoP pushers, reel retrievers, light stampings, and electrical assemblies since 1972. A leading
- Wire Diameter: 0.312 inch
- Coil Shape: Barrel, Conical, Cross-section Compression (Garter, Meander, etc.), Hourglass, Straight
- Material: Brass, Copper Base Alloy, Nickel Base Alloy Wire, Stainless Steel
- Features: Other, Other / Specialty
-
Description: Mohawk Spring has been manufacturing high-quality, precision compression springs, extension springs, torsion springs, garter springs, and wire forms since its inception in 1960. They are integral components to a range of products including jet aircraft,
- Material: Alloy Steel (Music Wire), Copper Base Alloy, High Carbon Steel Wire, Nickel Base Alloy Wire, Stainless Steel
- Coil Shape: Barrel, Conical, Cross-section Compression (Garter, Meander, etc.), Straight
- End Configuration: Closed / Squared Ends, Ground Ends
- Features: Other / Specialty
-
Description: allows for custom-manufactured spring products with impressively fast delivery, having automatic CNC potential for products up to .625 diameter wire. Extensive material options and wide range of available wire diameters have enabled Atlantic Spring to become a recognized leader in
- Wire Diameter: 0.006 to 0.625 inch
- Coil Shape: Barrel, Conical
- End Configuration: Closed / Squared Ends, Ground Ends
- Material: Copper Base Alloy, High Carbon Steel Wire, Nickel Base Alloy Wire, Stainless Steel
-
Supplier: Murphy & Read Spring Manufacturing Co.
Description: Murphy & Read has been designing and producing custom compression springs for nearly a century and has built a wealth of experience and expertise in both design and manufacturing. We have provided thousands of solutions for applications ranging from simple household hardware to
- Material: Alloy Steel (Music Wire), Brass, Copper Base Alloy, Hard Drawn, High Carbon Steel Wire, Nickel Base Alloy Wire, Stainless Steel
- Coil Shape: Barrel, Conical, Die Spring, Hourglass, Straight
- End Configuration: Closed / Squared Ends, Ground Ends
- Features: Other
-
Supplier: Southco
Description: Versatile, affordable, and forgiving, this extremely economical class of compression latches is Southco's easiest way to make panels fit just right with a quick fraction of a turn. Its cam action spring pawl accommodates wide variations in grip range, fit, and build tolerances
- Latch Types: Compression Latch
- Operation: Knob
- Features: Other
- Materials: Steel
-
Supplier: Southco
Description: Versatile, affordable, and forgiving, this extremely economical class of compression latches is Southco's easiest way to make panels fit just right with a quick fraction of a turn. Its cam action spring pawl accommodates wide variations in grip range, fit, and build tolerances
- Latch Types: Compression Latch
- Features: Other
- Materials: Steel
-
Supplier: Southco
Description: Versatile, affordable, and forgiving, this extremely economical class of compression latches is Southco's easiest way to make panels fit just right with a quick fraction of a turn. Its cam action spring pawl accommodates wide variations in grip range, fit, and build tolerances
- Latch Types: Compression Latch
- Operation: Knob
- Features: Other
- Materials: Steel
-
Supplier: Southco
Description: Versatile, affordable, and forgiving, this extremely economical class of compression latches is Southco's easiest way to make panels fit just right with a quick fraction of a turn. Its cam action spring pawl accommodates wide variations in grip range, fit, and build tolerances
- Latch Types: Compression Latch
- Features: Other
- Materials: Steel
-
Supplier: Rotor Clip Company, Inc.
Description: Multi Turn, Inch. Used for low to medium force applications with greater travel compared to single-turn springs. Utilizes nearly half the space as helical compression springs while producing the same force.
- Outer Diameter (OD): 0.73 inch
- Wire Diameter: 0.01 inch
- Free Length: 0.25 inch
- Solid Height: 0.084 inch
-
Supplier: Precipart
Description: SPRINGS Micro Springs Ø of wire from 0.03 mm Ø of springs from 0.17 mm Compression Springs Ø of wire 0.03 – 2.0 mm Ø of springs from 0.17 mm Traction Springs and Tension Springs Ø of wire 0.1 – 1.5 mm Ø of springs from 0.4 mm Torsion
- Wire Diameter: 0.001181103 to 0.0787402 inch
- Coil Shape: Barrel, Conical, Straight
- Material: Brass, Copper Base Alloy, Stainless Steel
- Features: Other
-
Supplier: Rotor Clip Company, Inc.
Description: Multi Turn, Metric. Used for low to medium force applications with greater travel compared to single-turn springs. Utilizes nearly half the space as helical compression springs while producing the same force.
- Material: Copper Base Alloy, High Carbon Steel Wire, Stainless Steel
- Features: Other
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: spring. The spring force of stainless steel spring is lower than that of carbon steel spring, the hardness is lower than that of carbon steel wire, but the service life is long; carbon steel spring wire is easier to rust than stainless steel spring wire, and
- Material: Alloy Steel (Music Wire), Copper Base Alloy, Hard Drawn, High Carbon Steel Wire, Nickel Base Alloy Wire, Stainless Steel
- Features: Other / Specialty
-
Supplier: IHS ESDU
Description: ESDU 83002 provides a graphical presentation of the allowable stresses in both compression and tension springs for static or fatigue loading of common spring materials. Data are given for 6 carbon steels, 4 alloy steels, 6 stainless steels, 3 titanium alloys, beryllium,
-
Supplier: Rotor Clip Company, Inc.
Description: Multi Turn, Metric. Used for low to medium force applications with greater travel compared to single-turn springs. Utilizes nearly half the space as helical compression springs while producing the same force.
- Outer Diameter (OD): 0.3543309 inch
- Wire Diameter: 0.00787402 inch
- Free Length: 0.285039524 inch
- Solid Height: 0.096850446 inch
-
Description: Engineered Spring Products® (ESP) is an ISO-9001 certified solutions provider for problems involving compression springs, torsion springs, extension and garter springs, as well as Belleville washers/disc springs. We design and manufacture a wide variety of
- Material: Aluminum, Beryllium Copper, Brass, Copper, Inconel, Nickel, Stainless Steel, Steel, Tin Coated Steel, Titanium
-
Supplier: Radwell International
Description: COPPER COIL SPIRNG. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: EQYO
Description: OmniShield® EMI / RFI Shielding Springs The OmniShield® product line is composed of four high-performance spring types capable of handling extreme service conditions while exhibiting excellent EMI/RFI shielding properties. Saint-Gobain has been making these cross-section
- Spring Rate: 2 to 24 lbs/in
- End Configuration: Closed / Squared Ends
- Material: Copper Base Alloy, Nickel Base Alloy Wire, Stainless Steel
- Coil Shape: Cross-section Compression (Garter, Meander, etc.)
-
Supplier: Smalley
Description: the wave crests aligned. The need to use a key locating device, or to insert a shim between individual springs is not necessary. Because the spring is integrally formed, the wave peaks hold their configuration. As a replacement for helical compression springs,
- Outer Diameter (OD): 0.2362206 inch
- Inner Diameter (ID): 0.1574804 inch
- Wire Diameter: 0.020078751 inch
- Free Length: 0.25984266 inch
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: this process, waves are added to give it a spring effect. Multi Turn Wave Springs or Multi-Wave Compression Springs offer deflections beyond round wire springs and occupy less axial space. Lispring Wave Springs (Flat Wire Compression Springs)
- Outer Diameter (OD): 1.7716545 inch
- Solid Height: 0.909843011 inch
- Material: Alloy Steel (Music Wire), Copper Base Alloy, High Carbon Steel Wire, Nickel Base Alloy Wire, Stainless Steel
- Features: Other / Specialty
-
Description: Engineered Spring Products® (ESP) is an ISO-9001 certified solutions provider for problems involving compression springs, torsion springs, extension and garter springs, as well as Belleville washers/disc springs. We design and manufacture a wide variety of
- Material: Alloy Steel (Music Wire), Brass, Copper Base Alloy, High Carbon Steel Wire, Nickel Base Alloy Wire, Other, Stainless Steel
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: this process, waves are added to give it a spring effect. Multi Turn Wave Springs or Multi-Wave Compression Springs offer deflections beyond round wire springs and occupy less axial space. Lispring Wave Springs (Flat Wire Compression Springs)
- Outer Diameter (OD): 1.7716545 inch
- Solid Height: 0.390157691 inch
- Spring Rate: 96.21597969265765 lbs/in
- Material: Alloy Steel (Music Wire), Copper Base Alloy, High Carbon Steel Wire, Nickel Base Alloy Wire, Stainless Steel
-
Description: Engineered Spring Products® (ESP) is an ISO-9001 certified solutions provider for problems involving compression springs, torsion springs, extension and garter springs, as well as Belleville washers/disc springs. We design and manufacture a wide variety of
- Washer Type: Belleville Washer
- Material: Brass, Copper Base Alloy / Bronze, Nickel Base Alloy, Stainless Steel, Titanium
- Features: Other
-
Description: Mohawk Spring has been manufacturing high-quality, precision compression springs, extension springs, torsion springs, garter springs, and wire forms since its inception in 1960. They are integral components to a range of products including jet aircraft,
- Material: Alloy Steel (Music Wire), Copper Base Alloy, High Carbon Steel Wire, Nickel Base Alloy Wire, Other, Stainless Steel
- Units: English Units
-
Supplier: Allied Electronics, Inc.
Description: Unshielded Jumber Aligator, 3 ft Length, 18 AWG Wire Size, Black Color Wire: 20 AWG, 41 × 36 t.c. PVC insulated, 2.21 mm (0.087) O.D. Rating: 300 VAC, 12 amps. Stainless steel grabber compression spring resists corrosion and retains a firm feel throughout the life of the grabber.
-
Supplier: Technetics Group
Description: The HELICOFLEX® seal is a high performance, flexible metal seal that has exceptional compression and elastic recovery properties. This seal is composed of a close wound helical spring surrounded by one or more metal jackets. The spring is designed to have a specific
- Temperature: -457.6 to 1,472 F
- Pressure: 43,511.31 psi
- Outside Diameter: 0.1574804 to 314.9608 inch
- Material: Aluminum, Copper, Nickel / Nickel-Based Alloy, Silver, Stainless Steel, Steel, Titanium
-
Supplier: Technetics Group
Description: The HELICOFLEX® DELTA seal is a member of the HELICOFLEX® family of spring-energized seals. It is a unique sealing solution using two small ridges or “Deltas” on the face of the seal. The load required to plastically deform the jacket material is greatly reduced by concentrating the
- Temperature: 1,202 F
- Outside Diameter: 314.9608 inch
- Application / Industry: Aerospace, Cryogenic Application, MIL-SPEC, Nuclear, Semiconductor, Vacuum Application
- Material: Aluminum, Copper, Nickel / Nickel-Based Alloy, Silver, Stainless Steel
-
Supplier: Win Source Electronics
Description: Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1332110-1551246-2 Category: Connectors, Interconnects>Rectangular Connectors>Spring Loaded Packaging: Reel - TR Pitch: 0.055" (1.40mm) Connector Type: Compression Contact, Non-Gendered Number of Rows: 2 Contact
- Number of Contacts: 10 #
- Connector Type: Rectangular Connectors, Heavy Duty
-
Supplier: Radwell International
Description: WELDING CLIP, HEAVY-DUTY, COMPRESSION SPRING CLIP FORM, 300MCM AWG, COPPER. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: ASTM International
Description: This specification covers single- and double compression and self-closing faucets for shipboard plumbing installations. Faucets may be classified into nine types: Type I is the standard (bibb) with three classes namely Class A (compression, plain end), Class B (compression, hose
Find Suppliers by Category Top
Featured Products Top
-
spring contacts that are suitable for vertical compression applications, it is less common to find parts that can also allow horizontal operation. Support for multi (read more)
Browse Electrical Connectors Datasheets for Harwin Plc -
Seals: Plain Seals Self-Energized Seals Pressure-Filled Seals Spring-Energized Seals In spring-energized seals, compression deforms a plastic jacket that is more ductile (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
The most demanding applications are best served by JETSEAL's V-Seals which combine the advantages of compactness, lowest leakage rates, high pressure capability and high spring back (read more)
Browse Metal Ring Seals Datasheets for JETSEAL, Inc.