-
Supplier: MacDermid Alpha Electronics Solutions
Description: Product Overview As an industry-leading electroless copper chemistry, MID Copper 100 enables manufacturers and designers of Molded Interconnect Devices (MIDs) to selectively metallize plastics activated through laser and 2x molding methods. Our MID Copper provides unmatched
- Chemical / Composition: Copper Plating, Electroless, Nickel Plating - Hard, Silver Plating, Tin Plating
-
Supplier: MacDermid Alpha Electronics Solutions
Description: Product Overview M-Copper EF is the only electroless copper system on the market, sold by an international plating supplier, that can outperform local suppliers at a competitive price in both vertical and horizontal equipment. M-Copper EF is specifically formulated from
- Chemical / Composition: Copper Plating, Electroless, Tin Plating
-
Supplier: MacDermid Alpha Electronics Solutions
Description: Product Overview Our high-speed plating and cyanide-based copper strike solutions include: Bright, Matte High-speed copper plating for mid to high current densities, available in either sulfuric acid or Methanesulfonate (MSA)-based formulations. Strike Cyanide-based
- Chemical / Composition: Copper Plating, Nickel Plating - Hard, Tin Plating
-
-
Supplier: Technic, Inc.
Description: Electrolytic acid copper process specifically engineered to provide excellent throwing power and distribution. This process maintains superior performance over a wide range of current densities.
- Chemical / Composition: Copper Plating
-
Supplier: Pavco, Inc.
Description: CoproPlate Brt - is an additive package that produces an extremely bright, ductile deposit of copper when used in conjunction with the CoproPlate SB plating package. It plates at a very high rate of deposition with a layer of copper that is easily buffed if desired.
- Chemical / Composition: Copper Plating
- Form: Liquid / Solution
-
Supplier: Technic, Inc.
Description: Technic's EBA, unlike other control methods, it utilizes both DC & AC voltammetry for precise analysis of plating additives. Technic EBA provides precise measurements with real time data with SPC controllability. It is a fully automated system with a self-contained probe that eliminates
- Application / Industry: Electrical / Electronic Parts (Connectors, Pins, etc.)
- Process / Technology: Electroplating
- Machinery Type: Laboratory / Pilot System
-
Supplier: MacDermid Alpha Electronics Solutions
Description: Product Overview CUPROSTAR ST-2000 is a direct current acid copper plating process that delivers high throwing power at current densities up to 30 ASF in through holes with aspect ratios up to 15:1. This increased throwing power, combined with higher current density capability, enables
- Chemical / Composition: Copper Plating, Tin Plating
-
Supplier: Technic, Inc.
Description: The racks to be stripped are made anodic and the plated metal on the racks is dissolved into the electrolyte and subsequently deposited on steel or copper cathodes.
- Chemical / Composition: Tin Plating
-
Supplier: Technic, Inc.
Description: One additive bright copper used for decorative and electroforming applications.
- Chemical / Composition: Copper Plating
-
Supplier: Sanchem, Inc.
Description: can replace traditional time consuming zincate and copper strikes with an easy to use fast acting single stage plating seal that is used as a base coat for both standard nickel and electrolysis nickel when plating over aluminum, magnesium, beryllium, niobium and titanium.
- Chemical / Composition: Electroless, Nickel Plating - Hard
- Form: Liquid / Solution
-
Supplier: Concast Metal Products Co.
Description: Brass anodes are used extensively in decorative applications, from light fixture plating to manufactured cabinet hardware. Plastic parts finished with decorative chrome plating also utilize phos-copper anodes in the plating process.
- Overall Width / OD: 0.375 to 2.5 inch
- Shape / Form: Bar Stock, Semi-finished Shape / Mill Stock
- Features: Cast (Continuous, Centrifugal), Copper Alloy (Brass, Bronze), Non-ferrous - Any Type
- Nonferrous: Copper, Brass or Bronze Alloy (UNS C)
-
Supplier: Pavco, Inc.
Description: K3- is PAVCO® 's ecomonical ammonia free acid zinc plating system. ZCL K3 consist of two components, ZCL K3 Starter and BRT II. PAVCO® 's ZCL process will produce a mirror bright ductile zinc deposit which is easily chromated. The ZCL K3 system will produce superior results even when used
- Form: Liquid / Solution
- Chemical / Composition: Zinc Plating
-
Supplier: Belmont Metals, Inc.
Description: alloys for plating, vacuum plating, alloying, and additions applications are available. Cadmium Oxide is also available for plating, additions, and chemical uses. Applications: It can also be used in the production of low-melting alloys, brazing alloys, and bearing alloys, and
- Features: Non-ferrous - Any Type, Other, Other / Miscellaneous Nonferrous (UNS M)
-
Supplier: Allied Electronics, Inc.
Description: MG Chemical Copper Electroplating Tank. Copper Electroplating is the process in which a layer of copper is deposited on the item to be plated by using an electric current. For the electronics industry, copper electroplating is commonly used to plate through-holes or to
-
Supplier: Paramount Metal Finishing Company
Description: ASTM-B449 / ASTM-B921 Copper MIL-C-14550 ASTM-B734 AMS-2418 Electroless nickel MIL-C-26074 ASTM-B733 AMS-C-26074 Gold MIL-G-45204 ASTM-B488 Hardcoat anodize MIL-A-8625 Type III, CL1 & CL2 ASTM-B580 AMS-2469 Nickel QQ-N-290 / MIL-P-27418 SAE-AMS-QQ-N-290 Tin MIL-T-10727 Type I ASTM-B545
- Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military Specification, OEM /
- Material / Substrate: Aluminum, Carbide, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys
- Plating Processes: Copper Plating, Electroless, Gold Plating, Silver Plating, Tin Plating, Zinc Plating
- Additional Services: Hydrogen Relief Baking, Material Selection / Design Assistance, New / OEM Parts, Passivation, Pickling / Chemical Deburring, Replating / Used Parts, Research & Development
-
Supplier: Anoplate Corporation
Description: Quality industrial plating and metal finishing services including: nickel, chromium, zinc, cadmium, silver, gold and tin. Anodizing, hardcoat anodizing, electroless nickel, black chrome, hard chrome, black nickel and electropolishing. Conversion coatings such as passivating and phosphating.
- Industry: Aerospace, Computer, Electrical / Electronics, Marine, Medical, Military / Law Enforcement, Rail / Mass Transit, Telecommunications
- Materials: Aluminum, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys, Titanium
- Corrosion Mitigation Capabilities: Anodizing, Chemical Finish / Conversion, Passivation, Plating / Electroplating
- Features: North America, Northeast US Only, United States Only
-
Supplier: Leonhardt Manufacturing Company, Inc.
Description: Metal Finishing Services Anodizing Brazing Painting Polishing Powder Coat Zinc Plating
- Functions & Features: Abrasion Resistant, Corrosion / Rust Preventive, Friction Reducing / Low Friction, Heat Resistant / High Temperature, Oil & Grease Resistant, Porosity / Surface Sealing, Protective, Waterproof / Water Repellant, Wear / Erosion Resistant
- Services: Abrasive / Blasting, Buffing / Polishing, Burn-off / Thermal Cleaning, Deburring / Deflashing, Degreasing, Electropolishing, Honing / Superfinishing, Inspection / Monitoring, Material Selection / Design Assistance, Mirror Finishing, New / OEM Parts, Oxygen Cleaning, Peening, Pickling / Chemical
- Industry Served: Aerospace, Architectural / Construction, Automotive, Chemical / Material Processing, Commercial / Professional, Energy / Utilities, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military Specification, OEM / Industrial, Oil & Gas, Pipes / Piping,
- Materials: Aluminum, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys
-
Supplier: Leonhardt Manufacturing Company, Inc.
Description: Metal Finishing Services Anodizing Brazing Painting Polishing Powder Coat Zinc Plating
- Functional Capabilities: Abrasion Resistant, Anti-slip / Abrasive, Chemical Resistant, Corrosion / Rust Preventive, Friction Reducing / Low Friction, Heat Resistant / High Temperature, Oil & Grease Resistant, Porosity / Surface Sealing, Protective, Waterproof / Water Repellant, Wear / Erosion Resistant
- Additional Services / Surface Prep: Abrasive Blasting, Degreasing, Inspection / Monitoring, Material Selection / Design Assistance, New / OEM Parts, Peening, Pickling / Chemical Deburring, Pressure / Spray Washing, Recoating / Refinishing, Sanding / Grinding, Selective Coating, Stripping / Coating Removal
- Industry: Aerospace, Architectural / Construction, Automotive, Chemical / Material Processing, Commercial / Professional, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military Specification, OEM / Industrial, Oil & Gas, Pipes / Piping, Process Equipment,
- Materials: Aluminum, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys
-
Supplier: Surventis Surface Treatment LLC
Description: Oakite 90 is a powdered alkaline material designed to anodically remove smut, oil and other shop soils from steel prior to plating. It is also applicable for reverse current cleaning of copper and copper plated steel. The material features high conductivity and long solution
- Type: Cleaner / Cleaning Agent
-
Supplier: SendCutSend
Description: Finishing options including anodizing, powder coating, plating & tumbling Give your parts the beauty and protection they deserve. We offer bulk pricing discounts on all of our sheet metal finishing services.
- Materials: Aluminum, Copper / Copper Alloys, Plastic, Stainless Steel, Steel / Steel Alloys, Titanium
- Capabilities: Anodizing, Deburring / Deflashing, Mass Finishing (Tumbling / Vibratory)
- Features: Midwest US Only, North America, Northeast US Only, Northwest US Only, Other, Southern US Only, Southwest US Only, Specialty / Other, United States Only
-
Supplier: Materion Corporation
Description: BrushBronze EQX20 is a fine-grained copper, anode alloy that was developed specifically for the emerging interconnect plating needs of the semiconductor industry. By applying our EquaCast process to produce an extremely uniform, fine grained microstructure of this unique
- Shape / Form: Bar Stock, Rod / Round Bar Stock, Semi-finished Shape / Mill Stock, Strip
- Features: Cast (Continuous, Centrifugal, etc.), Leaded / Free Machining, Non-ferrous - Any Type
- Nonferrous: Copper, Brass or Bronze Alloy (UNS C), Nickel / Nickel Alloy (UNS N)
- Applications: Electrical / HV Parts, Wear Parts / Tooling
-
Supplier: Products Finishing, Inc.
Description: Industrial Plating Services If you have any questions or would like to receive a Free Quote, give us a call anytime at 814-452-4887. Black Chrome Plating Hard Chrome & Polymer Plating Electroless Nickel Plating Electroless Nickel and Teflon Plating Armcoat
- Capabilities - Cleaning / Surface Preparation: Abrasive / Blasting, Anodizing, Buffing / Polishing, Degreasing, Electropolishing, Honing / Superfinishing, Mirror Finishing, Passivation, Pickling / Chemical Deburring, Pressure / Spray Washing, Sanding / Grinding, Ultrasonic Cleaning
- Materials: Aluminum, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys
- Features: North America, Northeast US Only, United States Only
- Capabilities - Recoating: Phosphate Coating
-
Supplier: Belmont Metals, Inc.
Description: alloys for plating, vacuum plating, alloying, and additions applications are available. Cadmium Oxide is also available for plating, additions, and chemical uses. Applications: It can also be used in the production of low-melting alloys, brazing alloys, and bearing alloys, and
- Features: Non-ferrous - Any Type, Other, Other / Miscellaneous Nonferrous (UNS M)
-
Supplier: Belmont Metals, Inc.
Description: alloys for plating, vacuum plating, alloying, and additions applications are available. Cadmium Oxide is also available for plating, additions, and chemical uses. Applications: It can also be used in the production of low-melting alloys, brazing alloys, and bearing alloys, and
- Features: Non-ferrous - Any Type, Other, Other / Miscellaneous Nonferrous (UNS M)
- Shape / Form: Powder
-
Supplier: Belmont Metals, Inc.
Description: alloys for plating, vacuum plating, alloying, and additions applications are available. Cadmium Oxide is also available for plating, additions, and chemical uses. Applications: It can also be used in the production of low-melting alloys, brazing alloys, and bearing alloys, and
- Features: Non-ferrous - Any Type, Other, Other / Miscellaneous Nonferrous (UNS M)
- Shape / Form: Powder
-
Supplier: M&P Manufacturing USA, Inc.
Description: Precision Machining Finishing including; Paint (Powder and Liquid) Plating and Polishing Chemical Film Anodize Marking (Silk Screen , Pad Print)
- Materials: Aluminum, Bronze / Brass, Copper, Plastics / Polymers, Rubber / Silicone, Steel / Stainless Steel
- Secondary Operations: Anodizing, Cutting, Drilling/Punching, EDM Cutting, Electroplating, Grinding, Heat Treating / Stress Relieving, Machining, Painting / Powder Coating, Printing / Labeling, Tape/Adhesive Application, Welding
- Services: Assembly Services, Design Assistance / Review, Die / Tool Fabrication, High Volume Production, Prototype / Short Run, Specialty Packaging
- Capabilities: Co-Extrusion, Cold Extrusion, Hot Extrusion
-
Supplier: RPWORLD
Description: Various of finishing options at your service RPWORLD offers a wide range of finishing options to complement our one-stop manufacturing services, making your customized products to be eye-catching and distinctive. RPWORLD is capable of painting, anodizing, plating, printing, laser engraving,
- Capabilities: Abrasive Blasting / Shot Peening, Anodizing, Buffing / Polishing, Deburring / Deflashing, Electropolishing, Hard Coating / Treatment, Honing / Superfinishing, Mirror Finishing, Passivation, Peening, Pickling / Chemical Deburring, Sanding / Grinding, Surface Hardening
- Materials: Aluminum, Carbide, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Plastic, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium, Wood
- Features: East Asia / Pacific Only, Other, Phosphate Coating, Specialty / Other
- Services: Inspection / Monitoring, New / OEM Parts, On-site / Field Work, Process Selection / Design Assistance, Refinishing, Research & Development
-
Supplier: G & M Manufacturing Corp.
Description: Manufacturer of precision metal stampings for the automotive, electronics, electrical, medical, industrial and consumer markets. Materials used include copper alloys, stainless, carbon steels, aluminum and exotics. Production tooling is covered by a lifetime guarantee and is designed
- Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Painting / Powder Coating, Tool Making, Water / Abrasive Jet Cutting
- Services: Assembly Services, Engineering / Design Assistance, High Volume Production, Prototype / Short Run, Specialty Packaging
- Materials: Exotic Metals and Alloys, Ferrous Metals, Nonferrous Metals, Plastic, Precious Metals
- Features: Midwest US Only, North America, United States Only
-
Supplier: Duval Precision Grinding, Inc.
Description: We can provide plating, coating, hardness, alodine, shotpeening and MPI services through our vendor relationships.
- Capabilities: Abrasive Blasting / Shot Peening, Anodizing, Buffing / Polishing, Deburring / Deflashing, Hard Coating / Treatment, Honing / Superfinishing, Peening, Sanding / Grinding, Surface Hardening
- Materials: Aluminum, Carbide, Composites, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Plastic, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
- Services: New / OEM Parts, Refinishing
- Features: North America, Northeast US Only, Other, United States Only
-
Supplier: ASTM International
Description: alloys, cast iron, steels, copper, copper alloys, and titanium. Substrate requirements including smoothness, fatigue, high-strength steel stress relief, and oxidation are specified. The procedure and requirements for the following are detailed: (1) racking, including rack and
-
Supplier: Umicore Metal Deposition Solutions
Description: Ammonia-free and chloride-free PALLUNA® ACF-800 is a newly developed neutral pure palladium electrolyte, which has a wide operating range and can be plated directly on nickel, copper or copper alloys. PALLUNA® ACF-800 is ammonia-free and thereby avoids unpleasant smells. Furthermore
-
Supplier: Umicore Materials
Description: Ammonia-free and chloride-free PALLUNA® ACF-800 is a newly developed neutral pure palladium electrolyte, which has a wide operating range and can be plated directly on nickel, copper or copper alloys. PALLUNA® ACF-800 is ammonia-free and thereby avoids unpleasant smells. Furthermore
-
Supplier: TE Connectivity
Description: Contact Mating Area Plating Material : Gold (Au) Dimensions Product Length (MM) : 65.53 Product Width (MM) : 22 Electrical Characteristics Data Rate (Max) (GBS) : 10 Housing Features Cage Material : Copper Alloy Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment
-
Supplier: Trelleborg Sealing Solutions Americas
Description: Quick facts Trelleborg can supply parts using most common metals, such as steels, aluminum, brass and copper Various platings and coatings, such as anodized, are available Typical Healthcare & Medical applications: Pump and valve assemblies and over-molded inserts Products available:
-
Supplier: Interplex Etch Logic, LLC
Description: Interplex's decorative surface finish capabilities include physical vapor deposition (PVD), anodizing, sand blasting, diamond cutting and laser marking, commonly used for mobile device (cell phone) housings and other consumer electronics products. The company also provides Vacuum Metallization to
- Industry Served: Aerospace, Architectural / Construction, Automotive, Chemical / Material Processing, Electronics, Energy / Utilities, Machine Tools, Medical / Healthcare, Military Specification, OEM / Industrial
- Materials: Aluminum, Copper / Copper Alloys, Glass, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Plastic, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
- Coating Capabilities: Coil / Roll Coating, Conformal Coating, Painting, Plating / Electroplating, Powder Coating, Spray Coating, Thermal Spraying, Vacuum-Pressure Impregnation (VPI)
- Functions & Features: Conductive, Reflective, Wear / Erosion Resistant
Find Suppliers by Category Top
Featured Products Top
-
gauge u. read the measured value. You can easily measure varnish and paint layers, plastic layers, chrome layers, copper plating, zinc layers, galvanizing, enamel ... on steel, stainless steel, iron and similar materials. Non-ferrous metals (copper, aluminum, brass) and anodized aluminum (read more)
Browse Thickness Gages Datasheets for PCE Instruments / PCE Americas Inc. -
Anodize ASTM-A-8625 Anodizing is great for corrosion control, cosmetic color and surface hardening. The most common anodizing process is the Type II. Note that aluminum alloys with copper, silicon and magnesium do create color variations from alloy to alloy and batch to batch (read more)
Browse Machine Shop Services Datasheets for Protomatic, Inc.
More Information Top
-
Manufacturing Engineering and Automation II
Energy loss analysis of copper anode plate shaping machine hydraulic system .
-
Formicary-like carbon nanotube/copper hybrid nanostructures for carbon fiber-reinforced composites by electrophoretic deposition
Cu ions from the copper anode plate were deposited onto the negatively charged carbon fabric cathode.
-
Fluid Dynamic and Mechanical & Electrical Control Engineering
4-The lifting platform of copper anode plate .
-
An experimental and theoretical study of the influence of copper vapour on a arc plasma at atmospheric pressure
The arc is struck between a thoriated tungsten cathode and a copper plate anode in SF6 at atmospheric pressure.
-
Mass transfer caused by gravitational instability at reactive solid–liquid interfaces
A copper plate ( anode ) and a stainless steel particulate bed (cathode) were, respectively, placed at the upper and bottom side of a thin vertical cell which was filled with copper sulfate solution.
-
Copper deposition at segmented, reticulated vitreous carbon cathode in Hull cell
with carbon cathodes on the oblique side and a planar (0?1 cm thick) copper plate anode on the opposite side.
-
Study of the copper electrodeposition process from low molecular weight polymer electrolyte media
The coulometric titrations were carried out in an electrolysis cell operating with a copper plate anode , a copper plate cathode and a copper wire reference electrode.
-
First Dark Matter Search Results from a Surface Run of the 10-L DMTPC
Directional Dark Matter Detector
Copper Anode Plate .
-
http://dspace.mit.edu/bitstream/handle/1721.1/84390/867650046-MIT.pdf?sequence=2
The amplification region is made by the grounded mesh separated from a copper anode plate , creating a high electric field between them.
-
http://dspace.mit.edu/bitstream/handle/1721.1/61272/701926530-MIT.pdf?sequence=2
2-4 The amplification plane with the mesh stretched out on the top, and the copper anode plate supporting it at the bottom.
Indicates content that may require registration and/or purchase.