-
Supplier: Hitachi High-Tech America
Description: well on double-sided and multilayer boards, even through tin and tin/lead resist. Measure hot or cold PTH copper on PCBs Accurately quantify copper thickness before and after etching Store measurements, perform Statistics and interface instrument with a PC
- Thickness Gauge Application: Coating Thickness
- Gaging Technology: Eddy Current / Electromagnetic, Electronic
- Features: Handheld / Portable, Thickness Gage
-
Supplier: Hitachi High-Tech America
Description: PCB Through-Hole & Copper Surface Measurement Gauge - CMI 760 The CMI760 PCB Thru-Hole & Copper Surface Measurement Gauge is a benchtop coating thickness gauge that is specifically designed for PCB electronics manufacturers. Highly versatile, the CMI760
- Features: Benchtop / Floor, Handheld / Portable, Thickness Gage
- Thickness Gauge Application: Coating Thickness
- Gaging Technology: Eddy Current / Electromagnetic, Electronic
-
Supplier: Hitachi High-Tech America
Description: The CMI165 Copper Plating Gauge is a handheld coating thickness gauge that is specifically designed for PCB electronics manufacturers and copper platers who require quick, easy, accurate and repeatable measurements on hot or cold copper traces or panels.
- Range: 0.000009842525 to 0.0100000054 inch
- Thickness Gauge Application: Coating Thickness, Other
- Features: Digital Display, Handheld / Portable, Thickness Gage
- Gaging Technology: Electronic
-
-
Supplier: Hitachi High-Tech America
Description: Hitachi High-Tech Analytical Science is a leader in the development of highly accurate scientific instruments for the coating thickness measurement industry. The extensive range of handheld and benchtop contact gauges, which work on the principles of electricity and magnetism, are
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-CT 27FN is a Coating Thickness Gauge that takes non-destructive measurements of nonmagnetic coating, insulating layer and dry film thickness (DFT) on metal substrates such as steel and aluminum. Ideal for surface testing, automotive paint inspection, material testing and
- Range: 0 to 0.049212625 inch
- Graduation / Resolution: 0.00000393701 inch
- Resolution: 0.00000393701 inch
- Thickness Gauge Application: Coating Thickness
-
Description: imaging products such as endoscopes. Single Thickness Braids: Non-tubular braids that are half the thickness of standard flat braids. Used primarily as static drain wires in bags for filtration systems and other applications requiring flat conductors of minimum thickness.
- North American (AWG): 2 to 22 AWG
- Cable Conductor: Copper and Copper Alloys
-
Supplier: Waytek, Inc.
Description: Standard Tinned Copper Eyelet 36413 Category: Eyelets Stud Size: 1/2 Wire Gauge 1 Ga. Orientation: Straight Material: Tinned copper Meets UL requirements Solid electrolytic copper eyelets Wire Gauge and stud size stamped on terminal If to be bent at any angle, bend
-
Supplier: Waytek, Inc.
Description: Standard Tinned Copper Eyelet 36461 Category: Eyelets Stud Size: 1/4 Wire Gauge 4 Ga. Orientation: Straight Material: Tinned copper Meets UL requirements Solid electrolytic copper eyelets Wire Gauge and stud size stamped on terminal If to be bent at any angle, bend
-
Supplier: Waytek, Inc.
Description: Standard Tinned Copper Eyelet 36483 Category: Eyelets Stud Size: 3/8 Wire Gauge 8 Ga. Orientation: Straight Material: Tinned copper Meets UL requirements Solid electrolytic copper eyelets Wire Gauge and stud size stamped on terminal If to be bent at any angle, bend
-
Supplier: Waytek, Inc.
Description: Standard Tinned Copper Eyelet 36401 Category: Eyelets Stud Size: 5/16 Wire Gauge 2 Ga. Orientation: Straight Material: Tinned copper Meets UL requirements Solid electrolytic copper eyelets Wire Gauge and stud size stamped on terminal If to be bent at any angle,
-
Supplier: ASTM International
Description: 1.1 This guide covers the use of the dropping test to measure the thickness of electrodeposited zinc, cadmium, copper, and tin coatings. Note 1-Under most circumstances this method of measuring coating thicknesses is not as reliable or as convenient to use as an appropriate coating
-
Supplier: Lapp Tannehill
Description: Alpha Wire's TFN Fixture Wire features a PVC and Nylon construction. 18 AWG, Solid Conductor, Bare Copper, 600V, White, 1000ft, 541801 WH001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 541801 WH001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 18 CONDUCTOR
- Rated Voltage: 600 volts
- Nominal Outer Diameter: 0.082 inch
- Operating Temperature: -40 to 90.0000000000001 C
- North American (AWG): 18 AWG
-
Supplier: Lapp Tannehill
Description: Alpha Wire's TFN Fixture Wire features a PVC and Nylon construction. 18 AWG, Solid Conductor, Bare Copper, 600V, Red, 500ft, 541801 RD002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 541801 RD002 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 18 CONDUCTOR
- Rated Voltage: 600 volts
- Nominal Outer Diameter: 0.082 inch
- Operating Temperature: -40 to 90.0000000000001 C
- North American (AWG): 18 AWG
-
Supplier: Lapp Tannehill
Description: Alpha Wire's TFN Fixture Wire features a PVC and Nylon construction. 18 AWG, Solid Conductor, Bare Copper, 600V, Red, 1000ft, 541801 RD001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 541801 RD001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 18 CONDUCTOR
- Rated Voltage: 600 volts
- Nominal Outer Diameter: 0.082 inch
- Operating Temperature: -40 to 90.0000000000001 C
- North American (AWG): 18 AWG
-
Supplier: Lapp Tannehill
Description: Alpha Wire's TFN Fixture Wire features a PVC and Nylon construction. 18 AWG, Solid Conductor, Bare Copper, 600V, White, 100ft, 541801 WH005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 541801 WH005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 18 CONDUCTOR
- Rated Voltage: 600 volts
- Nominal Outer Diameter: 0.082 inch
- Operating Temperature: -40 to 90.0000000000001 C
- North American (AWG): 18 AWG
-
Supplier: L.H. Dottie Company
Description: SOLID COPPER MATERIAL 10 FT 3/4 INCH PIPE APPLICATION 23 GAUGE THICKNESS
- Width: 0.75 inches
- Features: Specialty / Other
-
Supplier: FENN
Description: Two stand 8" (200mm) wire flattening mill with power driven edger, width and thickness gauge control and traversing take-up for the manufacture of rectangular copper strip.
-
Supplier: FENN
Description: Two stand 8" (200mm) wire flattening mill with power driven edger, width and thickness gauge control and traversing take-up for the manufacture of rectangular copper strip.
-
Supplier: Minerallac Company
Description: ROUND TYPE SILICON BRONZE MATERIAL 1/4 INCH INNER DIAMETER 9/16 INCH OUTER DIAMETER 18 GAUGE THICKNESS #10 FASTENER SIZE COLOR COPPER PACKAGING QUANTITY 100 PER BOX
- Inside Diameter: 0.25 inch
- Outside Diameter: 0.5625 inch
- Washer Type: Flat / USS Washer
- Number Size: No. 10
-
Supplier: Win Source Electronics
Description: Base Product Number: 030-8 HTSUS: 8536.90.4000 ECCN: EAR99 Contact Termination: Crimp Contact Finish: Silver Contact Finish Thickness: 196.9µin (5.00µm) Contact Type: Pin Contact Material: Copper Alloy Contact Size: 0 Wire Gauge or Range - AWG: 2 AWG Wire Gauge or Range -
- Contact Material: Copper (Cu)
- Features: Specialty / Other
-
Supplier: PHD Manufacturing, Inc.
Description: 2-PIECE TYPE EPOXY COATED COPPER FINISH 14 GAUGE THICKNESS 600 LB (VERTICAL), 75 LB (TRANSVERSE/LONGITUDINAL) LOAD RATING 1 INCH PIPE SIZE CARBON STEEL CLAMP MATERIAL 1 NUMBER OF SCREW/BOLTS PACKAGING QUANTITY 100
- Clamping Force: 75 to 600 lbs
- Clamp Type: Pipe Clamp
- Body Material: Steel
-
Supplier: Pentair, Inc.
Description: TUBE TO STRUT TYPE STEEL MATERIAL COPPER ELECTROPLATED FINISH 1-1/8 INCH OUTER DIAMETER 1-PIECE CONSTRUCTION 600 POUND LOAD RATING 1 INCH (COPPER TUBE) TRADE SIZE CADDY[R] BRAND WIDTH 1-1/8 INCH THICKNESS 14 GAUGE INCLUDES CAPTIVE COMBO HEAD MACHINE SCREW AND BUILT-IN NUT
- Diameter: 1.125 inch
- Material: Steel
-
Supplier: Win Source Electronics
Description: Stud RoHS: Compliant ELV: Compliant Inside Diameter: 3.25 mm Wire Gauge (Max): 22 AWG Wire Gauge (Min): 16 AWG Plating Thickness: 2.54 µm Sealable: No Insulated Wire Support: Yes Stud Diameter: 3.0226 mm Heavy Duty: No Government Qualified: No Number of Holes: 1 Stud Size: M2.5
-
Supplier: Win Source Electronics
Description: Unaffected ECCN: EAR99 Pin or Socket: Pin Contact Termination: Crimp Wire Gauge: 22-28 AWG Contact Finish: Gold Contact Finish Thickness: 15.0µin (0.38µm) Contact Material: Copper Alloy
- Contact Material: Copper (Cu)
- Features: Specialty / Other
-
Supplier: Greenlee Textron, Inc.
Description: SPLIT TIP, SINGLE HOLE, KNOCKOUT TYPE STEEL MATERIAL STEAM OXIDE FINISH 1-7/8 INCH OVERALL LENGTH 1/2 INCH MAX. DRILL SIZE KWIK STEPPER[R] BRAND MAXIMUM MATERIAL THICKNESS 10 GAUGE MINIMUM CHUCK SIZE 3/8 INCH CUT MATERIAL ALUMINUM, BRASS, COPPER, MILD STEEL, PLASTIC, WOOD
- Cutting Diameter: 0.5 inch
- Product: Individual Drill
- Features: Other
- Drill Type: Step Drill
-
Supplier: Win Source Electronics
Description: Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1123294-165297 Length: 16.383 mm Body Material: Copper Body Plating: Tin Insulation: Non-Insulated Material: Copper Plating: Tin Material Thickness: 800 µm
-
Supplier: Atkore International
Description: PIPE/TUBING TO STRUT TYPE HOT ROLLED OILED PICKLED ASTM A36/A635/A575/A576/A1008 STEEL CLAMP AND HARDWARE MATERIAL COPPER COATED FINISH TWO PIECE CONSTRUCTION 600 LB LOAD RATING 1 1/2 INCH TRADE SIZE UNISTRUT[R] BRAND INCLUDES HEX HEAD SCREW AND NUT THICKNESS 14 GAUGE WEIGHT 18
- Pipe Size: 1.5 inch
- Maximum Load: 600 lbs
- Support Type: Pipe Clamp
Find Suppliers by Category Top
Featured Products Top
-
with integrated probe and very simple operation allows you to quickly determine measurement results with high accuracy. The coating thickness gauge PCE-CT 26FN is designed for measurements of non-magnetic coatings such as lacquer, plastic, chrome, copper, zinc, enamel, etc. on steel and iron (read more)
Browse Thickness Gages Datasheets for PCE Instruments / PCE Americas Inc. -
Cee-109 1.9" x 4.3", C-109 16 gauge roll formed painted reel bat. This profile is formed in pre-painted material to match an agricultural equipment color scheme. The profile is combined with other mating post to make a finished assembly. Common (read more)
Browse Rolled Metals and Drawn Metals Datasheets for MP Metal Products -
16-gauge (~1.5 mm thick) strikes a balance between formability and strength. Cold rolled for tighter tolerances, better surface finish, and added strength from work hardening. Ideal for both structural and decorative applications (read more)
Browse Rolled Rings Datasheets for MP Metal Products -
A means of photofabricating thin gauge precision metal parts Metal thickness ranges from .001″ to .080″ depending on the type of metal Etchable Metals include many alloys of steel, copper, aluminum, molybdenum and more. (read more)
Browse Machine Shop Services Datasheets for Conard Corporation (The) -
it was common. Heavier gauges are common in sheet metal applications, but are not suited to photo etching. In stainless or carbon steel, 20-gauge (about .036?) is the upper limit. In aluminum sheet, the photo etching process can handle up to 12-gauge (.080?). In copper sheet, the (read more)
Browse Machine Shop Services Datasheets for Conard Corporation (The) -
. Classification The classification of pipes are schedule and nominal diameter. Pipe is typically ordered using the Nominal Pipe Size (NPS) standard and by specifying a nominal diameter (pipe size) and schedule number (wall thickness). The schedule number can be the same on (read more)
Browse Industrial Pipe Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
flexibility, New England Wire’s general-purpose power leads and flexible interconnect wires can be manufactured using a range of wire gauge sizes, strand constructions, conductor materials, wall thicknesses, shields and jackets (read more)
Browse Medical Cable Assemblies Datasheets for New England Wire Technologies Corporation -
S-126 0.4" x 1.0", S-126 20-gauge roll formed copper and galvanized conductor bar with end hole for connection. This channel is roll formed in corrosion resistant materials such as Hot Dipped Galvanized, Copper, Stainless, or (read more)
Browse Specialty Metal Shapes and Stock Datasheets for MP Metal Products -
Dexmet® Corporation, a part of PPG’s engineered materials division
Expanded Metals for gaskets & exhaust manifolds
for their applications. For more rigid exhaust flanges, a smaller opening is used and thicker base materials to provide optimum strength. For manifold gaskets, lighter weight materials with more open area are used. These gaskets use a flattened product to minimize the overall thickness. Materials (read more)
Browse Screens Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
What is critical to the fit, form and function of your application? Roll Formed Angles Custom Roll Formed Angles are tmade from coils of aluminum, steel, brass, bronze and copper. Steel includes cold rolled, hot (read more)
Browse Specialty Metal Shapes and Stock Datasheets for MP Metal Products