Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Constar Motion Co., Ltd
Description: 16mm Micro Coreless DC Motor 5V Diameter: 16mm Length : 20mm Voltage: 3V , 5V, 6V Max. Output Power : 0.34W Speed: 4850-16000rpm Applications: Medical equipment and devices, healthcare products, automotive, robotics, and industrial automation Options: Lead wires length, Shaft length
- Continuous Current: 5 amps
- Continuous Torque: 0.0044 In-lbs
- DC Motor Construction: Coreless / Slotless
- Diameter / Width: 0.6299 inch
-
Supplier: Constar Motion Co., Ltd
Description: 12mm Micro Coreless DC Motor Diameter: 12mm Length : 21mm Voltage: 3.3V , 6V, 12V Max. Output Power : 0.37W Speed: 7900-14100rpm Applications: Medical equipment and devices, healthcare products, automotive, robotics, and industrial automation Options: Lead wires length, Shaft length
- Continuous Current: 14 amps
- Continuous Torque: 0.0035 In-lbs
- DC Motor Construction: Coreless / Slotless
- Diameter / Width: 0.4724 inch
-
Supplier: Constar Motion Co., Ltd
Description: 24mm 4.5V Coreless DC Motor Diameter: 24mm Length : 33mm Voltage: 4.5V Max. Output Power : 3.3W Speed: 10100rpm Factory: China shenzhen Applications: Medical equipment and devices, healthcare products, automotive, robotics, and industrial automation Options: Lead wires length, Shaft
- Continuous Current: 30 amps
- Continuous Torque: 0.0894 In-lbs
- DC Motor Construction: Coreless / Slotless
- Diameter / Width: 0.9449 inch
-
-
Supplier: Constar Motion Co., Ltd
Description: 1230 12V Micro DC Coreless Motor Diameter: 12mm Length : 30mm Voltage: 5.3V , 12V, 24V Max. Output Power : 0.52W Speed: 4450-11300rpm Applications: Medical equipment and devices, healthcare products, automotive, robotics, and industrial automation Options: Lead wires length, Shaft
- Continuous Current: 10 amps
- Continuous Torque: 0.0080 In-lbs
- DC Motor Construction: Coreless / Slotless
- Diameter / Width: 0.4724 inch
-
Supplier: Yaskawa America, Inc. - Motion Division
Description: Iron-less coil and magnet track components Coreless GW linear servo motors are composed of moving coils and stationary magnet tracks. The moving coil has no iron content and is made of accurately resin molded motor windings. The stationary magnet track is made of two
- Continuous Current (AC or DC): 0.8000 amps
- Design Units: Metric
- Forced Air Cooling: Yes
- Integral Position Feedback: Yes
-
Supplier: Moons' Electric Co. Ltd.
Description: ? Ironless winding ? Compact design ? Low current consumption ? No cogging ? Linear performance characteristic
- Commutation: Brush
- DC Voltage: 12 Volt
- Operating Temperature: -4 to 149 F
- Other DC Voltage: 12 VDC
-
Supplier: Moons' Electric Co. Ltd.
Description: ? Ironless winding ? Compact design ? Low current consumption ? No cogging ? Linear performance characteristic
- Commutation: Brush
- DC Voltage: 9 Volt
- Operating Temperature: -4 to 149 F
- Other DC Voltage: 9 VDC
-
Supplier: Moons' Electric Co. Ltd.
Description: ? Ironless winding ? Compact design ? Low current consumption ? No cogging ? Linear performance characteristic
- Commutation: Brush
- DC Voltage: 24 Volt
- Operating Temperature: -4 to 185 F
- Other DC Voltage: 24 VDC
-
Supplier: Moons' Electric Co. Ltd.
Description: ? Ironless winding ? Compact design ? Low current consumption ? No cogging ? Linear performance characteristic
- Commutation: Brush
- DC Voltage: 12 Volt
- Operating Temperature: -4 to 185 F
- Other DC Voltage: 12 VDC
-
Supplier: HIWIN Corporation
Description: The HIWIN LMC coreless U-shaped linear motor has no cogging, low velocity ripple and excellent dynamic characteristics. With no attraction between forcers and stators and a very low-profile structure, the motor can be applied to the installation platform without
- Continuous Current (AC or DC): 2 amps
- Motor Force Constant: 32.91 lb/amp
- Peak Force: 264 lbs
- Rated Continuous Thrust Force: 65.87 lbs
-
Supplier: HIWIN Corporation
Description: The HIWIN LMC coreless U-shaped linear motor has no cogging, low velocity ripple and excellent dynamic characteristics. With no attraction between forcers and stators and a very low-profile structure, the motor can be applied to the installation platform without
- Continuous Current (AC or DC): 3.25 amps
- Motor Force Constant: 38.17 lb/amp
- Peak Force: 496 lbs
- Rated Continuous Thrust Force: 124 lbs
-
Supplier: HIWIN Corporation
Description: The HIWIN LMC coreless U-shaped linear motor has no cogging, low velocity ripple and excellent dynamic characteristics. With no attraction between forcers and stators and a very low-profile structure, the motor can be applied to the installation platform without
- Continuous Current (AC or DC): 1.8 amps
- Motor Force Constant: 11.91 lb/amp
- Peak Force: 86.77 lbs
- Rated Continuous Thrust Force: 21.58 lbs
-
Supplier: HIWIN Corporation
Description: The HIWIN LMC coreless U-shaped linear motor has no cogging, low velocity ripple and excellent dynamic characteristics. With no attraction between forcers and stators and a very low-profile structure, the motor can be applied to the installation platform without
- Continuous Current (AC or DC): 11.4 amps
- Motor Force Constant: 13.49 lb/amp
- Peak Force: 615 lbs
- Rated Continuous Thrust Force: 154 lbs
-
Supplier: Mitsubishi Electric Automation, Inc.
Description: When extreme high speed and accuracy is essential for your application, Mitsubishi's linear servos are the perfect solution. With 17 core type (liquid cooled) models ranging from 60N to 18000N and 9 coreless types in the range of 50N to 3200N, our linear servo technology offers
- Design Units: English
- Maximum Speed: 78.74 in/sec
- Operating Temperature: 32 to 131 F
- Rated Continuous Thrust Force: 13.49 to 202 lbs
-
Supplier: Pittman Motors
Description: in fast move response times. The slotless construction also provides excellent winding heat transfer for high thermal efficiency and transient load capacity. The slotless brushless dc motor designs have internal Hall Effect feedback sensors for linear speed-torque characteristics, high
- Continuous Current: 0.7800 to 3.96 amps
- Continuous Torque: 1.19 In-lbs
- DC Motor Construction: Coreless / Slotless
- DC Voltage: 24 Volt, 48 Volt, 72 Volt, 90 Volt
-
Supplier: IKO International, Inc.
Description: configuration. Other designs can be easily specified including stage to achieve XY or XY? motion. A coreless linear motor, miniature linear way and crossed roller bearing combine to achieve an extremely low profile when compared to ball screw-driven stages. Extremely high
- Actuation Type: Electrical
- Axis Configuration: X-Y Axes
- Bearing Type: Linear Guide Bearing
- Carriage Load: 4.85 to 27.12 lbs
-
Supplier: Infineon Technologies AG
Description: isolation rating, higher current, shorter propagation delay, check out our newly released X3 Compact family, 1ED3124MU12H. The DSO-8 150 mil narrow body version with great price performance ratio is also available: 1EDI60N12AF Summary of Features 1200V coreless Transformer isolated
- Driver Type: High-side Gate Driver
- IC Package Type: Other
- Packing Method: Tape Reel
- Peak Output Current: 10 amps
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - TLE4972-AE35S5 magnetic coreless current sensor in a leadless VSON-6 package The Infineon TLE4972 –AE35S5 is a high precision current sensor based on Hall technology. Due to its differential measurement principle it is robust against stray fields and suited for
- Accuracy: 2 %FS
- Approvals: RoHS
- Current Type: AC Current, DC Current
- Input Voltage: 3.1 volts
-
Microcontrollers (MCU) - 32-bit XMC™ Industrial Microcontroller Arm® Cortex®-M -- XMC4400-F64K512 BASupplier: Infineon Technologies AG
Description: applications like solar inverters as well as SMPS and uninterruptible power supplies (UPS). Other applications are motor controllers, sense&control and IO devices for factory automation and user interface systems (HMI). XMC4400 is supported by Infineon's integrated development platform DAVE™
- Clock Speed: 120 MHz
- DMA Channels: Yes
- Data Bus: 16 Bit, 32 Bit
- Internal RAM Size: 80 KB
Find Suppliers by Category Top
Featured Products Top
-
Part 2 - Thrombolysis Treatment Devices: Harnessing Coreless Brush DC Motors for Efficient Blood Clot Removal Proper blood flow is essential for good health, so when that blood flow is slowed or blocked by a blood clot, it’s not only hazardous (read more)
Browse DC Motors Datasheets for Portescap -
With high speed (40000-65000rpm), max. efficiency: >90%,high reliability this motor is typically used in medical, robotics, industrial automation, electrical tools (1)Adopts high density coreless coil, proprietary technology. (2)Suitable for high speed applications, 40000 (read more)
Browse Brushless Motors Datasheets for Constar Motion Co., Ltd -
2232 Tpye Precious Coreless DC Motor
(read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd -
Advantages Adopting 9-phases coreless windings, the motor features smooth commutation and low torque ripple. 9-segments commutator is used to reduce the segment voltage and commutation energy, it is suitable for explosion-proof working environment (read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd -
CITIZEN CHIBA PRECISION's Brushless Motors use neodymium (NdFeB) magnets to achieve high output. Unlike DC motors (motors with brushes), they are brushless and have a longer life than ever before. By adopting Citizen Chiba Precision's original coreless winding, smooth (read more)
Browse Brushless Motors Datasheets for Citizen Chiba Precision Co., Ltd. -
Adopts high density coreless coil(proprietary technology) Suitable for high speed applications (40000-65000rpm) High efficiency, low loss, low temperature rise in intermittent operation The motor wire end is waterproof Long lifetime: ?5000H at (read more)
Browse Brushless Motors Datasheets for Constar Motion Co., Ltd -
possible package. To meet the stringent demands of precision and reliability, brushless DC (BLDC) and DC coreless technologies are specified. Portescap offers an 8mm diameter motor and custom gearing able to operate longer on standard commercial batteries. High-count miniature encoders play a (read more)
Browse Brushless Motors Datasheets for Portescap -
MICROMO announces the new FAULHABER high power 0816 SR Series DC Micro Motors. Based on the revolutionary FAULHABER ironless rotor winding, the coreless (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
precise torque output, all condensed into the smallest possible package. To meet the stringent demands of precision and reliability, brushless DC (BLDC) and DC coreless technologies are specified. Portescap offers an 8mm diameter motor and custom gearing able to operate longer on standard (read more)
Browse DC Motors Datasheets for Portescap -
A&D applications: Brush DC Coreless, Brushless DC (BLDC), and Stepper. DC Coreless and BLDC motors are usually selected for their higher efficiencies and lower weight, with BLDC motors being available in both cylindrical and flat forms and utilizing slotted and slotless winding technologies. Stepper (read more)
Browse Brushless Motors Datasheets for Portescap
Conduct Research Top
-
Reliability Estimation of Coreless Brush DC Motors
Coreless brush DC motors convert electric power into mechanical power and are ideal in high-performance applications requiring low friction, low starting voltage, high efficiency, good thermal dissipation, and linear torque-speed characteristics. Miniature coreless brush DC motor design consists
-
Controlling Brushed DC Motors with Pulsed-width Modulation (PWM)
The enduring popularity of coreless brushed DC motors comes from a combination of their simplicity of design, fast transient responses, negligible iron losses and ease of control. With speed proportional to applied voltage, the motor can be simply driven using a continuous linear regulation power
-
Motion Control
with integrated servo amplifiers and onboard memory for stand-alone or macro execution. FAULHABER also offers the BLD series PWM servoamplifiers are designed for 2 to 4 quadrant speed control of FAULHABER three-phase brushless DC-Servomotors. For control of FAULHABER brush type coreless DC micromotors and motor
-
The Top 5 Trends In Medical Device Manufacturing In 2019 And Beyond
are just a few examples of how Johnson Electric's product technology is fueling innovation in the medical device industry: 1) A State of the Art IPS Drive Platform for Insulin Pumps. A coreless, brushless motor technology was the inspiration for Johson Medtech's IPS Miniature Drive Platform
More Information Top
-
2011 Combined Subject Index IEEE Industry Applications Society Publications
Zhang, Yanli, +, ICEMS Aug. 2011 1-4 Analysis of the parasitic forces and torques in coreless linear motors .
-
Development of an ultra precision machine tool for micromachining on large surfaces
We used coreless linear motors for the translational axes and adopted hydrostatic oil bearing for all the moving axes to remove friction and ensure compactness and high stiffness of the machine.
-
Development of an ultraprecision three axis micromilling machine
Recently, with the development of the electric and electronic technologies, the performance of the linear motor is improved rapidly, especially in terms of the appearance of the coreless linear motor , which provides an ideal solution for the ultra precision motion control8-9 .
-
Design of decoupled dual servo stage with voice coil motor and linear motor for XY long stroke ultra-precision scanning system
1.2 Coarse stage with four coreless linear motors using Halbach magnet array .
-
Planar motion stage control using PDFF controller
Index Terms – Precision stage, Coreless linear motor , PDFF .
-
A decentralized linear motor for electromagnetic aircraft launch system
This paper propose a decentralized coreless linear motor for aircraft launch system design.
-
Joint stiffness identification of an ultra-precision machine for machining large-surface micro-features
Coreless linear motor with 550 mm stroke Feedback .
-
Development of a sub-nanometer positioning device: combining a new linear motor with linear motion ball guide ways
Rigidly strengthening structure. . with a coreless linear motor and a small detent (force ripple).
-
Design and Implementation of a Linear Motor for Multicar Elevators
In [19], we find an explicit formula integrating (1) for copla- nar rectangular coils, which is a good approximation of the coreless linear motor stator.
-
Linear motor coils as brake actuators for Multi-car elevators
of one segment of the 3-phase coreless linear motor coil.