Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: 3DT LLC
Description: application of corona treatment to the exact part needed and increases adhesive properties regardless of shape. With PolyDyne it’s now possible to Corona treat virtually any three-dimensional polymer surface delicately, quickly and efficiently State-of-the-art PolyDyne Corona
-
Supplier: 3DT LLC
Description: Your FLEXIBILITY in Corona Treatment Now you can expand your competitive edge. FlexiDyne is a compact, self-contained floor model Corona treating system that is capable of treating most 3-dimensional plastic parts. Any non-metallic items that will fit through FlexiDyne's 6 to 8"
-
Supplier: 3DT LLC
Description: The TubeDyne™ Corona Treating System is designed for outside treatment of catheter tube ends. Any tubing up to 0.375" in diameter can be placed in the holding fixture and receive uniform Corona treatment at a length of approximately 1.25". TubeDyne is a compact, self-contained
-
-
Supplier: OFIL Systems
Description: on the desired viewing angle. Throughout its operation the system streams out high-resolution video that is displayed on a remote monitor in the car and records video clips of corona findings. Ofil offers 2 models of Ranger: Ranger UV which provides for corona detection, and
- Monitored Properties: Camera, Corona, Humidity, Temperature
-
Supplier: OFIL Systems
Description: DayCor® RailHD is an automatic autonomous corona and arcing partial discharge detection system designed for fast inspection of electrified railways. The system inspects, displays, processes, records and generates reports for prognosis of the electrical traction condition. RAIL
- Monitored Properties: Camera, Corona
-
Predictive Maintenance and Condition Monitoring Systems - Corona Camera Core -- DayCor® RANGEReye HDSupplier: OFIL Systems
Description: RANGEReyeHD is a corona imager that incorporates a UVc detector and a HD visible camera that enable seeing and recording corona discharges in daylight. Corona, which is invisible to the human eye, can be seen only with bi-spectral UV-Visible corona cameras. RANGEReyeHD is
- Monitored Properties: Camera, Corona
- Technology: Wireless
-
Supplier: OFIL Systems
Description: ROMeye HD is a corona imager that incorporates a UVc detector and a HD visible camera allowing seeing UV corona discharges in daylight and recording their sight. Corona is invisible to the human eye and can only be seen with bi-spectral UV-Visible corona imagers. ROMeye
- Monitored Properties: Camera, Corona
- Technology: Wireless
-
Supplier: Sonel Test
Description: Innovative solution for the detection of UV emissions The design with emphasis on high functionality allows detection and monitoring of corona, arc and surface discharges in the power industry. It is a method for ongoing analysis of the technical condition of equipment, for example HV lines,
-
Supplier: OX Creek Energy Associates, Inc.
Description: The CoroCAM 7 is a professional grade Solar Blind, easy to operate UVc imaging system used to visualize & locate electrical discharges (corona and arcing) from High Voltage hardware. The CoroCAM 7 is typically used to inspect High Voltage infrastructure operating at 3.3 KV and above
- Horizontal Resolution: 640 to 768 lines
- Features: Corona Camera
- Format / Output: Ethernet, NTSC, PAL, USB
- Monochrome / Color: Monochrome
-
Supplier: Accuris
Description: STANDARD TEST METHOD FOR DETECTION AND MEASUREMENT OF PARTIAL DISCHARGE (CORONA) PULSES IN EVALUATION OF INSULATION SYSTEMS
-
Supplier: OX Creek Energy Associates, Inc.
Description: delivers high resolution radiometric information. The LWIR 640×512 pixel module is fitted with a 10.4° × 8.3° FOV F/1.25 lens which is optimal for overhead infrastructure inspections. The CoroCAM 8 features a solar blind UVc imaging system similar to that used in the CoroCAM 6D. Advanced UVc
- Horizontal Resolution: 640 to 768 lines
- Features: Corona Camera, Other
- Format / Output: Ethernet, NTSC, PAL, USB
- Application / Industry: Scientific / Research
-
Supplier: Accuris
Description: Standard Test Method for Detection and Measurement of Partial Discharge (Corona) Pulses in Evaluation of Insulation Systems
-
Supplier: TelephoneStuff.com
Description: Compatible with most phone systems and any Smith Corona headset. Features: - Award winning design - Built-in mute and indicator light - Available with computer interface - Handset/headset selector - Microphone volume control - 3-year unconditional warranty - Compatible with any
- Application: Telephone / Voice Communication
-
Supplier: TelephoneStuff.com
Description: Compatible with most phone systems and any Smith Corona headset. Features: - Includes AC Power supply - Rich sound quality - Built-in mute and indicator light - Handset/headset selector - Microphone volume control - 3-year unconditional warranty - Compatible with any Plantronics/GN
- Application: Telephone / Voice Communication
-
Supplier: OX Creek Energy Associates, Inc.
Description: The CoroCAM 6D is a re-development of the CoroCAM Solar Blind UVc imaging System with an emphasis on cost reduction through innovative design. Sensitivity was improved through the use of newly designed solar blind filter packs and a specially developed low noise, high sensitivity detector.
- Horizontal Resolution: 768 lines
- Sensitivity: 0.0004 Lux
- Features: Corona Camera
- Monochrome / Color: Monochrome
-
Supplier: TelephoneStuff.com
Description: Amp is multi purpose and will work with many different phone systems such as AT&T; systems 25, 75, 85, Merlin (no batteries required), carbon phones (no batteries required), Panasonic, Meridian, Lucent, Avaya, and many more!!! Features: - Modular jack for headset - Rotary receive
- Application: Telephone / Voice Communication
-
Supplier: TelephoneStuff.com
Description: Use with any voice-activated, standard or micro-cassette recorders with microphone and earphone jacks. Works with single line, multi-line analog/digital PBX system telephones. Any telephone with a modular handset cord.
- Application: Telephone / Voice Communication
-
Supplier: Accuris
Description: Standard Test Method for Detection and Measurement of Partial Discharge (Corona) Pulses in Evaluation of Insulation Systems - INCLUDES STANDARD + REDLINE (PDF)
-
Supplier: ASTM International
Description: 1.1 This test method covers the detection and measurement of partial discharge (corona) pulses at the terminals of an insulation system under an applied test voltage, including the determination of partial discharge (corona) inception and extinction voltages as the test voltage
-
Supplier: ASTM International
Description: 1.1 This test method covers the detection and measurement of partial discharge (corona) pulses at the terminals of an insulation system under an applied test voltage, including the determination of partial discharge (corona) inception and extinction voltages as the test voltage
-
Description: A uniform procedure for making corona (partial discharge) measurements by electrical means on electronic transformers is presented. Methods of applying voltage stress, the use of a sine-wave voltage to simulated DC and AC combinations, the types and limitations of voltage stresses
-
Supplier: ABSOPULSE Electronics Ltd.
Description: 20kVac isolation input/output, output/chassis Corona free at 10kVac Rugged, industrial quality Convection cooled - no fan Single output Fully electronic protection This series of DC-DC converters was developed for very high operating isolation voltage. The unit has a feedback system on
- DC Input Voltage: 22 to 56 volts
- DC Output Voltage: 12 to 24 volts
- DC Output Current: 5 amps
- DC Output Power: 119.9999999999997 watts
-
Supplier: Newark, An Avnet Company
Description: 5802I BENCHTOP CORONA BLOWER WITH +/- 3V BALANCE, POWDER COATED WHITE ALUMINUM, TITANIUM POINTS, OFF/LOW/HIGH FAN SPEED CONTROL, WHITE POWDER COATED LOCKING STAND, FAN AUTO CLEAN SYSTEM, ROHS WITH CE AUDIBLE ALARM
-
Supplier: 3DT LLC
Description: The MultiDyne™ Plasma Treating System from 3DT is the perfect solution to adhesion problems on injection, blow molded or extruded parts. MultiDyne Plasma Treating System Scan be incorporated into existing or new production lines or operated manually. Treatment is done prior to
-
Supplier: SAE International
Description: explored. In this work, we document the effects of using a corona discharge ignition system in a single cylinder gasoline direct injection research engine relative to using a traditional inductive spark ignition system under conditions associated with both naturally aspirated (8
-
Supplier: UE Systems, Inc.
Description: All the advantages of Digital with the feel of Analog The Ultraprobe 9000 Kit Complete is a digital ultrasonic inspection, information storage and retrieval system that is so versatile, so easy (most operators are able to use the Ultraprobe 9000 within 15 minutes) and so much fun to operate,
- Monitored Properties: Acceleration / Vibration, Acoustic / Sound, Corona, Electrical Properties, Pressure
- Technology: Wired
-
Supplier: UE Systems, Inc.
Description: What would the future be like if equipment was tested so effectively, so safely, so intuitively that catastrophic failure and energy waste became terms of the past?For the past three decades, the manufacturers at UE Systems have been working on a super detection system that combines
- Monitored Properties: Acoustic / Sound, Camera, Corona, Electrical Properties, Pressure, Speed / Velocity, Temperature
-
Supplier: Nordson Corporation
Description: No Description Provided
- Power Source: Air / Pneumatic, Electric
- Spray Technology: Air Spray (Air Atomized)
- Options / Components: Applicator / Gun, Booth - Tunnel / Continuous, Dust Collection / Air Filtration System, Feeding / Metering Unit, Reclaimer / Separator
- Automation / Control: Automatic, None - Manual
-
Supplier: Nordson Corporation
Description: No Description Provided
- Air Supply Pressure: 80 to 100 psi
- Air Flow / Gas Consumption: 3 SCFM
- Power Source: Air / Pneumatic, Electric
- Spray Technology: Air Spray (Air Atomized)
-
Description: Service conditions, ratings, interchangeable construction features, and tests for load-break and dead-break separable insulated connector systems rated 601 V and above, 600 A or less, for use on power distribution systems, are established. Included are: corona voltage-level
-
Supplier: Nordson Corporation
Description: No Description Provided
- Air / Supply Pressure: 60 to 100 psi
- Air Supply Pressure: 60 to 100 psi
- Power Source: Air / Pneumatic, Electric
- Spray Technology: Air Spray (Air Atomized)
-
Supplier: UE Systems, Inc.
Description: The UE ECM-586 is a continuous monitor designed to detect the onset of arcing, tracking and corona. This unit has a 0-10 V DC, 4-20 mA and Heterodyned (translated) output proportional to the received ultrasound that will help alarm potential failure conditions and prevent an arc flash
- Monitored Properties: Acoustic / Sound, Corona, Electrical Properties
- Technology: Wired
-
Supplier: Microtest Corporation
Description: 623x series + 7721+6905 (transformer tester+Impulse/Surge tester+Hipot tester) 3 in 1 comprehensive transformer testing system, the one-stop comprehensive transformer testing system is the only product adopted by major Japanese manufacturers. 6235 Basic precision up to 0.1% Test
- Test Frequency Range: 1 MHz
- Test Parameters: Capacitance, Impedance Phase Angle, Inductance, Quality Factor, Turn Ratio
- Form Factor: Stand Alone / Bench
-
Supplier: IRISS, Inc.
Description: tracking, arcing or corona. PD detection can be utilized to detect early warning signs of equipment insulation failure. Inspections can be performed quickly and safely by maintenance personnel with minimal training. Fast and accurate diagnosis of problems using the SONUS PD will help you
- Monitored Properties: Acoustic / Sound, Corona
- Technology: Wireless
-
Supplier: IRISS, Inc.
Description: headset compatible for use with hardhats Streamline Planning Collect baseline and trend information on mechanical asset performance to streamline maintenance planning With the optional Parabolic Dish sensor, look for signs of Corona on outdoor utility switchyard equipment including: •
- Monitored Properties: Acoustic / Sound, Corona, Electrical Properties
Find Suppliers by Category Top
Featured Products Top
-
BRIM CHV™ eliminates the need for bulky, thick insulation, as used with Silicone Rubber high voltage cables and provides high temperature resistance not available with Polyethylene or Rubber insulated high voltage cables, plus the added benefit of retarding and deterring corona discharges (read more)
Browse Electrical Power Wires Datasheets for BRIM Electronics, Inc. -
, as well as a built-in redundancy diode for parallel and N+1 operation, are available on request. The DIO 120 converters are tested for corona (partial discharge) extinction at a minimum of 10kVrms and Hi-Pot tested for 20kVrms. The feedback system on the primary side employs a special (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
possess: High thermal and mechanical stability and chemical durability. In motors for electric vehicles where the system of utilizes 400/800V, the enamel on the magnet wire must also provide resistance to high partial discharge characteristics (read more)
Browse Stop Off Coatings and Masking Compounds Datasheets for ELANTAS North America LLC -
excellent mechanical strength (tear resistance) tensile strength, elongation, and weather resistance), and outstanding dielectric strengh, flame resistance and corona resistance. BSR meets MIL-R-5847 and Fed Spec. ZZ-R-765/9, Class 2b. OPER. VOLT. 28AWG to 5/8": 300V; 3/4" to 1: 600V. STD COLOR: WHITE RoHS compliant. (read more)
Browse Rubber Tubing Datasheets for BRIM Electronics, Inc. -
. Optimized system efficiency Corona and oil resistance combined with low permittivity to minimize electrical losses. Extended engine lifetime Improves durability and reliability through superior thermal (read more)
Browse Resins and Compounds Datasheets for ELANTAS North America LLC -
moisture, corona, ozone, radiation, compression set, fungus, most chemicals and solvents, weathering, flexure fatigue and heat degradation. Self-extinguishing (upon removal of flame per UL VW-1). The coating maintains it's electrical integrity, even under severe fire conditions, by forming a non (read more)
Browse Electrical Insulators Datasheets for BRIM Electronics, Inc. -
In the world of polymers (with the exception of fluoropolymers), UV and oxygen can be detrimental to a material's stability. Whether using polyvinyls, like PVC or CPVC or polyolefins like PE or PP, both material types can be subject to UV and oxidative breakdown. Formulators take great care to put additives in most thermoplastics that help prevent UV degradation in pipes over time...
(read more)
Browse Piping Systems Datasheets for Asahi/America, Inc. -
Information Modeling (BIM) and Computer-Aided Design (CAD) have proven essential in the planning and layout of piping systems in prefabrication. These technologies allow for pre-production review of the design methodology, detection of potential clashes, and decrease in waste, to name a few. By (read more)
Browse Piping Systems Datasheets for Asahi/America, Inc. -
Bacterial contamination is a primary concern in the food processing industry. Sanitizing piping systems that process food-grade antimicrobials, like peracetic acid (PAA), are critical in poultry processing. If the sanitizing system is down due to piping issues, leaks or corrosion, the plant must (read more)
Browse Piping Systems Datasheets for Asahi/America, Inc. -
Before wastewater can be safely returned to the environment, organic and chemical contaminants need to be removed to protect the integrity of our natural resources. During the treatment process, however, unpleasant odors can be released into the areas surrounding the treatment plant and waft into public spaces and neighborhoods, resulting in complaints from residents.
(read more)
Browse Piping Systems Datasheets for Asahi/America, Inc.
Conduct Research Top
-
Impurity Testing with the Corona CAD
/Leachables in Pharmaceutical Devices Bioscience Industry Contributes to U.S. Economic Growth Ohio's Bioscience Continues to Progress DARA BioSciences and Point Therapeutics Announce Merger Plans Development and Validation of a Corona CAD Method for Simultaneous Determination of Peptides, Lipids
-
Corona Detection Goes 21st Century High Tech
Ofil has released their latest, top-of-the-line, handheld, high-definition (HD) corona detection equipment, the DayCor (R) LuminarHD.
-
Vacuum Ensures Safe Storage of Corona Vaccine
Glass bottles for the Corona vaccine are manufactured using state-of-the-art vacuum technology from Busch Vacuum Solutions.
-
DayCor (R) Rail - Targeted Analysis of Corona in Overhead Electrical Systems
DayCor (R) Rail is a corona detection driven system dedicated to assist electrical railways management maintain the ongoing safe operation of their mass transportation networks. DayCor (R) Rail combines monitoring, processing and reporting modules that interact automatically to supply in real time
-
RIV - How Corona Discharges Affect Smart Grid
Smart Grid - a dynamic electrical system where at any moment power flows from an available generating station to consumers and the network architecture gets constantly reconfigured to meet momentary power needs and power availability. The direction of power flow in the transmission lines are
-
Simultaneous Cation and Anion Analysis with Charged Aerosol Detection
Operational Excellence & Lean Six Sigma Impurity Testing with the Corona CAD Profiling and Characterization of N-and O-linked Glycans Released from Glycoproteins using PGC RP-HPLC with Charged Aerosol Detection and Mass Spectrometry Analysis of Extractables/Leachables in Pharmaceutical Devices
-
A Global Method for the Determination of Tissue Thiols, Disulfides and Thioethers Using an HPLC System Incorporating a Novel Boron-Doped Diamond (BDD) Detector
Operational Excellence & Lean Six Sigma Simultaneous Cation and Anion Analysis with Charged Aerosol Detection Analysis of Extractables/Leachables in Pharmaceutical Devices Impurity Testing with the Corona CAD Bioscience Industry Contributes to U.S. Economic Growth Ohio's Bioscience Continues
-
Why CO2 Measurement is Even More Important during Pandemic Times
Regular ventilation of closed rooms has taken on a whole new meaning in the Corona pandemic. To ensure they detect the right time for fresh air, more and more schools and companies are using CO2 measuring instruments
More Information Top
-
Electrostatic Precipitation
In 2006 we demonstrated a large scale (20 kW average power) nano-second pulsed corona system [1].
-
The effect of a corona discharge on a lightning attachment
Based on the results of analytical considerations and numerical simulations, we analyze different ways of affecting the lightning trajectory and demonstrate the feasibility of their practical implemen- tation with the help of specially designed corona sys- tems .
-
Experience with development and evaluation of corona-suppression systems for HV rotating machines
Three groups of anti- corona systems were developed; namely, paint (on the slot portion) - paint (on the slot exit) system, paint (on the slot portion) - tape (on the slot exit) system, and tape (on the slot portion) - tape (on the slot exit…
-
Encyclopedia of Planetary Landforms
Can occur as isolated examples, in chains that appear to be associated with rifting events (chasmata), in pairs (double corona systems ), etc.
-
Plasma Assisted Decontamination of Biological and Chemical Agents
The corona systems operate at ~1 J/pulse where as the sparks typically have energies of ~1 .
-
Electrostatic Accelerators
This chapter presents the development of the two main technologies for grad- ing the voltage of accelerators – resistors and corona systems .
-
Corona Compared with Triboelectric Charging for Electrostatic Powder Coating
Although the corona system was most efficient, the teflon triboelectric system produced comparable results for some powders and may be necessary to produce a thick coating while minimizing back ionization and alleviating Faraday Cage effects.
-
From Chemical Kinetics to Streamer Corona Reactor and Voltage Pulse Generator
(24) The pulsed streamer corona system for tolu- ene, styrene, TCA, pentane, and ethylene abatement was reported.
Indicates content that may require registration and/or purchase.