Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Esprix Technologies
Description: Esprix offers a full range of chemicals for micro and macro (PCB) applications. Products include oxidizing compounds, corrosion inhibitors, chelating compounds, solvents, and surfactants. Corrosion inhibitors: 1,2,3 Benzotriazole, 5-methyl 1-H benzotriazole, pyrazole,
- Function: Corrosion Inhibitor / VCI
- Form & Features: Organic Chemical / Polymer
-
Supplier: Halliburton
Description: BARAFILM™ corrosion inhibitor is a filming amine corrosion inhibitor that physically and chemically absorbs on metal to help protect it from hydrogen sulfide, carbon dioxide, and oxygen corrosion.
- Function: Corrosion Inhibitor / VCI
- Form & Features: Liquid / Solution
- Applications: Oils & Gas / Drilling Fluids
-
Supplier: Princess Auto Limited
Description: AD2000 Corrosion Inhibitor
- Functions: Corrosion Inhibitor / Rust Preventative
-
-
Supplier: Pavco, Inc.
Description: Finish Aid AC - is a unique liquid additive used to minimize staining of plated metals and to stop red corrosion (rusting) of bare steel during the rinsing and drying operations.
- Functions: Corrosion Inhibitor / Rust Preventative
-
Supplier: Halliburton
Description: BARACOR® 450 corrosion inhibitor is a high temperature corrosion inhibitor used in solids-free brine packer fluids.
- Function: Corrosion Inhibitor / VCI
- Form & Features: Liquid / Solution
- Applications: Oils & Gas / Drilling Fluids
-
Supplier: Halliburton
Description: BARACOR® 95 corrosion inhibitor is a low toxicity amine based corrosion inhibitor that can reduce corrosion in freshwater and monovalent brines.
- Function: Corrosion Inhibitor / VCI
- Form & Features: Liquid / Solution
- Applications: Oils & Gas / Drilling Fluids
-
Supplier: Halliburton
Description: BARACOR® 700 corrosion inhibitor is specifically designed to prevent oxygen corrosion in monovalent brines, aerated drilling fluids, and air rich drilling fluid systems such as mist or foam drilling applications.
- Function: Corrosion Inhibitor / VCI
- Form & Features: Liquid / Solution
- Applications: Oils & Gas / Drilling Fluids
-
Supplier: Walter Surface Technologies
Description: SHIELD PRO™ is an adherent, non-drying solution that coats metal parts to protect against corrosion. Ideal for indoor and outdoor storage. NSF category H2, registration #147193 Features Salt water resistant Non-drying film Penetrates and displace moistures 360° flip valve Applications
- Features: Aerosol, Corrosion Inhibiting / Rust Preventive, Interior, Passivates
- Location / Orientation: Exterior
- Substrate: Metal
- Industry: OEM / Industrial
-
Supplier: AMPP Resources
Description: NACE BESTSELLER! This is a summary of chemical corrosion inhibitors used in a wide range of environments. It contains information on evaluating and testing inhibitors for refineries; oil and gas production; petrochemical plants; chemical industry; tank ships; potable water,
-
Supplier: Accuris
Description: Corrosion Inhibitor
-
Description: Regarding the vast use of chemical components in different human activities, they are susceptible to corrosion because of contact with aggressive environments. Therefore, the use of inhibitors for the control of corrosion of chemical components in corrosive media is an urgent
-
Supplier: DigiKey
Description: "Corrosion Inhibitor Electronics 2.31"" Dia"
- Industry Applications: Electrical / Electronics
-
Supplier: Accuris
Description: Volatile Corrosion Inhibitor
-
Supplier: United Bio Lube
Description: No Description Provided
- Industry Applications: Automotive / Transportation, MIL-SPEC / Military, Marine
- Features: Biodegradable, Specialty, Water Displacement
- Functions: Corrosion Inhibitor / Rust Preventative
- Composition / Chemistry: Specialty / Other
-
Supplier: Surventis Surface Treatment LLC
Description: Enprox BWT-F is a synergistic blend of special ingredients which provides exceptional scale and corrosion control in treating industrial boiler water. It's authorized by the USDA for use in federally inspected meat and poultry plants for treating boilers where steam produced may contact
- Function: Corrosion Inhibitor / VCI, Scale Inhibitor
- Applications: Water Treatment
-
Supplier: Accuris
Description: Corrosion inhibiting foil
-
Supplier: Accuris
Description: VAPOR CORROSION INHIBITORS
-
Supplier: Henkel Corporation - Industrial
Description: Epoxy resin liquid aerosol containing 92% zinc. The dried film electrochemically bonds zinc to iron and steel to protect against corrosion creepage. LOCTITE® SF 7693 is a gray, epoxy resin liquid aerosol compound containing 92% zinc. The dried film electrochemically bonds zinc to iron and
-
Supplier: Aervoe Industries Incorporated
Description: Removes moisture, safe on fabric, paint, rubber, and plastics
- Operating / Use Temperature: 35 to 120 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.8 specific gravity
- Features: Aerosol / Spray, Specialty
- Industry Applications: Aerospace
-
Description: standards, you have no further to look than the next generation of CUI coatings, Heat-Flex® Hi-Temp 1200, combined with new Heat-Flex topcoats for a complete product portfolio addressing a wide range of heat requirements. In addition to improved corrosion resistance, Heat-Flex Hi-Temp 1200
- Wet / Applied Thickness: 0.008 to 0.01 inch
- Cure / Dry Temperature: 50 to 120 F
- Operating / Use Temperature: 210 to 1,000 F
- Dispensing Method: Brush / Roll-on
-
Supplier: R. S. Hughes Company, Inc.
Description: LPS corrosion inhibitor comes in brown. Designed to have acid-resistant, corrosion-inhibitor, moisture-resistant, salt-resistant properties. This corrosion inhibitor meets the following standards: Bombardier (Canadair) CMS 565-06 Type II, Bombardier
- Features: Coating, Corrosion Inhibiting / Rust Preventive
-
Supplier: R. S. Hughes Company, Inc.
Description: Sprayon LU 777 corrosion inhibitor is packaged 1 gal per inner, 4 per case. Designed to have corrosion-inhibitor properties. This corrosion inhibitor meets the following standards: MIL-C-16173D- Grade 2, MIL-C-16173E Grade 2, MIL-C-23422A, MIL-C-81309E.
- Form: Aerosol
- Features: Coating, Corrosion Inhibiting / Rust Preventive
- Dispensing Method: Sprayable
-
Industrial Coatings - Sprayon LU 777 Corrosion Inhibitor - Liquid 5 gal Pail - 77705 -- 075577-77705Supplier: R. S. Hughes Company, Inc.
Description: Sprayon LU 777 corrosion inhibitor is packaged 5 gal per inner, 1 per case. Designed to have corrosion-inhibitor properties. This corrosion inhibitor meets the following standards: MIL-C-16173D- Grade 2, MIL-C-16173E Grade 2, MIL-C-23422A, MIL-C-81309E.
- Form: Aerosol
- Features: Coating, Corrosion Inhibiting / Rust Preventive
- Dispensing Method: Sprayable
-
Supplier: R. S. Hughes Company, Inc.
Description: Sprayon LU 767 corrosion inhibitor is packaged 1 gal per inner, 4 per case.
- Form: Aerosol
- Features: Coating, Corrosion Inhibiting / Rust Preventive
- Dispensing Method: Sprayable
-
Supplier: SAE International
Description: This specification covers a general purpose, non-curing, corrosion-inhibiting putty compounds with non-hexavalent chromium corrosion inhibitors.
-
Description: Patco D9215FR FR Aircraft Waterseal Tape & Corrosion Inhibitor Exterior-Grade Polyurethane Backing with Acrylic Adhesive and HDPE Liner Applications Aircraft waterseal applications in main cabin areas including entryways, lavatories, galleys and other areas susceptible to water damage.
- Thickness: 0.014 inches
- Peel Strength / Adhesion: 5 lbs/in
- Temperature Resistance: -40 to 135 C
- Backing: Plastic / Polymer
-
Supplier: Saint-Gobain Surface Conditioning Group
Description: AmberClean™ SC14 is a high purity aqueous cleaner formulated with a unique inhibitor which protects against corrosion of reaactive alloys of cobalt, iron, nickel and copper. It was developed using advanced cyclic polarization testing on blanket metal alloy wafers. AmberClean™ SC14 also
- Type: Aerosol / Contact Cleaner, Aqueous / Water-based, Cleaner / Cleaning Agent
- Features: Biodegradable, Non-toxic, Other
- Industry Applications: Electrical / Electronics, Semiconductor Wafer / Cleanroom
- Full Strength Use: Full Strength (Undiluted) Use
-
Supplier: SAE International
Description: This specification covers a solvent-dispersed, water-displacing, corrosion-inhibiting compound which forms a thin, easily-removable film and is packaged in aerosol cans.
-
Supplier: SAE International
Description: This specification covers a solvent-dispersed, corrosion-inhibiting compound packaged in aerosol cans.
-
Supplier: UL Standards & Engagement
Description: 1.1 This Standard covers requirements for vapor corrosion inhibitors and their delivery system for use in fire sprinkler systems. 1.2 These corrosion inhibitors are intended for use in dry pipe and pre-action sprinkler systems for installation in accordance with the
-
Supplier: South-Tek Systems, LLC
Description: For up to 5,000 gal. of total sprinkler pipe capacity Requires separate feed air compressor Integrated Air Dryer and N2 receiver tank
- Generator Type: Nitrogen
-
Supplier: Newark, An Avnet Company
Description: CORROSION INHIBITOR SPRAY - PACKAGE OF 6 CANS ROHS COMPLIANT: YES
-
Supplier: United Bio Lube
Description: No Description Provided
- Kinematic Viscosity (@ 40°C): 15.4 cSt
- Viscosity Index: 211
- Pour Point: -22 F
- Flash Point: 294.8 F
-
Description: HISTORICAL DOCUMENT. This Technical Committee Report establishes the pertinent parameters to be observed and/or controlled during laboratory and field evaluation of corrosion inhibitors for the purpose of establishing a common baseline for the comparison of the results from such
-
Supplier: SAE International
Description: This SAE Aerospace Standard (AS) establishes the requirements for heat cured solid film lubricants. For other general or high temperature applications, see AS1701.
Find Suppliers by Category Top
Featured Products Top
-
through oxides and/or chemical reaction. Corrosion and Coatings: Component corrosion performance can be greatly improved by the use of corrosion resistant coatings. These specially designed engineered coatings are functional combinations of corrosion inhibitors and other (read more)
Browse Corrosion and Rust Preventive Coatings Datasheets for Everlube Products -
shipping expenses Available in a range of sizes, full and mini coils Material: Low-Density Polyethylene with Corrosion Inhibitor Color: Natural (read more)
Browse Cordage, Rope, and Webbing Datasheets for Caplugs -
-dilutable coolants, straight oils, metal forming fluids, cleaners, and rust & corrosion inhibitors. QualiChem is a quality-focused ISO 9001:2015 company and a zero-discharge facility. In early 2023, QualiChem Europe GmbH was established and many of our best-selling fluids are now manufactured in Germany. (read more)
Browse Metalworking Lubricants, Coolants, and Fluids Datasheets for QualiChem, Inc. -
imperfections that can be initiation sites for bacterial growth and corrosion. Studies by the U.S. Department of Agriculture show how this benefit goes a step further to inhibit the formation of “biofilms” that pathogens like E. Coli and salmonella create to link (read more)
Browse Finishing and Surface Treatment Services Datasheets for Able Electropolishing Company, Inc. -
-organic corrosion inhibitors that are present in high concentrations in the glycol coolant, but not native to the oil formulation. Sodium, boron, potassium and silicon are commonly added to coolant for corrosion inhibition. Particle count - in addition to metal or ferrous wear (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
precision. Type 303 stainless-steel construction with operating temperatures up to 800°F (427°C) also provides durability and corrosion resistance, and works well with water, light oils, rust inhibitors, chemicals, paints, dyes and other common liquids. EXAIR carries a large (read more)
Browse Liquid Handling Pumps Datasheets for EXAIR -
Nitronic 60 is similar to Type 309 S.S., and far superior to Type 304S.S. This grade is best known for its wear and galling resistance. The additions of Silicon and Manganese have given this alloy a matrix to inhibit wear, galling, and fretting even in the annealed condition (read more)
Browse Stainless Steel Alloys Datasheets for High Performance Alloys, Inc. -
. The additions of Silicon and Manganese have given this alloy a matrix to inhibit wear, galling, and fretting even in the annealed condition. Higher strengths are attainable through cold working the material and is still fully austenitic after severe cold-working. This working (read more)
Browse Stainless Steel Alloys Datasheets for High Performance Alloys, Inc. -
Nozzles are also an important tool for saving expensive coatings and chemicals or conserving water. They can be used with water, light oils, chemicals, rust inhibitors, paints and dyes. The stainless steel construction of these No Drip atomizing nozzles adds to their durability and corrosion (read more)
Browse Fluid Dispensing Equipment Datasheets for EXAIR -
components, time in transit or time on the shelf can be a paramount concern. Modern Linear track is carefully coated with rust inhibitor, then packed in pre-lubricated poly tubing to best fight against corrosion and other environmental damage. Every part that ships out from our shop is carefully (read more)
Browse Linear Bearings Datasheets for Modern Linear Incorporated
Conduct Research Top
-
Selecting A Corrosion Inhibitor
Corrosion, an ongoing concern for industry, may cause reduced service life or complete failure of manufactured parts and finished goods. These issues directly impact the cost efficiency of the manufacturing process and cost of the finished goods. Corrosion inhibitors can be used to prevent
-
Plastics for Corrosion Inhibition
Plastics for Corrosion Inhibition. Corrosion inhibitors can be located in a polymer matrix in the solid, liquid, or gaseous phase. This book details the thermodynamic principles for selecting these components, their compatibility, and their effectiveness.
-
Plating Enhances Resistance to Lead Screw Corrosion
Plating is the general name of surface-covering techniques in which a metal is deposited onto a conductive surface. Plating is indispensable as a corrosion inhibitor. for the manufacture of computers, mobile phones, and electronic devices as well as other uses such as solderability, hardness
-
Technical Papers: Evaluating High-Gloss, Direct-to-Metal, FEVE-Based Waterborne Coatings
The research presented in this article evaluates corrosion inhibitors with blends of various waterborne acrylic and FEVE resins for improved adhesion and appearance after UV exposure and corrosion testing when applied as direct-to-metal (DTM) coatings without primer. Accelerated outdoor UV exposure
-
Turbine and Generator Dehumidification Strategies
expensive due to the massive size of the turbines and the duration of the procedure. A second solution could be coating the turbine and its components with grease or corrosion inhibitor. However, not only is this not as effective as the nitrogen, but it also requires additional days of downtime
-
Concentration Measurement
fluids are amines, biocides, caustic soda (NaOH), and corrosion inhibitors.
-
Real-Time Nitrite Detection for Hot Water Boiler and Cooling System
In closed low-pressure water heating and cooling systems, sodium nitrite is a commonly used inhibitor that prevents oxygen related corrosion. It inhibits corrosion by promoting formation of protective films on surfaces. When nitrite is used as a corrosion inhibitor, it becomes crucial to maintain
-
Fume Collection Solutions for Hexavalent Chromium Exposure
Hexavalent Chromium (CrVI) compounds are used as corrosion inhibitors and present an occupational hazard to workers that weld, cut or grind chromium-containing metals such as stainless steel. Particles of hexavalent chromium can be in mists, dust or fumes. Mists can come from using molten metal
More Information Top
-
Handbook of Lubricants
Uses: Surfactant intermediate, engine oil lubricant additive, viscosity and pour-point improver, plasticizer, epoxy, antifreeze lubricant, control for leather goods and corrosion inhibitor ; sizing agent in the alkaline production of paper .
-
Handbook of Textile Processing Chemicals
Coverage includes chemi- cals and materials that function as: Adhesives; Anticreasing agents; Antifoams; Antioxidants; Antishrinking agents; Antislip agents, Antisoaping agents; Antistats, Binders; Biocides; Bleaching agents; Carriers; Chelat- ing agents; Coning oils; Corrosion inhibitors ; Deaerating agents; Delustrants; Desizing agents; Dyeing assistants; Dye fixing …
-
Handbook of Industrial Surfactants Volume 1 and 2
AB® [ANGUS] Chem. Descrip.: 2-Amino-1-butanol CAS 96-20-8; EINECS/ELINCS 202-488-2 Uses: Pigment dispersant; neutralizing/emulsifying amine; corrosion inhibitor ; acid- salt catalyst; pH buffer; chemical and pharmaceutical intermediate; solubilizer; raw material in polymer synthesis; formaldehyde scavenger; in coatings …
-
Handbook of Paint and Coating Raw Materials Volume 1 and 2
Uses: Antioxidant for fats, greases, lube oils, and polyamides; sludge preventative in furnace and lube oils; chelating agent and sequestrant; corrosion inhibitor ; stabilizer for can lacquers, oils, and lubricants .
-
Handbook of PLASTIC AND RUBBER ADDITIVES Volume 1 and 2
Uses: Antistick coating, parting agent, lubricant, corrosion inhibitor in NR, SR .
-
Handbook of Cosmetic and Personal Care Additives Volume 1 and 2
Uses: Pigment dispersant; neutralizing amine; corrosion inhibitor ; acid- salt catalyst; pH buffer; chemical and pharmaceutical intermediate; solubilizer .
-
Handbook of Paper and Pulp Chemicals
Uses: Printing ink binder as resin or salt; paper sizing agent; emulsifier for SBR polymerization as soap; tackifier resin in adhesives; imidazoline modi- fier in corrosion inhibitors ; elastomer modifier in emulsion polymerization; dust control additive; film former/plasticizer in lacquers and varnishes; tackifier …
-
Handbook of Adhesive Chemical and Compounding Ingredients
Uses: Thickener, thixotrope, structuring agent for epoxy-based systems, adhesive and multilayer systems; antisettling agent, antisag agent, cor- rosion inhibitor for paints, plastics .
Indicates content that may require registration and/or purchase.