Products/Services for Corrugated Plastic Sliding Doors

  • Doors-Image
    Doors - (1347 companies)
    Image Credit: Goffs Enterprises, Inc. Doors are swinging or sliding barriers that can be opened or closed to allow or deny entry. Generally, doors are grouped with other building supplies. Types Doors are made of wood...
  •  
    Shutters - (111 companies)
    Shutters are protective and/or decorative devices that are hung from a building to protect windows, doors, and other openings. They are made of metal, wood, plastic, or composite materials. Types of Shutters. There are two basic types of shutters...
  •  
    Cores and Tubes - (41 companies)
    Cores and tubes are made of paper, plastic or metal and are used for mailing, shipping, material handling, and product display. Cores and tubes are used for mailing, shipping, material handling, and product display. Types of Cores and Tubes. Product...
  •  
    Awnings and Canopies - (323 companies)
    ...from underneath by high-output lighting. commercial, Commercial awnings are designed for hotels, restaurants, shops, and office buildings. Door- Door awnings and entrance awnings are often dome-shaped. entrance,. Fabric- Fabric awnings are made...
  • Windows-Image
    Windows - (608 companies)
    ...the other, but overlapping, so that each can be slid open or shut. Single-hung: identical visually to a double-hung window, but only the bottom sash slides vertically to open and close. Hopper: a rectangular sash with a hinge that swings it open from...
  •  
    Modular Enclosures - (121 companies)
    ...hardness, heat, and dimensional stability and because of its ease of fabrication. End panels are often made of clear, infrared, solid, or transparent plastic and include cutouts for DB9 or DB25 connectors. Rating Systems. NEMA ratings indicate whether...
  •  
    Balers - (143 companies)
    ...belt the bale with straps or wires to ensure that it maintains its shape after ejection from the machine. The image below illustrates the important components of a hydraulic vertical button control baler. To create a bale, an operator slides the safety...
  •  
    Drawer Slides - (86 companies)
    There are many different types of drawer slides. Examples include: heavy duty drawer slides. ball bearing drawer slides. full extension drawer slides. plastic drawer slides. Features. A heavy duty drawer slide is made of stainless steel, plated...
  •  
    Plastic Tubing - (607 companies)
    Plastic tubing is tubing constructed from plastic compounds for use in fluid flow or structural systems, or as insulation or sheathing for electrical or heating assemblies. Plastic tubing is tubing constructed from plastic compounds for use in fluid...
  •  
    Interior Doors - (281 companies)
    ...sliding, folding and even automatic doors out of wood, stone, metal and a combination of each. While interior doors in the post-industrial era have become commonplace, they are still valued for many of the same reasons. Types. Commercial doors...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • wn_g.pl (finlayson-gwc2014.zip)
    … enclosed passageway; rooms usually open onto it'). g(103112240,'a small strip of corrugated steel with sharp … … the light is led to a plate holder or spectrograph'). g(103116333,'a timber member grooved to take a sliding panel'). g(103116435,'a … … a piece of wood, plastic , or ivory) used for … … 'a car with two doors and front seats and …
  • States > Minnesota > State > Register > 2010 > [2010 MN Register 830] 08/30/2010
    … but not limited to, all metals, plastics, and vinyls, or any materials that replace same, metal and vinyl tubes, mullions, metal facing materials, corrugated flat metals, aluminum panels … … porcelain panels, architectural porcelain, plastic panels, unitized panels, showcase doors , glass handrails and relative … … and maintaining automatic door entrances, door and window frame assemblers such as patio sliding or fixed doors …
  • The Green House
    … WAY IT DOES SO RECALLS THE WAY EARLY MODERN ARCHITECTS LOOKED TO GRAIN ELEVATORS AND WAREHOUSES INSTEAD OF CHURCHES AND VILLAS FOR THEIR FORMAL INSPIRATION 4HE DESIGN IS BASIC A DOUBLE HEIGHT RECTANGULAR SHELL MADE OF CORRUGATED PLASTIC PANELS AF½XED TO A … … ON TWO SIDES WHICH SERVE AS BEDROOMS )N PRO½LE THESE MOBILE UNITS RECALL THE BOXES THAT MAGICIANS PULL TOGETHER AND APART WHILE THEY SEEMINGLY SAW A WOMAN IN HALF 4HE BEDROOMS CAN BE JOINED TOGETHER THEIR SLIDING DOORS REMOVED TO CREATE A …
  • Federal Register > Wednesday, February 26, 2014 > [79 FR 10765] Foreign-Trade Zone (FTZ) 247-Erie, Pennsylvania; Notification of Proposed Production Activity, ...
    ; toilet dispenser covers; zinc-plated door handles; paper sheet holders; crew pack holders; operator cab card holders; plastic knobs; neoprene raw materials; rubber tape; NBR/PVC thermal insulation … … paper rolls; cellulose towels; disposable towels; kim tech wipes; corrugated cardboard boxes; paperboard boxes … ceramic gaskets; ceramic sheets; glass tubes; glassing; sliding glass; mirrors; reflective mirrors; inspection mirrors; indicator lamp glass …
  • Low heritabilities, but genetic and maternal correlations between red squirrel behaviours
    If the squirrel was to be tested in the OF or MIS test, the squirrel was then transferred into the arena through a sliding door to begin the OF trial. The testing arena for the OF and MIS tests was a 60 cm · 80 cm · 50 cm white corrugated - plastic box with a clear acrylic lid through which the behaviour of the squirrel was recorded with a digital video camera.
  • WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
    wood joints in rough carpentry |small_J strip_N corrugated _J steel_N sharp_J point_N side_N hammer_V wood_N joint_N rough_J … … constructed that the light is led to a plate holder or spectrograph |reflecting_telescope_N construct_V light_N be_V lead_V plate_N holder_N spectrograph_N 03116333_N| a timber member grooved to take a sliding panel |timber_N member_N groove_V … … a piece of wood, plastic , or ivory) used for … … sparsely_R populated_J region_N usually_R stock_V wide_J variety_N merchandise_N 03119396_N| a car with two doors and front seats …
  • noun.artifact (finlayson-gwc2014.zip)
    … with sharp points on one side; hammered across wood joints in rough carpentry) } { corrugated _iron, sheet_metal,@ … … reflecting_telescope,@ (a reflecting telescope so constructed that the light is led to a plate holder or spectrograph) } { coulisse, timber,@ (a timber member grooved to take a sliding panel) } { coulisse1, wing_flat, flat1 … … a piece of wood, plastic , or ivory) used for … … with a wide variety of merchandise) } { coupe, car,@ (a car with two doors and front seats …
  • WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
    … cooling_system_N|6 refrigerator_N|11 cool_V|39 reuse_V|1 peter_cooper_N|1 copperplate_N|1 identical_J|36 scallop_shell_N|3 wicker_N|1 gable_wall_N|1 corbie-step_N|1 corbel_step_N|1 petrolatum_N|2 acetone_N|3 extrude_V|3 random_access_memory_N|2 drilling_bit_N|4 core_drill_N|1 drill_hole_N|4 crib_N|3 ithaca_N|2 exterior_angle_N|2 cornerstone_N|1 interior_angle_N|7 billiard_table_N|5 exterior_N|10 topmost_J|2 corrugated _J|5 sheet_iron_N|2 hollow_N|1 body_armor_N|3 … … county_N|41 litter_N|9 pioneer_N|28 microscope_ slide _N|3 quilt_V|1 close_in_V|10 stitching_N|2 … hussar_N|1 armhole_N|3 megalithic_J|2 capstone_N|1 bowsprit_N|5 hemispherical_J|8 dominoes_N|1 domino_N|7 dot_N|19 half_mask_N|1 masquerade_costume_N|2 order_V|51 push_button_N|3 knob_N|10 doorhandle_N|1 exterior_ door _N|5 nameplate_N|1 sill_N|3 doorway_N|6 keep_open_V|1 doppler_shift_N|1 gabled_J|2 accommodate_V|19 sleeping_room_N|2 ionizing_radiation_N|13 … … excavate_V|11 exercise_device_N|2 manifold_N|3 exhaust_pipe_N|2 burned_J|3 exhaust_manifold_N|2 muffler_N|2 guided_missile_N|8 expectoration_N|2 chemical_change_N|5 plastic _explosive_N|2 screen_V|4 explosive_N|17 telephone_line_N|12 …
  • http://dspace.mit.edu/bitstream/handle/1721.1/12003/31256869-MIT.pdf?sequence=2
    The most economical form of repair was to employ cheaper and more durable modern materials such as corrugated zinc, fiberglass, and plastics to repair wall and roof surfaces. It was not unusual to find solar panels for hot water and TV antennas bristling from even the humblest wooden machiya ; tattered shoji screens were replaced with aluminum sash windows; sliding glass doors which ran on steel tracks were fitted into existing …
  • http://dspace.mit.edu/bitstream/handle/1721.1/78396/24904091-MIT.pdf?sequence=2
    Doors : wood, for entrance, shower, water closet, 1 room. Windows: casement or sliding windows, wood or wood and metal. Lightwell covers: translucent corrugated plastic sheets.