-
Description: 3-shaft, high ratio, low profile, and multiple mounting option models. All our Bevel T right angle gearboxes are built with a single output shaft extended out both sides of the box, so both ends rotate simultaneously in the same direction; for specialized applications, we also offer counter
- Gear Ratio: 1 to 2 (X : 1)
- Maximum Input Speed: 3,000 rpm
- Backlash: 60 arcmin
- Gearing: Bevel / Miter
-
Supplier: Sensoronix, Inc.
Description: and when the target is rotating counter clockwise, the output signal # 2 leads output signal # 1. Both output signals will be 50% duty cycle with proper alignment of sensor and target gear.
- Bandwidth: 0 to 15 kHz
- Operating Temperature: -20 to 105 C
- Output: Analog Current (4-20 mA), Analog Voltage
- Measurement: Direction Measurement
-
Supplier: Sensoronix, Inc.
Description: signal # 2 produces logic High, and when the target wheel rotates counter clockwise, the output signal # 2 produces logic low. Output signal #1 will be 50% duty cycle with proper alignment of sensor and target gear.
- Operating Temperature: -4 to 221 F
- Output: Current, Resistance, Voltage
- Body Shape: Cylindrical, Threaded Barrel
- Power Requirements: DC Powered
-
-
Supplier: Branham, W.C. Inc.
Description: 2-Way and 3-Way Models. Hollow Bore and Counter Rotating Configurations Too. Sealed, Leak Proof Gearcase Machined Aluminum Construction Anodized Gearcase 303/304 Stainless Steel Shafts 8620 12DP 22T Heat-Treated Case-Hardened Gears Double Sealed Ball Bearings Tapered Roller
- Gear Ratio: 1 to 2 (X : 1)
- Output Torque: 82 to 693 In-lbs
- Maximum Input Speed: 1,750 to 1,800 rpm
- Mounting Style: Flange(s)
-
Description: senses rotating ferrous gears such as web speed gears, power transmission gears, conveyor and other similar gear-based shaft encoders. RPM/speed detectors (motor control) Position sensors (as low as .002" detection) Pulse counters (printers, motor drives)
- Rotary Speed Range: 40 rpm
- Power Requirements: DC Powered
- Output: Frequency, Voltage
-
Description: low-cost proximity sensor CountersGear tooth sensor Camshaft position sensor Rotating ferrous gears Power transmission gears Conveyor speed and other similar gear-based shaft encoder
- Rotary Speed Range: 0 to 12,000 rpm
- Power Requirements: DC Powered
- Output: Frequency
-
Supplier: ACE Controls Inc.
Description: Rotating with added quality: For even, smooth movement of small lids, flaps and compartments, the continuously rotating rotary dampers by ACE have a softening effect, rotating either clockwise or counter-clockwise or in both directions at the center of rotation or
-
Supplier: TWG Canada Consolidated, Inc.
Description: High-performance, high-efficiency planetary winches offering equal speed in both directions. Ideal for hoisting and lowering applications. Hydraulic gear motor Spring-applied, pressure-released, automatic multi-disc brake Over-running clutch enables free rotation in the hoisting direction
- Load Capacity: 0 to 1,102 lbs
- Line Diameter: 0.375 inch
- Line Length: 343 ft
- Maximum Loaded Line Speed: 116.99999999999999 ft/min
-
Supplier: TWG Canada Consolidated, Inc.
Description: High-performance, high-efficiency planetary winches offering equal speed in both directions. Ideal for hoisting and lowering applications. Hydraulic gear motor Spring-applied, pressure-released, automatic multi-disc brake Over-running clutch enables free rotation in the hoisting direction
- Load Capacity: 0 to 1,285 lbs
- Line Diameter: 0.3125 inch
- Line Length: 122 ft
- Maximum Loaded Line Speed: 188.99999999999997 ft/min
-
Supplier: TWG Canada Consolidated, Inc.
Description: High-performance, high-efficiency planetary winches offering equal speed in both directions. Ideal for hoisting and lowering applications. Hydraulic gear motor Spring-applied, pressure-released, automatic multi-disc brake Over-running clutch enables free rotation in the hoisting direction
- Load Capacity: 0 to 7,000 lbs
- Line Diameter: 0.625 inch
- Line Length: 2,720 ft
- Maximum Loaded Line Speed: 163.99999999999997 ft/min
-
Supplier: TWG Canada Consolidated, Inc.
Description: High-performance, high-efficiency planetary winches offering equal speed in both directions. Ideal for hoisting and lowering applications. Hydraulic gear motor Spring-applied, pressure-released, automatic multi-disc brake Over-running clutch enables free rotation in the hoisting direction
- Load Capacity: 0 to 1,100 lbs
- Line Diameter: 0.25 inch
- Line Length: 87 ft
- Maximum Loaded Line Speed: 104 ft/min
-
Supplier: Asahi/America, Inc.
Description: motor windings. This sensor is wired in series with the power source and opens the circuit if the motor overheats. The circuit closes again when the motor reaches a safe operating temperature. An electric motor consists of an armature, an electrical winding, and a gear train. When power is
- Valve Size: 0.5 to 4 inch
- Media Temperature: 150 F
- Valve Type: Ball Valves
-
Supplier: Asahi/America, Inc.
Description: motor windings. This sensor is wired in series with the power source and opens the circuit if the motor overheats. The circuit closes again when the motor reaches a safe operating temperature. An electric motor consists of an armature, an electrical winding, and a gear train. When power is
- Valve Size: 0.5 to 3 inch
- Media Temperature: 150 F
- Valve Type: Ball Valves
-
Supplier: Seedburo Equipment Company
Description: that counter-rotate to pull material through. The roll surfaces are smooth or corrugated, available in various patterns (depending upon the application and commodity) and are hollow core. There are five models of roller mills available. The Sentry S6500 lets you accurately proportion, roll
-
Supplier: Seedburo Equipment Company
Description: that counter-rotate to pull material through. The roll surfaces are smooth or corrugated, available in various patterns (depending upon the application and commodity) and are hollow core. There are five models of roller mills available. The Sentry S6500 lets you accurately proportion, roll
-
Supplier: Seedburo Equipment Company
Description: that counter-rotate to pull material through. The roll surfaces are smooth or corrugated, available in various patterns (depending upon the application and commodity) and are hollow core. There are five models of roller mills available. The Sentry S6500 lets you accurately proportion, roll
-
Supplier: Seedburo Equipment Company
Description: that counter-rotate to pull material through. The roll surfaces are smooth or corrugated, available in various patterns (depending upon the application and commodity) and are hollow core. There are five models of roller mills available. The Sentry S6500 lets you accurately proportion, roll
-
Supplier: Diamond Aircraft
Description: (Compass, Horizon, Air Speed Indicator, Altimeter) 2X Lycoming IO-360 M1A engines (counter rotating) rated at 360 HP total 2X MT 3-blade composite hydraulic constant speed propeller with unfeathering accumulator Composite airframe and safety seats (up to 26g protection) Lightning
-
Supplier: Cessna Aircraft Company
Description: is a 2.8:1 bypass ratio, counter-rotating, twin-spool design with three compression stages and two turbine stages. It produces 1,460 pounds (6.49 kN) of thrust at sea level, static conditions, flat-rated up to 77°F (25°C). The FADEC system also provides time-limited dispatch,
Find Suppliers by Category Top
Featured Products Top
-
choice of the Fairloc® rotating component fastening system helps phase adjustment, timing, position adjustment and frequent removal problems with full component support along the entire hub section. These gears are compact, self-contained and offer a small gear hub envelope. Each gear (read more)
Browse Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
matched gear set to rotate. One of the gears is connected to the motor output shaft so producing the rotary mechanical power. Hydraulic gear motors can be supplied in single or bi-rotational formats and units are available (read more)
Browse Hydraulic Motors Datasheets for jbj Techniques Limited -
. The gear pumps have very high specifications for rotation speed and viscosity range. FTP pumps are currently available with clockwise rotation, with counter clockwise being developed, and all commercial versions of standard gear (read more)
Browse Liquid Handling Pumps Datasheets for jbj Techniques Limited -
of a Stator and a Rotor. The stator creates a magnetic field which in turn will rotate the rotor consisting of magnets to power the machinery. Brushed motors on the other hand, use a series of carbon / precious metal brushes to transfer the current to the electromagnets. DC brushless motors (BLDC (read more)
Browse Brushless Motors Datasheets for parvalux by maxon -
DATORKER® Strain Wave Gearing Systems has three basic components: a wave generator, a flex spline, and a circular spline. The elliptical shape of the wave generator, rotating against the thin, tooth-lined flex spline, drives or is driven by the rigid (read more)
Browse Gearboxes and Gearheads Datasheets for HIWIN Corporation -
. ?planetary gearhead Planetary gears of 16 and 12 diameters are available. ?Features The planetary gearbox has a structure consisting of a sun gear at the central axis, surrounded by planet gears, and a carrier. The planetary gears rotate around the sun (read more)
Browse Gearboxes and Gearheads Datasheets for C.I. Takiron Corporation -
The Steel Dust Meter (SDM) can diagnose the health of rotating machinery like no other tool available. The device provides a useful simplified diagnosis for inspecting the abrasion status of bearings and gears. It checks the wear conditions of bearings in ultra-low to high-speed rotating (read more)
Browse Gas Sensors Datasheets for DOD Technologies Inc. -
FluidScan include oxidation, nitration, sulfation, anti-wear additive, Total Base Number (TBN), glycol, soot, and water for engine oil; and oxidation, Total Acid Number (TAN), and water for rotating machine lubricants such as gear oil, transmission oil and hydraulic oil (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
automated blind systems. Parvalux has a wide range of geared motor solutions that can help bring your product to life. We also offer solutions that will bring your sliding or rotating doors, gate openers, garage doors or blind systems to life. We’re well-versed in the latest Solid (read more)
Browse Gearmotors Datasheets for parvalux by maxon -
use. These types of gear work when an electric motor applies rotational energy to the worm, this then circulates against the wheel and is pushed via the teeth. This then rotates the load. Gearboxes can come in a (read more)
Browse Gearmotors Datasheets for parvalux by maxon
More Information Top
-
Dubbel
Compensation of oscillating forces. a Opposite gear for forces I. order; b Lancaster-drive for forces II.
-
Dubbel
Compensation of oscillating forces. a Opposite gear for forces I. order; b Lancaster-drive for forces II.
-
Dubbel
Compensation of oscillating forces. a Opposite gear for forces I. order; b Lancaster-drive for forces II.
-
Machine dynamics
Image 2.47 examples of the mass compensation through arrangement of an opposite gear of (full line: initial gear; bar line: differential gear .
-
Machine dynamics
Image 2.45 examples of the mass compensation through arrangement of an opposite gear of (full line: initial gear; bar line: differential gear .
-
Köhler / Rögnitz machine parts 2
For a Minus gear (i0 < 0), by the to rotate reversely only and drive shaft of the stand gear (8.140a), (s. Gl is,. (8.210) or (8.1) .
-
Part I: A novel in-vitro system for simultaneous mechanical stimulation and time-lapse microscopy in 3D
The other components are: (1) supporting plate, (2) support- ing frame, (3) stepper motor, (4) 25:1 worm gear, (5) motor block, (6) spring coupling, (7) counter rotating gears , (8) planetary roller screw, (9) needle bearing, (10) angular-contact thrust ball bearing …
-
Gas turbines and flight drives
open opposite fan gear or opposite LP-turbine .
-
Hoist for Greenhouse Soil Bed Sterilizing Pans
gears counter rotate a pair of extendable aluminum pipes anchored at the ends in four bolt flange bearings.
-
Wheel directions of the road vehicles
The design 1 was spread under the lever-guiding linkages very much (" behind lying " steering arm and after forward pointing Lenkstock- and guiding lever, therefore a reversely rotating gear chain) once because of the favorable spatial position before the front …
Indicates content that may require registration and/or purchase.