Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Marki Microwave LLC
Description: The CA-50 is a low loss directional coupler capable of operation to 50 GHz. This coupler features a unique air-line construction that simultaneously enables extremely low loss, minimal return loss, and outstanding directivity throughout the entire frequency range to 50
- Frequency Range: 15,000 to 40,000 MHz
- Package Type: Connectorized
- RF Coupler Type: Uni-Directional
-
Supplier: ValueTronics International, Inc.
Description: High Frequency (GHz): 4.0 Nominal Coupling (dB): 10 Minimum Directivity (dB): 25 True Insertion Loss (dB): 0.70 VSWR Maximum for Primary Line: 1.15 VSWR Maximum for Secondary Line: 1.20 The Narda 3003-10 is a Directional Coupler.
- Frequency Range: 4,000 MHz
- RF Coupler Type: Uni-Directional
-
Supplier: Marki Microwave LLC
Description: The CA-26 is a low loss directional coupler capable of operation to 26.5 GHz. This coupler features a unique air-line construction that simultaneously enables extremely low loss, minimal return loss, and outstanding directivity throughout the entire frequency range to
- Frequency Range: 18,000 to 26,500 MHz
- Package Type: Connectorized
- RF Coupler Type: Uni-Directional
-
-
Supplier: Marki Microwave LLC
Description: The CA-40 is a low loss directional coupler capable of operation to 40 GHz. This coupler features a unique air-line construction that simultaneously enables extremely low loss, minimal return loss, and outstanding directivity throughout the entire frequency range to 40
- Frequency Range: 1,000 to 40,000 MHz
- Package Type: Connectorized
- RF Coupler Type: Uni-Directional
-
Supplier: Marki Microwave LLC
Description: The CA-18 is a high power type N-connectorized bidirectional coupler capable of operation to 18 GHz. This coupler features a unique air-line construction that simultaneously enables extremely low loss and high directivity. This coupler can be used for low loss and high
- Frequency Range: 1,000 to 18,000 MHz
- RF Coupler Type: Bi-Directional, Uni-Directional
- Package Type: Connectorized
-
Supplier: KRYTAR, Inc.
Description: Coupling (with respect to output) of 30 dB, ±1.0 dB and Frequency Sensitivity of ±1.0 dB. The directional coupler exhibits Insertion Loss of <1.0 dB (includes coupled power) Directivity of 12 dB, Maximum VSWR 1.45 (any port), Input Power Rating is 20 W average and 3 kW peak. The
- Frequency Range: 500 to 18,500 MHz
- Average Power: 20 watts
- Coupling: 30 dB
- Directivity: 12 dB
-
Supplier: KRYTAR, Inc.
Description: Coupling (with respect to output) of 13 dB, ±1.0 dB and Frequency Sensitivity of ±1.2 dB. The directional coupler exhibits Insertion Loss of <1.2 dB (includes coupled power) Directivity of >14 dB, Maximum VSWR 1.5 (any port), Input Power Rating is 20 W average and 3 kW peak. The
- Frequency Range: 1,700 to 26,500 MHz
- Average Power: 20 watts
- Coupling: 13 dB
- Directivity: 14 dB
-
Supplier: KRYTAR, Inc.
Description: KRYTAR coaxial Dual-Directional Couplers are 4-port couplers that are the combination of two 3-port couplers having their main lines cascaded. This dual-directional design, two back-to-back couplers in the same package, lets you monitor forward and
- Frequency Range: 1,000 to 50,000 MHz
- Average Power: 20 watts
- Coupling: 13 dB
- Directivity: 10 dB
-
Supplier: KRYTAR, Inc.
Description: KRYTAR coaxial Dual-Directional Couplers are 4-port couplers that are the combination of two 3-port couplers having their main lines cascaded. This dual-directional design, two back-to-back couplers in the same package, lets you monitor forward and
- Frequency Range: 1,000 to 65,000 MHz
- Average Power: 20 watts
- Coupling: 13 dB
- Directivity: 10 dB
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: DIRECTIONAL COUPLER ASSY Product overview: 30470 from Narda-MITEQ is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets,
- RF Coupler Type: Uni-Directional
-
Supplier: Richardson RFPD
Description: The MACP-011068 is a 17.3 dB coupler offered in a surface mount package. Ideally suited for 75 Ohm power monitoring in CATV DOCSIS 3.1 nodes and line extenders.
- Frequency Range: 5 to 2,000 MHz
- Coupling: 17.3 dB
- Insertion Loss: 1.1 dB
- VSWR: 1.135 :1
-
Supplier: Anaren, Inc.
Description: Welcome to our Xinger®-brand Directional Coupler product line. Anaren's Xinger®-brand directional couplers offer you the lowest loss in the industry for their category. Our 10, 20, and 30 dB couplers are particularly suitable for power and frequency
- Frequency Range: 190 to 400 MHz
- Average Power: 100 watts
- Coupling: 20 dB
- Directivity: 14 dB
-
Supplier: Quarktwin Technology Ltd.
Description: RF Directional Coupler 7GHz ~ 18GHz 20dB 50W SMA In-Line Module
- Frequency Range: 7,000 to 18,000 MHz
- RF Coupler Type: Uni-Directional
-
Supplier: AR RF/Microwave Instrumentation
Description: The Model DC7230 and DC7230A series are dual directional couplers with the excellent frequency range and power handling capability. The wide range assures flexibility in coupling high power amplifiers to oscilloscopes, voltmeters, power meters, spectrum analyzers, and other measuring
- Frequency Range: 700 to 6,000 MHz
- Average Power: 500.00000000000006 watts
- RF Coupler Type: Dual Directional
-
Supplier: DigiKey
Description: RF Directional Coupler 2GHz ~ 18GHz 20dB ± 1dB 50W SMA In-Line Module
- Frequency Range: 2,000 to 18,000 MHz
- Average Power: 50 watts
- Coupling: 19 to 21 dB
- Insertion Loss: 0.8 dB
-
Supplier: Werbel Microwave LLC
Description: Model WMC-6-18-10dB-S from Werbel Microwave is a directional coupler that covers 6 to 18 GHz with broadband flat coupling response, high directivity, and excellent return loss performance. Coupling flatness response, also referred to as frequency sensitivity, is typically ±0.3 dB or
- Frequency Range: 18,000 MHz
- Features: Other
- RF Coupler Type: Uni-Directional
-
Supplier: QuinStar Technology, Inc.
Description: of directional coupler has the advantage of lower insertion loss, smaller size and lower cost when compared to broadwall directional couplers. QuinStar can provide custom configurations and application-specific interfaces to suit unique needs. • Compact Size • Low
- Operating Frequency Range: 18 to 170 GHz
- Component Type: Couplers
- Features: Crossguide
- Profile: Rectangular
-
Supplier: Werbel Microwave LLC
Description: connectors on the main line and SMA Female connectors on the coupled ports. Custom configurations of dB values and connector types are available. Consult the factory with your requirements. The forward and reverse coupled outputs are independently isolated, which means that a
- Frequency Range: 2,000 MHz
- Features: Other
- RF Coupler Type: Uni-Directional
-
Supplier: QuinStar Technology, Inc.
Description: QuinStar Technology’s QJX series of compact general purpose 3-port crossguide directional couplers cover the frequency range of 18 to 60 GHz in four waveguide bands with midband nominal coupling values of 20 and 30 dB. These crossguide couplers are ideal devices for sampling or
- Operating Frequency Range: 18 to 60 GHz
- VSWR: 1.15 :1
- Directivity: 15 dB
- Component Type: Couplers
-
Supplier: QuinStar Technology, Inc.
Description: couplers, QuinStar offers custom four-port directional couplers. See series QJB couplers. • Fullband Coverage • Excellent Coupling Flatness and Accuracy • Low VSWR • Very High Directivity
- Operating Frequency Range: 18 to 170 GHz
- Component Type: Couplers
- Features: Multihole
- Profile: Rectangular
-
Supplier: AVX Corporation
Description: Couplers AVX Thin-Film Directional Couplers are based on thin-film multilayer technology. The technology provides a miniature part with excellent high frequency performance and rugged construction for reliable automatic assembly. AVX Thin-Film Directional Couplers
- Frequency Range: 400 to 6,000 MHz
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Pulse Electronics Corporation
Description: Pulse Electronics Networking BU offers a high-quality line of directional coupler and splitter/combiner components to meet your most demanding network applications. All RF couplers and splitters meet RoHS specifications and are available for high-volume production. RF
- Frequency Range: 5 to 1,000 MHz
- Impedance: 75 ohms
- Package Type: Surface Mount Technology (SMT)
- RF Coupler Type: Uni-Directional
-
Supplier: Tripp Lite by Eaton
Description: Features Shielded USB 3.0 Coupler Recommended for Outdoor or Harsh Indoor EnvironmentsThis USB 3 coupler is ideal for connecting industrial-grade USB-A cables in outdoor applications and other areas where protection from harsh elements is essential, such as factories and warehouses.
- Coupling / Adapter: Coupling / Adapter
- Gender: Female / Jack
- Connector Type: USB Connector
- Features: USB Type A
-
Supplier: ZBA, Inc.
Description: The ZBA ZB6010 is a compact hands-free omni-directional laser scanner, that becomes a single-line laser scanner by pressing a single button. With the reserved mounting holes on the back of the scanner body, the scanner may be used as a scanning module to integrate into your hardware
- PCS Value: 0.3 #
- Resolution: 5 mils
- Scan Rate: 1,400 Scans/Sec
- Maximum Depth of Scan Field: 7.87402 inch
-
Supplier: Richardson RFPD
Description: Directional Coupler 694-2700 MHz, 4.3-10(f)
- Device Type: Line / Bus Driver
-
Supplier: Tripp Lite by Eaton
Description: AWG power lines. Features Connects Your USB Type-A Peripherals to Your Computer Recommended for use with Tripp Lite’s U325-000-KP-BK, U325-000-KPA-BK and U325-001-KPA-BK USB 3.0 couplers Supports data transfer rates up to 5 Gbps Bi-directional data interface allows data to flow
- Cable Length: 3 ft
- Operating Temperature: -10 to 60.0000000000001 C
- Features: Cable Assembly, USB 3.0
- Application: Computer Cable
-
Supplier: Tripp Lite by Eaton
Description: power lines. Features Connects Your USB Type-A Peripherals to Your Computer Recommended for use with Tripp Lite’s U325-000-KP-BK, U325-000-KPA-BK and U325-001-KPA-BK USB 3.0 couplers Supports data transfer rates up to 5 Gbps Bi-directional data interface allows data to flow both
- Cable Length: 6 ft
- Operating Temperature: -10 to 60.0000000000001 C
- Features: Cable Assembly, USB 3.0
- Application: Computer Cable
-
Supplier: MACOM
Description: MACOM’s power detectors are broadband devices that have integrated low loss directional couplers and built-in temperature compensation circuits. These detectors provide an easy way to monitor the power of a signal travelling in a specific direction along a transmission line.
- Frequency Range: 5,000 to 45,000 MHz
- Standards and Certifications: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: RF DIR COUPLER 835MHZ 0603 / RF Directional Coupler Cellular 835MHz 20dB 5W 0603 (1608 Metric) Product overview: EHF-4CT0835 from Panasonic is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial
-
Supplier: SAE International
Description: This AIR provides guidance to the EMI test facility on how to check performance of the following types of EMI test equipment: Current probe Line Impedance Stabilization Network (LISN) Directional coupler Attenuator Cable loss Low noise preamplifier Rod antenna base Passive
-
Supplier: ValueTronics International, Inc.
Description: Directional Couplers are ideal for applications requiring large dynamic attenuated output from the secondary line with minimum main line loss. These units are particularly useful in amplitude monitoring loops, AGC loops and mixer applications. As in all directional
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: QUINTPLEXER FILTER MODULE Product overview: ACFM-7103-SG2 from Broadcom is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM
- Filter Category: Active Filter
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Signal Conditioning 29 dB SMT Bi-Directional Coupler, 20 - 100 MHz, 50? Product overview: SYDC-30-12HP+ from Mini-Circuits is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for
- Filter Category: Active Filter
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Richardson RFPD
Description: The MACP-010572 belongs to a series of small, easy-to-use, broadband, directional detectors. With integrated low loss directional couplers and built-in temperature compensation circuits, these detectors provide an easy way to monitor the power of a signal travelling in a
- Frequency Range: 6,000 to 18,000 MHz
-
Description: electromagnetic waves propagating in a single mode in waveguide or coaxial transmission lines. The power range can be extended by the use of attenuators or directional couplers, or both.<>
Find Suppliers by Category Top
Featured Products Top
-
Directional Couplers are passive devices used for sampling incident and reflected microwave power, conveniently and accurately, with minimal disturbance to the transmission line (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc. -
KRYTAR coaxial Dual-Directional Couplers are 4-port couplers that are the combination of two 3-port couplers having their main lines cascaded. This dual-directional design, two back-to-back couplers in the same package, lets you monitor forward and reflected power. It also assures good (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc. -
microwave power, conveniently and accurately, with minimal disturbance to the transmission line. Directional couplers are used in many different testing applications where power or frequency needs to be monitored, leveled, alarmed or controlled. These include providing a signal sample for measurement or (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc. -
KRYTAR, Inc., a leader in the design and production of ultra-broadband microwave components and test equipment announces the continued expansion of its line of directional couplers with the addition of a new model offering 13 dB of Nominal Coupling over the frequency range of 18 to 26.5 GHz (K (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc. -
KRYTAR, Inc., a leader in the design and production of ultra-broadband microwave components and test equipment announces the continued expansion of its line of directional couplers with the addition of a new model offering 30 dB of Coupling over the broadband frequency range of 18 to 40 (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc. -
KRYTAR announces the continued expansion of its line of directional couplers with the addition of a new model offering 30 dB of Coupling over the broadband frequency range of 10 to 50 GHz (X through Q-Bands), in a single, compact and lightweight package (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc. -
-owned corporation specializing in the design and manufacture of ultra-broadband microwave components and test equipment for both commercial and military applications. The KRYTAR product line covers DC to 110 GHz and includes directional couplers and detectors, 3 dB hybrids, MLDD power dividers, terminations (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc. -
the full line of KRYTAR Directional Couplers can be found on the company's Website (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc. -
KRYTAR, Inc., a leader in the design and production of ultra-broadband microwave components and test equipment announces the continued expansion of its line of ultra-broadband directional couplers with the addition of a new model offering 16 dB of Nominal Coupling over the frequency (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc. -
KRYTAR product line covers DC to 110 GHz and includes directional couplers and detectors, 3 dB hybrids, MLDD power dividers/combiners, terminations, coaxial adapters, bias tees, beamformers and a power meter and power sensors. KRYTAR microwave components are manufactured in full compliance with the EU (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc.
Conduct Research Top
-
KRYTAR Directional Coupler Primer
Directional Couplers are passive devices used for sampling incident and reflected microwave power, conveniently and accurately, with minimal disturbance to the transmission line. Directional couplers are used in many different testing applications where power or frequency needs to be monitored
-
Using Noise for RF Receiver Built-In Test Applications
transmission line and microwave control componentry from the antenna through the RF receiver. System designers will sometimes use a switch to alternate between antenna and noise source; other times a directional coupler is used. The noise signal is required to have a bandwidth at least as wide
More Information Top
-
Compensated broadband five-section directional coupler for application in butler matrices
Schematic diagram of the compensated 3 dB/90° 5-section coupled line directional coupler .
-
A high isolated coupled‐line passive circulator for UHF RFID reader
Coupled line Directional coupler .
-
Design of high‐performance broadband multisection symmetrical 3‐DB directional couplers
In this article the influence of intersection transition regions on the performance of symmetrical multisection coupled line direc- tional couplers has been for the first time comprehensively inves- tigated.
-
A miniature coupled‐line‐based 3‐dB directional coupler using GaAs PHEMT process
TABLE I Comparison of 3-dB MMIC Coupled Line Directional Couplers .
-
Method for the design of low‐loss suspended stripline directional couplers with equalized inductive and capacitive coupling coefficients
To illustrate the presented procedure, a coupled line directional coupler realized in the dielectric structure shown in Figure 1 has been considered.
-
Design of a novel lumped element backward directional coupler based on parallel coupled-line theory
Basically the presented lumped-element coupler circuit is fully based on equality with a conventional parallel coupled line directional coupler in the even-and odd-mode operations.
-
A microwave filter fabricated on the lead free piezoelectric substrate using the interdigital capacitor and bonding‐wire inductor
Coupled line Directional coupler .
-
InGaP/GaAs WLAN power amplifier with detector using on-chip coupler
The power detector consists of a clamp circuit, a diode detector and a coupled line directional coupler .
-
Abstract cards
The proposed filtering topology consists of a coupled line directional coupler connected in parallel to a transmission line.
-
Book of abstracts
The proposed filtering topology consists of a coupled line directional coupler connected in parallel to a transmission line.
Indicates content that may require registration and/or purchase.